SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 110 112
Product Name Notes
Amendment 1 of AS50151.
Amendment 1 of AS50861.
Amendment 1 of AS50881B.
Amendment 2 of AS50151.
Amendment 2 of AS50861.
No scope available.
Scope is unavailable.
Scope unavailable.
Technical Standard
The purpose of this standard is to recommend minimum performance requirements to assist the specification writer in establishing a failsafe airplane interior Fluorescent light assembly design. This standard relates to...
The purpose of this standard is to recommend minimum performance requirements to assist the specification writer in establishing a failsafe airplane interior light assembly design. This standard relates to the...
This Aeronautical Standard covers terms frequently applied to aircraft gas turbine engines and their operation but does not include names of particular parts, the latter being covered by AS 341,...
This document covers all metal, castellated, self-locking nuts made from alloy steel of the types identified under the Unified Numbering System as UNS G41300 and UNS G43400.
This document describes test methods to determine the application and performance properties of two-component polysulfide or polythioether sealing compounds. It shall be used in conjunction with AS5127.
This document describes the accepted methods used for testing aerospace sealants for qualification and for quality conformance or acceptance testing.
This document does not dictate a specific design approach or technology, but rather it provides design consideration to assist the specification writer in establishing a fail/safe design.
This drawing specifies parts AS48806, AS48807, AS48808, AS48809, AS48810, AS48811, AS48812, AS48813, AS48814, AS48815, AS48816, AS48817, AS48818, AS48819, AS48820, AS48821, AS48822, AS48823, AS48824, AS48825, AS48826, AS48827, AS48828, AS48829, AS48830, AS48831,...
This drawing specifies parts AS48907, AS48908, AS48909, AS48910, AS48911, AS48912, AS48913, AS48914, AS48915, AS48916, AS48917, AS48918, AS48919, AS48920, AS48921, AS48922, AS48923, AS48924, AS48925, AS48926, AS48927, AS48928, AS48929, AS48930, AS48931, AS48932,...
This drawing specifies parts AS49008, AS49009, AS49010, AS49011, AS49012, AS49013, AS49014, AS49015, AS49016, AS49017, AS49018, AS49019, AS49020, AS49021, AS49022, AS49023, AS49024, AS49025, AS49026, AS49027, AS49028, AS49029, AS49030, AS49031, AS49032, AS49034,...
This drawing specifies parts AS49107, AS49108, AS49109, AS49110, AS49111, AS49112, AS49113, AS49114, AS49115, AS49116, AS49117, AS49118, AS49119, AS49120, AS49121, AS49122, AS49123, AS49124, AS49125, AS49126, AS49127, AS49128, AS49129, AS49130, AS49131, AS49132,...
This drawing specifies parts AS49209, AS49210, AS49211, AS49212, AS49213, AS49214, AS49215, AS49216, AS49217, AS49218, AS49219, AS49220, AS49221, AS49222, AS49223, AS49224, AS49225, AS49226, AS49227, AS49228, AS49229, AS49230, AS49231, AS49232, AS49234, AS49236,...
This drawing specifies parts AS49310, AS49311, AS49312, AS49313, AS49314, AS49315, AS49316, AS49317, AS49318, AS49319, AS49320, AS49321, AS49322, AS49323, AS49324, AS49325, AS49326, AS49327, AS49328, AS49329, AS49330, AS49331, AS49332, AS49334, AS49336, AS49338,...
This drawing specifies parts AS49411, AS49412, AS49413, AS49414, AS49415, AS49416, AS49417, AS49418, AS49419, AS49420, AS49421, AS49422, AS49423, AS49424, AS49425, AS49426, AS49427, AS49428, AS49429, AS49430, AS49431, AS49432, AS49434, AS49436, AS49438, AS49440,...
This drawing specifies parts AS49510, AS49511, AS49512, AS49513, AS49514, AS49515, AS49516, AS49517, AS49518, AS49519, AS49520, AS49521, AS49522, AS49523, AS49524, AS49525, AS49526, AS49527, AS49528, AS49529, AS49530, AS49531, AS49532, AS49534, AS49536, AS49538,...
This drawing specifies parts AS49611, AS49612, AS49613, AS49614, AS49615, AS49616, AS49617, AS49618, AS49619, AS49620, AS49621, AS49622, AS49623, AS49624, AS49625, AS49626, AS49627, AS49628, AS49629, AS49630, AS49631, AS49632, AS49634, AS49636, AS49638, AS49640,...
This drawing specifies parts AS49712, AS49713, AS49714, AS49715, AS49716, AS49717, AS49718, AS49719, AS49720, AS49721, AS49722, AS49723, AS49724, AS49725, AS49726, AS49727, AS49728, AS49729, AS49730, AS49731, AS49732, AS49734, AS49736, AS49738, AS49740, AS49742,...
This drawing specifies parts AS49805, AS49806, AS49807, AS49808, AS49809, AS49810, AS49811, AS49812, AS49813, AS49814, AS49815, AS49816, AS49817, AS49818, AS49819, AS49820, AS49821, AS49822, AS49823, AS49824, AS49825, AS49826, AS49827, AS49828, AS49829, AS49830,...
This drawing specifies parts AS49906, AS49907, AS49908, AS49909, AS49910, AS49911, AS49912, AS49913, AS49914, AS49915, AS49916, AS49917, AS49918, AS49919, AS49920, AS49921, AS49922, AS49923, AS49924, AS49925, AS49926, AS49927, AS49928, AS49929, AS49930, AS49931,...
This drawing specifies parts AS50007, AS50008, AS50009, AS50010, AS50011, AS50012, AS50013, AS50014, AS50015, AS50016, AS50017, AS50018, AS50019, AS50020, AS50021, AS50022, AS50023, AS50024, AS50025, AS50026, AS50027, AS50028, AS50029, AS50030, AS50031, AS50032,...
This drawing specifies parts AS50108, AS50109, AS50110, AS50111, AS50112, AS50113, AS50114, AS50115, AS50116, AS50117, AS50118, AS50119, AS50120, AS50121, AS50122, AS50123, AS50124, AS50125, AS50126, AS50127, AS50128, AS50129, AS50130, AS50131, AS50132, AS50134,...
This drawing specifies parts AS50205, AS50206, AS50207, AS50208, AS50209, AS50210, AS50211, AS50212, AS50213, AS50214, AS50215, AS50216, AS50217, AS50218, AS50219, AS50220, AS50221, AS50222, AS50223, AS50224, AS50225, AS50226, AS50227, AS50228, AS50229, AS50230,...
This drawing specifies parts AS50306, AS50307, AS50308, AS50309, AS50310, AS50311, AS50312, AS50313, AS50314, AS50315, AS50316, AS50317, AS50318, AS50319, AS50320, AS50321, AS50322, AS50323, AS50324, AS50325, AS50326, AS50327, AS50328, AS50329, AS50330, AS50331,...
This drawing specifies parts AS50407, AS50408, AS50409, AS50410, AS50411, AS50412, AS50413, AS50414, AS50415, AS50416, AS50417, AS50418, AS50419, AS50420, AS50421, AS50422, AS50423, AS50424, AS50425, AS50426, AS50427, AS50428, AS50429, AS50430, AS50431, AS50432,...
This drawing specifies parts AS50508, AS50509, AS50510, AS50511, AS50512, AS50513, AS50514, AS50515, AS50516, AS50517, AS50518, AS50519, AS50520, AS50521, AS50522, AS50523, AS50524, AS50525, AS50526, AS50527, AS50528, AS50529, AS50530, AS50531, AS50532, AS50534,...
This drawing specifies parts AS52002, AS52003, AS52004, AS52005, AS52006, AS52007, AS52008, AS52009, AS52010, AS52011, AS52012, AS52013, AS52014, AS52015, AS52016, AS52017, AS52018, AS52019, AS52020, AS52021, AS52022, AS52023, AS52024, AS52025, AS52026, AS52027,...
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS...
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...
This procurement specification covers inserts made from A286 alloy of the type identified under the Unified Numbering System as UNS S66286 which have non-locking internal threads and integrated locking keys...
This procurement specification covers inserts made from A286 alloy of the type identified under the Unified Numbering System as UNS S66286 which have self-locking internal threads and integrated locking keys...
This procurement specification covers studs made from A286 alloy of the type identified under the Unified Numbering System as UNS S66286 which have integrated locking keys to prevent rotation of...
This procurement specification covers tubular-shaped, coiled spring pins made of a corrosion resistant nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
This SAE Aerospace Standard (AS) covers requirements for nickel-chromium coatings, black oxide or black phosphate coatings, and alternate coatings for aerospace hand tools.
This SAE Aerospace Standard (AS) covers requirements for nickel-chromium coatings, black oxide or black phosphate coatings, and alternative coatings for aerospace hand tools.
This SAE Aerospace Standard (AS) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace fuel and lubricating oil systems at temperatures between -67 °F and 450...
This SAE Aerospace Standard (AS) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace fuel and lubricating oil systems at temperatures between -67 and 450 °F...
This SAE Aerospace Standard (AS) describes test methods to determine the application and performance properties of two-component sealing compounds. It shall be used in conjunction with AS5127 and the applicable...
This SAE Aerospace Standard (AS) describes the assembly, installation and torque values for flareless and straight thread fluid fittings and tube assemblies.
This SAE Aerospace Standard (AS) describes the assembly, installation, and torque values for flareless and straight thread fluid fittings and tube assemblies.
This SAE Aerospace Standard (AS) describes the characteristics of a desiccant port installed through the flat wall of a shipping and storage container. With the cover removed, the desiccant port...
This SAE Aerospace Standard (AS) describes the characteristics of an air filling valve used in reusable shipping and storage containers.
This SAE Aerospace Standard (AS) describes the procedures for the flammability testing of aircraft firewall sealants in accordance with the requirements of FAR Part 25 Sections 25.865, 25.867, 25.1191, and...
This SAE Aerospace Standard (AS) describes the requirements for high temperature insulated crimp style terminal lugs and splices.
This SAE Aerospace Standard (AS) describes the test methods to determine the flammability performance and capability to control the passage of, and effects from, fire on aircraft firewall sealing compounds.
This SAE Aerospace Standard (AS) establishes a Generic Open Architecture (GOA) Framework for application independent hardware/software systems. This document defines the interface classes for the GOA Framework. Supplemental documents define...
This SAE Aerospace Standard (AS) establishes minimum performance standards for Airplane Ground Ice Detection (AGID) Systems. This standard also defines functional capabilities, design requirements and test procedures. An AGID system...
This SAE Aerospace Standard (AS) establishes requirements for manufacturing, testing, identification, packaging, and quality of tubes for application in commercial and military aircraft wheel assemblies.
This SAE Aerospace Standard (AS) establishes the general requirements for a miniature probe type self-sealing, self-aligning, non-locking coupling intended for aerospace liquid cooling systems. The AS5072/slash sheets define the specific...
This SAE Aerospace Standard (AS) establishes the requirements for 24 degree cone AS5827 or EN 6123 flareless Ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid...
This SAE Aerospace Standard (AS) establishes the requirements for 24° cone AS5827 or EN 6123 flareless Ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems...
This SAE Aerospace Standard (AS) provides a method for protecting the navigable airspace around airports from unwanted laser illuminations and a procedure for proponents to seek approval from regulatory agencies...
This SAE Aerospace Standard (AS) provides design criteria and performance tests for portable, hand-held, battery-powered, electronic megaphones used by aircraft crew members to provide information and guidance in the event...
This SAE Aerospace Standard (AS) provides design criteria and performance tests for portable, handheld, battery-powered, electronic megaphones used by aircraft crew members to provide information and guidance in the event...
This SAE Aerospace Standard (AS) provides general requirements for components that are used in commercial aircraft hydraulic systems. It also includes the 14 CFR Part 25/CS 25 regulations that apply...
This SAE Aerospace Standard (AS) provides general requirements for components that are used in commercial aircraft hydraulic systems. It also includes the FAR/JAR/CS 25 regulations that apply to hydraulic components.
This SAE Aerospace Standard (AS) provides minimum performance and design standards for a handheld, high-intensity, flashing Aviation Visual Distress Signal (AVDS) based on light-emitting-diode (LED) technology operating simultaneously in visible...
This SAE Aerospace Standard (AS) provides minimum performance and design standards to be applied to an Aviation Distress Signal, a handheld, high-intensity, stroboscopic light source designed to facilitate location and...
This SAE Aerospace Standard (AS) provides the essential minimum design, installation, and removal standard for AS5103 plugs and is applicable when specified on engineering drawing, or in procurement documents.
This SAE Aerospace Standard (AS) provides the essential minimum design, installation, and removal standard for AS5103 plugs and is applicable when specified on engineering drawings, or in procurement documents.
This SAE Aerospace Standard (AS)/Minimum Operational Performance Specification (MOPS) specifies the minimum performance requirements of Ground Ice Detection Systems (GIDS). These systems may be mounted onboard the airplane, or be...
This specification covers all aspects from the selection through installation of wiring and wiring devices and optical cabling and termination devices used in aerospace vehicles. Aerospace vehicles include manned and...
This specification covers all aspects from the selection through installation of wiring and wiring devices used in aerospace vehicles. Aerospace vehicles include airplanes, helicopters, lighter-than-air vehicles, and missiles.
This specification covers all aspects in electrical wire interconnection systems (EWIS) from the selection through installation of wiring and wiring devices and optical cabling and termination devices used in aerospace...
This specification covers all aspects in Electrical Wiring Interconnection Systems (EWIS) from the selection through installation of wiring and wiring devices and optical cabling and termination devices used in aerospace...
This specification covers circular threaded electrical connectors with solder or removable crimp contacts (both front and rear release). These connectors are for use in electronic, electrical power, and control circuits...
This specification covers connector and cable accessory heat shrinkable, electrical insulating, molded components fabricated from various polymer based compositions. These components are intended for use as connector and cable accessory...
This specification covers polyvinyl chloride insulated single conductor electric wires made with tin-coated copper conductors or silver-coated copper alloy conductors as specified in the applicable military specification sheet. The polyvinyl...
This specification covers polyvinyl chloride insulated single conductor electric wires made with tin-coated copper conductors or silver-coated copper alloy conductors. The polyvinyl chloride insulation of these wires may be used...
This specification covers polyvinyl chloride insulated single conductor electric wires made with tincoated copper conductors or silver-coated copper alloy conductors as specified in the applicable detail specification. The polyvinyl chloride...
This specification covers the general requirements for red and white individual instrument lights. This document has been streamlined. Appendix A to MIL-L-5057F lists those documents required for MIL-L-5057F acquisition and...
This specification covers the general requirements for red and white individual instrument lights.
This specification covers the requirements that are common to most components used in commercial aircraft hydraulic systems. This specification shall be used to develop Procurement Specifications for components.
This specification establishes the procedure for installing self-locking, floating, attached retention element (A.R.E.) nut assemblies and defines the necessary hole preparation.
This standard covers bolts and screws made from a 9corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
This standard covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
This standard describes test methods to determine the application and performance properties of two-component polysulfide or polythioether sealing compounds. It shall be used in conjunction with AS5127.
This standard describes the accepted methods used for preparing aerospace sealant test specimens for qualification and quality conformance or acceptance testing. AS5127/1 and AS5127/2 are to be used in conjunction...
This standard describes the accepted methods used for testing aerospace sealants for qualification and for quality conformance or acceptance testing.
This standard specifies the areas to be used in calculating stress or load values for use in externally and internally threaded fastener procurement specifications for bolts, nuts, and studs and...
This standard specifies the areas to be used in calculating stress or load values to be used in externally and internally threaded fastener procurement specifications for bolts, screws, nuts, and...
To provide the aerospace industry with guidance standards for aluminum alloy samples which have been exposed to corrosion conditions which promote exfoliation so as to evaluate susceptibility of products to...

<< Prev Next >>