This SAE Aerospace Standard (AS) defines a series of standardized tube walls to be used for high pressure hydraulic tubing. These tube walls are applicable to all homogenous tube materials (i.e., aluminum, steel, titanium) throughout a rated pressure range of 1000 to 8000 psi and a maximum rated operating temperature range of 160 to 450 °F. All future aerospace applications for which a required tube outside diameter/tube wall combination is not presently available shall be selected from the table contained herein (see Figure 1 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS4467 |
| Product Name | Standardization, Hydraulic Tube Walls |