This SAE Aerospace Standard (AS) specifies test methods for tube-fitting assemblies used in aircraft fluid systems in the following pressure classes: B (1500 psi or 10500 kPa), D (3000 psi or 21000 kPa), E (4000 psi or 28000 kPa), and J (5000 psi or 35000 kPa) and in temperature types I (-65 to 160 °F or -55 to 70 °C), II (-65 to 275 °F or -55 to 135 °C), and III (-65 to 400 °F or -55 to 200 °C) of AS2001. This document applies each time that it is referred to in a procurement specification or other definition document. Fluids and materials used for the tests are listed in Section 2 .
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS2094A |
| Product Name | Test Methods for Tube-Fitting Assemblies |