Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 939 940 941 942 943 944 945 946 947 948 949 950 951 960 970 980 990 1000 1010 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
Abkanten von Blechen und Baendern aus Kupfer und Kupfer-Knetlegierung en; Biegehalbmesser, Konstruktionsrichtli nien
Aerospace - Anchor nuts, self-locking, floating, reduced rivet spacing, two lug, for temperatues up to 235 \xb0C
Aerospace - Bolts and nuts - Additional ordering data for special designs and arrangement of code letters in individual items blocks
Aerospace - Cheese head screws with internal serration in titanium alloy
Aerospace - Clamps, loop type, of wrought aluminium alloy - Dimensions, masses; Inactive for new design
Aerospace - Cold-rolled steel strip - Dimensions, masses
Aerospace - Designation of surface treatments - Code numbers for methods of chemical treatments; Text in German and English
Aerospace - Designation of surface treatments - Identification numbers for methods of organic coating; Text in German and English
Aerospace - Hexagon washer nuts, self-locking, for temperatures up to 235 \xb0C
Aerospace - Hexagonal bars of wrought aluminium alloys, drawn - Dimensions, masses
Aerospace - Honeycomb cores, hexagonal expanded, in wrought aluminium alloy 2024, corrosion protected, unperforated or perforated - Dimensions, masses
Aerospace - Honeycomb cores, hexagonal expanded, in wrought aluminium alloy 5056, corrosion protected, unperforated or perforated - Dimensions, masses
Aerospace - Internal pressure tubes in wrought aluminium alloys, seamless drawn - Dimensions, masses
Aerospace - Rectangular bars in aluminium alloys, extruded - Dimensions, masses
Aerospace - Round bars of wrought aluminium alloys, extruded - Dimensions, masses
Aerospace - Spanner nuts for temperatures up to 235 \xb0C
Aerospace - Steel, nickel and cobalt alloy round bars, hot worked - Dimensions, masses
Aerospace - Wrought aluminium alloy extruded profiles, channel section - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, angle - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, angle with internally lipped flanges - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, bowler hat section - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, LZ-section - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, rectangular top hat section - Dimensions, masses, static values
Aerospace - Wrought aluminium alloy folded profiles, Z-section with one lipped flange - Dimensions, masses, static values
Aerospace series - Elastomeric foam sheet, mixed cells - Dimensions, masses
Aerospace series - Elastomers; Round sections - Dimensions, masses
Aerospace series - Elastomers; Square sections - Dimensions, masses
Aerospace series - Elastomers; Strips - Dimensions, masses
Aerospace series - Polytetrafluorethyle ne (PTEE) sheets - Dimensions, masses; Text in German and English
Aerospace series - Round bars of wrought copper alloys, forged - Dimensions, masses
Aerospace series - Textile glass, woven glass filament fabric - Dimensions, masses
Aerospace; Bolts bi-hexagon close tolerance nominal tensile strength of 1550 N/mm 2 medium thread
Aerospace; Bolts bi-hexagon, nominal tensile strength of 1250 N/mm 2 , medium thread length
Aerospace; Bolts, bi-hexagon for temperatures up to 650 \xb0C
Aerospace; Bolts, close tolerance, in titanium alloy, with self-locking collars in aluminium alloy; procurement specification, bolts
Aerospace; Bolts, close tolerance, in titanium alloy, with self-locking collars in aluminium alloy; procurement specification, collars
Aerospace; bolts, close tolerance, in titanium alloy, with self-locking collars in aluminium alloy; technical specification; performance test
Aerospace; Bolts, countersunk head with TORQ-SET recess
Aerospace; bolts, hexagon, close tolerance with reduced head and short thread length
Aerospace; Bolts, hexagon, close tolerance, short thread, titanium alloy
Aerospace; Bolts, pan head, with TORQ-SET recess
Aerospace; bright round bars in nickel and cobalt alloys; dimensions, masses
Aerospace; cold-rolled nickel- and cobalt-alloy strip; dimensions, masses
Aerospace; Collars, threaded self-locking for head pins of titanium alloy
Aerospace; filler metals for welding non ferrous metals (except light metals); filler rods and filler wire; dimensions, masses
Aerospace; filler metals for welding steels; filler rods and filler wire; dimensions, masses
Aerospace; Gang channel nuts, deep counterbore, self-locking, floating for temperatures up to 120 \xb0C
Aerospace; Hexagon nuts; Self-aligning, self locking for temperatures up to 235 \xb0C
Aerospace; Hinges extruded blanks
Aerospace; Hinges extruded half hinges and hinges
Aerospace; inserts, helical coil threads, screw-locking; class: 1100 MPa/235 \xb0C/425 \xb0C
Aerospace; internal pressure tubes in stainless steels, seamless, cold drawn; dimensions, masses
Aerospace; ISO metric screws thread, selection of threads and limit dimensions for screws and bolts, with nominal tensile strength = 1250 N/mm 2
Aerospace; ISO Metric Threads; Basic deviations and tolerances
Aerospace; ISO Metric Threads; Limits
Aerospace; ISO Metric Threads; Selection of threads and allowances for engines
Aerospace; ISO Metric Threads; Selection of threads and allowances for operating elements
Aerospace; ISO Metric Threads; Selection of threads and allowances for pipe and hose fittings
Aerospace; ISO Metric Threads; Selection of threads and allowances for structural parts
Aerospace; ISO Metric Threads; Survey, designation in manufacturing documents
Aerospace; laminated shim of wrought copper alloy; dimensions, masses
Aerospace; lockwire, drawn, corrosion-resisting; dimensions, masses
Aerospace; Nut bihexagonal with flange, selflocking, for temperatures up to 235 \xb0C, for bolts and screws with nominal tensile strength up to 1800 N/mm 2
Aerospace; Nuts, anchor, right angle self-locking, floating for temperatures up to 235 \xb0C
Aerospace; nuts, bi-hexagon flange, deep counterbore, self-locking for temperatures up to 235 \xb0C for bolts and screws with nominal tensile strength of 1550 and 1800 N/mm 2
Aerospace; Pin protruding head, of titanium alloy for shear loads
Aerospace; Pins, 100\xb0 countersunk head, of titanium alloy for shear loads
Aerospace; Pins, hook form, for hinges
Aerospace; retaining rings for bores
Aerospace; retaining rings for shafts
Aerospace; rigid cellular materials; polyvinyl chloride and polymethacrylimide sheet; dimensions, masses
Aerospace; rods, circular section, of polyamide (PA), extruded or cast; dimensions, masses
Aerospace; rods, circular section, of polycarbonate (PC), extruded; dimensions, masses
Aerospace; rods, circular section, of polytetrafluorethyle ne (PTFE); dimensions, masses
Aerospace; rods, flat section, of polyamide (PA), extruded or cast; dimensions, masses
Aerospace; rods, flat section, of polycarbonate (PC), extruded; dimensions, masses
Aerospace; rods, hollow section, of polyamide (PA), extruded or cast; dimensions, masses
Aerospace; rods, hollow section, of polytetrafluorethyle ne (PTFE); dimensions, masses
Aerospace; rolling bearings with seals; rigid ball bearings; dimensions, masses
Aerospace; Screws, countersunk head with TORQ-SET recess, nearly threaded to the head
Aerospace; Screws, hexagon head, fully threaded
Aerospace; sheets of polyamide (PA), extruded; dimensions, masses
Aerospace; spherical plain bearings with assembly slots; dimensions, masses
Aerospace; spring pins, slotted, heavy duty
Aerospace; square bars of wrought aluminium alloys, drawn; dimensions, masses
Aerospace; structural tubes in low alloy steels, seamless, cold drawn; dimensions, masses
Aerospace; structural tubes in stainless steels, seamless, cold drawn; dimensions, masses
Aerospace; tubes for fluids in wrought aluminium alloy, seamless drawn; dimensions, masses
Aerospace; tubes of polyamide (PA), extruded; dimensions, masses
Aerospace; tubes of polycarbonate (PC), extruded; dimensions, masses
Aerospace; tubes of polytetrafluorethyle ne (PTFE); dimensions, masses
Aerospace; Washers, bevelled
Aerospace; washers, concave, self-aligning
Aerospace; Washers
Aerospace; wrought aluminium alloy wedge sections, extruded; dimensions, masses
Anchor nuts, self-locking, floating deep counterbore, double lug, miniature, for temperatures up to 235 \xb0C, Corrigendum to LN 29986:1977-05
Anchor nuts, self-locking, floating deep counterbore, double lug, miniature, for temperatures up to 235 \xb0C
Annietmuttern - Selbstsichernd, druckdicht, beiderseitiger Flansch, fuer Temperaturen von -55 bis +100 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, beiderseitiger Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, beiderseitiger verkuerzter Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, beiderseitiger verkuerzter Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, Eck-Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen; Berichtigung 1
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, einseitiger verkuerzter Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, verkuerzter Eck-Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Annietmuttern, selbstsichernd, beiderseitiger Flansch, fuer Temperaturen bis 315 \xb0C und 425 \xb0C
Annietmuttern, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Approved Guide for Identifying Operating Factors for Installed High Intensity Discharge (HID) Luminaires
Approved Guide for the Photometric Measurement of Tunnel Lighting Installations
Approved Method for Electrical and Photometric Measurements of High-Power LEDs
Approved Method for Intensity Distribution of Luminaires and Lamps Using Digital Screen Imaging Photography
Approved Method for Measuring Luminous Flux and Color Maintenance of LED Lamps, Light Engines, and Luminaires
Approved Method for Photometric Testing of Entertainment Lighting Luminaires Using Incandescent Filament Lamps or High Intensity Discharge Lamps
Approved Method for the Electrical and Photometric Measurements of Fluorescent Lamps
Approved Method for the Electrical and Photometric Measurements of Single-Ended Compact Fluorescent Lamps
Approved Method for the Photometric Testing of Skylights and Tubular Daylighting Devices under Hemispherical Sky Conditions
Approved Method Optical and Electrical Measurements of AC-LED Packages and Arrays or Modules
APPROVED METHOD: APPLICATION DISTANCE RADIOMETRY
Approved Method: Characterization of LED Light Engines and LED Lamps for Electrical and Photometric Properties as a Function of Temperature
Approved Method: IES Spatial Daylight Autonomy (sDA) and Annual Sunlight Exposure (ASE)
Approved Method: Measuring In-Situ Temperature of Solid-State Lighting Components in Lamps and Luminaires
Approved Method: Measuring Luminous Flux and Color Maintenance of LED Packages, Arrays and Modules
APPROVED METHOD: MEASURING LUMINOUS FLUX WAVEFORMS FOR USE IN TEMPORAL LIGHT ARTIFACT (TLA) CALCULATIONS
APPROVED METHOD: MEASURING OPTICAL RADIATION MAINTENANCE OF LED LAMPS, LIGHT ENGINES, AND LUMINAIRES
APPROVED METHOD: OPTICAL AND ELECTRICAL MEASUREMENT OF ULTRAVIOLET LEDS
APPROVED METHOD: OPTICAL AND ELECTRICAL MEASUREMENTS OF FAR UV-C EXCIMER SOURCES
APPROVED METHOD: SPECTRORADIOMETRIC MEASUREMENT METHODS FOR LIGHT SOURCES
Baender und Bandstreifen aus Kupfer und Kupfer-Knetlegierung en, kaltgewalzt; Masse
Bandschloesser; Spannmuttern
Bandschloesser; Spannschrauben
Basismaterial fuer gedruckte Schaltungen; Schichtpressstoff-Ta feln, kupferkaschiert, Masse, Gewichte
Basismaterial fuer gedruckte Schaltungen; Schichtpressstoff-Ta feln, kupferkaschiert, Technische Lieferbedingungen
Bauunterlagen von Flugzeug; Bezugsebenen, Bezugslinien und deren Kurzzeichen
Bauunterlagen von Flugzeugen; Aufrisse, Richtlinien fuer die Ausfuehrung
Berichtigungen zu LN 29967:1998-08
Bleche und Platten aus nichtrostendem Stahl; Masse, Gewichte; Nicht fuer Neukonstruktionen
Bleche und Platten aus niedriglegiertem Stahl; Masse, Gewichte; Nicht fuer Neukonstruktionen
Boerdelloecher
Bolzen
CFD Study of Smoke Movement during the Early Stage of Tunnel Fires: Comparison with Field Tests
Comparisons of Numerical Predictions and Filed Tests in a Road Tunnel
Condensate Harvesting from Large Dedicated Outside Air-Handling Units with Heat Recovery
Directional Positioning of Photometric Data
Doppel-T-Profile aus Aluminium- und Magnesium-Knetlegier ungen, gepresst; Masse
Durchgangs- und Passloecher fuer Schrauben oder aehnliche Teile; Nicht fuer Neukonstruktionen
Einnietmuttern, selbstsichernd, fuer Temperaturen bis 650 \xb0C
Elektrische Aussenbord-Steckverb indungen; Technische Lieferbedingungen
Energy Design Guides for Army Barracks
Farben und Farbgrenzen fuer Signallichter an Luftfahrzeugen
FASTENERS MADE OF TITANIUM ALLOY TECHNICAL SPECIFICATION
Fertigungsrichtlinie n fuer das Beizen von Stahl, Kupfer und Kupferlegierungen; Kenn-Nummern 0103 bis 0105
Fertigungsrichtlinie n fuer das Beizen von Stahl, Kupfer und Kupferlegierungen; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 0103
Fertigungsrichtlinie n fuer das Beizen von Stahl, Kupfer und Kupferlegierungen; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 0104
Fertigungsrichtlinie n fuer das Beizen von Stahl, Kupfer und Kupferlegierungen; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 0105
Fertigungsrichtlinie n fuer das Chromatieren von Aluminium; Kenn-Nummern 1100 bis 1102
Fertigungsrichtlinie n fuer das Chromatieren von Aluminium; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 1100
Fertigungsrichtlinie n fuer das Chromatieren von Aluminium; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 1101
Fertigungsrichtlinie n fuer das Chromatieren von Aluminium; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 1102
Fertigungsrichtlinie n fuer das Entfetten von Metallteilen in dampffoermigem Perchloraethylen - Kenn-Nummern 0001 bis 0003; Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Hartverchromen; Kenn-Nummern 3200 bis 3203
Fertigungsrichtlinie n fuer das Hartverchromen; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 3200
Fertigungsrichtlinie n fuer das Passivieren von nichtrostenden Staehlen - Kenn-Nummern 1200 und 1201; Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Passivieren von nichtrostenden Staehlen - Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 1200; Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Passivieren von nichtrostenden Staehlen - Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 1201; Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verkadmen - Teil 1: Kenn-Nummern 3000 bis 3003 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verkadmen - Teil 2: Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3000 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verkadmen - Teil 3: Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3001 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verkadmen - Teil 4: Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3002 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verkadmen - Teil 5: Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3003 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Versilbern; Kenn-Nummern 3304 und 3307
Fertigungsrichtlinie n fuer das Versilbern; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 3304
Fertigungsrichtlinie n fuer das Versilbern; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nr 3307
Fertigungsrichtlinie n fuer das Verzinken - Teil 1: Kenn-Nummern 3100 und 3101 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verzinken - Teil 2: Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3100 - Nicht fuer Neukonstruktionen
Fertigungsrichtlinie n fuer das Verzinken; Reihenfolge der Arbeitsgaenge fuer die Kenn-Nummer 3101
Fittings assembly, ring locked, for solderless pipe fittings with coupling sleeve, flareless; complete fitting
Flugmechanik; Begriffe, Benennungen, Zeichen, Groessen bei Messungen von Hoehen, Geschwindigkeiten und Machzahlen
Flugmechanik; Begriffe, Benennungen, Zeichen, Grundlagen
Gehaeuse-Annietmutte rn mit zylindrischer Aussenkung, beweglich, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Gehaeuse-Annietmutte rn mit zylindrischer Aussenkung, selbstsichernd, beweglich, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen; Berichtigung 1
Gehaeuse-Annietmutte rn mit zylindrischer Aussenkung, selbstsichernd, beweglich, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Gehaeuse-Annietmutte rn, beweglich, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Gehaeuse-Annietmutte rn, selbstsichernd, beweglich, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Gehaeuse-Annietmutte rn, selbstsichernd, beweglich, einseitiger Flansch, fuer Temperaturen bis 425 \xb0C; Nicht fuer Neukonstruktionen
Gehaeuse-Annietmutte rn, selbstsichernd, schwenkbar, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Gehaeusemuttern, selbstsichernd, mit Kunststoffsicherung, beweglich
Gewindeauslauf; Gewinderillen fuer Metrisches ISO-Gewinde
Gewindeenden, Schraubenueberstaend e fuer Metrisches Gewinde
Gluehlampen mit Sockel BA 20 d; Nicht fuer Neukonstruktionen
Goniophotometer Types and Photometric Coordinates
Guide for Laboratory Field Thermal Measurements of Fluorescent Lamps and Ballasts in Luminaires
Haltefedern fuer Zylindermuttern
IES Approved Method Measuring Luminous Flux and Color Maintenance of Remote Phosphor Components
IESNA Approved Method for Photometric Testing of Entertainment Lighting Luminaires Using Incandescent Filament Lamps or High Intensity Discharge Lamps
IESNA Approved Method for Total Luminous Flux Measurement of Lamps Using an Integrating Sphere Photometer
Internal thread bosses for fitting assemblies, ring locked; design dimensions
Introduction to LNG for Personnel Safety
Kaltbaender aus unlegiertem oder nichtrostendem Stahl, fuer Federn; Masse, Gewichte
Kauschen aus Stahlblech
Kegel-Schmiernippel mit Metrischem Gewinde
Kleine Zugproben
Lean Manufacturing Application
Lean Manufacturing Case Studies
Lean Manufacturing Principles
Leuchte mit 140° Lichtaustritt; Hauptmasse
Leuchten mit 140 und 180\xb0 Lichtaustritt; Technische Lieferbedingungen; Nicht fuer Neukonstruktionen
Lighting Measurement and Calculation Series Package
Liquefied natural gas vehicle fuel containers
LNG Information Book 1981
LNG Preventive Maintenance Guide
LNG Training Guide
Load Forecasting Manual
LOCK THE DOOR COMPLETE ANSI/BHMA STANDARDS DEALING WITH LOCKING THE DOOR ***CONTAINS ANSI 156.2, ANSI A156.3, ANSI A156.5, ANSI A156.12, ANSI A156.13, ANSI A156.23,ANSI A156.24,ANSI A156.25 ANSI A156.28, ANSI A156.29,...
Loss on Ignition (LOI)
Luft und Raumfahrt - Dichtungsplatten - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Annietmuttern - Selbstsichernd, druckdicht, beiderseitiger Flansch, fuer Temperaturen von -55 bis +230 \xb0C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Annietmuttern mit zylindrischer Aussenkung, selbstsichernd, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Annietmuttern, selbstsichernd, beiderseitiger verkuerzter Flansch, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt - Anschlussringpaar fuer Schleppkupplungen
Luft- und Raumfahrt - Batteriestecker fuer festen Einbau im Luftfahrzeug - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Bezeichnung der Oberflaechenbehandlu ngen - Aufbau der Kenn-Nummern, Angaben in Bauunterlagen, Uebersicht; Text in Deutsch und Englisch
Luft- und Raumfahrt - Bezeichnung der Oberflaechenbehandlu ngen - Kenn-Nummern fuer anodische Behandlungsverfahren ; Text in Deutsch und Englisch
Luft- und Raumfahrt - Bezeichnung der Oberflaechenbehandlu ngen - Kenn-Nummern fuer kathodische Behandlungsverfahren ; Text in Deutsch und Englisch
Luft- und Raumfahrt - Bezeichnung der Oberflaechenbehandlu ngen - Kenn-Nummern fuer Verfahren zum stromlosen Erzeugen von metallischen Schutzschichten; Text in Deutsch und Englisch
Luft- und Raumfahrt - Bezeichnung der Oberflaechenbehandlu ngen - Kenn-Nummern fuer Vorbehandlungsverfah ren; Text in Deutsch und Englisch
Luft- und Raumfahrt - Blanker Rundstahl - Zulaessige Abweichungen nach ISO-Toleranzfeld h9; Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Blanker Rundstahl; Zulaessige Abweichungen nach ISO-Toleranzfeld h11 - Masse, Massen
Luft- und Raumfahrt - Blanker Sechskantstahl - Masse, Massen
Luft- und Raumfahrt - Bleche und Platten aus Aluminium-Knetlegier ung, normalplan gewalzt - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Bleche und Platten aus Aluminium-Knetlegier ungen - Beplankungsqualitaet , gewalzt; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Bleche und Platten aus Titan und Titanlegierungen, gewalzt - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Boerdelflansche aus Aluminium-Knetlegier ung
Luft- und Raumfahrt - Einadrige Leitungen mit Aluminiumleiter, 600 V, 150 \xb0C - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Einadrige Leitungen mit Kupferleiter fuer Schaltkaesten und Geraete, 600 V, 200 \xb0C - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Einadrige Leitungen mit Kupferleiter, 600 V, 260 \xb0C - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Elastomere; Platten, Bahnen - Masse, Massen
Luft- und Raumfahrt - Fertigungsrichtlinie n fuer das Beizen von Stahl, Kupfer und Kupferlegierungen; Kenn-Nummern 0103 bis 0105
Luft- und Raumfahrt - Flache Sechskantmuttern aus Stahl
Luft- und Raumfahrt - Gehaeuse-Annietmutte rn mit zylindrischer Aussenkung, beweglich, selbstsichernd, beiderseitiger Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Gehaeuse-Annietmutte rn mit zylindrischer Aussenkung, beweglich, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Geschirmte Leitungen mit Kupferleiter, mit isoliertem Schirm, ein- bis vieradrig, 600 V, 150 \xb0C - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Geschirmte Leitungen mit Kupferleiter, mit isoliertem Schirm, ein- bis vieradrig, 600 V, 260 \xb0C - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Halterungsschellen in Sattelform, zweiteilig, mit Profilgummi; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Halterungsschellen in Schlaufenform aus nichtrostendem Stahl - Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Innendruckrohre aus nichtrostenden Staehlen, nahtlos kalt gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Innenvielzaehne fuer Schrauben - Masse, Pruefkoerper
Luft- und Raumfahrt - Kennzeichnung gepruefter Bauteile bei der Herstellung und Instandhaltung von Luft- und Raumfahrzeugen
Luft- und Raumfahrt - Konstruktionsrohre aus Aluminium-Knetlegier ungen, nahtlos gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Konstruktionsrohre aus nichtrostenden Staehlen, nahtlos kalt gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Konstruktionsrohre mit engen Toleranzen aus niedrig legierten Staehlen, nahtlos kalt gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Kronenmuttern M8 \xd7 1 bis M12 \xd7 1,25
Luft- und Raumfahrt - Leitungsrohre aus nichtrostendem Stahl, nahtlos kalt gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Leuchtmelder - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Loetlose Rohrverschraubungen mit Schneidring - Scheiben fuer Schottstutzen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Profilgummi fuer Halterungsschellen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Runder Federdraht, gezogen, aus nichtrostendem Stahl - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Rundstangen aus Aluminium-Knetlegier ungen, gezogen - Masse, Massen; Text Deutsch und Englisch
Luft- und Raumfahrt - Rundstangen aus Kupfer-Knetlegierung en gezogen - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Scheiben - Aussendurchmesser \x98 3 \xd7 Lochdurchmesser; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Schichtblech aus nichtrostendem Stahl - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Schlauchschellen fuer Instrumentenschlaeuc he - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Schrauben aus Stahl mit einer Nennzugfestigkeit von 1100 MPa und 1250 MPa fuer Temperaturen bis 235 \xb0C - Technische Lieferbedingung
Luft- und Raumfahrt - Sechskant-Passschrau ben aus Titanlegierung
Luft- und Raumfahrt - Senkpassschrauben mit Fluegelkreuzschlitz, aus Titanlegierung, mit kurzem Gewinde; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Sicherungsbleche mit Bohrung, fuer Masseanschluss - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Sicherungsdraehte, gezogen, nichtrostend - Masse, Massen; Aenderung A1
Luft- und Raumfahrt - Steckrelais 28 V \xfb und 115 V ?, 2- und 4polig - 10 A - Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - T-Profile aus Aluminium-Knetlegier ungen, gepresst - Masse, Massen, statische Werte
Luft- und Raumfahrt - U-Profile aus Aluminium-Knetlegier ungen gepresst - Masse, Massen, statische Werte; Aenderung A1
Luft- und Raumfahrt - U-Profile aus Aluminium-Knetlegier ungen, gebogen aus Blech - Masse, Massen, statische Werte
Luft- und Raumfahrt - U-Profile mit Innenboerdel aus Aluminium-Knetlegier ungen, gebogen aus Blech - Masse, Massen, statische Werte
Luft- und Raumfahrt - Wabenkerne aus Polyamidpapier, phenolharzgebunden, flexibel - Masse, Massen
Luft- und Raumfahrt - Wabenkerne aus Polyamidpapier, phenolharzgebunden, hexagonal - Masse, Massen
Luft- und Raumfahrt - Wabenkerne aus Polyamidpapier, phenolharzgebunden, ueberexpandiert - Masse, Massen
Luft- und Raumfahrt - Wabenkerne, hexagonal expandiert, aus Aluminium-Knetlegier ung 5052, korrosionsgeschuetzt , unperforiert oder perforiert - Masse, Massen
Luft- und Raumfahrt - Warmgeformter Flachstahl - Masse, Massen
Luft- und Raumfahrt - Winkel-Profile aus Aluminium-Knetlegier ungen, gepresst - Masse, Massen, statische Werte
Luft- und Raumfahrt - Winkel-Wulst-Profile aus Aluminium-Knetlegier ungen, gepresst - Masse, Massen, statische Werte
Luft- und Raumfahrt - Zwoelfkant-Passschra uben M8 \xd7 1 bis M12 \xd7 1,25, mit einer Nennzugfestigkeit von 1 550 N/mm 2 , mit mittlerer Gewindelaenge
Luft- und Raumfahrt - Zwoelfkantmuttern mit Bund, selbstsichernd, fuer Temperaturen bis 650 \xb0C
Luft- und Raumfahrt - Zylinderpassschraube n mit Fluegelkreuzschlitz, aus Titanlegierung, mit kurzem Gewinde; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Zylinderschrauben mit Fluegelkreuzschlitz - Gewinde annaehernd bis Kopf
Luft- und Raumfahrt - Zylinderschrauben mit Fluegelkreuzschlitz, aus Titanlegierung, Gewinde annaehernd bis Kopf; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Acrylglas; Tafeln; Masse, Massen
Luft- und Raumfahrt; Annietmuttern, selbstsichernd, druckdicht, beiderseitiger Flansch, fuer Temperaturen von - 55 bis + 100 \xb0C
Luft- und Raumfahrt; Annietmuttern, selbstsichernd, einseitiger verkuerzter Flansch, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Anschlussstutzen am Flugzeug zur Pruefung der Druckkabinen; Anschlussmasse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Aussenbordanschluess e fuer Klima-Anlagen am Flugzeug; Anschlussmasse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Baender aus Aluminium-Knetlegier ungen, normalplan, kalt gewalzt; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Bauteile aus faserverstaerkten Kunststoffen; Oberflaechenbeschaff enheit
Luft- und Raumfahrt; Blanker Rundstahl; Zulaessige Abweichungen nach ISO-Toleranzfeld h9; Masse, Massen
Luft- und Raumfahrt; Bleche aus Nickel- und Kobaltlegierungen, kaltgewalzt; Masse, Massen
Luft- und Raumfahrt; Bleche und Platten aus Aluminium-Knetlegier ungen, normalplan, gewalzt; Masse, Massen
Luft- und Raumfahrt; Bleche und Platten aus Titan und Titanlegierungen, gewalzt; Masse, Massen
Luft- und Raumfahrt; Bolzen mit kleinem Kopf (Splintbolzen)
Luft- und Raumfahrt; C-Niete (Blindniete) aus Aluminium-Legierunge n mit Flachrundkopf
Luft- und Raumfahrt; C-Niete (Blindniete) aus Aluminium-Legierunge n mit Senkkopf 120\xb0
Luft- und Raumfahrt; Dichtungsplatten, It-Platten; Masse, Massen
Luft- und Raumfahrt; Draehte fuer Vollniete, gezogen; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Drahtseile aus Kohlenstoffstahl, spannungsarm; Masse, Mindestbruchkraefte
Luft- und Raumfahrt; Drahtseile aus korrosionsbestaendig em Stahl, spannungsarm; Masse, Mindestbruchkraefte
Luft- und Raumfahrt; Durchfuehrungsbuchse n fuer elektrische Leitungen
Luft- und Raumfahrt; Elastomer-Kork-Platt en; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Elektrische Ausruestung; Schaltungs- und Fertigungsunterlagen
Luft- und Raumfahrt; Erdungs-Steckverbind ung fuer Kraftstoff-Betankung sanschluss
Luft- und Raumfahrt; Flache Sechskantmuttern aus Stahl
Luft- und Raumfahrt; Fuellstifte fuer C-Niete
Luft- und Raumfahrt; Gehaeuse-Annietmutte rn, M 8 \xd7 1 und M 10 \xd7 1,25, mit zylindrischer Aussenkung, selbstsichernd, beweglich, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Gehaeuse-Annietmutte rn, M 8 \xd7 1 und M 10 \xd7 1,25, mit zylindrischer Aussenkung, selbstsichernd, beweglich, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Gehaeuse-Annietmutte rn, selbstsichernd, beweglich, beiderseitiger Flansch, fuer Temperaturen bis 425 \xb0C
Luft- und Raumfahrt; Gehaeuse-Annietmutte rn, selbstsichernd, schwenkbar, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Gelenkbaender, geschlagen; Gelenkbandhaelften und Gelenkbaender
Luft- und Raumfahrt; Gelenklager aus korrosionsbestaendig em Stahl, mit und ohne Einfuehrnuten; Masse, Massen
Luft- und Raumfahrt; Gewindeeinsaetze, schraubensichernd; Montage und Werkzeuge
Luft- und Raumfahrt; Gewindeeinsaetze; Klasse: 1100 MPa/235 \xb0C/425 \xb0C
Luft- und Raumfahrt; Gewindeeinsaetze; Montage und Werkzeuge
Luft- und Raumfahrt; Halbrundschrauben mit Fluegelkreuzschlitz; Gewinde annaehernd bis Kopf
Luft- und Raumfahrt; Halbrundschrauben mit Kreuzschlitz aus Titanlegierung
Luft- und Raumfahrt; Halbrundschrauben mit Kreuzschlitz, nicht magnetisierbar
Luft- und Raumfahrt; Halbrundschrauben mit Kreuzschlitz
Luft- und Raumfahrt; Innendruckrohre aus Aluminium-Knetlegier ung 3.3524, nahtlos gezogen; Masse, Massen
Luft- und Raumfahrt; Instrumentenschlauch leitungen, 12 bis 18 bar; Masse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Keile aus Aluminium-Knetlegier ung; Masse, Massen
Luft- und Raumfahrt; Konstruktionsrohre aus Aluminium-Knetlegier ungen, nahtlos gezogen; Masse, Massen
Luft- und Raumfahrt; Konstruktionsrohre mit engen Toleranzen aus niedrig legierten Staehlen, nahtlos, kalt gezogen; Masse, Massen
Luft- und Raumfahrt; Kronenmuttern
Luft- und Raumfahrt; Kugelscheiben fuer Neigungsausgleich
Luft- und Raumfahrt; Leitungsrohre aus nichtrostendem Stahl, nahtlos, kalt gezogen; Masse, Massen
Luft- und Raumfahrt; Loetlose Rohrverschraubungen mit Schneidring; Ueberwurfmuttern
Luft- und Raumfahrt; Metrisches ISO-Gewinde, Gewinde- und Toleranzfelderauswah l fuer Verbindungselemente
Luft- und Raumfahrt; Nutmuttern fuer Temperaturen bis 260 \xb0C
Luft- und Raumfahrt; Nutmuttern fuer Temperaturen bis 650 \xb0C, nichtrostend
Luft- und Raumfahrt; Passniete aus Stahl mit Universalkopf und mit Schliessring aus Aluminium-Legierung
Luft- und Raumfahrt; Plombendraht; Masse, Massen
Luft- und Raumfahrt; Ringe fuer Splintbolzen
Luft- und Raumfahrt; Rohrniete aus Rohr gefertigt
Luft- und Raumfahrt; Runder Federdraht, gezogen, aus nichtrostendem Stahl; Masse, Massen
Luft- und Raumfahrt; Rundstangen aus Aluminium-Knetlegier ungen, gezogen; Masse, Massen; Text Deutsch und Englisch
Luft- und Raumfahrt; Scheiben aus Schichtblech
Luft- und Raumfahrt; Scheiben fuer Masseanschluss
Luft- und Raumfahrt; Scheiben fuer Nietverbindungen
Luft- und Raumfahrt; Scheiben
Luft- und Raumfahrt; Schichtbleche aus Aluminium und Aluminium-Knetlegier ungen; Masse, Massen
Luft- und Raumfahrt; Schichtbleche aus nichtrostendem Stahl; Masse, Massen
Luft- und Raumfahrt; Schichtpressstoff-Er zeugnisse, Tafeln aus Hartgewebe, Masse, Gewichte
Luft- und Raumfahrt; Schlaeuche aus Polyamid (PA); 4 bis 10 bar, Masse
Luft- und Raumfahrt; Schlauchleitungen, 25 bis 210 bar; Masse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Schliessringe mit Gewinde, selbstsichernd, fuer Neigungsausgleich
Luft- und Raumfahrt; Schrauben aus Stahl mit Nennzugfestigkeit von 1100 N/mm 2 und 1250 N/mm 2 , fuer Temperaturen bis 235 \xb0C, Technische Lieferbedingungen
Luft- und Raumfahrt; Sechskant-Bolzen (Sechskant-Passschra uben) mit kleinem Kopf, ausgebohrt
Luft- und Raumfahrt; Sechskant-Bolzen (Sechskant-Passschra uben) mit kleinem Kopf
Luft- und Raumfahrt; Sechskant-Bolzen
Luft- und Raumfahrt; Sechskant-Dehnschrau ben mit einer Nennzugfestigkeit von 1100 N/mm 2
Luft- und Raumfahrt; Sechskant-Passschrau ben mit kurzem Gewinde
Luft- und Raumfahrt; Sechskant-Passschrau ben mit mittlerer Gewindelaenge
Luft- und Raumfahrt; Sechskantmutter mit Bund M 8 \xd7 1 bis M 12 \xd7 1,25, selbstsichernd, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Sechskantmuttern fuer Schrauben mit einer Nennzugfestigkeit von 1100 N/mm 2
Luft- und Raumfahrt; Sechskantmuttern, selbstsichernd, mit kleiner Schluesselweite fuer Temperaturen von -55 bis +120 \xb0C
Luft- und Raumfahrt; Sechskantmuttern
Luft- und Raumfahrt; Sechskantschrauben aus Titanlegierung, Gewinde annaehernd bis Kopf
Luft- und Raumfahrt; Sechskantschrauben mit kleinem Kopf aus Titanlegierung
Luft- und Raumfahrt; Sechskantschrauben mit kleinem Kopf und h11-Schaft
Luft- und Raumfahrt; Seilrollen; Bohrung 7,937 mm Durchmesser
Luft- und Raumfahrt; Seilrollen; Bohrung 8 mm Durchmesser
Luft- und Raumfahrt; Seilrollen; Bohrungen 6 mm und 15 mm Durchmesser
Luft- und Raumfahrt; Seilrollen; Bohrungen 6,35 mm und 15,875 mm Durchmesser
Luft- und Raumfahrt; Seilschuhe mit Gewinde; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Senkniete 100\xb0, aus Aluminium und Aluminium-Knetlegier ungen
Luft- und Raumfahrt; Senkniete 100\xb0, aus Nickellegierungen
Luft- und Raumfahrt; Senkpassschraube mit Fluegelkreuzschlitz, aus Titanlegierung, mit mittlerer Gewindelaenge
Luft- und Raumfahrt; Senkschrauben mit Fluegelkreuzschlitz, amagnetisch
Luft- und Raumfahrt; Senkschrauben mit Kreuzschlitz, nichtmagnetisierbar
Luft- und Raumfahrt; Senkschrauben mit Kreuzschlitz
Luft- und Raumfahrt; Sicherungsbleche fuer Nutmuttern, fuer Temperaturen bis 650 \xb0C, nichtrostend
Luft- und Raumfahrt; Sicherungsfedern; Masse, Massen; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Sicherungsnadeln; Masse, Massen
Luft- und Raumfahrt; Sicherungsscheiben (Haltescheiben) fuer Wellen
Luft- und Raumfahrt; Spannhuelsen, leichte Ausfuehrung
Luft- und Raumfahrt; Splinte aus nichtrostendem Stahl
Luft- und Raumfahrt; Steckfassungen, 8- und 14polig, 10 A; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Steckrelais 28 V, 1- und 3polig; 25 A; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Stiftschrauben; Einschraubende \x982d 1
Luft- und Raumfahrt; Stulpscheiben
Luft- und Raumfahrt; Stutzen am Flugzeug zum Druckbetanken; Anschlussmasse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Stutzen fuer Druckbetankung von Turbinen-Triebwerken mit Oel; Anschluss- und Einbaumasse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Tafeln aus Polycarbonat (PC), stranggepresst; Masse, Massen
Luft- und Raumfahrt; Textilglas; Rovings fuer die Kunststoffverstaerku ng; Masse, Massen
Luft- und Raumfahrt; Textilglas; Vorimpraegnierte Filamentgewebe aus E-Glas (Prepreg); Masse, Massen
Luft- und Raumfahrt; Trinkwasserstutzen am Flugzeug; Anschluss- und Einbaumasse; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt; Universalniete aus Aluminium und Aluminium-Legierunge n
Luft- und Raumfahrt; Universalniete aus Nickellegierungen
Luft- und Raumfahrt; Zwoelfkant-Passschra uben M 8 \xd7 1 bis M 12 \xd7 1,25, mit einer Nennzugfestigkeit von 1500 N/mm 2 , mit mittlerer Gewindelaenge;
Luft- und Raumfahrt; Zwoelfkant-Passschra uben, M 8 \xd7 1 bis M 12 \xd7 1,25, mit einer Nennzugfestigkeit von 1250 N/mm 2 , mit mittlerer Gewindelaenge
Luft- und Raumfahrt; Zwoelfkantmuttern mit Bund fuer Schrauben mit einer Nennzugfestigkeit von 1550 N/mm 2
Luft- und Raumfahrt; Zwoelfkantschrauben mit einer Nennzugfestigkeit von 1550 N/mm 2
Luft- und Raumfahrt; Zylinderpassschraube n mit Fluegelkreuzschlitz, aus Titanlegierung, mit mittlerem Gewinde
Luft- und Raumfahrt; Zylinderschrauben mit Innenvielzahn, aus korrosionsbestaendig em Stahl, fuer Temperaturen bis 650 \xb0C
M\xe9thode approuv\xe9e : Mesures \xe9lectriques et photom\xe9triques de produits d\x92\xe9clairage \xe0 semi-conducteurs
M\xe9thode approuv\xe9e : Mesures \xe9lectriques et photom\xe9triques des lampes fluorescentes
M\xe9thode approuv\xe9e: Essai de dur\xe9e de vie des lampes fluorescentes \xe0 culot unique
M\xe9todo aprobado: Medici\xf3n de flujo luminoso y mantenimiento de color de paquetes, arreglos y m\xf3dulos LED
M\xe9todo aprobado: Medici\xf3n el\xe9ctrica y fotom\xe9trica de l\xe1mparas fluorescentes
Manufacturers certification for nuts and self-locking nuts
Manufacturers certification for screws and bolts
Metrisches ISO-Gewinde; Umstellung frueherer Fertigungsunterlagen
MIS PRIMEROS PASOS EN PREVENCION CONTRA INCENDIOS, LIBRO Y CD - LEARN NOT TO BURN PRESCHOOL - CD-ROM
Nahtlose Praezisionsstahlrohr e; Leitungs-, Konstruktions- und Nietrohre, kaltgezogen, unlegiert; Masse; Nicht fuer Neukonstruktionen
Nietdraehte und Niete aus Aluminium und Aluminium-Knetlegier ungen; Technische Lieferbedingungen
Nietloecher; Senkungen und Durchzugswarzung
Nietungen; Randabstaende
Nuts anchor; self-locking, double lug, for temperatures up to 235 \xb0C
Nuts from steel for screws with minimum tensile strength of 900 N/mm 2 et 1100 N/mm 2 ; technical specification
Nuts hexagon flanged; self-locking, for temperatures up to 315 \xb0C and up to 425 \xb0C
Nuts hexagon with captive washer; self-locking, for temperatures up to 235 \xb0C
Press nuts, self-locking, floating, for temperatures up to 260 \xb0C
Press nuts, self-locking, for temperatures up to 260 \xb0C
Pruefung der Kerbempfindlichkeit an Titanlegierungen durch Zugversuch
Pruefung metallischer Werkstoffe; Zweischnittiger Scherversuch an Schrauben und Bolzen
Pruefung von Metallklebstoffen fuer Wabenkernverbunde; Trommel-Schaelversuc h
Pruefung von Metallklebstoffen fuer Wabenkernverbunde; Zugversuch senkrecht zur Deckschicht
Pruefung von Metallklebstoffen; Bestimmung der Bindefestigkeit von einschnittig ueberlappten Klebungen im Zugversuch
Pruefung von Metallklebstoffen; Rollen-Schaelversuch
RECOMMENDED PRACTICE FOR THE PURIFICATION OF OIL SYSTEMS FOR LUBRICATION AND CONTROL OF HYDROELECTRIC EQUIPMENT
Recommended Practices for Flushing and Cleaning of Gas Turbine Generator lubricating Oil Systems
RECOMMENDED PRACTICES FOR THE CLEANING, FLUSHING AND PURIFICATION OF STEAM AND GAS TURBINE LUBRICATION SYSTEMS (REVISION, CONSOLIDATION AND REDESIGNATION OF ASME STANDARDS NO. 113, 114, 117, 118, 119, 121, LOS-2C1,...
RECOMMENDED PRACTICES FOR THE DESIGN OF OIL SYSTEMS FOR LUBRICATION AND CONTROL OF HYDROELECTRIC EQUIPMENT
RECOMMENDED PRACTICES FOR THE FLUSHING AND CLEANING OF OIL SYSTEMS FOR LUBRICATION AND CONTROL OF HYDROELECTRIC EQUIPMENT
Relais mit 2 Wechslern, 28 V \xfb fuer Geraete - Nicht fuer Neukonstruktionen
Rundstangen aus Kupfer-Knetlegierung en, gezogen; Masse, Gewichte
Scharniergelenk
Schutzschalter; Uebersicht; Nicht fuer Neukonstruktionen
Screws countersunk head TORQ-SET recess, fully threaded to head, titanium alloy
Sechskant-Passschrau ben fuer Scher- und Zugbeanspruchung
Sechskantmuttern mit Bund M 8 \xd7 1 bis M 12 \xd7 1,25, selbstsichernd, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C, Berichtigung zu LN 65410:1976-11
Sechskantmuttern mit Bund M 8 \xd7 1 bis M 12 \xd7 1,25, selbstsichernd, fuer Temperaturen bis 315 \xb0C und bis 425 \xb0C
Sechskantmuttern, selbstsichernd, fuer Temperaturen bis 650 \xb0C
Sechskantschrauben mit kleinem Kopf
Sechskantstangen aus Kupfer-Knetlegierung , gezogen, mit scharfen Kanten; Masse, Gewichte
Seilzuege; Nicht fuer Neukonstruktionen
Self-locking nuts for temperature class 650 °C; Procurement Specification
Self-locking nuts for temperatures up to 425 \xb0C; Procurement Specification
Senk-Annietmuttern 100\xb0, selbstsichernd, beiderseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Senk-Annietmuttern 100\xb0, selbstsichernd, einseitiger Flansch, fuer Temperaturen bis 235 \xb0C
Senk-Annietmuttern 100\xb0, selbstsichernd, mit Stahlkern und Kunststoffsicherung
Senk-Passschrauben mit Kreuzschlitz
Senkungen fuer Senkschrauben 100\xb0
Serrated lockring for temperatures up to 700 \xb0C, corrosions resistant
Sicherungsbleche fuer Nutmuttern, fuer Temperaturen bis 650 \xb0C, nichtrostend
Sicherungsbleche mit Lappen, leicht
Sicherungsbleche
Sicherungsringe fuer Temperaturen bis 260 \xb0C
Spannlaschen und Spannzungen
Spannungsrisskorrosi ons-Pruefung von Aluminium-Knetlegier ungen fuer Luftfahrtgeraet
Specification for screws and bolts of low alloyed steel with minimum tensile strength up to 90 kg/mm 2 ; minimum tensile breaking loads, proof loads
Specification for screws and bolts of low alloyed steel with minimum tensile strength up to 90 kg/mm 2
Sperrholz; Furnierplatten; Masse, Gewichte
Standard File Format for Electronic Transfer of Photometric Data
Standard File Format for the Electronic Transfer of Luminaire Component Data
Studs and inserts with serrated ring locking; directions for design and installation
Studs for locking with serrated ring, with minimum tensile strength of 125 kg/mm 2 , for temperatures up to 700 \xb0C, corrosion resistant
Studs for locking with serrated ring, with minimum tensile strength of 90 kg/mm 2 , for temperatures up to 260 \xb0C
Teile aus faserverstaerkten Formstoffen; Zulaessige Toleranzen fuer Masse ohne Toleranzangabe
Teile aus glasfaserverstaerkte n Formstoffen; Technische Lieferbedingungen
Textilglas; Vorimpraegniertes Textilglas (Prepreg), Allgemeine Erlaeuterungen
Thread inserts for locking with serrated ring and internal thread locked, for temperatures up to 260 \xb0C
Thread inserts for locking with serrated ring; internal thread locked, corrosion resistant, for temperatures up to 425 \xb0C
Thread inserts, locked and self-locking, for temperatures up to 235 \xb0C, corrosion resistant
Thread inserts, locked and self-locking, for temperatures up to 800 \xb0C
Thread inserts, locked and self-locking; directions for design and installation
Thread inserts; locked and self-locking, for temperatures up to 235 \xb0C
TORQ-SET recesses; Dimensions
TORQ-SET recesses; Penetration gauges
TORQ-SET recesses; Screwdriver points
Ultraschallpruefung von Erzeugnissen aus Aluminiumlegierungen
Unions, ring locked, for solderless pipe fittings with coupling sleeves, flareless; directions for installation
Unions, ring locked, for solderless pipe fittings with coupling sleeves, flareless
Ventil 55 G, mit Gummifuss, fuer Flugzeugreifen; Nicht fuer Neukonstruktionen
Ventilkappe fuer Flugzeugreifen
Ventilzubehoer fuer Flugzeugreifen; Scheiben, Muttern, Verlaengerung
Verbindungsteile aus Stahl mit Mindestzugfestigkeit en von 1550 kg/mm\xb2 und 1800 kg/mm\xb2, f\xfcr Temperaturen bis 260 \xb0C; Technische Lieferbedingungen
Vorlaeufige technische Lieferbedingungen fuer anodisch erzeugte Oxydschichten auf Aluminium und Aluminiumlegierungen fuer die Luftfahrt zum Zwecke des Korrosionsschutzes - Nicht fuer Neukonstruktionen
Waelzlager im Flugwerkbau; Pendelkugellager, zweireihig, vollkugelig (ohne Kaefig)
Waelzlager im Flugwerkbau; Tonnenlager, einreihig, vollrollig (ohne Kaefig)
Wheel Loosening Test Procedure
Wind Effects on Smoke Control
Zwoelfkant-Passschra uben - Nennzugfestigkeit 1500 N/mm 2 , mit mittlerer Gewindelaenge; Nicht fuer Neukonstruktionen
Zwoelfkant-Passschra uben aus 1.4944.4, fuer Temperaturen bis 650 \xb0C
Zwoelfkant-Passschra uben aus Titanlegierung, mit mittlerem Gewinde
Zwoelfkantmuttern mit Bund, selbstsichernd, fuer Schrauben mit einer Mindestzugfestigkeit von 1550 N/mm 2 , fuer Temperaturen bis 235 \xb0C
Zwoelfkantmuttern mit zylindrischer Aussenkung, selbstsichernd, fuer Temperaturen bis 650 \xb0C
Zwoelfkantschrauben fuer Temperaturen bis 260 \xb0C
Zwoelfkantschrauben mit einer Mindestzugfestigkeit von 1800 N/mm 2
Zwoelfkantschrauben; Rohlinge
Zylinderstifte

<< Prev Next >>