Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 890 900 910 920 930 940 943 944 945 946 947 948 949 950 951 952 953 954 955 960 970 980 990 1000 1010 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
A method for assessing the required spectrum for broadband nomadic wireless access systems including radio local area networks using the 5 GHz band
A methodology for co-channel interference evaluation to determine separation distance from a system using high-altitude platform stations to a cellular system to provide IMT-2000 service within the boundary of an...
A methodology for co-channel interference evaluation to determine separation distance from a system using high-altitude platform stations to a cellular system to provide IMT-2000 service
A methodology to assess interference from broadcasting-satelli te service (sound) into terrestrial IMT-2000 systems intending to use the band 2 630-2 655 MHz
A methodology to assess interference from broadcasting-satelli te service (sound) into terrestrial IMT-2000 systems intending to use the band 2630-2655 MHz
ACETONE (C.P.) (DIMETHYL KETONE)
ACID - INHIBITED MURIATIC FOR INDUSTRIAL CLEANING
ACID - INHIBITED SULFURIC FOR INDUSTRIAL CLEANING
ACID - LACTIC
Adaptive antennas for mobile systems
ALIPHATIC HYDROCARBON THINNERS
AROMATIC HYDROCARBON THINNERS
Basic reference models and performance parameters of Internet Protocol packet network transmission in the mobile-satellite service
BLANKWASHING FLUID AND LUBRICANT FOR COLD ROLLED AND GALVANIZED STEEL SHEETS
Bringing-into-servic e of international leased circuits that are supported by international data transmission systems
BULK LIQUID OXYGEN AND BULK LIQUID NITROGEN TRAILER CHANGE OF GRADE
BULK TRAILER CHANGE OF GRADE VALIDATION PROTOCOL
CELLO-SOLVE ACETATE
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency band 1 215-1 400 MHz
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency band 3 100-3 700 MHz
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency band 8 500-10 680 MHz
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz
CHARACTERISTICS OF AND PROTECTION CRITERIA FOR RADARS OPERATING IN THE RADIOLOCATION SERVICE IN THE FREQUENCY RANGE 420-450 MHz
CHARACTERISTICS OF AND PROTECTION CRITERIA FOR RADARS OPERATING IN THE RADIONAVIGATION SERVICE IN THE FREQUENCY BAND 31.8-33.4 GHz
Characteristics of and protection criteria for sharing studies for radiolocation (except ground based meteorological radars) and aeronautical radionavigation radars operating in the frequency bands between 5 250 and 5 850...
Characteristics of and protection criteria for sharing studies for radiolocation, aeronautical radionavigation and meteorological radars operating in the frequency bands between 5 250 and 5 850 MHz
Characteristics of and protection criteria for terrestrial radars operating in the radiodetermination service in the frequency band 8 500-10 500 MHz
Characteristics of and protection criteria for terrestrial radars operating in the radiodetermination service in the frequency band 8 500-10 680 MHz
Characteristics of and protection criteria for the radiolocation service in the frequency band 15.4-17.3 GHz
Characteristics of and protection criteria for the radiolocation service in the frequency band 15.7-17.3 GHz
Characteristics of broadband radio local area networks
Characteristics of non-meteorological radiolocation radars, and characteristics and protection criteria for sharing studies for aeronautical radionavigation and radars in the radiodetermination service operating in the frequency band 2 700-2 900...
Characteristics of radiolocation radars, and characteristics and protection criteria for sharing studies for aeronautical radionavigation and meteorological radars in the radiodetermination service operating in the frequency band 2 700-2 900...
Characteristics of systems operating in the amateur and amateur-satellite services for use in sharing studies
Characteristics of, and Protection Criteria for Radars Operating in the Radionavigation Service in the Frequency Band 31.8-33.4 GHz
Characteristics of, and protection criteria for sharing studies for radars operating in the radiodetermination service in the frequency band 33.4-36 GHz
COLD HEADING LUBRICANT/COOLANT
Definition of Maintenance Information to be Exchanged at Customer Contact Point (MICC) - Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits Designations...
Definition of maintenance information to be exchanged at customer contact point (MICC)
Description of systems and networks in the radionavigation-sate llite service (space-to- Earth and space-to-space) and technical characteristics of transmitting space stations operating in the bands 1 164-1 215 MHz, 1...
Description of systems and networks in the radionavigation-sate llite service (space-to-Earth and space-to-space) and technical characteristics of transmitting space stations operating in the bands 1 164- 1 215 MHz, 1...
Description of systems and networks in the radionavigation-sate llite service (space-to-Earth and space-to-space) and technical characteristics of transmitting space stations operating in the bands 1 164-1 215 MHz, 1 215-...
Description of systems and networks in the radionavigation-sate llite service (space-to-Earth and space-to-space) and technical characteristics of transmitting space stations operating in the bands 1 164-1 215 MHz, 1 215-1...
Designations for Inter-Operator Networks Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits Designations and Information Exchange
Designations for Interconnections Among Operators' Networks Amendment 1 Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits Designations and Information Exchange
Designations for interconnections among operators' networks
Detailed specifications of the radio interfaces of International Mobile Telecommunications-2 000 (IMT-2000)*
Detailed specifications of the radio interfaces of International Mobile Telecommunications-2 000 (IMT-2000)
Detailed specifications of the terrestrial radio interfaces of International Mobile Telecommunications-2 000 (IMT-2000)
Detailed specifications of the terrestrial radio interfaces of InternationalMobile Telecommunications-2 000 (IMT-2000)
DRAW COMPOUND AND BLANK CLEANER
DRAW FILM - STEEL BONDING
DRAWING COMPOUND - CHLORINATED
DRAWING COMPOUND - EXTRA HEAVY DUTY WATER EMULSION - PIGMENTED
DRAWING COMPOUND - SPECIAL PURPOSE, CHLORINATED
DRAWING COMPOUND LUBRICANT
DRAWING COMPOUND, DRY
DRAWING OIL - SEVERE FORMING APPLICATIONS
DRAWING OIL - SULFUR CHLORINATED
DRY DRAW COMPOUND
Dynamic frequency selection (DFS) in wireless access systems including radio local area networks for the purpose of protecting the radiodetermination service in the 5 GHz band
Dynamic frequency selection (DFS)1 in wireless access systems including radio local area networks for the purpose of protecting the radiodetermination service in the 5 GHz band
Dynamic frequency selection in wireless access systems including radio local area networks for the purpose of protecting the radiodetermination service in the 5 GHz band
e.i.r.p. DENSITY LIMIT AND OPERATIONAL RESTRICTIONS FOR RLANs OR OTHER WIRELESS ACCESS TRANSMITTERS IN ORDER TO ENSURE THE PROTECTION OF FEEDER LINKS OF NON-GEOSTATIONARY SYSTEMS IN THE MOBILE-SATELLITE SERVICE IN...
ENAMEL REDUCER - HIGH EFFICIENCY ACRYLIC
Escalation Procedure - Maintenance: Designations and Information Exchange (Study Group IV) 6 pp
Escalation Procedure for International Leased Circuits - Maintenance: Designations and Information Exchange (Study Group IV) 14 pp
ESCALATION PROCEDURE FOR INTERNATIONAL LEASED CIRCUITS
ESCALATION PROCEDURE
Essential Technical Requirements of Mobile Earth Stations of Geostationary Mobile-Satellite Systems That are Implementing the Global Mobile Personal Communications by Satellite (GMPCS) - Memorandum of Understanding Arrangements in Parts of...
Essential technical requirements of mobile earth stations of geostationary mobile-satellite systems that are implementing the global mobile personal communications by satellite (GMPCS) \x96 Memorandum of understanding arrangements in parts of...
ETHYLENE GLYCOL MONOBUTYL ETHER ACETATE
ETHYLENE GLYCOL MONOETHYL ETHER (CELLOSOLVE)
Exchange of Contact Point Information for the Maintenance of International Services and the International Network - Maintenance: Information Exchange (Study Group IV) 13 pp
EXCHANGE OF CONTACT POINT INFORMATION FOR THE MAINTENANCE OF INTERNATIONAL SERVICES AND THE INTERNATIONAL NETWORK
Exchange of Information for Planned Outages of Transmission Systems - Maintenance: Designations and Information Exchange (Study Group 4) 7 pp
EXCHANGE OF INFORMATION FOR PLANNED OUTAGES OF TRANSMISSION SYSTEMS
FIRE HYDRANTS: INSTALLATION, FIELD TESTING, AND MAINTENANCE
FLUX - SILVER BRAZING
FLUX - SOLDERING - HEAVY
FLUX LIQUID - BRONZE WELDING AND BRAZING
FLUX, ALUMINUM BRAZING
Formalisation of interconnection designations among operators' networks SERIES M: TMN AND NETWORK MAINTENANCE: INTERNATIONAL TRANSMISSION SYSTEMS, TELEPHONE CIRCUITS, TELEGRAPHY, FACSIMILE AND LEASED CIRCUITS Designations and information exchange
Formalization of data for service management
Formalization of generic orders
Formalization of interconnection designations among operators' telecommunication networks
Formalization of orders for interconnections among operators' networks
Formalization of orders for service management among operators
Framework and overall objectives of the future development of IMT-2000 and systems beyond IMT-2000
General methodology for assessing the potential for interference between IMT-2000 or systems beyond IMT-2000 and other services
Generic unwanted emission characteristics of base stations using the terrestrial radio interfaces of IMT-2000
Generic unwanted emission characteristics of mobile stations using the terrestrial radio interfaces of IMT-2000
Global circulation of IMT terrestrial terminals
Global circulation of IMT-2000 terminals
Global circulation of IMT-2000 terrestrial terminals
Global cross-border circulation of radiocommunication equipment for use in emergency and disaster relief situations
Global cross-border circulation of radiocommunication equipment in emergency and disaster relief situations
Guidance and Considerations for General Purpose Textile Face Coverings: Adult
GUIDANCE FOR ELECTRONIC RECORDS & SIGNATURES IN THE U.S. & CANADIAN FOOD, DRUG, & MEDICAL DEVICE GAS & GAS EQUIPMENT INDUSTRY
GUIDANCE TO FACILITATE COORDINATION AND USE OF FREQUENCY BANDS SHARED BETWEEN THE MOBILE-SATELLITE SERVICE AND THE FIXED SERVICE IN THE FREQUENCY RANGE 1-3 GHZ
Guide to the application of ITU-R texts related to the amateur and amateur-satellite services
Guide to the application of the methodologies to facilitate coordination and use of frequency bands shared between the mobile-satellite service and the fixed service in the frequency range 1-3 GHz...
Harmonized frequency channel plans for the protection of property using data communication
HIGH FLASH NAPHTHA
INHIBITED MURIATIC ACID
Intelligent transport systems \x96 dedicated short range communications at 5.8 GHz
Interference calculations between non-geostationary mobile-satellite service or radionavigation-sate llite service systems and radio astronomy telescope sites
Interference protection of terrestrial mobile service systems using Monte Carlo simulation with application to frequency sharing
International Morse code
Key characteristics for the International Mobile Telecommunications-2 000 (IMT-2000) radio interfaces
Laboratory Diagnosis of Blood-borne Parasitic Diseases; Approved Guideline
LUBRICANT - COLD EXTRUSION - BLENDED
LUBRICANT - E.P., COLD HEADING
LUBRICANT, HIGH SPEED FORMING, FOR ALUMINUM
LUBRICANT, HIGH SPEED PRESSWORKING, FOR ALUMINUM
MAINTENANCE CONSIDERATIONS FOR NEW SYSTEMS
Maintenance of International Data Transmission Systems
Maintenance of international leased circuits that are supported by international data transmission systems
Management of the Grade of Network Maintenance Services at the Maintenance Service Customer Contact Point (MSCC) - Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile...
Management of the grade of network maintenance services at the maintenance service customer contact point (MSCC)
Measurement uncertainty as it applies to test limits for the terrestrial component of International Mobile Telecommunications-2 000
Method for determining coordination distances*, in the 5 GHz band, between the international standard microwave landing system stations operating in the aeronautical radionavigation service and stations of the radionavigation-sate llite...
Method for determining coordination distances, in the 5 GHz band, between the international standard microwave landing system stations operating in the aeronautical radionavigation service and stations of the radionavigation-sate llite...
Methodology for assessing the maximum aggregate equivalent power flux-density at an aeronautical radionavigation service station from all radionavigation-sate llite service systems operating in the 1 164-1 215 MHz band
Methodology for calculation of spectrum requirements for the future development of the terrestrial component of IMT-2000 and systems beyond IMT-2000
Methodology for calculation of spectrum requirements for the terrestrial component of International Mobile Telecommunications
Methodology for computation of separation distances between earth stations of the radionavigation-sate llite service (Earth-to-space) and radars of the radiolocation service and the aeronautical radionavigation service in the frequency band...
METHODOLOGY FOR DERIVATION OF PERFORMANCE OBJECTIVES OF NON-GEOSTATIONARY MOBILE-SATELLITE SERVICE SYSTEMS OPERATING IN THE 1-3 GHz BAND NOT USING SATELLITE DIVERSITY
Methodology for deriving performance objectives and its optimization for IP packet applications in the mobile-satellite service
Methodology for evaluating potential for interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS) Earth-to-space transmissions into line-of-sight (LoS) fixed service receivers in the frequency ra...
Methodology for evaluating potential for interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS)(Earth-to-space ) transmissions into line-of-sight fixed service receivers in the 2 GHz range**...
Methodology for evaluating potential for interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS)(Earth-to-space ) transmissions into line-of-sight fixed service receivers in the 2 GHz range...
Methodology for the calculation of IMT-2000 satellite spectrum requirements
METHODOLOGY FOR THE CALCULATION OF IMT-2000 TERRESTRIAL SPECTRUM REQUIREMENTS
METHODOLOGY OF SHARING BETWEEN MSS SYSTEMS (EARTH-TO-SPACE) AND EXISTING RNSS SYSTEMS (SPACE-TO-EARTH) IN THE FREQUENCY BANDS 149.9-150.05 MHz AND 399.9-400.05 MHz
Methodology to evaluate the impact of interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS) space-to-Earth transmissions on baseband performance in frequency division multiplexing-frequen cy mo...
Methodology to evaluate the impact of interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS) space-to-Earth transmissions on video baseband performance in TV-FM analogue line-of-sight fixed...
Methodology to evaluate the impact of interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS) systems on baseband performance in digital line-of-sight fixed service receivers based...
METHODOLOGY TO EVALUATE THE IMPACT OF INTERFERENCE FROM TIME DIVISION MULTIPLE ACCESS/FREQUENCY DIVISION MULTIPLE ACCESS (TDMA/FDMA) MOBILE-SATELLITE SERVICE (MSS) SYSTEMS OPERATING IN THE 2 GHz RANGE ON BASEBAND PERFORMANCE IN...
Methodology to evaluate the impact of interference from time division multiple access/frequency division multiple access (TDMA/FDMA) mobile-satellite service (MSS) systems operating in the 2 GHz range on video baseband performance...
METHODOLOGY TO EVALUATE THE IMPACT OF INTERFERENCE FROM TIME DIVISION MULTIPLE ACCESS/FREQUENCY DIVISION MULTIPLE ACCESS (TDMMDMA) 2 GHz RANGE ON BASEBAND PERFORMANCE IN DIGITAL MOBILE-SATELLITE SERVICE (MSS) SYSTEMS OPERATING IN...
METHODS FOR ACHIEVING COORDINATED USE OF SPECTRUM BY MULTIPLE 1 GHZ AND SHARING WITH OTHER SERVICES IN EXISTING NON-GEOSTATIONARY MOBILE-SATELLITE SERVICE SYSTEMS BELOW MOBILE-SATELLITE SERVICE ALLOCATIONS
METHODS FOR ACHIEVING COORDINATED USE OF SPECTRUM BY MULTIPLE NON-GEOSTATIONARY MOBILE-SATELLITE SERVICE SYSTEMS BELOW 1 GHZ AND SHARING WITH OTHER SERVICES IN EXISTING MOBILE-SATELLITE SERVICE ALLOCATIONS
Methods for Archiving Coordinated Use of Spectrum by Multiple Non-Geostationary Mobile-Satellite Service Systems Below 1 GHz and Sharing with Other Services in Existing Mobile-Satellite Service Allocations
METHYL ACETONE
METHYL AMYL KETONE
Millimetre wave radiocommunication systems for intelligent transport system applications
Millimetre wave vehicular collision avoidance radars and radiocommunication systems for intelligent transport system applications
MINERAL SPIRITS - ODORLESS
MINIMUM PERFORMANCE CHARACTERISTICS AND OPERATIONAL CONDITIONS FOR HIGH ALTITUDE PLATFORM STATIONS PROVIDING IMT-2000 IN THE BANDS 1 885-1 980 MHz, 2 010-2 025 MHz AND 2 110-2 170 MHz IN...
Minimum qualifications of radio amateurs
MOLD RELEASE AGENT
Network Maintenance Information - Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits Designations and Information Exchange
Network maintenance information
Network Maintenance Service Performance Agreement (MSPA) Series M: TMN and Network Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits Designations and Information Exchange
Network maintenance service performance agreement (MSPA)
OIL - DRAWING AND SIZING
Operational and deployment requirements for wireless access systems including radio local area networks in the mobile service to facilitate sharing between these systems and systems in the Earth exploration-satellit e...
Parameters to be used in co-frequency sharing and pfd threshold studies between terrestrial IMT-2000 and broadcasting-satelli te service (sound) in the 2 630-2 655 MHz band
PERFORMANCE OBJECTIVES FOR NARROW-BAND DIGITAL CHANNELS USING GEOSTATIONARY SATELLITES TO SERVE TRANSPORTABLE AND MOBILE EARTH STATIONS IN THE 1-3 GHz RANGE FORMING PART OF THE INTEGRATED SERVICES DIGITAL NETWORK
Prediction of sea area A2 and NAVTEX ranges and protection of the A2 global maritime distress and safety system distress watch channel
Principles for Maintenance Information to be Exchanged at Customer Contact Point (MICC) - Series M: Maintenance: International Transmission Systems, Telephone Circuits, Telegraphy, Facsimile and Leased Circuits; Designations and Information Exchange...
Principles for maintenance information to be exchanged at customer contact point (MICC)
Procedures for determining the potential for interference between radars operating in the radiodetermination service and systems in other services
Protection criteria for Cospas-Sarsat local user terminals in the band 1 544-1 545 MHz
Protection criteria for Cospas-Sarsat search and rescue instruments in the band 406-406.1 MHz
PROTECTION CRITERIA FOR TELEMETRY SYSTEMS IN THE AERONAUTICAL MOBILE SERVICE AND MITIGATION TECHNIQUES TO FACILITATE SHARING WITH GEOSTATIONARY BROADCASTING-SATELLI TE AND MOBILE-SATELLITE SERVICES IN THE FREQUENCY BANDS 1 452-1 525...
Protection criteria for wireless access systems, including radio local area networks, operating in the mobile service in accordance with Resolution 229 (WRC-03) in the bands 5 150-5 250 MHz, 5...
Protection criterion for the aeronautical radionavigation service with respect to aggregate emissions from space stations in the radionavigation-sate llite service in the band 1 164-1 215 MHz
Protection of land mobile systems from terrestrial digital video and audio broadcasting systems in the VHF and UHF shared bands allocated on a primary basis
Protection of the Earth exploration-satellit e service (EESS) (passive) in the band 1 400-1 427 MHz from unwanted emissions of MSS feeder links that may operate in the bands 1...
Protection of the radio astronomy service in the band 1 400-1 427 MHz from unwanted emissions of MSS feeder links that may operate in the bands 1 390-1 392 MHz...
PURGE SOLVENT FOR AUTOMATIC COLOR SPRAY SYSTEMS
PURGE SOLVENT FOR AUTOMATIC SPRAY SYSTEMS
RELEASE AGENT - ALUMINUM DIE CASTING
RELEASE AGENT - HIGH RESILIENCY POLYURETHANE FOAM
SOLVENT - PURGE
SOLVENT CLEANER - PAINT OVERSPRAY
SOLVENT, SAFETY - HIGH FLASH NAPHTHA
Stability of Transmission
Standard for Appropriate and Effective Regulations for Medical Gases within 21 CFR Parts 201, 205, and 210/211
STANDARD FOR AUTOMATIC TRAILER FILL COMPLIANCE TO 21 CFR PART 11 AND PIC/S ANNEX 11 REQUIREMENTS
Standard Specification for Air-Entraining Admixtures for Concrete
Standard Specification for Calcium Chloride
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel , Corrosion Resistant, for General Application
Standard Specification for Concrete Drain Tile
Standard Specification for Concrete Joint-Sealer, Hot-Poured Elastic Type
Standard Specification for Copper Sheet, Strip, Plate, and Rolled Bar
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Standard Specification for Emulsified Asphalt
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
Standard Specification for General Requirements for Steel Plates, Shapes, Sheet Piling, and Bars for Structural Use
Standard Specification for Granular Material to Control Pumping under Concrete Pavement
Standard Specification for High-Strength Bolts for Structural Steel Joints [Metric]
Standard Specification for High-Strength Bolts for Structural Steel Joints
Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
Standard Specification for Materials for Aggregate and Soil-Aggregate Subbase, Base and Surface Courses
Standard Specification for Mineral Filler for Bituminous Paving Mixtures
Standard Specification for Perforated Concrete Pipe
Standard Specification for Porous Concrete Pipe (Metric)
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
Standard Specification for Ready-Mixed Concrete
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Standard Specification for Requirements for Mixing Plants for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures
Standard Specification for Sheet Materials for Curing Concrete
Standard Specification for Sodium Chloride
Standard Specification for Steel Bars, Carbon, and Alloy, Cold-Finished
Standard Specification for Structural Plate for Pipe, Pipe-Arches, and Arches
Standard Specification for Terms Relating to Subgrade, Soil-Aggregate, and Fill Materials
Standard Specification for Wood Products
Standard Specifications for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
Standardized Information Exchange between Administrations - Maintenance: Designations and Information Exchange (Study Group IV) 12 pp
STANDARDIZED INFORMATION EXCHANGE BETWEEN ADMINISTRATIONS
Technical and operational characteristics and protection criteria of radiodetermination radars in the 2 900-3 100 MHz band
Technical and Operational Characteristics and Protection Criteria of Radiodetermination Radars in the 2900-3100 MHz Band
Technical and operational characteristics and protection criteria of radiodetermination radars in the frequency band 2 900-3 100 MHz
Technical and operational characteristics of land mobile MF/HF systems
Technical and operational characteristics, and criteria for protecting the mission of radars in the radiolocation and radionavigation service operating in the frequency band 13.75-14 GHz
Technical and operational requirements for aircraft earth stations of aeronautical mobile-satellite service including those using fixed-satellite service network transponders in the band 14-14.5 GHz (Earth-to-space)
TECHNICAL AND PERFORMANCE CHARACTERISTICS OF CURRENT AND PLANNED RADIONAVIGATION-SATE LLITE SERVICE (SPACE-TO-EARTH) AND AERONAUTICAL RADIONAVIGATION SERVICE RECEIVERS TO BE CONSIDERED IN INTERFERENCE STUDIES IN THE BAND 1 559-1 610 MHz...
Technical and Performance Characteristics of Current and Planned Radionavigation-Sate llite Service (Space-to-Earth) and Aeronautical Radionavigation Service Receivers to be Considered in Interference Studies in the Band 1559-1610 MHz
TECHNICAL CHARACTERISTICS AND PERFORMANCE REQUIREMENTS OF CURRENT AND PLANNED RADIONAVIGATION-SATE LLITE SERVICE (SPACE-TO-SPACE) RECEIVERS TO BE CONSIDERED IN INTERFERENCE STUDIES IN THE FREQUENCY BANDS 1 215-1 260 MHz AND 1...
TECHNICAL CHARACTERISTICS AND SHARING SCENARIOS OF SATELLITE SYSTEMS OFFERING MULTIPLE SERVICES
THINNER - EXEMPT ENAMEL
Threshold Levels to Determine the Need to Coordinate between Space Stations in the Broadcasting-Satelli te Service (Sound) and Particular Systems in the Land Mobile Service in the Band 1 452-1...
THRESHOLD LEVELS TO DETERMINE THE NEED TO COORDINATE SERVICE (SOUND) AND PARTICULAR SYSTEMS IN THE LAND BETWEEN SPACE STATIONS IN THE BROADCASTING-SATELLI TE MOBILE SERVICE IN THE BAND 1452-1492 MHz...
TRANSPORT INFORMATION AND CONTROL SYSTEMS: FUNCTIONALITIES
USE OF THE FREQUENCY BANDS BETWEEN 2.8-22 MHz BY THE AERONAUTICAL MOBILE (R) SERVICE FOR DATA TRANSMISSION USING CLASS OF EMISSION J2D
WATER BASE PIGMENTED DRAWING COMPOUND DIE PUNCHING
Work Practices for Asbestos-Cement Pipe

<< Prev Next >>