Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 936 937 938 939 940 941 942 943 944 945 946 947 948 950 960 970 980 990 1000 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
A Text Atlas of Nail Disorders: Techniques in Investigation and Diagnosis
Action on structures
Adhesive Filler
Adhesive Thinner
Adhesive
APRON, LEATHER
AUGER, EARTH, TRUCK-MOUNTED, 4 BY 4, DIESEL ENGINE DRIVEN, 28,000 LB MINIMUM GVW, WITH POLE SETTER AND WIRE REEL
AUTOMATIC WELDING, STAINLESS STEEL PIPE AND TUBING, INVAR 36 PIPE, CARBON STEEL PIPE, AND ALUMINUM PIPE, SPECIFICATION FOR
AUTOMOBILES, SEDANS
BELT, LINEMAN'S; AND STRAP, POLE LINEMAN'S TYPE
Bonding, Grounding, Shielding, Electromagnetic Interference, Lightning and Transient Protection, Design Requirements for Ground Systems
Break Fluid (DOT 4 )
BRIEF CASE
BUSES, MOTOR: SCHOOL, WITH HIGH HEADROOM, 20-, 28-, 36-, 44-, 58-PASSENGER, TWO-WHEEL DRIVE
Business Continuity Management Best Practice Kit. Standards and Books
CASE, DISPATCH, ARTIFICIAL LEATHER
CASE, DISPATCH, MOLDED PLASTIC (METAL FRAME)
Cement Sealing Compound
CERAMIC COATING OF SPINDLES
CHAMOIS LEATHER, SHEEPSKIN, OIL TANNED
CLOTHING, LEATHER (APRON, SLEEVES, AND JACKETS)
COMPILING CONSTRUCTION COST ESTIMATES, SPECIFICATION FOR
CORONA CURRENT DETECTOR, SPECIFICATION FOR
Corrosion Preventing Agent
Corrosion Preventing for Underbody, Waterborne
Corrosion Preventing for Underbody
Corrosion prevention for cavities, 100% solid, solvent free
Corrosion Prevention for Cavities, Solvent Based
Corrosion prevention for underbody, 100% solid, solvent free
Corrosion Prevention for Underbody, Solvent Based
Corrosion Prevention Oil For Engine Shipment
CREEPER, MECHANIC'S
CRYOGENIC GROUND SUPPORT EQUIPMENT, DESIGN OF, STANDARD FOR
Design of aluminium structures
Design of concrete structures
Design of masonry structures
Design of steel structures
Design of structures for earthquake resistance
Design of timber structures
Design on composite steel and concrete structures
Dip Phosphate Solution (ELPO)/(Special Product)
DISTRIBUTION EQUIPMENT SWITCH APPLICATION GUIDE A USER'S REFERENCE
DISTRIBUTORS, WATER TANK, TRUCK MOUNTED FRONT AND REAR SPRAY
ELECTRICAL GROUND SUPPORT EQUIPMENT FABRICATION, SPECIFICATION FOR
ENGINEERING ANALYSIS, THERMAL/FLUID, STANDARD FOR
ENGINEERING DRAWING PRACTICES VOLUME II OF II FACILITIES
ENVELOPES, LEATHER, SLIDE FASTENER
Environmental management series
European Pressure Vessels
EXCAVATOR, MULTIPURPOSE, TRUCK MOUNTED, TWO CABS
EXCAVATOR, MULTIPURPOSE, WHEEL-UNDERCARRIAGE DIESEL-ENGINE-DRIVEN
FABRICATION AND INSTALLATION OF FLARED TUBE ASSEMBLIES AND INSTALLATION OF FITTINGS AND FITTING ASSEMBLIES, SPECIFICATION FOR
FACILITY LIGHTNING PROTECTION DESIGN, STANDARD FOR
FACILITY SYSTEMS, GROUND SUPPORT SYSTEMS, AND GROUND SUPPORT EQUIPMENT GENERAL DESIGN REQUIREMENTS
Federal Specification for the Star-of-Life Ambulance
FIRE PROTECTION DESIGN, STANDARD FOR
FIRE TRUCK, WILDLAND, 4X2, 4X4, GASOLINE OR DIESEL ENGINE, 8,700 POUND TO 32,000 POUND GVW
FIRETRUCK (PUMPER), STRUCTURAL, CUSTOM CAB AND CHASSIS (4X2, 4X4, 6X4, 6X6) 35,000 POUNDS G.V.W. AND OVER 1000 THROUGH 2000 G.P.M. PUMP, 500 THROUGH 3000 GALLON TANK
FIRETRUCK (PUMPER), STRUCTURAL, CUSTOM CAB AND CHASSIS 35,000 POUNDS GVW, AND OVER 1,000 THROUGH 2,000 GPM PUMP, 500 THROUGH 3,000 GALLON TANK
FIRETRUCK, WILDLAND, 4X2, 4X4, GASOLINE OR DIESEL ENGINE, 8,700 POUND TO 27,500 POUND GVWR
Flange adhesive, spot weldable, expanding
Flock Adhesive
FLUID FITTING ENGINEERING STANDARDS
Functional safety set (BS IEC 61508)
Geotechnical design
GLOVES, LEATHER, GAUNTLET, LINEMEN'S
GLOVES, LEATHER, GAUNTLET, LINESMENS AND WELDERS
GLOVES, WELDER'S, LEATHER GAUNTLET
Gloves, Welders, Leather, Gauntlet
GRAPHICAL SYMBOLS FOR DRAWINGS: PART 2: GROUND SUPPORT EQUIPMENT, STANDARD FOR
GROUND PIPING SYSTEMS COLOR CODING AND IDENTIFICATION, SAFETY STANDARD FOR
GROUND SYSTEMS DEVELOPMENT STANDARD
Guidelines for Inspection and Preventive Maintenance of Switches Used in Commercial and Industrial Applications
HAZARDPROOFING OF ELECTRICALLY ENERGIZED EQUIPMENT, STANDARD FOR
Heavy Duty Brake Fluid (DOT 4)
HEAVY DUTY ENCLOSED AND DEAD-FRONT SWITCHES (600 VOLTS MAXIMUM)
Holster, Pistol, Leather
Hot Flooding Wax
Hotmelt Adhesive for Dash Panel
Hotmelt Adhesive
IDENTIFICATION SYSTEM FOR POWER STATIONS
INDEX OF KENNEDY SPACE CENTER SPECIFICATIONS AND STANDARDS
INDUCTION BRAZING, AEROSPACE TUBING FITTINGS, SPECIFICATION FOR
Infectious Diseases in Obstetrics and Gynecology
INSOLE, FOOTWEAR, LEATHER, CATTLEHIDE
INSTALLATION AND ASSEMBLY, ELECTRICAL GROUND SUPPORT EQUIPMENT (GSE), SPECIFICATION FOR
IT service management standards and guidance kit
Keeping Water Out of Your Storage System
Kinematic Diagrams - Graphical Symbols - Part 3 First Edition; (CEN EN ISO 3952-3: 1994)
Kitchen Ventilation Systems and Food Service Equipment Fabrication and Installation Guidelines
Kivy: Interactive Applications in Python
Kubernetes Cookbook
LEATHER, CATTLE HIDE, DEERSKIN AND HORSEHIDE, CHROME TANNED
LEATHER, CATTLEHIDE, (BAG AND CASE)
LEATHER, CATTLEHIDE, CHROME TANNED FOR GLOVES GARMENTS, AND EQUIPAGE
LEATHER, CATTLEHIDE, DEERSKIN AND HORSEHIDE, CHROME TANNED
LEATHER, CATTLEHIDE, HARNESS, VEGETABLE TANNED
LEATHER, CATTLEHIDE, LACE, AND CUT LACES
LEATHER, CATTLEHIDE, PACKING, VEGETABLE TANNED, CHROME TANNED, CHROME-VEGETABLE RETANNED
LEATHER, CATTLEHIDE, RIGGING
LEATHER, CATTLEHIDE, STRAP, VEGETABLE-TANNED
LEATHER, CATTLEHIDE, UPHOLSTERY
LEATHER, CATTLEHIDE, VEGETABLE TANNED AND CHROME RETANNED, IMPREGNATED; AND SOLES
LEATHER, DEERSKIN, CHROME TANNED, FOR GLOVES GARMENTS, AND EQUIPAGE
LEATHER, HORSEHIDE, CHROME TANNED FOR GLOVES GARMENTS, AND EQUIPAGE
LEATHER, KIDSKIN OR GOATSKIN, CHROME TANNED
LEATHER, SHEEPSKIN, CHROME TANNED
LEATHER; METHODS OF SAMPLING AND TESTING
LIFTING DEVICES AND EQUIPMENT SAFETY STANDARD
LINING, FRICTION, (CLUTCH AND BRAKE, METALLIC, METAL-CERAMIC AND SEMI-METALLIC)
LOAD TEST IDENTIFICATION AND DATA MARKING, STANDARD FOR
LOADER, SCOOP TYPE, ARTICULATED, FOUR-WHEEL DRIVE
LOADER, SCOOP TYPE, FULL TRACKED
Lubricant with Corrosion Protection
MACHINE AND EQUIPMENT MECHANICAL GUARDS
Management of Chronic Viral Hepatitis
Milk Adhesive
MINIMUM REQUIREMENTS FOR GARMENT SNAP FASTENER, SPECIFICATION FOR
MINIMUM REQUIREMENTS FOR GARMENTS USED IN CLEANROOM ENVIRONMENTS FOR HAZARDOUS OPERATIONS, SPECIFICATION FOR
MITT, PAINT, LAMBSKIN
Myasthenia Gravis
PALM, SEWING, (SAILMARKERS' AND SADLERS')
PAPERWEIGHT, SHOT-FILLED
Phosphate solution (used for either make-up or replenishing purposes)
Plastic Adhesive
Plastic Sealing Medium
PNEUMATIC GROUND SYSTEMS DEVELOPMENT STANDARD
PORTFOLIO, ENVELOPE, LEATHER, ARTIFICIAL LEATHER, SLIDE FASTENER
POTTING AND MOLDING ELECTRICAL CABLE ASSEMBLY TERMINATIONS, STANDARD FOR
PREPARATION OF EQUIPMENT OR SYSTEM PROCUREMENT/ PERFORMANCE SPECIFICATIONS, STANDARD FOR
PREPARATION OF FAILURE MODE AND EFFECTS ANALYSIS AND SINGLE FAILURE POINT ANALYSIS
Preserving Agent for Taped Roller Bearing
Primer Surfacer
PRODUCTION MACHINE TOOLS COMPONENTS AND UNITS
Project management set
PROPELLANTS, RECOVERED HALON-1301, SPECIFICATION FOR
PU Structure Adhesive
PVC-Sealing Adhesive
QUICK RELEASE PINS AND PIN TETHERS, STANDARD FOR
Radiotracers for Medical Applications
RAILWAY CAR SPOTTER, SELF-PROPELLED, GED OR DED
Records management standards & guidance kit
Restraint Apparatus
RESUSCITATOR, MINIATURE, TYPE I, SPECIFICATION FOR
Rubber Adhesive
SAFETY STANDARD FOR GROUND PIPING SYSTEMS COLOR CODING AND IDENTIFICATION
SATCHEL, PHYSCIAN\x92S
SATCHELS, PHYSICIAN'S
Screw Locking Agent
Sealing Compound, Flame Resistant
SEMITRAILER, BOTTOM DUMP, 18 CUBIC YARD MINIMUM CAPACITY
SEMITRAILER, VAN; COMMERCIAL (FURNITURE, PERSONNEL, REFRIGERATOR, CARGO, AND SIDE CURTAIN) 7 TO 35 TON
SEMITRAILERS, BOLSTER, COMMERCIAL, POLE TYPE, 2 TO 20 TONS
SEMITRAILERS, REFUSE COLLECTION, COMPACTION TYPE: COMMERCIAL
SEMITRAILERS, STAKE: MODIFIED COMMERCIAL
SEMITRAILERS, STAKE; COMMERCIAL
SEMITRAILERS, TANK: GASOLINE AND FUEL OIL, COMMERCIAL
SEMITRAILERS, TILT DECK: COMMERCIAL
SNOWPLOWS, TRUCK MOUNTED, DISPLACEMENT TYPE, 36,000 GVWR, 4 BY 4
SOFTWARE STANDARDS FOR APPLICATION SOFTWARE FOR THE REAL TIME DATA SUBSYSTEM
SOLDERING OF ELECTRICAL CONNECTIONS (HAND OR MACHINE), STANDARD FOR
SOLDERLESS WRAP PROCESS, ELECTRICAL CONNECTIONS, SPECIFICATION FOR
SPECIFICATION FOR FITTINGS, FLARED TUBE
Spray Phosphate Bath Solution
Spray Phosphate Make-Up Solution (ELPO)/(Special Product/Nitratefree)
Spray Phosphate Make-Up Solution
Spray Phosphate Replenisher Solution (ELPO)/(Special Product/Nitratefree)
Spray Phosphate Replenisher Solution
Spray Phosphatizing Solution (KTL)
STANDARD FOR PROTECTIVE COATING OF CARBON STEEL, STAINLESS STEEL, AND ALUMINUM ON LAUNCH STRUCTURES, FACILITIES, AND GROUND SUPPORT EQUIPMENT
STAR-OF-LIFE AMBULANCE
STATION WAGONS
STROP, MICROTOME KNIFE; AND STROP, RAZOR
SURFACE CLEANLINESS OF FLUID SYSTEMS, SPECIFICATION FOR
SURFACE CLEANLINESS OF GROUND SUPPORT EQUIPMENT FLUID SYSTEMS, SPECIFICATION FOR
TARPAULINS, COTTON DUCK, FWWMR
TECHNICAL DOCUMENTATION STYLE GUIDE
Thinner for Primer and Top Coat
Thinner for Saddler Adhesive
TRACTOR, FULL-TRACKED, LOW SPEED (DIESEL-ENGINE-DRIVE N)
TRACTOR, WHEELED, AGRICULTURAL, (GASOLINE-ENGINE- DRIVEN, DIESEL-ENGINE-DRIVEN OR LP-GAS ENGINE DRIVEN)
TRACTOR, WHEELED, GENERAL PURPOSE INDUSTRIAL (DIESEL-ENGINE-DRIVE N)
TRAILER, CABLE REEL
TRUCK, AMMUNITION HANDLING: STAKE AND PLATFORM BODY, 24,000 POUNDS GVW, 4 BY 2 OR 4 BY 4
TRUCK, CLEANER, CATCH BASIN, VACUUM-PRESSURE JET, DED
TRUCK, DOLLY (ROLLER)
TRUCK, GASOLINE, LPG, OR DIESEL ENGINE, ALL WHEEL DRIVE (4X4, 6X6) 17,000 POUNDS G.V.W. AND OVER
TRUCK, HAND, TWO-WHEELED (LIGHT DUTY) 300 POUND CAPACITY
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL ENGINE DRIVEN, 15 650 TO 30 000 KILOGRAMS (34,500 TO 66,000 POUNDS) GVW, 6X4
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL ENGINE DRIVEN, 15,650 TO 30,000 KILOGRAMS, GVW, 6X4
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL ENGINE DRIVEN, 16 350 TO 28 100 KILOGRAMS (36,000 TO 62,000 POUNDS) GVW, 6X6
Trucks and Truck Tractors: Commercial, Diesel Engine driven, 16,350 to 28,100 kilograms, GVW, 6X4
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 10 900 TO 14 500 KILOGRAMS (24,000 TO 32,000 POUNDS) GVW, 4X2
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 10 900 TO 15 850 KILOGRAMS (24,000 TO 35,000 POUNDS) GVW, 4X4
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 10,900 TO 14,500 KILOGRAMS, GVW, 4X2
Trucks and Truck Tractors: Commercial, Diesel or Gasoline Engine Driven, 10,900 to 15,850 kilograms, GVW, 6X4
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
TRUCKS, GASOLINE ENGINE, FOUR WHEELS-TWO-REAR-WHEE L-DRIVE, G.V.W. 10,000 POUNDS
TRUCKS, HAND, TWO-WHEELED
TRUCKS, HAND, TWO\x97WHEELED
TRUCKS, LIGHT COMMERCIAL, ELECTRIC POWERED, FRONT OR REAR WHEEL DRIVEN (4X2, 500 TO 3000 POUNDS MINIMUM PAYLOAD)
TRUCKS, LUBRICATING AND FUEL SERVICING 4 BY 2 AND 4 BY 4
TRUCKS, TIRE SERVICING; 10,000 POUNDS GROSS VEHICLE WEIGHT, 4 BY 2 AND 4 BY 4
Underbody protection repair
Underbodyprotection (repair)
Waterborne Primer Surfacer, Coloured
WELTING, LEATHER, SHOE
WHEEL BUFFING, CHAMOIS, 3 INCH
WHEELBARROWS
Xylene

<< Prev Next >>