Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 100 150 200 250 300 350 390 400 410 420 430 440 449 450 451 452 453 454 455 456 457 458 459 460 461 470 480 490 500 510 520 550 600 650 700 750 800 1000 1500 1620
Product Name Notes
8.3 kV and 8.3/14.4 kV Probe for Separable Insulated Loadbreak Connectors
Abrasion resistance of floors containing lightweight coarse aggregate
Achieving good quality as struck in-situ concrete surface finishes
AMERICAN PETROLEUM INSTITUTE PUBLICATIONS & MATERIALS CATALOG ON CD-ROM
Applied Survey Data Analysis
Approval, Operational Serviceability and Readout of Flight Data Recorder Systems
ARTIFICIAL LEATHER (CLOTH, COATED), VINYL RESIN, EXPANDED LAYER, (UPHOLSTERY)
ARTIFICIAL LEATHER, CLOTH, COATED, VINYL RESIN, (UPHOLSTERY)
Assessing as struck in-situ concrete surface finishes
Assessment of in-situ concrete strength using data obtained from core testing
Autogenous healing: self-sealing of fine cracks
Autogenous shrinkage
Aviation Maintenance Human Factors (EASA/JAR145 Approved organisations) Guidance Material on the UK CAA Interpretation of Part-145 Human Factors and Error Management Requirements
Axial shortening of concrete columns in high-rise buildings
BATTING, COTTON; NONABSORBENT, UNBLEACHED
BEESWAX, TECHNICAL, CRUDE GRADE
BROADCLOTH; COTTON, MERCERIZED
Brushes for Electrical Machines
BUTTER
BUTTERMILK, FLUID, AND MILK, WHOLE, FRESH, CULTURED
California Referenced Standards Code - California Code of Regulations, Title 24, Part 12
CALIFORNIA RESIDENTIAL CODE - CALIFORNIA CODE OF REGULATIONS TITLE 24, PART 2.5
CALIFORNIA WILDLAND-URBAN INTERFACE CODE - CALIFORNIA CODE OF REGULATIONS TITLE 24, PART 7
CANDLE, ILLUMINATING
Capability Detail Specification: Single and double-sided printed boards with plated-through holes
Capnometers for Use with Humans - Requirements; (CSA CAN/CSA-Z9918-94)
Carbonation
Cardiovascular Catheterization and Intervention: A Textbook of Coronary, Peripheral, and Structural Heart Disease
CARPET, POLYESTER, NON WOVEN, RANDOM VELOUR, NEEDLED, WRS-M3H159-A5 STANFORD PATTERN, POLYESTER BACKING, 495 g/m2 (14.6 oz.) 100% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
Cassandra Design Patterns
Cassandra High Availability
Cast to Shape
Casting Defect Analysis Practice and Conclusion
Casting Design for Castability
Certification and performance of electrically insulating compounds for printed wiring board assembly
Characterization of Arc Welding Fume
Characterizing the Physical and Chemical Properties of Electrical Discharge Machining (EDM) Graphite
CHEESE AND CHEESE FOOD, PROCESS, PASTEURIZED
CHEESE, CHEDDAR, NATURAL
CHEESE, COTTAGE
CHEESE, GRATED
CHEESE, NATURAL, SWISS
CHEESE, PASTEURIZED PROCESS SWISS AND PASTEURIZED PROCESS SWISS AND CHEDDAR, OR AMERICAN
CHEESE: CREAM, NEUFCHATEL, AND LOW FAT (IMITATION)
Chemical Binder Handling Safety Requirements
CLOTH, AWNING, COTTON
CLOTH, BIRDSEYE AND GAUZE: COTTON
CLOTH, BROADCLOTH, COTTON MERCERIZED
CLOTH, BUCKRAM, WOVEN AND NONWOVEN
CLOTH, BUNTING, COTTON MERCERIZED
CLOTH, BUNTING, NYLON, AND NYLON WOOL
CLOTH, BURLAP, JUTE (OR KENAF)
CLOTH, CHEESECLOTH, COTTON, BLEACHED AND UNBLEACHED
CLOTH, CLEANING, NONWOVEN FABRIC
CLOTH, COATED COTTON, PLASTIC COATED TICKING
CLOTH, COATED, VINYL COATED (ARTIFICIAL LEATHER)
CLOTH, COATED, WINDOW SHADE
CLOTH, CORDUROY, COTTON
CLOTH, COTTON, DRILL
CLOTH, COTTON, MUSLIN (MERCERIZED)
CLOTH, DENIM, COTTON, SHRUNK AND UNSHRUNK
CLOTH, DRAPERY, GLASS FIBER
CLOTH, DUCK, COTTON (SINGLE AND PLIED FILLING YARNS, FLAT)
CLOTH, DUCK, COTTON, BLEACHED
CLOTH, DUCK, COTTON: FIRE, WATER, WEATHER, AND MILDEW RESISTANT
CLOTH, DUCK, UNBLEACHED, PLIED-YARNS, ARMY AND NUMBERED
CLOTH, FLANNEL, COTTON (HEAVY, FOR TABLE FELTS)
CLOTH, FLANNEL, COTTON
CLOTH, IMPERVIOUS (FOR SURGICAL DRESSINGS)
CLOTH, JEAN, COTTON
CLOTH, MUSLIN, COTTON
CLOTH, OSNABURG, COTTON
CLOTH, SHEETING, COTTON AND POLYESTER AND COTTON
CLOTH, SHEETING, COTTON,(UNBLEACHED, BLEACHED, AND DYED)
CLOTH, SHEETING, COTTON,0 AND POLYESTER AND COTTON
CLOTH, TICKING TWILL, COTTON
CLOTH, TRACING, PRINTED
CLOTH, TRACING
CLOTH, TWILL, UNIFORM COTTON
CLOTH, UPHOLSTERY
CLOTHES DRYER AND TOWEL DRYER
Code Clinic for Study of AWS D1.1 Structural Welding code - Steel
Code Clinic for Study of AWS D1.1 Structural Welding Code-Steel - Reference Manual
Code Words for Overhead Aluminum Electrical Conductors
Coldbox Core Quality and Casting Defects
Coldbox Coremaking Components
Coldbox Coremaking Process
Commercial Building Services: Guidelines for Pump Selection, Application, and Operation
Communications cabling manual, Part 1: Introduction
Communications cabling manual, Part 2: Regulatory information
Communications cabling manual, Part 3: Customer equipment
Communications cabling manual, Part 4: Installation practices - Domestic and small business premises
Communications cabling manual, Part 5: Installation Practices - Large buildings and campuses
Communications cabling manual, Part 6: Separations
Communications cabling manual, Part 7: Telecommunications earthing
Communications cabling manual, Part 8: Co-ordination of power and telecommunications systems - Extracts from CJC documents
Communications cabling manual, Part 99: Certified components list
Communications cabling manual, Part 9: Standards index/extracts
Composting facilities - Loss of exposed surfaces
Concrete Craftsman Series Placing and Finishing Decorative Concrete Flatwork
Concrete Fundamentals
Concrete surfaces for painting
Concretes for agricultural and general applications
Congested reinforcement: effects on placing and compacting concrete
CONNECTORS FOR USE BETWEEN ALUMINUM OR ALUMINUM-COPPER OVERHEAD CONDUCTORS (R 1978) (WITHDRAWN)
Contact Lubrication
Contest Directors Guide
Contiguous and secant piled walls
Copper Casting Alloys
Copper Casting Applications
Copper Casting Defects: Gating
Copper Casting Defects: Shrinkage
Copper Casting Production
COTTON-BATTING, NON-ABSORBENT, UNBLEACHED
Cracking in composite/corrugated metal decking floor slabs
Cracking in pile-supported ground slabs
Crazing: power trowelled concrete floor slabs
CREAM, SOUR, CULTURED OR ACIDIFIED
Curing concrete
Curling of ground floor slabs
Dark discoloration on smooth formed concrete surfaces (mottling)
Delamination of concrete floor surfaces
DESSERT POWDERS AND GELATIN, PLAIN, EDIBLE
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type LSG-HRL
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type LSG
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type LSH-HRL universal
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-APC 8 \xb0 tuned
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-APC 8 \xb0 untuned
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-APC 9 \xb0 tuned
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-APC 9\xb0 untuned
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-PC tuned
Detail Specification - Connector sets of assessed quality for optical fibres and cables - Type SC-PC untuned
Detail Specification: All-or-nothing relays for severe airborne environmental conditions 1/10 size crystal can, monostable polarized, 2 change-over contacts (2PDT), 0,5 A
Detail Specification: All-or-nothing relays for severe airborne environmental conditions TO 5, monostable non polarized, 2 change-over contacts (2PDT), 1 A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1 cubic inch, monostable, 3 change-over (3PDT), 25A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1 cubic inch, monostable, 4 change-over (4PDT), 10A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1,5 cubic inch, monostable, 6 change-over (6PDT), 10 A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1/2 cubic inch, bistable (magnetic latching), 2 change-over (DPDT), 10A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1/2 cubic inch, monostable, 1 change-over (1PDT), 25 A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 1/2 cubic inch, monostable, 2 change-over (DPDT), 10A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 2/10 cubic inch, monostable, 1 change-over (1PDT), 10 A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 2/10 cubic inch, monostable, 2 change-over (DPDT), 5A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 4/10 cubic inch, monostable, 3 change-over (3PDT), 10 A
Detail Specification: Electromechanical all-or-nothing heavy load relays - 4/10 cubic inch, monostable, 4 change-over (4PDT), 5 A
Detail specification: Fixed multilayer ceramic surface mounting capacitors, class 1, sub-class 1B, type CG, climatic category 55/125/56, assessment level EZ, with failure rate levels
Detail specification: Fixed multilayer ceramic surface mounting capacitors, class 2, sub-classes 2C1 and 2R1, climatic category 55/125/56, assessment level EZ, with failure rate levels
Detail specification: Fixed power resistors - Wirewound vitreous enamel Stability class 5
Detail specification: Fixed tantalum surface mount capacitors with solid electrolyte and porous anode: Extended range
Detail Specification: Termini set of assessed quality for optical fibres and cables - Type LSD-HRL
Diamond drilling & sawing - techniques & applications
DUCK, COTTON, FIRE, WATER, AND WEATHER RESISTANT
DUCK; COTTON, PLIED-YARNS (ARMY, NUMBERED, AND TENT-DUCK)
DYEING AND AFTER TREATING PROCESSES FOR COTTON FABRICS
DYEING AND AFTERTREATING PROCESSES FOR COTTON CLOTHS
EAI-708-B Implementation Guidance
EGG AND EGG PRODUCTS, FROZEN
EGG LOAF WITH CHEDDAR CHEESE, THERMOSTABILIZED, TRAY PACK
EGG LOAF WITH MUSHROOMS, THERMOSTABILIZED, TRAY PACK
ELECTRIC POWER CONNECTORS FOR SUBSTATIONS (WITHDRAWN)
ERRATA for BPVC CODE CASES: BOILERS AND PRESSURE VESSELS
ERRATA for CODE CASES: NUCLEAR COMPONENTS
FABRIC, NONWOVEN
FLANNEL, OUTING
FORMWORK FOR CONCRETE
Friction between materials
Front Suspension Lateral Impact \x96 Curb Test.
Galvanised steel reinforcement
GAUZE, ABSORBENT
General method to declare the use of critical raw materials in energy-related products
GENERATOR SETS, DIESEL ENGINE, ALTERNATING CURRENT, FOR FACILITIES CONSTRUCTION; 10 KW THROUGH 1000 KW (NOT STOCKED)
GINGHAM
Global Carbon Capture & Sequestration Markets and Strategies: 2010-2030
Gold Plating Study Test Report
Graph Theory and Its Applications, Second Edition
Green Sand Compaction
Guide for the Use of Quartz Crystal Units for Freqency Control
HANDBOOK OF CLEANROOM PRACTICES - Includes: IEST-RP-CC003, 004, 005, 018, 026, 027, 032
High strength concrete columns and normal strength slabs
Historic reinforcing bars and steel fabric
Holding down bolt design to Eurocode 2
Holding down bolts in concrete: Suggested design procedures to BS 8110-1
Identity testing for strength in accordance with BS EN 206-1 and BS 8500-1
Identity testing of fresh concrete for properties other than strength
Indoor decorative concrete floors
Integrated Passive Device (IPD) Definitions
Interpretation of hygrometer readings for moisture in concrete floors
Jean, Bleached
Large area pours for suspended slabs
Large volume concrete pours
LEAKAGE FAILURE OF THREADED FIBER-COMPOSITE JOINTS UNDER COMBINED INTERNAL PRESSURE, AXIAL AND MAKEUP LOADING: EXPERIMENTS AND ANALYSES
List of Approval Agencies, U.S. and Other Countries, Impacting Electronic Components and Equipment
LONG-TERM CYCLIC FATIGUE STRENGTH PREDICTION METHODOLOGY FOR FIBERCOMPOSITE LAMINATES UNDER MULTIAXIAL LOADING
LONGCLOTH, COTTON
Loss of surface with water
Loudspeakers Reference Test Standards
Metal Cable Bus Systems
Moisture in concrete floors
MOTOR, ALTERNATING-CURRENT, (FRACTIONAL HORSEPOWER)
MOTORS, ALTERNATING CURRENT, FRACTIONAL AND INTEGRAL HORSEPOWER (500 HP AND SMALLER)
Mould release agents
New Tire Breaking-in Procedure
Ordering and Billing Forum (OBF) CABS (Carrier Access Billing System) Auxiliary Report Specifications
PADDING, COTTON, STITCHED ROVING
PADDING; RUBBERIZED, CURLED HAIR
Piano di approvazione della tecnologia: Costruzione di connettori elettrici
Power-trowelled concrete floor and lignite
Prefabricated reinforced concrete houses
PROCEDURES FOR METALLOGRAPHIC PREPARATION OF COPPER AND ALUMINUM WELDS FOR ELECTRIFIED POWERTRAIN APPLICATIONS
Process Assessment Schedule: Printed board assembly facilities
Programma di approvazione tecnologica - Circuiti integrati ibridi ed a film
PSIP Recommended Practice
PUBLICATIONS PROGRAMS SERVICES
PUBLICATIONS, PROGRAMS, AND SERVICES CATALOG
Qualification and Performance of Electrical Insulating Compound for Printed Board Assemblies
Qualification and Performance of Electrical Insulating Compound for Printed Wiring Assemblies
Rain damaged concrete
Recommended Practice for Content Advisories
Recommended Practice for DTV Receiver "Monitor" Mode Capability
Recommended Practice for Expansion of Extended Data Service (XDS) to Include Cable Channel Mapping System Information
Recommended Practice for Lateral Stability of Precast, Prestressed Concrete Bridge Girders
Recommended Practice for the Content Advisory Extended Data Service (XDS) Packet
Recommended Test Procedure for Semiconductor Thermal Dissipating Devices
Reducing Radon in New Construction of One & Two Family Dwellings and Townhouses
Reinforced concrete bund structures
Reinforcement ripple
Rendering - defects and remedial measures
S.A.A Wiring Rules, Part 1: Wiring Method
Safe Operating Practices at Unlicensed Aerodromes
SCCS Standard for Arc Welding
SCCS Standard for Laser Welding
SCCS Standard for Spot Welding
Serie del trabajador del concreto Fundamentos del concreto
SHEETING; COTTON, UNBLEACHED, NARROW
SHELL EGGS
Shocrete for the Craftsman
Shotcrete for the Craftsman Shotcrete for the Craftsman
Shrinkage of concrete
Slabs on Grade
Soil Gas Control System in New Construction of Buildings
Spacers and visual concrete
Specifica di dettaglio della capacit\xe0 produttiva: Circuiti stampati mono e doppia faccia con fori non metallizzati
Specifications and Standards Associated with Solders and Soldering
Staining by pyrites and lignite on concrete surfaces
Straightening and rebending reinforcement on site
Supported Beams and Slabs
Surface blemishes on power-trowelled floors caused by coarse aggregate particles near the surface
Surface Mounting of Multilayer Ceramic Chip Capacitors, Guidelines for
Suspended concrete floors: maximum size of pour allowable and location of construction joints
Suspension Subjective Evaluation Procedure
TEXTILE TEST METHOD
The development of standard prestressed concrete bridge beams
The provision of holes in reinforced concrete beams
The use of computers in the design of concrete structures
Thermal and shrinkage cracking in suspended slabs
Thin floor coverings on cement: sand screeds
Vapour resistance of concrete
Vehicle Electrical System Subjective Evaluation
WADDING, COTTON, SURGICAL
WALL COVERING, VINYL-COATED
Waste transfer facility floors - Damage from abrasion
X-Ray Fluorescence for Measuring Plating Thickness

<< Prev Next >>