Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
220
221
222
223
224
225
226
227
228
229
230
231
232
240
250
260
270
280
290
300
350
400
450
500
550
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) ADAPTER, FLARELESS TUBE TO FLARED TUBE PRECISION TYPE | |
| (R) BEARING, ROLLER, NEEDLE, SINGLE ROW, HEAVY DUTY, TYPE I, ANTIFRICTION, INCH | |
| (R) BEARING, ROLLER, NEEDLE, SINGLE ROW, THIN SHELL, TYPE II, ANTIFRICTION | |
| (R) BEARING, ROLLER, NEEDLE-DOUBLE ROW, HEAVY DUTY, SELF-ALIGNING, TYPE IV, ANTIFRICTION, INCH | |
| (R) BEARING, ROLLER, NEEDLE-DOUBLE ROW, HEAVY DUTY, TRACK ROLLER, TYPE VI, ANTIFRICTION, INCH | |
| (R) BEARING, ROLLER, NEEDLE-SINGLE ROW, HEAVY DUTY, SELF-ALIGNING, TYPE III, ANTIFRICTION, INCH | |
| (R) BEARING, ROLLER, NEEDLE-SINGLE ROW, HEAVY DUTY, TRACK ROLLER, TYPE V, ANTIFRICTION, INCH | |
| (R) CABLE AND PLUG ASSEMBLY, EXTERNAL POWER 115/200 VOLTS 3 PHASE, SINGLE POINT REFUELING | |
| (R) CABLE ASSEMBLY, EXTERNAL ELECTRIC POWER, AIRCRAFT, 28 VOLT DC, JET STARTING | |
| (R) CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, PUSH-PULL, 5 THRU 15 AMP, TYPE I | |
| (R) CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, TOGGLE, 5 THRU 15 AMP, TYPE I | |
| (R) COVER, ELECTRICAL AS50151 CONNECTOR, PLUG, AN TYPE | |
| (R) COVER, ELECTRICAL AS50151 CONNECTOR, RECEPTACLE, AN TYPE | |
| (R) ELBOW, TUBE - 45\xb0, BULKHEAD, FLARELESS TUBE UNIVERSAL TO FLARED TUBE | |
| (R) ELBOW, TUBE - 90\xb0, BULKHEAD, FLARED TUBE UNIVERSAL TO FLARELESS TUBE | |
| (R) ELBOW, TUBE - 90\xb0, BULKHEAD, FLARELESS TUBE UNIVERSAL TO FLARED TUBE | |
| (R) Flange Profiles, V-Coupling, Design Standard | |
| (R) SPRING, HELICAL, COMPRESSION: FOR LOADS BELOW 20 LBF | |
| (R) Spring, Helical, Compression: for Loads Below 20 Pounds | |
| (R) TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105 \xb0C TOTAL CONDUCTOR TEMPERATURE) | |
| (R) Water Solution Type Hand Fire Extinguisher | |
| Acoustics - Assessment of noise from helicopter landing sites | |
| Acoustics - Measurement of reverberation time in enclosures | |
| Acoustics - Method for laboratory measurement of airborne sound attenuation of ceilings (two-room method) | |
| Adapter, Flareless Tube to Flared Tube Precision Type | |
| Adjusting Worm (Rudder Bar) | |
| All-glass syringes for the injection of 100 units per millilitre insulin (U-100) | |
| All-or-nothing electrical relays (instantaneous and timing relays) | |
| Ambient air - Determination of oxides of nitrogen- Chemiluminescent method | |
| Arm (Filler Cap) | |
| Assembly of Quick-Release Pin (Ringed) | |
| Assembly of Quick-Release Pin | |
| Aural Protector, Sound | |
| Automatic fire detection and alarm systems - Method of test for actuating devices, Method 23: Weathering test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Air velocity stability test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Corrosion test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Cross sensitivity test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Damp heat test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Dry heat test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Dust test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Electromagnetic interference test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Endurance test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Frangibility test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Heat sensitivity testing of type E heat detectors | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Heat sensitivity testing of types A, B, C and D heat detectors | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - High frequency disturbance test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Impact test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Impulse voltage withstand test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Indicator visibility test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Insulation resistance test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Low temperature test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Overload test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Rapid temperature rise test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Resistance to crushing test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Sensitivity test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Sound pressure level test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Static discharge test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Vibration test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices - Voltage stability test | |
| Automatic fire detection and alarm systems - Methods of test for actuating devices, Method 26: Carbon monoxide (CO) sensitivity test | |
| B.S6 Chain (\xbd\x94 Pitch) & Fittings Assembly Code | |
| Babies' dummies | |
| Battery chargers for lead-acid batteries - Domestic type, Part 1: Battery chargers for vented cells | |
| Battery chargers for lead-acid batteries - Household type | |
| BEARING, ROLLER, NEEDLE, SINGLE ROW, HEAVY DUTY, TYPE I, ANTIFRICTION, INCH | |
| BEARING, ROLLER, NEEDLE, SINGLE ROW, THIN SHELL TYPE II, ANTIFRICTION, INCH | |
| BEARING, ROLLER, NEEDLE-DOUBLE ROW, HEAVY DUTY, SELF-ALIGNING, TYPE IV, ANTIFRACTION, INCH | |
| Bearing, Roller, Needle-Double Row, Heavy Duty, Self-Aligning, Type IV, Antifriction, Inch | |
| BEARING, ROLLER, NEEDLE-DOUBLE ROW, HEAVY DUTY, TRACK ROLLER, TYPE VI, ANTIFRICTION, INCH | |
| BEARING, ROLLER, NEEDLE-SINGLE ROW, HEAVY DUTY, SELF-ALIGNING, TYPE III, ANTIFRICTION, INCH | |
| Bearing, Roller, Needle-Single Row, Heavy Duty, Track Roller, Type V, Antifriction, Inch | |
| BEARING, ROLLER, NEEDLE-SINGLE ROW,THIN SHELL, TYPE II, ANTIFRICTION | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, BS HR 601, .375-24 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, BS HR 601, .190-32 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, BS HR601, .250-28 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, BS S.159, .190-32 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, BS S.159, 250-28 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, DTD 5026, .250-28 UNJF-3A BS 4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, DTD 5026, .3125-24 UNJF-3A BS 4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, DTD 5026, .375-24 UNJF-3A BS 4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, DTD 5026, 10(.190) UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, S159, .3125-24 UNJF-3A-BS.4084 | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, S159, .375-24 UNJF-3A-BS.4084 | |
| Bolts, Hexagon, Close Tolerance | |
| Breathing attachments for anaesthetic purposes for human use | |
| Bush, Knurled | |
| CABLE AND PLUG ASSEMBLY, EXTERNAL POWER 115/200 VOLTS 3 PHASE, SINGLE POINT REFUELING | |
| CABLE ASSEMBLY, EXTERNAL ELECTRIC POWER, AIRCRAFT, 28 VOLT DC, JET STARTING | |
| Calibration system requirements | |
| Cap, Filler Cap, 2" | |
| Cap, Filler Cap, 3\xbc" | |
| Captive Nut (Filler Cap) | |
| Cellulosic fibre thermal insulation | |
| Chemical Process Test Specimen Material | |
| Circuit Breaker - Aircraft, Trip-Free, Push-Pull, 5 Thru 15 AMP, Type I | |
| Circuit Breaker - Aircraft, Trip-Free, Toggle, 5 Thru 15 AMP, Type I | |
| Clamping Screw - 2BA. Tank Straps | |
| Classification of hazardous areas - Dusts (including inherently explosive dusts) | |
| Classification of hazardous areas - Explosive gas atmospheres | |
| Classification of hazardous areas - Specific occupancies | |
| Coal and coke - Glossary of terms | |
| Coated steel wire fencing products for terrestrial, aquatic and general use | |
| Coatings for rinded cheese | |
| Collar | |
| Conditioning equipment for the treatment of nocturnal enuresis (bedwetting alarms) | |
| CONNECTOR, RECEPTACLE EXTERNAL ELECTRIC POWER, AIRCRAFT, 28 VOLT DC, JET STARTING | |
| Control cables for electricity supply systems - General control cables | |
| Copper Bonding Lead | |
| COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, FLARELESS FITTING TO INTERNAL THREAD BOSS | |
| COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT, FLARED FITTING TO INTERNAL THREAD BOSS | |
| Coupling Flangers, V-Band, Profile Dimensions for | |
| Cover for Access Door, Circular Type (Moulded) | |
| Cover for Access Door, Rectangular Type (Moulded) | |
| COVER, ELECTRICAL AS50151 CONNECTOR, PLUG, AN TYPE | |
| COVER, ELECTRICAL CONNECTOR, RECEPTACLE, AN TYPE | |
| COVER, ELECTRICAL CONNECTOR; PLUG, AN TYPE | |
| Crosslinked polyethylene (XLPE) pipe for hot and cold water applications | |
| Density bottles | |
| Dental absorbent paper points | |
| Design and application of water safety signs | |
| Determination of lead in venous blood (flame atomic absorption spectrometric method) | |
| Down and/or feather filling materials and filled products | |
| Drain Plug Assembly | |
| Drums, Metal, Reusable Shipping and Storage | |
| Dry heat sterilizers (hot air type) | |
| Elastomeric hose for railway air brakes | |
| Elbow, Tube - 45 Degree, Bulkhead, Flareless Tube Universal to Flared Tube | |
| Elbow, Tube - 90 Degree, Bulkhead, Flared Tube, Universal to Flareless Tube | |
| Elbow, Tube - 90 Degree, Bulkhead, Flareless Tube Universal to Flared Tube | |
| ELBOW, TUBE - 90\xb0, BULKHEAD, FLARED TUBE UNIVERSAL TO FLARELESS TUBE | |
| ELBOW, TUBE - 90\xb0, BULKHEAD, FLARELESS TUBE UNIVERSAL TO FLARED TUBE | |
| ELBOW, TUBE, 45\xb0, BULKHEAD, FLARELESS TUBE UNIVERSAL TO FLARED TUBE | |
| Electrical equipment for explosive atmospheres - Encapsulated apparatus - Type of protection m | |
| Electrical equipment for explosive atmospheres - Explosion-protection techniques - Increased safety | |
| Electrical equipment for explosive atmospheres - Explosion-protection techniques - Intrinsic safety i | |
| Electrical equipment for explosive atmospheres - Explosion-protection techniques, Part 2: Flameproof enclosure d | |
| Electrical equipment for explosive atmospheres - Explosion-protection techniques, Part 4: Pressurized rooms or pressurized enclosures | |
| Electrical equipment for explosive atmospheres - Explosion-protection techniques, Part 9: Type of protection n - Non-sparking | |
| Electrical equipment for explosive atmospheres - Flameproof enclosure -Type of protection d | |
| Electrical equipment for explosive atmospheres - Selection, installation and maintenance - Equipment in combustible dust (Class II) areas | |
| Electrical equipment for explosive atmospheres - Selection, installation and maintenance - Flameproof enclosure d | |
| Electrical equipment for explosive atmospheres - Selection, installation and maintenance - General requirements | |
| Electrical equipment for explosive atmospheres - Selection, installation and maintenance, Part 6: Increased safety e | |
| Electrical equipment for explosive atmospheres - Selection, installation and maintenance, Part 7: Intrinsic safety i | |
| Electrical equipment for explosive gas atmospheres - Explosion protection techniques - General requirements | |
| Electroplated coatings of chromium for engineering applications | |
| Electroplated coatings of rhodium for general engineering applications | |
| Engineers' vertical comparators (analogue type) for external measurement - Metric series | |
| Equipment for thermal processing of low-acid foods in hermetically sealed containers - Essential design features and performance requirements | |
| Essential oils - Oil of orange | |
| Filler Cap Assembly | |
| Filler Cap | |
| Filler Neck | |
| Filter flasks | |
| Fire - Glossary of terms - Fire protection and firefighting equipment | |
| Fire - Glossary of terms relating to fire tests | |
| Fire - Glossary of terms, Part 1: Fire tests | |
| Fire hydrant installations - Fire brigade booster connections | |
| Fire hydrant installations - Fire hydrant valves | |
| Fire hydrant installations, Part 1: System design, installation and commissioning | |
| Fire hydrant installations, Part 4: Storz fittings for firefighting purposes | |
| Fire test methods for solid insulating materials and non-metallic enclosures used in electrical equipment | |
| Fixed diagnostic X-ray equipment - Design, construction and installation - Safety requirements | |
| FLANGE PROFILES, V-COUPLING, DESIGN STANDARD | |
| Flange, Bulkhead Mounting, Hydraulic Self-Sealing Coupling | |
| Flusher/sanitizers for bed pans and urine bottles | |
| Freight containers - Automatic identification - Operating parameters | |
| FUSE HOLDER, BLOCK-TYPE, 1-, 2-, 3-POLE, 35- TO 60-AMPERE, AIRCRAFT | |
| FUSE HOLDER, BLOCK-TYPE, 1-, 2-, AND 3-POLE, 1- TO 30-AMPERE, AIRCRAFT | |
| Fuse Holder, Block-Type, 1-, 2-, and 3-Pole, 35- to 60-Ampere, Aircraft | |
| General fumigation procedures | |
| Glass alcoholometers (not incorporating a thermometer) | |
| Glass condensers with interchangeable ground glass joints | |
| Glossary of micrographics terms | |
| Glossary of terms for the use of network planning in the building and construction industry | |
| Glossary of terms relating to solid mineral fuels - Terms relating to brown coal | |
| Glossary of terms relating to solid mineral fuels - Terms relating to coal classification | |
| Glossary of terms relating to solid mineral fuels - Terms relating to coal mining and geology | |
| Glossary of terms relating to solid mineral fuels - Terms relating to coal preparation | |
| Glossary of terms relating to solid mineral fuels - Terms relating to coal utilization and coke | |
| Glossary of terms relating to solid mineral fuels - Terms relating to sampling, sample preparation, analysis, testing and statistics | |
| Glossary of terms relating to solid mineral fuels - Terms relating to the petrographic analysis of bituminous coal and anthracite (hard coal) | |
| Guide to noise control on construction, maintenance and demolition sites | |
| Guide to the design of microform workstations | |
| Guide to the safe use of electricity in patient care | |
| Guide to the safe use of lasers in the construction industry | |
| Guide to the selection and use of power transformers | |
| Guide to the selection, care and use of clothing for protection against heat and fire | |
| Hardboard | |
| Hydraulic coupler for agricultural tractors | |
| Hydrometry - Measurement of free surface flow in closed conduits, Part 8.1: Methods | |
| Information interchange - Representation of local time differentials | |
| Information interchange on 3.81 mm (0.150 in) magnetic tape cassette at 4 cpmm (100 cpi), phase encoded at 63 ftpmm (1600 ftpi) | |
| Information processing - Magnetic tape cassette and cartridge labelling and file structure for information interchange | |
| Insert for Outlet Adaptor | |
| Installation of fire hydrants | |
| Interchange of feature coded digital mapping data | |
| Interchangeable conical ground glass joints | |
| Interchangeable spherical ground glass joints | |
| Kjeldahl flasks | |
| Knob (Filler Cap) | |
| Label for De-Icing Fluid Tanks | |
| Label for Drinking Water Tanks | |
| Labelling of clothing, household textiles and furnishings | |
| Laboratory glassware - Glass Petri dishes | |
| Lead-acid traction batteries | |
| LIGHT ASSEMBLY, COCKPIT, FIXED | |
| Maintenance of electrical switchgear | |
| Materials for solar collectors for swimming pool heating, Part 1: Rubber materials | |
| Materials for solar collectors for swimming pool heating, Part 2: Flexible or plasticized polyvinyl chloride | |
| Materials for solar collectors for swimming pool heating, Part 2: Flexible or plasticized polyvinylchloride | |
| Measurement of fluid flow in closed conduits, Part 1.4: Pressure differential methods - Measurement using orifice plates, nozzles or Venturi tubes - Guide to the effect of departure from the... | |
| Measurement of fluid flow in closed conduits, Part 1.5: Pressure differential methods - Measurement using orifice plates, nozzles or Venturi meters - Pulsating flow, in particular sinusoidal or square wave... | |
| Measurement of fluid flow in closed conduits, Part 6.1: Volumetric methods - By mass | |
| Measurement of fluid flow in closed conduits, Part 6.2: Volumetric methods - By volume | |
| Measurement of fluid flow in closed conduits, Part 7.1: Assessment of uncertainty in the calibration and use of flow measurement devices - Linear calibration relationship | |
| Measurement of fluid flow in closed conduits, Part 7.2: Assessment of uncertainty in the calibration and use of flow measurement devices - Non-linear calibration relationships | |
| Mechanical dental amalgamators | |
| Metal finishing - Recommended sampling plans for the inspection and testing of coatings | |
| Method for the measurement of the plastic strain ratio 'r' of sheet and strip metals | |
| Method of sampling fibre building boards | |
| Methods for microscopical determination of the reflectance of coal macerals | |
| Methods for sampling and analysis of indoor air Method 4: Determination of radon | |
| Methods for sampling and analysis of indoor air, Method 7: Determination of total suspended particulate matter - Gravimetric method | |
| Methods for the analysis and testing of brown coal and brown coal char, Part 1: Determination of the moisture content of brown coal | |
| Methods for the analysis and testing of brown coal and brown coal char, Part 2: Determination of the volatile matter in low rank coal | |
| Methods for the analysis and testing of brown coal and brown coal char, Part 3: Determination of the moisture holding capacity of lower rank coals | |
| Methods for the analysis and testing of brown coal and brown coal char, Part 4: Determination of the apparent density of dried lower rank coal and its chars (mercury displacement... | |
| Methods for the analysis and testing of brown coal and brown coal char, Part 5: Determination of moisture in bulk samples and in analysis samples of char from lower rank... | |
| Methods for the analysis and testing of lower rank coal and its chars, Part 6.1: Ultimate analysis of lower rank coal - Classical methods | |
| Methods for the analysis and testing of lower rank coal and its chars, Part 6: Lower rank coal - Ultimate analysis - Classical methods | |
| Methods for the analysis and testing of lower rank coal and its chars, Part 7: Determination of moisture in the analysis sample of lower rank coal | |
| Methods for the analysis and testing of lower rank coal and its chars, Part 8: Lower rank coal - Determination of ash | |
| Methods for the analysis and testing of lower rank coal and its chars, Part 9: Determination of four acid-extractable inorganic ions in lower rank coal | |
| Methods for the analysis of zircon sand concentrates, Part 10: Determination of silicon content (combined gravimetric and spectrophotometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 11: Determination of acid demand value | |
| Methods for the analysis of zircon sand concentrates, Part 1: Determination of phosphorus content (spectrophotometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 2: Determination of iron content (spectrophotometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 3: Determination of titanium content (spectrophotometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 5: Determination of zirconium plus hafnium content (gravimetric method) | |
| Methods for the analysis of zircon sand concentrates, Part 6: Determination of iron content (flame atomic absorption spectrometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 7: Determination of aluminium content (flame atomic absorption spectrometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 8: Determination of calcium content (flame atomic absorption spectrometric method) | |
| Methods for the analysis of zircon sand concentrates, Part 9: Determination of magnesium content (flame atomic absorption spectrometric method) | |
| Methods for the measurement of airborne sound from railbound vehicles | |
| Methods for the sampling and analysis of indoor air Method 6: Determination of formaldehyde\x97Impi nger sampling\x97Chromotr opic acid method | |
| Methods for the sampling and analysis of indoor air, Method 1.1: Determination of nitrogen dioxide - Spectrophotometric method - Treated mesh/passive tube sampling procedure | |
| Methods for the sampling and analysis of indoor air, Method 1.2: Determination of nitrogen dioxide - Spectrophotometric method - Treated filter/passive badge sampling procedure | |
| Methods for the sampling and analysis of indoor air, Method 2: Determination of carbon monoxide - Direct-reading portable instrument method | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes - Retroreflective devices (non-pavement application) | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes - Retroreflective materials | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.10: Raised pavement markers (retroreflective and non-retroreflective) - Bond strength | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.1: Raised pavement markers (retroreflective and non-retroreflective) - Sampling and conditioning of samples | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.2: Raised pavement markers (retroreflective and non-retroreflective) - Coefficient of luminous intensity (CIL) of Type... | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.3: Raised pavement markers (retroreflective and non-retroreflective) - Luminance factor of Type B and Type... | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.4: Raised pavement markers (retroreflective and non-retroreflective) - Water absorption | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.5: Raised pavement markers (retroreflective and non-retroreflective) - Heat test | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.6: Raised pavement markers (retroreflective and non-retroreflective) - UV exposure test | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.7: Raised pavement markers (retroreflective and non-retroreflective) - Impact resistance of Type A and Type... | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.8: Raised pavement markers (retroreflective and non-retroreflective) - Compressive strength | |
| Methods of sampling and testing retroreflective materials and devices for road traffic control purposes, Part 3.9: Raised pavement markers (retroreflective and non-retroreflective) - Glaze/coating thickness | |
| Methods of testing fibre building boards - Determination of bending strength (modulus of rupture) | |
| Methods of testing fibre building boards - Determination of density | |
| Methods of testing fibre building boards - Determination of dimensions of sheets | |
| Methods of testing fibre building boards - Determination of moisture content | |
| Methods of testing fibre building boards - Determination of thermal conductivity | |
| Methods of testing fibre building boards, Method 1: Method for conditioning test specimens and preparation of test pieces | |
| Methods of testing rigid cellular plastics - Determination of compressive stress | |
| Methods of testing rigid cellular plastics - Determination of linear dimensions | |
| Methods of testing rigid cellular plastics - Determination of volume percentage of open and closed cells | |
| Methods of testing rigid cellular plastics - Determination of water vapour transmission rate | |
| Methods of testing rigid cellular plastics - Sampling and conditioning | |
| Methods of testing rigid cellular plastics, Method 4: Determination of cross-breaking strength | |
| Methods of testing rigid cellular plastics, Method 6: Determination of dimensional stability | |
| Methods of testing rigid cellular plastics, Method 8: Determination of water absorption | |
| Methods of testing rigid cellular plastics, Part 0: General introduction and list of methods | |
| Methods of testing smoke/heat release vents - Determination of ability to operate under snow loading | |
| Methods of testing smoke/heat release vents - Determination of ability to operate under wind loading | |
| Methods of testing smoke/heat release vents - Determination of discharge coefficient | |
| Methods of testing smoke/heat release vents - Determination of effect of flame contact | |
| Methods of testing smoke/heat release vents - Determination of operating characteristics | |
| Methods of testing smoke/heat release vents - Determination of resistance to leakage during rain | |
| Methods of testing thermal insulation - Bulk density of blown fibrous loose-fill thermal insulation | |
| Methods of testing thermal insulation - Corrosiveness of thermal insulation | |
| Methods of testing thermal insulation - Length, width and thickness of batt or blanket type thermal insulation | |
| Methods of testing thermal insulation - Steady-state thermal transmission properties by means of the guarded hot plate | |
| Methods of testing thermal insulation - Steady-state thermal transmission properties by means of the heat flow meter | |
| Methods of testing thermal insulation - Thermal resistance of low-density loose-fill insulation | |
| Methods of testing thermal insulation, Method 7: Determination of the average thermal resistance of low-density mineral wool thermal insulation - Batt and blanket type | |
| Mineral wool thermal insulation - Loose fill | |
| Non-destructive testing - Determination of thickness - Determination of the remaining wall thickness of corroded pipe by the use of radiography | |
| Non-destructive testing - Determination of thickness - Determination of the wall thickness of pipe by the use of radiography | |
| Non-destructive testing - Determination of thickness - Use of ultrasonic testing | |
| Office machines and data processing equipment - Principles governing the positioning of control keys on keyboards | |
| Organic fibre insulating board | |
| Outlet Adaptor | |
| Packaging - Adhesive closing and sealing tapes | |
| Packaging - Basic principles of packaging practice | |
| Packaging - Closures | |
| Packaging - Glass containers | |
| Packaging - Glossary of packaging terms | |
| Packaging - Handling of goods in freight containers | |
| Packaging - Mechanical aids in package handling | |
| Packaging - Metal protection | |
| Packaging - Packaging in plastics containers | |
| Packaging - Packaging of dangerous goods | |
| Packaging - Protection against shock and vibration (cushioning) | |
| Packaging code, Part 23: Shrink and stretch wrapping | |
| Packaging, Part 23.2: Shrink and stretch wrapping - Films for stretch wrapping | |
| Packaging, Part 7: Timber boxes | |
| Packaging, Part 9.1: Metal containers - Metal cans and tubes | |
| Packaging, Part 9.2: Metal containers - Steel drums | |
| Paints for steel structures - High-build epoxy (two-pack) | |
| Perforated plastics drainage and effluent pipe and fittings - Perforated drainage pipe and associated fittings | |
| Perforated plastics drainage and effluent pipe and fittings - Perforated effluent pipe and associated fittings for sewerage applications | |
| Performance of household electrical appliances - Rotary clothes dryers | |
| Performance of household food waste disposal units | |
| Personal noise dosemeters | |
| Petroleum, petrochemical and natural gas industries - Non-metallic materials in contact with media related to oil and gas production, Part 1: Thermoplastics (ISO 23936-1:2009, MOD) | |
| Pin (Quick-Release) | |
| Pin (Quick-Release, Ringed) | |
| Pivot Bracket (Filler Cap) | |
| Pivot Screw (Filler Cap) | |
| Plastics - Method for exposure to ultraviolet lamps | |
| Plastics building sheets - Extruded PVC | |
| Plastics building sheets - General installation requirements and design of roofing systems | |
| Plastics building sheets - Glass fibre reinforced polyester (GRP) | |
| Plug - Drain Plug | |
| Portable fire extinguishers and fire blankets - Selection and location | |
| Power transformers - General requirements | |
| Power transformers - Loading guide for oil-immersed power transformers | |
| Power transformers - Sound levels | |
| Power transformers - Tappings and connections | |
| Power transformers - Temperature rise | |
| Power transformers Part 1.2: Minimum Energy Performance Standard (MEPS) requirements for distribution transformers | |
| Power transformers, Part 3.0: Insulation levels and dielectric tests - General requirements | |
| Power transformers, Part 3.1: Insulation levels and dielectric test - External clearances in air | |
| Power Transformers, Part 5: Ability To Withstand Short-Circuit | |
| Power transformers, Part 8: Application guide | |
| Procedures for acceptance testing of refractory products, Part 1: Batch procedure | |
| Pumps - The international acceptance test codes - Application | |
| Pumps - The international acceptance test codes, Part 2: ISO 2548 - Class C tests | |
| Pumps - The international acceptance test codes, Part 3: ISO 3555 - Class B tests | |
| PVAC emulsion adhesives for wood | |
| Quick-Release Pins (Ringed) | |
| Rare earth \x97 Determination of non-rare earth impurities in individual rare earth metals and their oxides \x97 ICP-AES Part 1: Analysis of Al, Ca, Mg, Fe and Si | |
| Refractories and refractory materials - Chemical analysis - Aluminosilicate refractory materials | |
| Refractories and refractory materials - Chemical analysis - Chrome-bearing materials | |
| Refractories and refractory materials - Chemical analysis - Dolomites and magnesites | |
| Refractories and refractory materials - Chemical analysis - High alumina materials | |
| Refractories and refractory materials - Chemical analysis - Silica refractory materials | |
| Refractories and refractory materials - Chemical analysis, Part 6: Refractories, refractory mortars and silicate materials - Determination of major and minor elements - Wavelength dispersive X-ray fluorescence spectrometry using lithium... | |
| Repair of laminated glass windscreens fitted to road vehicles | |
| Resuscitators, resuscitator containers and resuscitator kits | |
| Retaining Bar for Quick-Release Pin (Ringed) | |
| Retaining Bar for Quick-Release Pin | |
| Retaining Plate (Filler Cap) | |
| Rigid aluminium busbars | |
| Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1 and 2 | |
| SAA Packaging Code, Part 11: Cordage | |
| SAA Packaging code, Part 13: Tensional strapping | |
| SAA Packaging code, Part 14: Adhesives | |
| SAA Packaging code, Part 16: Flexible packaging | |
| SAA Packaging code, Part 18: Use of desiccants in packaging | |
| SAA Packaging Code, Part 19: Packaging for Airfreight | |
| SAA Packaging Code, Part 4: Protection against spoilage of packages and their contents by micro-organisms, insects, mites and rodents | |
| SAA Packaging code, Part 6: Paper and paperboard | |
| SAA Packaging Code, Part 8: Textile bags, sacks and wrappings | |
| Sampling procedures and charts for inspection by variables for percent defective | |
| Sampling procedures for acceptance testing of shaped refractory products | |
| Sawn Douglas fir (Oregon) and sawn western hemlock (Canada pine) | |
| Screw (Filler Cap) | |
| Screwed Sleeve (Rudder Bar) | |
| Sea grass bulk thermal insulation | |
| Seating (Filler Cap) | |
| Seating - Drain Plug | |
| Separating funnels and dropping funnels | |
| Sharps injury protection - Requirements and test methods - Sharps containers | |
| Ships and marine technology \x97 Design and testing of marine transfer arms for liquefied hydrogen | |
| Single-use (sterile infusion sets for general medical use | |
| Single-use 0.5 mL syringes (sterile) for the injection of 100 units per millilitre insulin (U-100) suitable for paediatric use | |
| Single-use winged intravenous devices (sterile) for general medical use | |
| Smoke/heat release vents | |
| Spring Washer for Quick-Release Pin | |
| SPRING, HELICAL, COMPRESSION: FOR LOADS BELOW 20 LBF | |
| SPRING, HELICAL, COMPRESSION: FOR LOADS BELOW 20 POUNDS | |
| SPRING, HELICAL, EXTENSION FOR LOADS BELOW 30 LBF | |
| SPRING, HELICAL, EXTENSION: FOR LOADS BELOW 30 POUNDS | |
| Springs for Quick-Release Pins | |
| Steel cylinders for compressed gases - Brazed - 0.1 kg to 11 kg | |
| Steel cylinders for compressed gases - Welded - 0.1 kg to 11 kg | |
| Steel cylinders for compressed gases - Welded - 11 kg to 150 kg | |
| Strap 1\x94 Wide | |
| Strap 1\xbd\x94 Wide | |
| Stud - Alternative to Bolt for Inner Ring | |
| Surface roughness comparison specimens | |
| Surgical luminaires | |
| Tank Strap ( 5/16\x94 B.S.F.) | |
| Tank Strap (3/8\x94 B.S.F.) | |
| Tank Strap (\xbc\x94 B.S.F.) | |
| Tank Strap Assembly, 3/8\x94 B.S.F. | |
| Tank Strap Assembly, 5/16\x94 B.S.F. | |
| Tank Strap Assembly, \xbc\x94 B.S.F. | |
| Tank Strap End ( 5/16\x94 B.S.F.) | |
| Tank Strap End (3/8\x94 B.S.F.) | |
| Tank Strap End (\xbc\x94 B.S.F.) | |
| Tanks - 1 Gallon (for De-Icing Fluid & Drinking Water) | |
| Tanks - 2\xbd Gallons (for De-Icing Fluid & Drinking Water) | |
| Tanks - 4 Gallons (for De-Icing Fluid & Drinking Water) | |
| Tanks - 6 Gallons (for De-Icing Fluid & Drinking Water) | |
| Tanks - 7 Gallons (for De-Icing Fluid & Drinking Water) | |
| Tanks - 8 Gallons (for De-Icing Fluid & Drinking Water) | |
| Tension Rod | |
| TERMINAL, LUG, CRIMP STYLE, COPPER, INSULATED, RING TONGUE, BELL-MOUTHED, TYPE II, CLASS 1 (FOR 105 \xb0C TOTAL CONDUCTOR TEMPERATURE) | |
| Terminal, Lug, Crimp Style, Copper, Insulated, Ring Tongue, Bell-Mouthed, Type II, Class 1, (for 105 Degrees C Total Conductor Temperature) | |
| Terminals for switchgear assemblies for alternating voltages above 1 kV | |
| Test pumping of water wells | |
| TESTS, AIRCRAFT HYDRAULIC SYSTEMS & COMPONENTS | |
| Textile floor coverings - Definitions, terminology and structure classification | |
| Textile floor coverings - Fire propagation of the use-surface using a small ignition source | |
| Textile floor coverings - Installation practice, Part 1: General | |
| Textile floor coverings - Installation practice, Part 2: Carpet tiles | |
| Textile floor coverings - Laying practice | |
| Textiles - Natural and man-made fibres - Generic names | |
| Textiles - Wool blankets for hospitals and kindred institutions - Laundering procedures | |
| Textiles - Wool blankets for hospitals and kindred institutions | |
| Textiles for hospitals and institutions - Blankets - Cotton woven cellular blankets | |
| Textiles for hospitals and institutions - Blankets - Wool blankets | |
| The installation of fire hose reels | |
| Threaded hose connection fittings for bituminous materials | |
| Traction batteries - Lead-acid, Part 1.1: Vented cells - Requirements | |
| Traction batteries - Lead-acid, Part 1.2: Vented cells - Installation and usage | |
| Traction batteries - Lead-acid, Part 2.1: Valve-regulated cells - Requirements | |
| Traction batteries - Lead-acid, Part 2.2: Valve-regulated cells - Installation and usage | |
| Trunnion - Tank Straps | |
| Trunnion | |
| Twist drills (general purpose) | |
| Unified hexagon bolts, screws and nuts (UNC and UNF threads) | |
| Valves for compressed gas cylinders (diameter-indexed outlet) | |
| Valves for compressed gas cylinders (threaded outlet) | |
| Valves for compressed gas cylinders - Outlet connections (threaded) and stem (inlet) threads | |
| Valves for compressed gas cylinders - Outlet connections for medical gases (including pin-indexed yoke connections) | |
| Valves for compressed gas cylinders, Part 1: Specifications, type testing, and manufacturing tests and inspections | |
| Valves for medical gas cylinders (pin-indexed outlet) | |
| Ventilation of engine rooms in diesel-engine driven ships | |
| Ventilation of engine rooms in steam-turbine driven ships | |
| Washer (Filler Cap) | |
| Washer - Drain Plug | |
| Washer-Seating (Filler Cap) | |
| Water safety signs - Symbol sheets Standard symbol 4 - Scuba diving | |
| Water Solution Type Hand Fire Extinguisher | |
| Waters - Determination of alkalinity - Acidimetric titration method | |
| Waters - Determination of boron-Curcumin spectrophotometric method | |
| Waters - Determination of calcium - EDTA complexometric titration method | |
| WIRING HARNESS - EXTERNAL POWER, 115 VOLT AC, SINGLE PHASE | |
| Zinc metal and alloys - Sampling and the preparation of solid samples for optical emission spectrometry |
| << Prev | Next >> |