Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 216 217 218 219 220 221 222 223 224 225 226 227 228 230 240 250 260 270 280 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) BEARING, BALL, ANTI-FRICTION, AIRFRAME
(R) PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
(R) Synchro, 60 and 400 Hz, Size 23
(R) Synchro, Control Transformer, Type 16CTB4b
(R) Synchro, Control Transformer, Type 19CTB4b
(R) Synchro, Control Transmitter, Type 15CX6C
(R) Synchros, General Specification For
(R) TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1, FOR 175 \xb0C OR 260 \xb0C TOTAL CONDUCTOR TEMPERATURE
(R) TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1, FOR 175 \xb0C TOTAL CONDUCTOR TEMPERATURE
(R) TERMINAL, LUG, UNINSULATED, RECTANGULAR TONGUE, CRIMP STYLE, COPPER, TYPE I, CLASS 1 FOR 175 \xb0C TOTAL CONDUCTOR TEMPERATURE
(R) Test Methods for Tube-Fitting Assemblies
(R) Test Methods, Hose Assemblies, Polytetrafluoroethyl ene (PTFE)
Abrasion-resistant white iron castings
Acoustics - Measurement of airborne noise emitted by earth-moving machinery and agricultural tractors - Stationary test condition, Part 1: Determination of compliance with limits for exterior noise
Acoustics - Measurement of airborne noise emitted by earth-moving machinery and agricultural tractors - Stationary test condition, Part 2: Operator's position
Aerospace Fluid Systems and Components - Pressure and Temperature Classifications
Aerospace Fluid Systems and Components \x96 Pressure and Temperature Classifications
Aluminium windows for buildings
Antifreeze compounds and corrosion inhibitors for engine cooling systems
Assembly of Handle & Torque Shaft, Pilot\x92s Seat Raising Gear
Assembly of Handle
Assembly of Main Bearing Bracket - Pilot\x92s Seat Raising Gear
Assister Unit - Pilot\x92s Seat Raising Gear
Assister Unit Attachment Link - Pilot\x92s Seat Raising Gear
Assister Unit Bobbin - Pilot\x92s Seat Raising Gear
B.S2 Chain (3/8\x94 Pitch) & Fittings Assembly Code
B.SI Chain (8mm Pitch) & Fittings Assembly Code
Baths for domestic purposes
Bearing Bolt - Pilot\x92s Seat Raising Gear
Bearing Insert - Pilot\x92s Seat Raising Gear
Bearing, Ball, Anti-Friction, Airframe
Bolt for Inner Ring
Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR601, .187-32 UNS-3A
Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR601, .247-28 UNS-3A
Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR601, .3095-24 UNS-3A
Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR601, .372-24 UNS-3A
Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR650, .372-24 UNS-3A
Bolt, Machine, Double Hexagon Extended Washer Head, BS.S159, .164-36 UNJF-3A-BS.4084
Bolt, Machine, Double Hexagon Extended Washer Head, BS.S159, .190-32 UNJF-3A-BS.4084
Bolt, Machine, Double Hexagon Extended Washer Head, BS.S159, .250-28 UNJF-3A-BS.4084
Bush for main Bearing Bracket - Pilot\x92s Seat Raising Gear
Calibration blocks and their methods of use in ultrasonic testing
Canister, Lithium Hydroxide, Screened Ends, Friction Type Covers
Car jacks for roadside use
Carbon monoxide analyser equipment for road vehicles
Child-resistant medicine and poison cupboards for domestic use
Classification system for Australian hard coals
Cleanroom garments - Processing and use
Cleanroom garments - Product requirements
Coal-tar and synthetic (fast dry) primers for steel pipes
Coal-tar enamel for steel pipes
Code of practice for ambient sound levels for areas of occupancy within buildings
Code of practice for building siting and construction against aircraft noise intrusion
Code of practice for preparation of hard coal samples for microscopical examination by reflected light
Code of practice for safety in the meat industry
Code of practice for soil treatment for protection of buildings against subterranean termites
Code of practice for the coating and lining of steel pipes with coal-tar enamel
Code of practice for the fixing of terra cotta roofing tiles
Code of practice for the installation of household type solar hot water supply systems
Corrugated steel pipes, pipe-arches and arches - Design and installation
Cover, Inspection Door
Definition of Commonly Used Day Types (Atmospheric Ambient Temperature Characteristics Versus Pressure Altitude)
Definitions, Aircraft Reciprocating Engine Performance
Density hydrometers
Dental zinc oxide/eugenol restorative materials
Dial gauges and dial test indicators (metric series)
Dimensions and capacities of hermetically sealed cylindrical cans for packaging products sold by volume
Dimensions of carbide tips and tipped tools
Dimensions of shaft ends for gear units (including keyways and tolerances)
Distance Bush - Pilot\x92s Seat Raising Gear
Domestic oil-fired appliances (quality and performance)
Earth-moving machinery \x97 Safety Part 10: Requirements for trenchers
Earth-moving machinery \x97 Safety Part 11: Requirements for landfill compactors
Earth-moving machinery \x97 Safety Part 12: Requirements for cable excavators
Earth-moving machinery \x97 Safety Part 13: Requirements for rollers
Earth-moving machinery \x97 Safety Part 15: Requirements for compact tool carriers
Earth-moving machinery \x97 Safety Part 1: General requirements
Earth-moving machinery \x97 Safety Part 2: Requirements for dozers
Earth-moving machinery \x97 Safety Part 3: Requirements for loaders
Earth-moving machinery \x97 Safety Part 4: Requirements for backhoe loaders
Earth-moving machinery \x97 Safety Part 5: Requirements for hydraulic excavators
Earth-moving machinery \x97 Safety Part 6: Requirements for dumpers
Earth-moving machinery \x97 Safety Part 7: Requirements for scrapers
Earth-moving machinery \x97 Safety Part 8: Requirements for graders
Earth-moving machinery \x97 Safety Part 9: Requirements for pipelayers
Electric circulating fans for household and similar use
Electrical equipment for coal and shale mines - Electrical protection devices - Earth-continuity monitoring devices
Electrical equipment for coal and shale mines - Electrical protection devices - Earth-fault current limiters
Electrical equipment for coal and shale mines - Electrical protection devices - Earth-leakage protection devices for use on systems incorporating earth-fault current limiters
Electrical equipment for coal and shale mines - Electrical protection devices - General requirements
Electrical equipment for coal and shale mines - Electrical protection devices - Lockout earth-fault protection devices
Electrical equipment for explosive atmospheres: shunt diode safety barriers
Equipment for earth-fault protection, monitoring and current limitation for use in coal and shale mines
External micrometers; metric series
Flameproof electric lighting fittings for explosive atmospheres
Flat pallets for materials handling (1165 mm x 1165 mm general purpose, not intended for use in ISO Series 1 Freight Containers)
Flexible PVC floor-covering
Foreign gas cylinder specifications
Forensic sciences Part 2: Recognition, recording, collecting, transport and storage of items
Forging for Handle Pilot\x92s Seat Raising Gear
Fuses with enclosed fuse-links (up to and including 1000 V a.c. and 1500 V d.c.) - General requirements
Gas cylinders, Part 5: Filling, inspection and testing of refillable cylinders
General purpose protective helmets (for use in pedal cycling, horseriding and other activities requiring similar protection)
Glass beads for traffic markings
Glossary of terms and notations for gears
Handle for Pilot\x92s Seat Raising Gear
Handle Grip (Seat Height Adjustment)
High voltage alternating current circuit-breakers
High voltage fuse/switch combinations and fuse/circuit-breaker combinations
Household electric clothes washing machines
Household electric dishwashers
Hydraulic and pneumatic cylinders
Inorganic zinc silicate paint
Installation of polyethylene pipe systems
Installation of UPVC pipe systems
Internal micrometers (including stick micrometers) (metric series)
Lever - Pilot\x92s Seat Raising Gear
Lightweight protective helmets (for use in pedal cycling, horse riding and other activities requiring similar protection) - Basic performance requirements
Lightweight protective helmets (for use in pedal cycling, horse riding and other activities requiring similar protection) - Helmets for horse riders
Lightweight protective helmets (for use in pedal cycling, horseriding and other activities requiring similar protection) - Helmets for pedal cyclists
Limits of electromagnetic interference generated by industrial, scientific, medical and similar radio-frequency equipment
Low voltage fuses - Fuses with enclosed fuse-links - Fuses for household and similar applications
Low voltage fuses - Fuses with enclosed fuse-links - Fuses for industrial application
Low voltage fuses - Fuses with enclosed fuse-links - General requirements
Low voltage fuses - Fuses with enclosed fuse-links - Supplementary requirements for fuse-links for the protection of semiconductor devices
Low voltage fuses - Fuses with enclosed fuse-links - Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications)
Low voltage fuses - Fuses with enclosed fuse-links, Part 20: Supplementary requirements for fuses for use by authorized persons (Fuses mainly for industrial application) - Common requirements
Low voltage fuses - Fuses with enclosed fuse-links, Part 21.1: Supplementary requirements for fuses for use by authorized persons (Fuses mainly for industrial application) - Standardized fuse systems - Fuses...
Low voltage fuses - Fuses with enclosed fuse-links, Part 21.2: Supplementary requirements for fuses for use by authorized persons (Fuses mainly for industrial application) - Standardized fuse systems - Fuses...
Low voltage fuses - Fuses with enclosed fuse-links, Part 29: Supplementary requirements for fuses for use by authorized persons (Fuses mainly for industrial application) - Standardized fuses with compact dimensions...
Macroscopic assessment of the non-metallic inclusion content in wrought steel
Magnetic particle testing media
Main Bearing Bracket - Pilot\x92s Seat Raising Gear
Manually operated fire alarm call points
Marking codes for resistors and capacitors
Matching and building sale lots of greasy wool in bales by objective measurement
Materials associated with the coating and lining of steel pipes with coal-tar primer/enamel systems
Metal-enclosed switchgear and controlgear for rated voltages above 1kV up to and including 72.5 kV
Metallic conduits and fittings
Metallic materials - Rockwell superficial hardness test - N and T scales
Method for determination of short-circuit currents in marine alternating current installations
Method for measurement of airborne noise from agricultural tractors and earth-moving machinery
Method for Rockwell superficial hardness test - Testing of metals, N and T scales
Method for the determination of nitrate and nitrite content in waters
Method for verifying the minimum elevated temperature lower yield or proof stress properties of carbon and low alloy steel products
Methods for detecting the susceptibility of austenitic stainless steels to intergranular corrosion
Methods for eddy current testing of metal bar and tubular products
Methods for non-destructive penetrant testing of products and components
Methods for sampling veneer and plywood
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, P:art 1.2: Thickness and related property tests - Local thickness of anodic oxidation coatings by optical split-beam microscope
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 1.1: Thickness and related property tests - Local thickness of anodic oxidation coatings by micrographic examination of cross-sections...
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 1.3: Thickness and related property tests - Average thickness of anodic oxidation coatings by strip and weigh method...
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 1.4: Thickness and related property tests - Average thickness of anodic oxidation coatings by eddy current method
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 1.5: Thickness and related property tests - Continuity of thin anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 2.1: Sealing property tests - Measurement of impedance of clear anodic oxidation coatings (Aztac method)
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 2.2: Sealing property tests - Resistance of anodic oxidation coatings to staining
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 2.3: Sealing property tests - Acetic acid test of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 2.4: Sealing property tests - Acidified sodium sulphite (Kape) test of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 2.5: Sealing property tests - Phosphoric-chromic acid test of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 3.1: Corrosion tests - Neutral salt spray test (NSS test) of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 3.2: Corrosion tests - Copper accelerated acetic acid salt spray test (CASS test) of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 3.3: Corrosion tests - Mortar test for clear organic coatings on anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 4.1: Reflectivity tests - Specular reflectivity test of anodic oxidation coatings with the gloss head
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 4.2: Reflectivity tests - Total reflectivity test of anodic oxidation coatings with the PRS head
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 4.3: Reflectivity tests - Image clarity test of anodic oxidation coatings with the Gardam grid
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 4.4: Reflectivity tests - Infrared reflectivity test of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 5.1: Abrasion resistance tests - Jet test for abrasion resistance of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 5.2: Abrasion resistance tests - ASTM test for abrasion resistance of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 6.1: Light fastness tests - Grey scale method for light fastness of anodic oxidation coatings
Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, Part 7.1: Insulation tests - Measurement of breakdown potential of anodic oxidation coatings
Methods for the determination of the flash point of flammable liquids (closed cup), Part 0: General
Methods for the determination of the flash point of flammable liquids (closed cup), Part 2: Determination of flash point - Pensky-Martens closed cup method
Methods for the determination of the flash point of flammable liquids (closed cup), Part 3: Determination of flash/no flash - Rapid equilibrium closed cup method
Methods for the determination of the flash point of flammable liquids (closed cup), Part 4: Determination of flash point - Rapid equilibrium closed cup method
Methods for the determination of the flash point of flammable liquids (closed cup), Part 5: Determination of flash/no flash - Closed cup equilibrium method
Methods for the determination of the flash point of flammable liquids (closed cup), Part 6: Determination of flash point - Closed cup equilibrium method
Methods for the measurement of decarburization in carbon and low alloy steels
Methods for the measurement of the depth of hardening in flame and induction hardened steel products
Methods for the sampling of expanding admixtures for concrete, mortar and grout
Methods for the testing of expanding admixtures for concrete, mortar and grout
Methods of test for petrol consumption of passenger cars and their derivatives
Methods of test for pollutants from road vehicles, Part 1: Exhaust carbon monoxide at idle speed
Methods of test for textiles, Method 4.22: Colourfastness tests - Determination of colour change due to flat abrasion (frosting) of textile fabrics (screen wire method)
Methods of test for textiles, Method 4.23: Colourfastness tests - Determination of colour change due to flat abrasion (frosting) of textile fabrics (emery method)
Methods of test for textiles, Method 4.A01: Colourfastness tests - General principles of testing (ISO 105-A01:1994, MOD)
Methods of test for textiles, Method 4.A02: Colourfastness tests - Grey scale for assessing change in colour
Methods of test for textiles, Method 4.A03: Colourfastness tests - Grey scale for assessing staining
Methods of test for textiles, Method 4.A04: Colourfastness tests - Instrumental assessment of the degree of staining of adjacent fabrics
Methods of test for textiles, Method 4.A05: Colourfastness tests - Instrumental assessment of the change in colour for determination of grey scale rating
Methods of test for textiles, Method 4.B01: Colourfastness tests - Determination of colourfastness to daylight of textile materials
Methods of test for textiles, Method 4.E01: Colourfastness tests - Colourfastness to water
Methods of test for textiles, Method 4.E02: Colourfastness tests - Colourfastness to sea water
Methods of test for textiles, Method 4.E04: Colourfastness tests - Determination of colourfastness to perspiration
Methods of test for textiles, Method 4: Colourfastness tests - Coloyurfastness to artificial light: Xenon arc fading lamp test (ISO 105 B02:1994, MOD)
Methods of test for textiles, Method 5.2: Dimensional change - Determination of relaxation and hygral properties of woven fabrics
Methods of test for textiles, Method 7.19: Quantitative analysis of fibre mixtures - Binary mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using concentrated sulfuric acid)...
Methods of test for textiles, Method 7: Quantitative analysis of fibre mixtures (BS 4407:1988, MOD)
Methods of test for textiles, Part 4.14: Colourfastness tests - Determination of colourfastness to seawater
Methods of test for textiles, Part 4.15: Colourfastness tests - Determination of colourfastness to washing
Methods of test for textiles, Part 4.16: Colourfastness tests - Determination of colourfastness to drycleaning solvents
Methods of test for textiles, Part 4.17: Colourfastness tests - Determination of colourfastness to perspiration
Methods of test for textiles, Part 4.18: Colourfastness tests - Determination of the colourfastness of wool textiles to chemical processes using monoethanolamine sulphite
Methods of test for textiles, Part 4.21: Colourfastness tests - Determination of colourfastness to light using an artificial light source (mercury vapour, tungsten filament, internally phosphor-coated lamp)
Methods of test for textiles, Part 4.2: Colourfastness tests - Determination of colourfastness to daylight of textile materials
Methods of test for textiles, Part 4.3: Colourfastness tests - Determination of colourfastness to rubbing
Methods of test for textiles, Part 4.4: Colourfastness tests - Determination of colourfastness to water spotting
Methods of test for textiles, Part 4.5: Colourfastness tests - Determination of colourfastness to chlorinated swimming pool water
Methods of test for textiles, Part 4.6: Colourfastness tests - Determination of colourfastness to hot pressing
Methods of test for textiles, Part 4.7: Colourfastness tests - Determination of colourfastness to soda boiling
Methods of test for textiles, Part 4.8: Colourfastness tests - Determination of colourfastness to water
Methods of test for textiles, Part 4.9: Colourfastness tests - Determination of colourfastness to alkali spotting
Methods of test for textiles, Part 5.1: Dimensional change - General requirements
Methods of test for textiles, Part 5.3: Dimensional change - Determination of relaxation in aqueous solution
Methods of test for textiles, Part 5.4: Dimensional change - Determination of dimensional change in laundering of textile fabrics and garments - Automatic machine method
Methods of test for textiles, Part 5.5: Dimensional change - Determination of dimensional change in laundering of textile fabrics and garments - Cubex machine method
Methods of test for textiles, Part 5.6: Dimensional change - Determination of dimensional change of yarns and sewing threads
Methods of test for textiles, Part 5.7: Dimensional change - Determination of dimensional change on dry-cleaning in perchlorethylene excluding finishing - Machine method
Methods of test for textiles, Part 6.1: Miscellaneous tests - Determination of the resistance of textiles to certain insect pests
Methods of test for textiles, Part 7.10: Quantitative analysis of fibre mixtures - Binary mixtures of certain cellulose fibres and polyester (method using sulphuric acid 75% m/m)
Methods of test for textiles, Part 7.11: Quantitative analysis of fibre mixtures - Binary mixtures of acrylics, certain modacrylics or certain chlorofibres (method using dimethylformamide)
Methods of test for textiles, Part 7.12: Quantitative analysis of fibre mixtures - Binary mixtures of certain chlorofibres and certain other fibres (method using carbon disulphide/acetone 55.5/44.5)
Methods of test for textiles, Part 7.13: Quantitative analysis of fibre mixtures - Binary mixtures of acetate and certain chlorofibres (method using glacial acetic acid)
Methods of test for textiles, Part 7.14: Quantitative analysis of fibre mixtures - Binary mixtures of silk and wool or hair fibres (method using sulphuric acid 75% m/m)
Methods of test for textiles, Part 7.15: Quantitative analysis of fibre mixtures - Binary mixtures of certain cellulose fibres and wool or hair (method using sulphuric acid 70% m/m)
Methods of test for textiles, Part 7.16: Quantitative analysis of fibre mixtures - Binary mixtures of jute and certain animal fibres (method of determining the nitrogen content)
Methods of test for textiles, Part 7.18: Quantitative analysis of fibre mixtures - Binary mixtures of polyolefin and certain other fibres (method using xylene)
Methods of test for textiles, Part 7.1: Quantitative analysis of fibre mixtures - Test samples and test specimens
Methods of test for textiles, Part 7.20: Quantitative analysis of fibre mixtures - Binary mixtures of inorganic based, man-made fibres and certain fibres (method based on ignition at 625 degrees...
Methods of test for textiles, Part 7.2: Quantitative analysis of fibre mixtures - General requirements
Methods of test for textiles, Part 7.3: Quantitative analysis of fibre mixtures - Manual separation
Methods of test for textiles, Part 7.4: Quantitative analysis of fibre mixtures - Binary mixtures of acetate and certain other fibres (method using acetone)
Methods of test for textiles, Part 7.5: Quantitative analysis of fibre mixtures - Binary mixtures of certain protein fibres (wool, animal hair, silk or protein) and certain other fibres (method...
Methods of test for textiles, Part 7.6: Quantitative analysis of fibre mixtures - Binary mixtures of viscose, cupro or certain types of polynosic (modal) and cotton fibres (method using formic...
Methods of test for textiles, Part 7.7: Quantitative analysis of fibre mixtures - Binary mixtures of nylon 6 or nylon 6.6 and certain other fibres (method using formic acid 80%...
Methods of test for textiles, Part 7.8: Quantitative analysis of fibre mixtures - Binary mixtures of acetate and triacetate fibres (method using benzyl alcohol)
Methods of test for textiles, Part 7.9: Quantitative analysis of fibre mixtures - Binary mixtures of triacetate and certain other fibres (method using dichloromethane)
Methods of test for the determination of the flashpoint of flammable liquids (closed cup)
Non-metallic conduits and fittings
Nut, Self-Locking, Extended Washer, Double Hexagon
Pin, Grooved, Headless
PIN, HINGE CORROSION RESISTANT STEEL UNS S30200, UNS S30400, OR UNS S31600
Pin, Hinge
Pin, Straight, Headless
Plastics materials for food contact use - Acrylonitrile plastics materials
Plastics materials for food contact use - Colourants
Plastics materials for food contact use - Miscellaneous additives
Plastics materials for food contact use - Polyethylene
Plastics materials for food contact use - Polypropylene
Plastics materials for food contact use - Polyvinyl chloride (PVC) compound
Plastics materials for food contact use - Polyvinylidene chloride (PVDC)
Plastics materials for food contact use - Styrene plastics materials
Plastics materials for food contact use
Plug End -Pilot\x92s Seat Raising Gear
Plunger and Spring Housing - Pilot\x92s Seat Raising Gear
Plunger Operating Rod - Pilot\x92s Seat Raising Gear
Plunger Spring - Pilot\x92s Seat Raising Gear
Preferred number series for resistors and capacitors
Press Button - Pilot\x92s Seat Raising Gear
Pressure sensitive adhesive double-faced tapes
Pressure sensitive adhesive edge-binding tapes
Pressure sensitive adhesive masking tapes
PVC sheet floor-covering - Unbacked, flexible
Pyrotechnic marine distress flares and signals for pleasure craft
Quadrant (Machining) - Pilot\x92s Seat Raising Gear
Quadrant Assembly - Pilot\x92s Seat Raising Gear
Quadrant Lever - Pilot\x92s Seat Raising Gear
Recommendations for the selection of containers and preservation of water samples for chemical and microbiological analysis - Chemical
Recommendations for the selection of containers and preservation of water samples for chemical and microbiological analysis - Microbiological
Residual bitumen for pavements
Resistance thermometers and their elements (platinum, copper, nickel)
Ring, Bolt
RING, RETAINING Metric Series Corrosion Resisting Steel, Uncoated
Ring, Retaining
Rules for liquid petroleum pipelines known as the SAA Liquid Petroleum Pipeline Code
Rules for road tank vehicles for flammable liquids
Rules for safety procedures affecting the operation, maintenance and r epair of road tank vehicles for flammable liquids
Rules for the approval, filling, inspection, testing and maintenance ofcylinders for the storage and transport of compressed gases (known asthe SAA Gas Cylinders Code)
Rules for the storage and handling of anhydrous ammonia known as the SAA Anhydrous Ammonia Code
Safety covers for private swimming pools and wading pools (for the protection of children 5 years of age and under)
Safety glass for vehicles
Safety requirements for prams and pushchairs
Salt for use in the manufacture of dairy products
Sheave blocks (including ships!' cargo blocks) of maximum lift 60 t
Shim Washer - Pilot\x92s Seat Raising Gear
Ships and marine technology \x97 Specification for bunkering of liquefied natural gas fuelled vessels
Specification for terra cotta roofing tiles
Spirit levels for use in precision engineering
Spring Clip - Pilot\x92s Seat Raising Gear
Stationary training equipment, Part 1: General safety requirements and test methods (ISO 20957-1:2013, MOD)
Steel castings for general engineering purposes
Switchgear assemblies and ancillary equipment for alternating voltages above 1kV
Symbols and Sketches for Pressures and Temperatures in Induction System - Aircraft Engine
SYNCHRO CONTROL TRANSMITTER, TYPE 31CX6a
Synchro, 60 and 400 Hz, Size 23
Synchro, Control Differential Transmitter, Type 11CDX4B
Synchro, Control Differential Transmitter, Type 15CDX4D
Synchro, Control Differential Transmitter, Type 15CDX6C
Synchro, Control Differential Transmitter, Type 18CDX4C
Synchro, Control Differential Transmitter, Type 18CDX6D
Synchro, Control Differential Transmitter, Type 23CDX4C
Synchro, Control Differential Transmitter, Type 23CDX6C
Synchro, Control Differential Transmitter, Type 26V-08CDX4C
Synchro, Control Differential Transmitter, Type 26V-11CDX4C
Synchro, Control Transformer, Type 11CT4E
Synchro, Control Transformer, Type 15CT4C
Synchro, Control Transformer, Type 15CT6D
Synchro, Control Transformer, Type 16CTB4B
Synchro, Control Transformer, Type 18CT4C
Synchro, Control Transformer, Type 18CT6D
Synchro, Control Transformer, Type 19CTB4B
Synchro, Control Transformer, Type 23CT4C
Synchro, Control Transformer, Type 23CT6D
Synchro, Control Transformer, Type 26V-08CT4C
Synchro, Control Transformer, Type 26V-11CT4D
Synchro, Control Transmitter, Type 11CX4E
Synchro, Control Transmitter, Type 15CDX6C
Synchro, Control Transmitter, Type 15CX4D
Synchro, Control Transmitter, Type 15CX4F
Synchro, Control Transmitter, Type 15CX6C
Synchro, Control Transmitter, Type 18CX4D
Synchro, Control Transmitter, Type 18CX6C
Synchro, Control Transmitter, Type 23CX4D
Synchro, Control Transmitter, Type 23CX6D
Synchro, Control Transmitter, Type 26V-08CX4C
Synchro, Control Transmitter, Type 26V-11CX4C
Synchro, Differential Receiver, Type 23TDR4B
Synchro, Torque Differential Receiver, Type 31TDR6B
Synchro, Torque Differential Transmitter, Type 15TDX4C
Synchro, Torque Differential Transmitter, Type 18TDX4C
Synchro, Torque Differential Transmitter, Type 23TDX4C
Synchro, Torque Differential Transmitter, Type 23TDX6C
SYNCHRO, TORQUE DIFFERENTIAL TRANSMITTER, TYPE 31TDX6C
Synchro, Torque Differential Transmitter, Type 37TDX6A
Synchro, Torque Receiver Transmitter, Type 15TRX4A
Synchro, Torque Receiver Transmitter, Type 15TRX6A
Synchro, Torque Receiver Transmitter, Type 18TRX4A
Synchro, Torque Receiver Transmitter, Type 18TRX6B
Synchro, Torque Receiver Transmitter, Type 23TRX4A
Synchro, Torque Receiver Transmitter, Type 23TRX6B
Synchro, Torque Receiver Transmitter, Type 26V-08CDX4C
Synchro, Torque Receiver Transmitter, Type 31TRX4A
Synchro, Torque Receiver Transmitter, Type 31TRX6A
Synchro, Torque Receiver Transmitter, Type 37TRX4A
Synchro, Torque Receiver Transmitter, Type 37TRX6A
Synchro, Torque Receiver, Type 11TR4C
Synchro, Torque Receiver, Type 11TX4C
Synchro, Torque Receiver, Type 26V-10TR4
Synchro, Torque Receiver, Type 26V-11TR4C
Synchro, Torque Transmitter, Type 11TX4C
Synchro, Torque Transmitter, Type 26V-11TX4C
Synchros, General Specification for
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1, FOR 175 \xb0C OR 260 \xb0C TOTAL CONDUCTOR TEMPERATURE
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1, FOR 175 \xb0C TOTAL CONDUCTOR TEMPERATURE
TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1, FOR 175 DEGREES C TOTAL CONDUCTOR TEMPERATURE
Terminal, Lug, Crimp Style, Copper, Uninsulated, Ring Tongue, Type I, Class I, for 175 Degrees C Total Conductor Temperature
TERMINAL, LUG, UNINSULATED, RECTANGULAR TONGUE, CRIMP STYLE, COPPER, TYPE I, CLASS 1 FOR 175 \xb0C TOTAL CONDUCTOR TEMPERATURE
TERMINAL, LUG, UNINSULATED, RECTANGULAR TONGUE, CRIMP STYLE, COPPER, TYPE I, CLASS 1, FOR 150 \xb0C TOTAL CONDUCTOR TEMPERATURE
Test Methods for Tube- Fitting Assemblies
The approval, filling, inspection, testing and maintenance of cylinders for the storage and transport of compressed gases (known as the SAA Gas Cylinders Code) - Cylinders for dissolved acetylene
The approval, filling, inspection, testing and maintenance of cylinders for the storage and transport of compressed gases (known as the SAA Gas Cylinders Code), Part 1: Cylinders for compressed gases...
The verification, filling, inspection, testing and maintenance of cylinders for storage and transport of compressed gases, Part 4: Welded cylinders - Insulated
The verification, filling, inspection, testing and maintenance of cylinders for the storage and transport of compressed gases - Non-refillable cylinders for compressed gases
Thin Castle Nut - Pilot\x92s Seat Raising Gear
Top Link Attachment Bracket - Pilot\x92s Seat Raising Gear
Top Link- Pilot\x92s Seat Raising Gear
Torque Tube - Pilot\x92s Seat Raising Gear
Tubular Rivet - Pilot\x92s Seat Raising Gear
Tubular Rivet, 3/16\x94 DIA. (Steel)
Uninsulated road tank vehicles for compressed liquefiable gases - Tankers for anhydrous ammonia
Uninsulated road tank vehicles for compressed liquefiable gases - Tankers for flammable gas
Uninsulated road tank vehicles for compressed liquefied gases - General requirements
Visually stress-graded hardwood for structural purposes
Visually stress-graded seasoned Australian-grown softwood (conifers) for structural purposes (excluding radiata pine and cypress pine)
Washer - Pilot\x92s Seat Raising Gear
Washer, Joint (Inner)
Washer, Joint (Outer)
Water quality - Sampling for microbiological analysis (ISO 19458:2006, MOD)
Windows in buildings - Construction, installation and maintenance
Windows in buildings - Specification for materials and performance
Wire rope grips

<< Prev Next >>