Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
215
216
217
218
219
220
221
222
223
224
225
226
227
230
240
250
260
270
280
300
350
400
450
500
550
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) ADAPTER, ASSEMBLY - PORT CONNECTION RING LOCKED TO FLARED TUBE END | |
| (R) Aerospace \x96 Military Type Variable Delivery, Pressure Compensated Hydraulic Pump | |
| (R) Age Controls for Hose Containing Age-Sensitive Elastomeric Material | |
| (R) Coupling Assembly, V-Retainer, High Pressure High Temperature, Pneumatic Tube | |
| (R) COUPLING, V-RETAINER, DOUBLE LATCH, TYPE I STANDARD PROFILE | |
| (R) COUPLING, V-RETAINER, DOUBLE LATCH, TYPE II LOW PROFILE | |
| (R) COUPLING, V-RETAINER, SINGLE LATCH, TYPE I STANDARD PROFILE | |
| (R) COUPLING, V-RETAINER, SINGLE LATCH, TYPE II LOW PROFILE | |
| (R) FITTING ASSEMBLY, ADAPTER RING LOCKED PORT CONNECTION TO BEAM SEAL 4000 PSI AND 5000 PSI /9/ | |
| (R) Fitting End, Straight Thread, High Pressure, Boss Connection, Design Standard | |
| (R) FLANGE END, FEMALE, TYPE I STANDARD PROFILE DESIGN STANDARD | |
| (R) FLANGE END, FEMALE, TYPE II LOW PROFILE DESIGN STANDARD | |
| (R) FLANGE END, MALE, TYPE I STANDARD PROFILE, DESIGN STANDARD | |
| (R) FLANGE END, MALE, TYPE II LOW PROFILE DESIGN STANDARD | |
| (R) HIGH CONFORMANCE SEAL, TYPE I & II STANDARD AND LOW PROFILE | |
| (R) HOSE ASSEMBLY, POLTETRAFLUOROETHYLE NE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 90 DEGREE TO 90 DEGREE | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 DEGREE TO 45 DEGREE | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 DEGREE TO 90 DEGREE | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, STRAIGHT TO 90 DEGREE | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, STRAIGHT TO STRAIGHT | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 DEGREES F, 3000 PSI, LIGHTWEIGHT | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, Up to 1500 psi and 450 \xb0F, Hydraulic and Pneumatic (Supplement 1) | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, up to 1500 psi and 450 Degrees F, Hydraulic and Pneumatic | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000/4000 psi, 275 \xb0F, Standard Duty, Hydraulic, Aircraft Systems | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000/4000 psi, 275 Degrees F, Standard Duty, Hydraulic, Aircraft Systems | |
| (R) Ring, Weld, 3000 psi Cres | |
| (R) SEAL, TYPE I & II STANDARD AND LOW PROFILE | |
| 3 Unit Signal Cartridge Stowage Assembly | |
| A6 Microfiche for engineering and other data (Excluding Computer Output Microfiche) | |
| Adapter, Assembly - Port Connection Ring Locked to Flared Tube End | |
| Aerospace Fluid Systems and Components - Pressure and Temperature Classifications | |
| Age Controls for Hose Containing Age-Sensitive Elastomeric Material | |
| Agricultural spraying oils (emulsifiable) | |
| Air Cargo Pallet Extenders | |
| Air Cargo Pallet Extensions | |
| Airconditioning and ventilation in ships - Machinery control rooms of merchant ships | |
| Airconditioning and ventilation in ships cabins and living spaces of merchant ships | |
| Altitude Graphs Aircraft Reciprocating Engine Performance | |
| Aluminum Alloy Tempers | |
| Anodic oxidation coatings on aluminium for decorative and automotive applications | |
| Assembly of Access Door | |
| Assembly of Cradle for Oxygen Bottle | |
| Australian Standard Methods of Test for sealers and adhesives for automotive purposes, Method 1: Determination of flow properties in absolute units | |
| Base 3 Unit Signal Cartridge Stowage | |
| Battery operated vehicles for explosive atmospheres | |
| Bi-planar Block, Chain | |
| Bolt Block | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, DTD5066, .187-32 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, DTD5066, .247-28 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, DTD5066, .3095-24 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, DTD5066, .372-24 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR650, .187-32 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR650, .247-28 UNS-3A | |
| Bolt, Close Tolerance - Double Hexagon Extended Washer Head, HR650, .3095-24 UNS-3A | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, Cupwasher Locked, HR601, .187-32 UNS-3A | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, Cupwasher Locked, HR601, .247-28 UNS-3A | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, Cupwasher Locked, HR601, .3095-24 UNS-3A | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, Cupwasher Locked, HR601, .372-24 UNS-3A | |
| Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, Cupwasher Locked, HR650, .372-24 UNS-3A | |
| Bolt, Wing - Oxygen Cradle | |
| Cable Clips | |
| Cable Grommets | |
| Cables for use below ground in coal mines (other than trailing cables) | |
| Care labelling for laundering and drycleaning, Part 1: Method of labelling - Made-up articles | |
| Care labelling of clothing, household textiles, furnishings, piece goodsand yarns | |
| Cargo Pallet Extenders | |
| Castors and wheels - Applications over 1.1 m/s (4 km/h) and up to 4.4 m/s (16 km/h) | |
| Castors and wheels - Applications up to 1.1 m/s (4 km/h) | |
| Castors and wheels - Castors for manually propelled equipment for institutional applications | |
| Castors and wheels - Hospital bed castors | |
| Castors and wheels - Vocabulary, symbols and multilingual terminology | |
| Castors and wheels, Part 2: Test methods and apparatus | |
| Castors and wheels, Part 3: Castors for furniture (ISO 22879:2004, MOD) | |
| Castors and wheels, Part 4: Castors for furniture - Castors for swivel chairs | |
| Centre drills | |
| Childrens swimming instruction aids, and flotation toys and rings | |
| Circuit-breakers for distribution circuits (up to and including 1000 V a.c. and 1200 V d.c.) | |
| Clamps, Support, Comparative Fatigue Strengths, Test Method | |
| Clasification and labelling of children''s night clothes for fire hazard | |
| Classification of degrees of protection provided by enclosures for electrical equipment | |
| Code extension techniques for use with the standard 7-bit coded character set | |
| Code of practice for fusion welding in the production, rectification, and repair of steel castings | |
| Code of practice for guarding and safe use of portable electric tools for domestic use | |
| Code of practice for installation of reflective foil laminate in buildings | |
| Code of practice for recording and measuring work injury experience | |
| Code of practice for the guarding and safe use of metal and paper cutting guillotines | |
| Components for the protection of openings in fire-resistant walls (known as the SAA Fire door code), Part 2: Fire-resistant roller shutters | |
| Components for the protection of openings in fire-resistant walls - Fire-resistant doorsets | |
| Components for the protection of openings in fire-resistant walls, Part 1: Fire-resistant doorsets - Logbook for the maintenance of fire-resistant doorsets (Supplement to AS 1905.1-1984) | |
| Conical spring washers (metric series) | |
| Contact lenses | |
| Copper alloy float control valves for use in water supply and hot water services | |
| Corrugated fibreboard containers and container blanks for export of frozen boneless meat | |
| Corrugated fibreboard containers for export of dried vine fruit | |
| Coupling Assembly, Self- Sealing, One Side Only, Hydraulic | |
| Coupling Assembly, Self-Sealing, One Side Only, Hydraulic | |
| Coupling Assembly, Self-Sealing, Quick Disconnect Fuel and Oil System Components | |
| Coupling Assembly, V-Band, Sheet Metal Flange, Pneumatic Tube | |
| Coupling Assembly, V-Retainer, High Pressure High Temperature, Pneumatic Tube | |
| COUPLING TYPE I (STANDARD PROFILE) | |
| Coupling, Sheet Metal, 40 Degree V-Band, Quick Release (Optional Safety) Latch | |
| Coupling, Sheet Metal, 40 Degree V-Band, Standard Latch | |
| Coupling, Sheet Metal, 40 Degrees V-Band, Standard Latch | |
| COUPLING, SHEET METAL, 40\xb0 V-BAND, QUICK RELEASE (OPTIONAL SAFETY) LATCH | |
| COUPLING, SHEET METAL, 40\xb0 V-BAND, STANDARD LATCH | |
| COUPLING, V-RETAINER, DOUBLE LATCH, TYPE I STANDARD PROFILE | |
| COUPLING, V-RETAINER, DOUBLE LATCH, TYPE II LOW PROFILE | |
| COUPLING, V-RETAINER, SINGLE LATCH, TYPE I STANDARD PROFILE | |
| COUPLING, V-RETAINER, SINGLE LATCH, TYPE II LOW PROFILE | |
| Cover, Inspection - Typical Assembly | |
| Cradle for Oxygen Bottle | |
| Degrees of protection provided by enclosures for electrical equipment (IP Code) - Wallchart 2 (Supplement 2 to AS 1939-1990) | |
| Degrees of protection provided by enclosures on electrical equipment (IP Code) | |
| Dental agar impression material | |
| Dental die stone | |
| Dental impression paste | |
| Dental modelling compounds | |
| Dispensing measures for pharmaceutical purposes | |
| Draw Pin, Inner - Oxygen Cradle | |
| Draw Pin, Outer - Oxygen Cradle | |
| Drawing board dimensions | |
| DRIVE - TYPE XV ENGINE ACCESSORY - DESIGN STANDARD FOR | |
| DRIVE - TYPE XX ENGINE ACCESSORY - DESIGN STANDARD FOR | |
| DRIVE \x96 TYPE XX ENGINE ACCESSORY - DESIGN STANDARD FOR | |
| Electric arc welding machines | |
| Electric arc welding power sources - Plasma arc cutting and welding types | |
| Electric arc welding power sources - Rotary type | |
| Electric arc welding power sources - Transformer type | |
| Electric toasters for household use | |
| Electroplated coatings of gold and gold alloys for decorative applications | |
| Electroplated coatings of gold and gold alloys for engineering applications | |
| Electroplated coatings on threaded components (metric coarse series) | |
| Endless wedge belt drives of SPZ, SPA, SPB and SPC sections | |
| Essential ratings and characteristics for integrated circuits | |
| Fences and gates for private swimming pools | |
| Fibreboard containers for export of non-refrigerated canned goods | |
| Filler Cap | |
| FITTING ASSEMBLY, ADAPTER RING LOCKED PORT CONNECTION TO BEAM SEAL 4000 PSI AND 5000 PSI /9/ | |
| FITTING END, STRAIGHT THREAD, HIGH PRESSURE, BOSS CONNECTION, DESIGN STANDARD | |
| FITTING, ASSEMBLY, ADAPTER RING LOCKED PORT CONNECTION TO FLARED TUBE END | |
| FITTING,ASSEMBLY, ADAPTER RING LOCKED PORT CONNECTION TO FLARED TUBE END | |
| Fixed end and removable end steel drums | |
| Fixed end and removable end steel pails | |
| FLANGE END, DESIGN STANDARD | |
| FLANGE END, FEMALE, TYPE I STANDARD PROFILE DESIGN STANDARD (STABILIZED TYPE) | |
| FLANGE END, FEMALE, TYPE I STANDARD PROFILE DESIGN STANDARD | |
| Flange End, Female, Type II Low Profile Design Standard | |
| Flange End, Male, Type I Standard Profile Design Standard | |
| FLANGE END, MALE, TYPE I STANDARD PROFILE, DESIGN STANDARD (STABILIZED TYPE) | |
| FLANGE END, MALE, TYPE I STANDARD PROFILE, DESIGN STANDARD | |
| Flange End, Male, Type II Low Profile Design Standard | |
| FLANGE, FEMALE, BUTT WELD TYPE II LOW PROFILE | |
| FLANGE, FEMALE, BUTT WELD, TYPE I STANDARD PROFILE | |
| Flange, Female, Butt Weld, Type II Low Profile | |
| FLANGE, FEMALE, INTEGRAL, WELD RING, TYPE I STANDARD PROFILE | |
| FLANGE, FEMALE, INTEGRAL, WELD RING, TYPE II LOW PROFILE | |
| FLANGE, FEMALE, SEAM WELD TYPE I STANDARD PROFILE | |
| FLANGE, FEMALE, SEAM WELD TYPE II LOW PROFILE | |
| Flange, Female, Seam Weld, Type I Standard Profile | |
| Flange, Female, Seam Weld, Type II Low Profile | |
| FLANGE, MALE, BUTT WELD TYPE II LOW PROFILE | |
| FLANGE, MALE, BUTT WELD, TYPE I STANDARD PROFILE | |
| Flange, Male, Butt Weld, Type II Low Profile | |
| FLANGE, MALE, INTEGRAL, WELD RING, TYPE I STANDARD PROFILE | |
| FLANGE, MALE, INTEGRAL, WELD RING, TYPE II LOW PROFILE | |
| FLANGE, MALE, SEAM WELD TYPE I STANDARD PROFILE | |
| FLANGE, MALE, SEAM WELD TYPE II LOW PROFILE | |
| Flange, Male, Seam Weld, Type II Low Profile | |
| FLANGE, SHEET METAL | |
| Flat pallets for materials handling (1100 mm x 1100 mm suitable for use in ISO Series 1 Freight Containers) | |
| Flexible insulating sleeving for electrical purposes | |
| Flexible travelling cables for lifts | |
| Frame for Access Door | |
| Fuel Drain Valve Assembly | |
| Gaseous hydrogen - Fuelling stations, Part 1: General requirements (ISO 19880-1:2020, MOD) | |
| Gaseous hydrogen - Fuelling stations, Part 3: Valves (ISO 19880-3:2018, MOD) | |
| Glossary of terms relating to plastics - Plastics recycling terminology (Supplement to AS 1886-1991) | |
| Glossary of terms relating to plastics | |
| Glossary of terms relating to vitreous enamel coatings | |
| Glossary of terms used in non-destructive testing | |
| Guard rails, stanchions and storm rails for ships (for other than machinery spaces) | |
| Guide to AS 1821-1823 suppliers quality control systems | |
| Hacksaw blades | |
| Hard surface cleansing (scouring) powder | |
| Helical spring lock washers (metric series) | |
| HIGH CONFORMANCE SEAL, TYPE I & II STANDARD AND LOW PROFILE | |
| HIGH CONFORMANCE SEAL, TYPE I AND II STANDARD AND LOW PROFILE | |
| High voltage testing techniques - Application guide for measuring devices | |
| High voltage testing techniques, Part 1: General definitions, test requirements, test procedures and measuring devices | |
| Hose Assemblies, Polytetrafluoroethyl ene, Aramid Reinforced, 275 Degrees F, Standard Duty, 4000/3000 psi, Hydraulic, Aircraft Systems | |
| Hose Assemblies, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000/4000 psi, 275 Degrees F, Standard Duty, Hydraulic, Aircraft Systems | |
| Hose Assembly, Polytetrafluoroethyl ene (PTFE), up to 450 Degrees F (232 Degrees C) and 1500 psi (10 500 KPa), Procurement Specification | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 TO 45 DEGREES | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 TO 45\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 TO 90 DEGREES | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 45 TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 90 TO 90 DEGREES | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, 90 TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, STRAIGHT TO 45 DEGREES | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, STRAIGHT TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, CRES REINFORCED, 400 \xb0F, 3000 PSI, LIGHTWEIGHT, BEAM SEAL, STRAIGHT TO STRAIGHT | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, 45 Degree to 45 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, 45 Degree to 90 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, 90 Degree to 90 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, Straight to 45 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, Straight to 90 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, CRES Reinforced, 400 Degrees F, 3000 psi, Lightweight, Beam Seal, Straight to Straight | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, Up to 1500 psi and 450 \xb0F, Hydraulic and Pneumatic | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, up to 1500 psi and 450 Degrees F, Hydraulic and Pneumatic (Supplement 1) | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, Up to 1500 psi and 450 Degrees F, Hydraulic and Pneumatic | |
| Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000/4000 psi, 275 \xb0F, Standard Duty, Hydraulic, Aircraft Systems | |
| Industrial fall-arrest systems and devices - Fall-arrest devices | |
| Industrial gas cylinder identification | |
| Industrial safety belts and harnesses | |
| Industrial wheels and castors (dimensions and capacities) (based on ISO recommendations) | |
| Insert - Ring Locked, Fluid Connection Port Design, Installation and Removal of | |
| Installation of timber doorsets | |
| Installation, Joint, 40 Degree V-Band Coupling and Narrow Sheet Metal Flanges | |
| INSTALLATION, JOINT, 40\xb0 V-BAND COUPLING AND NARROW SHEET METAL FLANGES | |
| INSTALLATION, JOINT, V-RETAINER COUPLING ASSEMBLY | |
| Knob (Air Shutter Control) | |
| Knob (Carburetter Hot/Cold Air Contro) | |
| Knob (Flap Control) | |
| Knob (General Purpose) | |
| Knob (Propeller Control) | |
| Knob (Supercharger Control) | |
| Knob (Throttle Control) | |
| Knob (Undercarriage Control) | |
| Length bars and accessories | |
| Liquid detergents for household hand dishwashing | |
| Measurement of airborne noise on board vessels | |
| Measurement of occupational health and safety performance, Part 1: Describing and reporting occupational injuries and disease - Workplace injury and disease recording form (Supplement to AS 1885.1-1990) | |
| Measurement of occupational health and safety performance, Part 1: Describing and reporting occupational injuries and disease, known as the Workplace injury and disease recording standard | |
| Medical gas cylinder identification | |
| Method for measurement of normal incidence sound absorption coefficient and specific normal acoustic impedance of acoustic materials by the tube method | |
| Method for testing child-resistant closures for use with therapeutic substances | |
| Method for the core sampling of raw wool in bales | |
| Method for the determination of the fat content of milk on a mass pervolume basis | |
| Method for the measurement of airborne noise emitted by vessels on waterways and in ports and harbours | |
| Method of test for ignition temperature of gases and vapours | |
| Methods for sampling eggs and egg products | |
| Methods for the measurement of case depth in steels | |
| Methods for the sampling of coke | |
| Methods of test for sealers and adhesives for automotive purposes - Determination by pressure extrudiometer of the consistency of sealers after accelerated ageing | |
| Methods of test for sealers and adhesives for automotive purposes - Determination by pressure extrudiometer of the consistency of sealers | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of characteristics of medium to heavy bodied sealers resistant to embrittlement from ageing | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of damping coefficient by the thick plate method | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of heat resistance of adhesive bonds | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of heat resistance of vinyl laminate | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of initial bond strength of adhesives | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of optimum open drying time of adhesives | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of shear strength of metal-to-metal adhesive | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of staining of automotive paintwork by adhesives or sealers | |
| Methods of test for sealers and adhesives for automotive purposes - Determination of staining of trim materials by adhesives | |
| Methods of test for textile, Method 2.24: Physical tests - Determination of resistance of textile fabrics to water vapour diffusion - Control dish method | |
| Methods of test for textiles - Physical tests, Part 2.8: Determination of tear resistance of fabrics by the falling-pendulum (elmendorf) apparatus | |
| Methods of test for textiles, Method 2.15: Physical tests - Determination of thickness of textile fabrics | |
| Methods of test for textiles, Method 2.21: Physical tests - Determination of seam opening due to the application of force in the transverse direction | |
| Methods of test for textiles, Method 2.23: Physical tests - Determination of linear density of textile yarn from packages | |
| Methods of test for textiles, Method 2.25.1: Physical tests - Determination of the abrasion resistance of fabrics by the Martindale method - Martindale abrasion testing apparatus | |
| Methods of test for textiles, Method 2.25.2: Physical tests - Determination of the abrasion resistance of fabrics by the Martindale method - Determination of specimen breakdown | |
| Methods of test for textiles, Method 2.25.3: Physical tests - Determination of the abrasion resistance of fabrics by the Martindale method - Determination of mass loss | |
| Methods of test for textiles, Method 2.25.4: Physical tests - Determination of the abrasion resistance of fabrics by the Martindale method - Assessment of appearance change | |
| Methods of test for textiles, Method 2.25: Physical tests - Determination of flat abrasion resistance of textile fabrics (Martindale abrasion method) | |
| Methods of test for textiles, Method 2.26: Physical tests - Determination of flat abrasion resistance of textile fabrics (flexing and abrasion method) | |
| Methods of test for textiles, Method 2.27: Physical tests - Determination of abrasion resistance of textile fabrics (inflated diaphragm method) | |
| Methods of test for textiles, Method 2.28: Physical tests - Determination of abrasion resistance of textile fabrics (rotary platform, double-head method) | |
| Methods of test for textiles, Method 2.3.1: Physical tests - Determination of maximum force and elongation at maximum force using the strip method | |
| Methods of test for textiles, Method 2.3.2: Physical tests - Determination of maximum force using the grab method (ISO 13934-2:1999, MOD) | |
| Methods of test for textiles, Method 2.30: Physical tests - Determination of abrasion resistance of coated textile fabrics (oscillatory cylinder method) | |
| Methods of test for textiles, Method 2.34: Physical tests - Determination of permeability of fabrics to air | |
| Methods of test for textiles, Part 1: Conditioning procedures | |
| Methods of test for textiles, Part 2.10: Physical tests - Determination of the tear resistance of woven textile fabrics by the wing-rip method | |
| Methods of test for textiles, Part 2.11: Physical tests - Determination of micronaire value of cotton fibres | |
| Methods of test for textiles, Part 2.12: Physical tests - Determination of width of fabrics | |
| Methods of test for textiles, Part 2.13: Physical tests - Determination of mass per unit area and mass per unit length of fabrics | |
| Methods of test for textiles, Part 2.14: Physical tests - Determination of twist in yarns | |
| Methods of test for textiles, Part 2.16: Physical tests - Determination of water repellency of textile surfaces - Spray rating test | |
| Methods of test for textiles, Part 2.17: Physical tests - Determination of resistance of fabrics to water penetration - Hydrostatic pressure test | |
| Methods of test for textiles, Part 2.18: Physical tests - Determination of resistance of fabrics to water penetration - Cone test | |
| Methods of test for textiles, Part 2.19: Physical tests - Determination of bursting force of textile fabrics - Ball burst method | |
| Methods of test for textiles, Part 2.1: Physical tests - Determination of mean fibre diameter of textile fibres by the projection microscope | |
| Methods of test for textiles, Part 2.20: Physical tests - Determination of seam breaking force | |
| Methods of test for textiles, Part 2.22: Physical tests - Determination of yarn slippage in woven fabrics at a standard stitched seam | |
| Methods of test for textiles, Part 2.2: Physical tests - Determination of corrected invoice mass of textile materials | |
| Methods of test for textiles, Part 2.3: Physical tests - Determination of breaking force and extension of textile fabrics | |
| Methods of test for textiles, Part 2.4: Physical tests - Determination of bursting pressure of textile fabrics | |
| Methods of test for textiles, Part 2.5: Physical tests - Determination of the number of threads per unit length in woven fabric | |
| Methods of test for textiles, Part 2.6: Physical tests - Determination of the number of wales and courses per unit length in knitted fabric | |
| Methods of test for textiles, Part 2.7: Physical tests - Determination of breaking force and extension of yarns | |
| Methods of test for textiles, Part 2.9: Physical tests - Determination of stiffness of cloth | |
| Methods of test for textiles, Part 3.1: Chemical tests - Determination of pH of aqueous extract | |
| Methods of test for textiles, Part 3.2: Chemical tests - Determination of alkali content of wool | |
| Methods of test for textiles, Part 3.3: Chemical tests - Determination of the solubility of wool in alkali | |
| Methods of test for textiles, Part 3.4: Chemical tests - Determination of solvent-soluble matter | |
| Methods of test for textiles, Part 3.6: Chemical tests - Determination of cuprammonium fluidity of cotton and cellulosic man-made fibres | |
| Methods of test for textiles, Part 4.11: Colourfastness tests - Determination of colourfastness to bleaching with sodium hypochlorite | |
| Methods of test for textiles, Part 4.12: Colourfastness tests - Determination of colourfastness to acid spotting | |
| Methods of test for textiles, Part 4.13: Colourfastness tests - Determination of colourfastness to acid milling | |
| Methods of test for textiles, Part 4.1: Colourfastness tests - Definitions and general requirements | |
| Methods of test for textiles, Part 4: Colourfastness tests - Determination of colourfastness to alkaline milling | |
| Metric units for use in mechanical engineering and related fields | |
| Milling cutters - Cylindrical cutters, spindle and arbor driven | |
| Motor vehicle brake fluids - Non-petroleum type | |
| Motor vehicle brake fluids | |
| Nomenclature - Engine Cooling Fan | |
| Nomenclature-Engine Cooling Fan | |
| Orthodontic wires (resilient) (excluding precious metal wires) | |
| Pedal bicycles | |
| PERFORMANCE PRESENTATION, AIRCRAFT RECIPORCATING ENGINE - TWO SPEED ENGINE | |
| PERFORMANCE PRESENTATION, AIRCRAFT RECIPROCATING ENGINE - ENGINE STAGE ENGINE | |
| Personal equipment for work at height, Part 5: Manufacturing requirements for lanyard assemblies and pole straps | |
| Pipe Clamp Block (.272\x94 DIA) | |
| Pipe Clamp Block (3/16\x94 DIA) | |
| Pipe Clamp Block (5/16\x94 DIA) | |
| Pipe Clamp Block (7/32\x94 DIA) | |
| Pipe Clamp Block (\xbc\x94 DIA) | |
| Pipe Clamp Self-Bonding Typical Assembly | |
| Pipe Clamp Stud | |
| Plain limit gauges (metric series) | |
| Plastics containers for transport of materials | |
| Playground equipment for parks, schools and domestic use, Part 1: General requirements | |
| Playground equipment for parks, schools and domestic use, Part 2: Design and construction - Safety aspects | |
| PORT-FLUID CONNECTION, RING LOCKED INSERT, STANDARD DIMENSIONS FOR | |
| Portable ladders - Metal | |
| Portable ladders, Part 2: Timber | |
| Portable ladders, Part 4: Selection, safe use and care | |
| Portable ladders, Part 5: Selection, safe use and care | |
| Portable metal ladders | |
| Preferred metric sizes of hot-rolled round-edge concave flat steel barsfor spring applications | |
| Pumps, Hydraulic, Variable Flow, General Specification for | |
| PVC floor tiles - Flexible | |
| PVC floor tiles - Semi-rigid | |
| Re-usable hypodermic needles for general medical use | |
| Reflective foil laminate | |
| Refrigerant gas cylinder identification | |
| Register of work injuries (modified) | |
| Register of work injuries | |
| Retreaded pneumatic passenger car tyres | |
| Retroreflective materials and devices for road traffic control purposes - Raised pavement markers (retroreflective and non-retroreflective) | |
| Retroreflective materials and devices for road traffic control purposes - Retroreflective devices (non-pavement application) | |
| Retroreflective materials and devices for road traffic control purposes, Part 1: Retroreflective materials | |
| Ring, Tapped, Inner | |
| RING, WELD 3000 PSI, CRES | |
| RING, WELD, 3000 PSI, CRES | |
| Rubber condoms | |
| Rules for gas and liquid petroleum submarine pipelines known as the SAA Submarine Pipeline Code | |
| Rules for the field pressure testing of gas and liquid petroleum land or submarine pipelines known as the SAA Code for Field Pressure Testing of Pipelines | |
| Rules for the storage and handling of flammable and combustible liquids known as the SAA Flammable and Combustible Liquids Code | |
| Saddle Washers (Aluminium Alloy) | |
| Saddle Washers (Steel) | |
| School wear for boys and girls - Manufacturing requirements | |
| Screw and washer assemblies (metric series) | |
| SEAL, TYPE I & II STANDARD AND LOW PROFILE | |
| SEAL, TYPE I AND II STANDARD AND LOW PROFILE | |
| Semiconductor Convertors, Part 1: General | |
| Semiconductor Convertors, Part 3: Semiconductor Direct D.C. Convertors (D.C. Chopper Convertors) | |
| Shank for Wing Bolt | |
| Single-use hypodermic needles (sterile) for general medical use | |
| Size coding scheme for hosiery for infants, children, women and men | |
| Size designation scheme for men's clothing (including multiple fitting outerwear and industrial wear) | |
| Sizes of film for industrial radiography and x-ray crystallography | |
| Sizes of film for industrial radiography | |
| Sizes of photographic film for use in graphic arts and reprography | |
| Sizes of photographic paper | |
| Small square weathertight hatches | |
| Solid bearing housings | |
| Solid fibreboard containers and container blanks for export of frozen boneless meat | |
| Special requirements for electrically operated cooking and heating appliances for marine use | |
| Spirit level vials | |
| Spring for Oxygen Cradle | |
| Spring Retaining Plate - Signal Cartridge Stowage | |
| Stationary batteries of the lead-acid pasted plate type | |
| Stationery batteries of the lead-acid pasted plate type | |
| Strap for Oxygen Cradle | |
| Structures for mine shafts Part 2: Headframe structures | |
| Structures for mine shafts Part 3: Sinking stages | |
| Structures for mine shafts Part 5: Shaft system structures | |
| Structures for mine shafts Part 7: Rope guides | |
| Summer toboggan runs, Part 1: Safety requirements and test methods (ISO 19202-1:2017 (ED.1.0) MOD) | |
| Summer toboggan runs, Part 2: Safety requirements for operation (ISO 19202-2:2017 (ED.1.0) MOD) | |
| Swimming pool safety - Location of fencing for private swimming pools | |
| Swimming pool safety - Water recirculation and filtration systems | |
| Swimming pool safety Part 1: Safety barriers for swimming pools (Supplement to AS 1926.1:2024) | |
| Swimming pool safety Part 1: Safety barriers for swimming pools | |
| Swimming pool safety, Part 2: Location of fencing for private swimming pools | |
| The measurement of surface roughness by direct-reading stylus electronic instruments | |
| The storage and handling of non-flammable cryogenic and refrigerated liquids | |
| Thermally-released links | |
| Thermo-Sensitive Element (Iron-Constantan) | |
| Titanium Alloy Bolts, 100\xba Countersunk Heads and Unified Threads | |
| Tooth lock washers (metric series) | |
| Trunnion for Strap (2 B.A.) | |
| Trunnion for Strap (Plain) | |
| Vernier callipers (metric series) | |
| Vinyl asbestos floor tiles | |
| Vitreous china for use in sanitary appliances | |
| Washer (or Flush Drain Valve) | |
| Welding cables | |
| Welding of ferrous castings - Steel castings | |
| WHEEL AND AXLE DIMENSIONS, LOW PRESSURE - STRAIGHT AXLE TYPE | |
| WHEEL AND AXLE DIMENSIONS, LOW PRESSURE - STUB AXLE TYPE |
| << Prev | Next >> |