Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 223 224 225 226 227 228 229 230 231 232 233 234 235 240 250 260 270 280 290 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) \x93D\x94 RING SEAL FOR SHOCK STRUTS MOLDED FROM AMS-P-25732 MATERIAL
(R) \x93D\x94 RING SEAL FOR SHOCK STRUTS MOLDED FROM MIL-P-25732 ACRYLONITRILE BUTADIENE (NBR) MATERIAL
(R) Bearing, Ball, Airframe, Anti-Friction, External Self Aligning, Extra Light Duty
(R) BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA LIGHT DUTY
(R) BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA WIDE, DOUBLE ROW, INTERMEDIATE DUTY
(R) BEARING, BALL, AIRFRAME, ANTI-FRICTION, SELF-ALIGNING, LIGHT AND HEAVY DUTY
(R) BEARING, BALL, AIRFRAME, ANTIFRICTION, INTERMEDIATE DUTY
(R) BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW AIRFRAME, ANTI-FRICTION, SEALED, TYPE II
(R) BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW AIRFRAME, ANTI-FRICTION, SEALED, TYPE III
(R) BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW TORQUE TUBE, AIRFRAME, ANTI-FRICTION, SEALED, TYPE IV
(R) FUSE, LIMITER TYPE, ENCLOSED LINK, 5-60 AMP, AIRCRAFT
(R) FUSE, LIMITER TYPE, ENCLOSED LINK, INTERMEDIATE RATING, AIRCRAFT
(R) O-RING, STRAIGHT THREAD TUBE FITTING BOSS MOLDED FROM AMS-P-5510 RUBBER
(R) PACKING, PREFORMED ("D" RING, SHOCK STRUT)
(R) PACKING, PREFORMED - MS28775 O-RING
(R) PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS
1/4\x94 Ball End
25g Harness Release Gear (Locking In)
\x91P\x92 Section. Rubber
Absorbent woven gauze - Cotton-viscose blends
Absorbent woven gauze - Cotton
Acoustics - Methods of assessing and predicting speech privacy and speech intelligibility
Adaptor, Elbow, Pipe (for Inch Pipes)
Adaptor, Elbow, Pipe (for Metric Pipes)
Aerospace Hand Torque Wrenches (Mechanical, Impulse)
Aerospace Signaling Torque Wrenches
Agricultural tractors and self-propelled machines - Test procedure for performance of air-conditioning systems
Alloy Steel Cylinders for Compressed Gases - Seamless - 0.1 kg to 500 kg
Alumina - Determination of alpha alumina content by X-ray diffraction
Alumina - Determination of angle of flow
Alumina - Determination of attrition index
Alumina - Determination of loss of mass at 300 degrees Celsius and 1000 degrees Celsius
Alumina - Determination of particles passing a 20 micrometre aperture sieve
Alumina - Determination of specific surface area by nitrogen adsorption
Alumina - Determination of the mass distribution of particle sizes using electroformed sieves
Alumina, Part 11: Guide to reporting Al2O3 content of smelter-grade alumina
Alumina, Part 12: Determination of the angle of repose
Alumina, Part 7: Determination of trace elements - Wavelength dispersive X-ray fluorescence spectrometric method
Alumina, Part 8: Determination of bulk density
Alumina, Part 9: Determination of flow time
Aluminium and aluminium alloys - Compositions and designations - Wrought products
Aluminium ores - Preparation of samples
Aluminium ores - Sampling - Determination of quality variation
Aluminium ores - Sampling - Determination of the heterogeneity of constitution
Aluminium ores - Sampling - Sampling from moving streams
Aluminium ores - Sampling - Sampling from stationary situations
Aluminium ores - Sampling, Part 5: Methods for checking the precision of sampling
Aluminium ores - Sampling, Part 6: Methods for checking the bias of sampling
Ambient air - Determination of particulate lead - High volume sampler gravimetric collection - Flame atomic absorption spectrometric method
Analysis of metals - Procedures for the setting up, calibration and standardization of atomic emission spectrometers using arc/spark discharge
Assembly of Back Casing (Harness Release Gear)
Assembly of Bowden Control
Assembly of Flush Fitting Door Lock
Assembly of Front Casing (Harness Release Gear)
Assembly of Rudder-Bar (Single Position Pedal)
Assembly of Rudder-Bar (Two Position Pedal)
Atmospheric heating of vessels containing fluids - Estimation of maximum temperature
B.S2 Chain (3/8\x94 Pitch) & Fittings Assembly Code
BEARING, BALL, AIRFRAME ANTI-FRICTION, EXTRA WIDE DOUBLE ROW, INTERMEDIATE DUTY
BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTERNAL SELF ALIGNING, EXTRA LIGHT DUTY
BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTERNAL SELF-ALIGNING, EXTRA LIGHT DUTY
BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA LIGHT DUTY, CORROSION RESISTANT NITROGEN STEEL (CREN)
Bearing, Ball, Airframe, Anti-Friction, Extra Light Duty
BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA WIDE, DOUBLE ROW, INTERMEDIATE DUTY, CORROSION RESISTANT NITROGEN STEEL (CREN)
BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA WIDE, DOUBLE ROW, INTERMEDIATE DUTY
BEARING, BALL, AIRFRAME, ANTI-FRICTION, XTERNAL SELF-ALIGNING, EXTRA LIGHT DUTY CORROSION RESISTANT NITROGEN STEEL (CREN)
BEARING, BALL, AIRFRAME, ANTIFRICTION, INTERMEDIATE DUTY CORROSION RESISTANT NITROGEN STEEL (CREN)
BEARING, BALL, AIRFRAME, ANTIFRICTION, INTERMEDIATE DUTY
Bearing, Roller, Self-Aligning, Double Row Airframe, Anti-Friction, Sealed, Type II
Bearing, Roller, Self-Aligning, Double Row Airframe, Anti-Friction, Sealed, Type III
BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW TORQUE TUBE, AIRFRAME, ANTI-FRICTION, SEALED, TYPE IV
BEARING, ROLLER, SELF-ALIGNING, DOUBLE ROW, AIRFRAME, ANTI-FRICTION, SEALED, TYPE II
Bearing, Roller, Self-Aligning, Single Row Airframe, Anti-Friction, Sealed, Type I
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .190-32 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .250-28 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .3125-24 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .375-24 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .4375-20 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Large Dee Head, BS.HR650 .500-20 UNJF-3A.MOD.BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5066 10(.190)-32 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5066, .250-28 UNJF-3A BS4084
British Association (BA) screw threads and associated gauges and gauging practice
Cable Assembly
Cable Clip (Filler Cap)
Cable Spring for Harness Release Gear
Carbon-manganese steel cylinders for compressed gases - Seamless - 0.1 kg to 500 kg
Catch for Harness Release Gear
Catch Spring for Harness Release Gear
Cathodic protection of metals - Compact buried structures
Cathodic protection of metals - Fixed immersed structures
Cathodic protection of metals - Internal surfaces
Cathodic protection of metals - Steel in concrete structures
Cellulose cement products - Corrugated sheets for roofing and cladding
Cellulose-cement products - Flat sheets
Cellulose-cement products, Part 1: Corrugated sheets
Chemical analysis - Interlaboratory test programs - For determining precision of analytical method(s) - Guide to the planning and conduct
Classification of machinery for earthmoving, construction, surface mining and agricultural purposes
Classification system for corrugated and solid fibreboard
Coal - Maceral analysis
Coal petrography, Part 1: Preparation of coal samples for incident light microscopy
Coal petrography, Part 2: Maceral analysis
Coal petrography, Part 3: Methods for microscopical determination of the reflectance of coal macerals
COCKPIT FLIGHT INSTRUMENT PANEL ARRANGEMENT
Collar, Retaining Cable (Filler Cap)
Colour television receivers - General requirements and selected performance parameters - Limits and methods of measurement
Colour television receivers - General requirements
Computer accommodation
Concrete kerbs and channels (gutters) - Manually or machine placed
Copper, lead and zinc sulfide concentrates - Sampling - Sampling procedures for determination of metal and moisture content
Copper, lead and zinc sulfide concentrates - Sampling, Part 2: Experimental methods for checking the precision of sampling
Copper, lead and zinc sulphide concentrates - Determination of moisture in bulk material
Copper, lead and zinc sulphide concentrates- Determination of hygroscopic moisture in the analysis sample
Copper, lead, zinc and nickel concentrates - Sampling, Part 3: Experimental methods for checking the bias of sampling
Corrugated fibreboard boxes for export of citrus fruit
Damp-proof courses and flashings
Data communication 34-pin DTE/DCE interface connector and pin assignments
De-Oiling Connection. Naval Aircraft
Density of mercury - Numerical value
Density of water - Numerical value
Dental equipment - Cartridge syringes, for anaesthetic purposes
Dental equipment - Compressed air systems
Dental materials - Gypsum-bonded casting investments
Diagnostic X-ray facilities - Safe practices
Distance Guard Plate
Distance Tube (for QL Harness)
Drum Assembly
Drum Spring
Drum
Drums, Metal - Shipping and Storage 16 to 80 Gallons
Drums, Metal - Shipping and Storage 3 to 12 Gallons
Drying cabinets for respiratory apparatus
Electric cables - Lead and lead alloy sheaths - Composition
Electrical insulating materials - Evaluation and classification based on thermal endurance
Electricity generating sets - Transportable (up to 25 kW)
Electronic funds transfer - Requirements for interfaces - Ciphers, Part 5.2: Modes of operation for an n-bit block cipher algorithm
Electronic funds transfer - Requirements for interfaces - Ciphers, Part 5.3: Data encipherment algorithm 2 (DEA 2)
Electronic funds transfer - Requirements for interfaces - Communications interface and data representation
Electronic funds transfer - Requirements for interfaces - File transfer integrity validation
Electronic funds transfer - Requirements for interfaces - Financial institution message content
Electronic funds transfer - Requirements for interfaces - Message authentication
Electronic funds transfer - Requirements for interfaces - Message structure, format and content
Electronic funds transfer - Requirements for interfaces - PIN management and security
Electronic funds transfer - Requirements for interfaces - POS message content
Electronic funds transfer - Requirements for interfaces - Privacy of communications
Electronic funds transfer - Requirements for interfaces, Part 10.1: File transfer integrity validation
Electronic funds transfer - Requirements for interfaces, Part 10.2: Secure file transfer (retail) (ISO 15668:1999, MOD)
Electronic funds transfer - Requirements for interfaces, Part 11: Card parameter table
Electronic funds transfer - Requirements for interfaces, Part 12.1: Message content - Structure and format
Electronic funds transfer - Requirements for interfaces, Part 12.2: Message content - Codes
Electronic funds transfer - Requirements for interfaces, Part 12.3: Message content - Maintenance of codes
Electronic funds transfer - Requirements for interfaces, Part 13.1: Secure hash functions - General
Electronic funds transfer - Requirements for interfaces, Part 13.3: Secure hash functions - SHA-1
Electronic funds transfer - Requirements for interfaces, Part 14.1: Secure cryptographic devices (retail) - Concepts, requirements and evaluation methods
Electronic funds transfer - Requirements for interfaces, Part 14.2: Secure cryptographic devices (retail) - Security compliance checklists for devices used in magnetic stripe card systems
Electronic funds transfer - Requirements for interfaces, Part 16: Merchant category codes
Electronic funds transfer - Requirements for interfaces, Part 3.1: PIN management and security - General
Electronic funds transfer - Requirements for interfaces, Part 3.2: PIN management and security - Offline
Electronic funds transfer - Requirements for interfaces, Part 4.1: Message authentication - Mechanisms using a block cipher
Electronic funds transfer - Requirements for interfaces, Part 4.2: Message authentication - Mechanisms using a hash-function
Electronic funds transfer - Requirements for interfaces, Part 5.1: Ciphers - Data encipherment algorithm 1 (DEA 1)
Electronic funds transfer - Requirements for interfaces, Part 5.4: Ciphers - Data encipherment algorithm 3 (DEA 3) and related techniques
Electronic funds transfer - Requirements for interfaces, Part 5: Data Encryption Algorithm
Electronic funds transfer - Requirements for interfaces, Part 6.1.1: Key management - Principles (ISO 11568-1:2005, MOD)
Electronic funds transfer - Requirements for interfaces, Part 6.1.2: Key management - Symmetric ciphers, their key management and life cycle
Electronic funds transfer - Requirements for interfaces, Part 6.1.4: Key management - Asymmetric cryptosystems - Key management and life cycle
Electronic funds transfer - Requirements for interfaces, Part 6.1: Key management - Principles
Electronic funds transfer - Requirements for interfaces, Part 6.2: Key management - Transaction keys
Electronic funds transfer - Requirements for interfaces, Part 6.3: Key management - Session keys - Node to node
Electronic funds transfer - Requirements for interfaces, Part 6.4: Key management - Session keys - Terminal to acquirer
Electronic funds transfer - Requirements for interfaces, Part 6.5.1: Key management - TCU initialization - Principles
Electronic funds transfer - Requirements for interfaces, Part 6.5.2: Key management - TCU initialization - Symmetric
Electronic funds transfer - Requirements for interfaces, Part 6.5.3: Key management - TCU initialization - Asymmetric
Electronic funds transfer - Requirements for interfaces, Part 6.6: Key management - Session keys - Node to node with KEK replacement
Electronic funds transfer - Requirements for interfaces, Part 6.7: Key management - Transaction keys - Derived unique key per transaction (DUKPT)
Electronic funds transfer, Part 13.2: Requirements for interfaces - Secure hash functions
Electronic funds transfers - Requirements for interfaces, Part 6.9: Key management - AES Session keys - Node-to-node
Enclosures - Temperature-controll ed - Performance testing and grading
End for Cable
Endless wedge belt and V-belt drives
Essential oils - Oil of lemon
Essential oils - Oil of melaleuca, terpinen-4-ol type
Evaporative air-conditioning equipment
Eye End
Fairlead
Farm structures - General requirements for structural design
Ferrule, Welding, Pipe Fitting \x96 Assembly (for Metric Pipes)
Fire hose - Delivery layflat
Fluid power - O-rings and housings - Inch series, metric conversion
Fluid power - Pneumatic systems and components
Fluid power systems and components - Cylinders - Identification code for mounting dimensions and mounting types
Fuel containers - Portable - Plastics and metal
FUSE, LIMITER TYPE, ENCLOSED LINK, INTERMEDIATE RATING, AIRCRAFT
FUSE, LIMITER TYPE, ENCLOSED LINK,5-60 AMP, AIRCRAFT
Galvanized steel wire strand
Gate units for private swimming pools
Good laboratory practice - Chemical analysis
Graphic technology - Colour and transparency of printing ink sets for four-colour printing, Part 1: Sheet-fed and heat-set web offset lithographic printing (ISO 2846-1:2017, MOD)
Guide to swimming pool safety
Guide to the cathodic protection of metals - Pipes, cables and ducts
Half Casing for Harness Release Gear
Health records, Part 1: Paper-based health records
Health records, Part 2: Digitized (scanned) health record system requirements
Health records, Part 2: Digitized health records
Heavy mineral sand concentrates - Sampling - Determination of precision and bias
Heavy mineral sand concentrates - Sampling - Moving streams
Heavy mineral sand concentrates - Sampling - Preparation of samples
Heavy mineral sand concentrates - Sampling - Sampling from stationary situations
Helical springs for railway rolling stock
High tensile carbon-manganese steel cylinders for compressed gases - Seamless - 0.1 kg to 500 kg
Hinged security screen doors
Hospital medical records
IGNITION SHIELDING, AIRCRAFT
Information processing - Character structure for start/stop and synchronous character-oriented transmission
Information processing - Coded character sets for text communication - General information
Information processing - Coded character sets for text communication - Latin alphabetic and non-alphabetic graphic characters
Information processing - Conversion between the Australian Standard 7-bit coded character set (AS 1776) and the CCITT International Telegraph Alphabet No 2 (ITA 2)
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1.9 tpmm (48 tpi), on both sides - Dimensional,...
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7958 ftprad, 1.9 tpmm (48 tpi), on one side - Dimensional, physical and...
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7958 ftprad, 1.9 tpmm (48 tpi), on one side - Track format
Information processing - File structure and labelling of flexible disk cartridges for information interchange
Information processing systems - Computer graphics - Graphical Kernel System (GKS) functional description
Information processing systems - Open Systems Interconnection - Basic reference model - Supplement 1: Connectionless-mode transmission (Supplement to AS 2777-1985)
Information processing systems - Open Systems Interconnection - Basic reference model - Technical Corrigendum 1 (Supplement to AS 2777-1985)
Information processing systems - Open systems interconnection - Basic reference model, Part 2: Security architecture
Information processing systems - Open systems interconnection - Basic reference model, Part 3: Naming and addressing
Information processing systems - Open systems interconnection - Basic reference model, Part 4: Management framework
Information processing systems - Open Systems Interconnection - Basic reference model
Information processing systems - Open Systems Interconnection - Connection oriented transport protocol specification
Information processing systems - Open Systems Interconnection - Transport service definition - Connectionless-mode transmission (Supplement to AS 2911-1986)
Information processing systems - Open Systems Interconnection - Transport service definition
Installation of hinged security screen doors
Internal combustion engines - Performance - Application
Internal combustion engines - Performance, Part 10: Engines for motorcycle use - Test code, net power
Internal combustion engines - Performance, Part 1: Engines for land, rail-traction and marine use - Standard reference conditions and declarations of power, fuel consumption and lubricating oil consumption
Internal combustion engines - Performance, Part 2: Engines for land, rail-traction and marine use - Test methods
Internal combustion engines - Performance, Part 3: Engines for land, rail-traction and marine use - Test measurements
Internal combustion engines - Performance, Part 4: Engines for land, rail-traction and marine use - Speed governing
Internal combustion engines - Performance, Part 5: Engines for land, rail-traction and marine use - Torsional vibration
Internal combustion engines - Performance, Part 6: Engines for land, rail-traction and marine use - Overspeed protection
Internal combustion engines - Performance, Part 7: Engines for road vehicle use - Test code, net power
Internal combustion engines - Performance, Part 8: Engines for road vehicle use - Test code, gross power
Internal combustion engines - Performance, Part 9: Engines for agricultural tractor and machine use - Test code, net power
Link Plate (for Q and QK Harness)
Manual metal-arc welding electrode holders
Maximum exposure levels - Radio-frequency radiation - 300 kHz to 300 GHz
Measuring cylinders - Plastics - Graduated
Medical devices - Characteristics of audible and visible alarm signals
Medical gas systems - Installation and testing of non-flammable medical gas pipeline systems
Medical gas systems - Low pressure flexible connecting assemblies (hose assemblies)
Methods for the analysis of rutile, Part 1: Determination of titanium content - Titrimetric method
Methods of measurement on radio receivers for various classes of emission - Radio-frequency measurements on receivers for frequency-modulated sound-broadcasting emissions
Methods of sampling and testing asphalt Method 14.3: Field density tests \x97 Calibration of nuclear thin-layer density gauge using standard blocks
Methods of sampling and testing asphalt, Method 1.1: Sampling - Loose asphalt
Methods of sampling and testing asphalt, Method 1.2: Sampling - Coring method
Methods of sampling and testing asphalt, Method 1.3: Sampling - Asphalt from slabs
Methods of sampling and testing asphalt, Method 10: Water and volatile oils content
Methods of sampling and testing asphalt, Method 11: Degree of particle coating
Methods of sampling and testing asphalt, Method 12.1: Determination of the permanent compressive strain characteristics of asphalt - Dynamic creep test
Methods of sampling and testing asphalt, Method 13.1: Determination of the resilient modulus of asphalt - Indirect tensile method
Methods of sampling and testing asphalt, Method 14.15: Mean, standard deviation, coefficient of variation and characteristic values
Methods of sampling and testing asphalt, Method 1: Sampling of asphalt
Methods of sampling and testing asphalt, Method 2.1: Sample preparation - Mixing, quartering and conditioning of asphalt in the laboratory
Methods of sampling and testing asphalt, Method 2.2: Sample preparation - Compaction of asphalt test specimens using a gyratory compactor
Methods of sampling and testing asphalt, Method 3.1: Bitumen content and aggregate grading - Reflux method
Methods of sampling and testing asphalt, Method 3.2: Bitumen content and aggregate grading - Centrifugal extraction method
Methods of sampling and testing asphalt, Method 3.3: Bitumen content and aggregate grading - Pressure filter method
Methods of sampling and testing asphalt, Method 4: Tar content and aggregate grading
Methods of sampling and testing asphalt, Method 5: Determination of stability and flow - Marshall procedure
Methods of sampling and testing asphalt, Method 7.1: Determination of maximum density of asphalt - Water displacement method
Methods of sampling and testing asphalt, Method 7.2: Determination of maximum density of asphalt - Trichloroethane displacement method
Methods of sampling and testing asphalt, Method 7.3: Determination of maximum density of asphalt - Methylated spirits displacement method
Methods of sampling and testing asphalt, Method 8: Voids and density relationships for compacted asphalt mixes
Methods of sampling and testing asphalt, Method 9.1: Determination of bulk density of compacted asphalt - Waxing procedure
Methods of sampling and testing asphalt, Method 9.2: Determination of bulk density of compacted asphalt - Presaturation method
Methods of sampling and testing asphalt, Method 9.3: Determination of bulk density of compacted asphalt - Mensuration method
Methods of sampling and testing asphalt, Part 6: Determination of stability by the modified Hubbard-Field procedure
Methods of test for fuel consumption of motor vehicles designed to comply with Australian Design Rules 37 and 40
Methods of testing plastics waste fittings - Thermal cycling test
Methods of testing plastics waste fittings - Trap seal test
Methods of testing plastics waste fittings, Method 10: Method for leak testing plastics pan connectors
Methods of testing plastics waste fittings, Method 11: Method for cyclic testing of plastics telescopic waste connectors (rubber-ring joint type)
Methods of testing plastics waste fittings, Method 1: Method of determining the suitability of connection threads of BSP form
Methods of testing plastics waste fittings, Method 2: Method for determining dimensions
Methods of testing plastics waste fittings, Method 3: Method for pressure testing of plastics waste fittings
Methods of testing plastics waste fittings, Method 4: Method for air pressure/vacuum testing of plastics waste fittings
Methods of testing plastics waste fittings, Method 9: Method for determining residual stress in plastics waste fittings
Methods of testing plastics waste fittings, Part 0: Introduction and list of methods
Methods of testing plastics waste outlets, Method 6: Method for load testing of plastics waste outlets
Methods of testing plastics waste outlets, Method 7: Method for testing the seal of plastics waste outlets
Methods of testing surgical dressing and surgical dressing materials, Method 2: Method for the identification of cotton and viscose fibres
Methods of testing surgical dressing and surgical dressing materials, Method 3: Method for the determination of mass per unit area
Methods of testing surgical dressings and surgical dressing materials, Method 10: Method for the determination of the presence of fluorescing substances
Methods of testing surgical dressings and surgical dressing materials, Method 11: Method for the determination of sulfated ash content
Methods of testing surgical dressings and surgical dressing materials, Method 1: Method for the determination of loss of mass on drying
Methods of testing surgical dressings and surgical dressing materials, Method 4: Method for the determination of size
Methods of testing surgical dressings and surgical dressing materials, Method 5: Method for the determination of sinking time
Methods of testing surgical dressings and surgical dressing materials, Method 6: Method for the determination of absorption rate and water holding capacity
Methods of testing surgical dressings and surgical dressing materials, Method 7: Method for the determination of level of surface-active substances
Methods of testing surgical dressings and surgical dressing materials, Method 8: Method for the determination of quantity of water-soluble substances
Methods of testing surgical dressings and surgical dressing materials, Method 9: Method for the determination of the presence of starch and dextrins
Methods of testing surgical dressings and surgical dressing materials, Part 0: General introduction and list of methods
Metrology - Symbols for expressing uncertainty of measurements
Microfilming newspapers for archival purposes
Microwave oven leakage detectors for household use
Milking machine installations - Construction and performance
Milking machine installations - Glossary of terms
Milking machine installations - Mechanical tests
Non-destructive testing - Ultrasonic methods - Evaluation and quality classification of metal bearing bonds
Nut - 6 Point, Self Aligning
Nut, Anchor, Double Lug, Floating, Self Aligning, Cadmium Coated
Nut, S/Locking Extended Washer, Double Hexagon-Deep Counterbored
Nut, S/Locking Non C.R. Steel, Captive Washer, Cadmium Coated
Nut, S/Locking Non C.R. Steel, Long Lug Anchor, Cadmium Coated
Nut, S/Locking, Miniature, Double Long Lug Anchor, Cadmium Coated
Nut, S/Locking, Non C.R. Steel, Corner Anchor, Miniature, Cadmium Coated
Nut, S/Locking, Non C.R. Steel, Double Lug Anchor, Cadmium Coated
Nut, Self-Locking, Non C.R. Steel, Corner Anchor, Cadmium Coated
Nut, Self-Locking, Non C.R. Steel, Floating, Double Lug Anchor, Cadmium Coated
Nut, Self-Locking, Non C.R. Steel, Floating, Long Lug Anchor, Cadmium Coated
Nut, Self-Locking, Non C.R. Steel, Miniature, Single Long Lug Anchor, Cadmium Coated
NUT, SELF-LOCKING, SHANK, FLANGE RESTRAINED, HEAT & CR STEEL A286, SILVER COATED ALL OVER, CLASSIFICATION Rm Greater-Than or Equal to 1100 MPa (160,000 lbf/in\xb2) @ TA / +650\xb0C
Nut, Self-Locking, Shank, Flange Restrained
Nut, Self-Locking, Six-Point, Captive Washer (Source Control Drawing)
O-RING, STRAIGHT THREAD TUBE FITTING BOSS MOLDED FROM AMS-P-5510 RUBBER
Off-street parking - Car parking facilities
Off-street parking, Part 2: Commercial vehicle facilities
Orthopaedic instruments and implants - Guide to care and handling
Packaging - Pictorial marking for the handling of packages
Packing, Preformed, ("D Ring, Shock Strut)
Packing, Preformed, Hydraulic, +275 Degrees F ("O"Ring)
Packing, Preformed, Straight Thread Tube Fitting Boss
Paints and related materials - Extenders
Paints and related materials - Micaceous iron oxide pigment
Parking facilities - Bicycle parking facilities
Parking facilities - On-street parking
Parking facilities Part 6: Off-street parking for people with disabilities
Performance of household electrical appliances - Coffee makers
Performance of household electrical appliances - Microwave ovens
Personal emergency medical information devices
Petri dishes - Plastics - For single use
Pipelines - Gas and liquid petroleum - Design and construction
Pipelines - Gas and liquid petroleum - General requirements
Pipelines - Gas and liquid petroleum - Offshore submarine pipeline systems
Pipelines - Gas and liquid petroleum - Operation and maintenance
Pipelines - Gas and liquid petroleum - Welding
Pipelines - Gas and liquid petroleum known as the SAA Pipeline Code
Pipelines - Gas and liquid petroleum, Part 5: Field pressure testing
Plastics containers (up to 5 litres capacity), Part 1: Unplasticized PVC containers - Tolerances on capacity, dimensions and mass
Plastics waste fittings
Plug, Machine Thread
Power capacitors - Shunt - Rated voltages above 660 v a.c.
Pressure sensitive adhesive label stock - Plastics
Programming language - Minimal BASIC
Public information symbol signs - Consolidated index
Public information symbol signs - Hospital signs
Public information symbol signs - Water safety signs
Public information symbol signs, Part 1: General information signs
Quantities, units, and symbols - Dimensionless parameters
Quantities, units, and symbols - General principles concerning quantities, units, and symbols
Quantities, units, and symbols - Mathematical signs and symbols for use in the physical sciences and technology
Quantities, units, and symbols - Quantities and units of acoustics
Quantities, units, and symbols - Quantities and units of atomic and nuclear physics
Quantities, units, and symbols - Quantities and units of electricity and magnetism
Quantities, units, and symbols - Quantities and units of heat
Quantities, units, and symbols - Quantities and units of light and related electromagnetic radiations
Quantities, units, and symbols - Quantities and units of mechanics
Quantities, units, and symbols - Quantities and units of nuclear reactions and ionizing radiations
Quantities, units, and symbols - Quantities and units of periodic and related phenomena
Quantities, units, and symbols - Quantities and units of physical chemistry and molecular physics
Quantities, units, and symbols - Quantities and units of solid state physics
Quantities, units, and symbols - Quantities and units of space and time
Radar speed detection - Functional requirements and definitions
Radar speed detection - Operational procedures
Radiofrequency radiation - Part 1: Maximum exposure levels - 100 kHz to 300 GHz
Radiofrequency radiation - Principles and methods of measurement - 300 kHz to 100 GHz
Recommendations for the handling of contaminated SF(sub)6 gas, and associated arc decomposition products, in or from electrical equipment
Reeling and trailing electric cables for mining and general use (other than underground coal mining) - Elastomeric flexible cables for working voltages 1.1/1.1 kV up to and including 33/33 kV...
Refractories and refractory materials - Glossary of terms
Refractory bricks and shapes - High alumina
Refractory bricks and shapes - Silica
Reporting outstanding orders (in the book trade)
Residential slabs and footings - Commentary (Supplement to AS 2870-1986)
Residential slabs and footings - Construction
Residential slabs and footings - Guide to design by engineering principles
Residential slabs and footings, Part 1: Construction - Commentary (Supplement to AS 2870.1-1988)
Residential slabs and footings
Resistance welding equipment - Single phase a.c. transformer type
Retaining Cable (Filler Cap)
Rigid plastic containers
Road tank vehicles for dangerous goods - General requirements
Road tank vehicles for dangerous goods - Tankers for bitumen-based products
Road tank vehicles for dangerous goods - Tankers for cryogenic liquids
Road tank vehicles for dangerous goods - Tankers for flammable liquids
Road tank vehicles for dangerous goods - Tankers for toxic and corrosive cargoes
Road tankers for dangerous goods - Tankers for compressed liquefiable gases
Rope hoists for domestic purposes
SAA Timber Preservation Safety Code - Plant design
SAA Timber Preservation Safety Code - Plant operation
Safe working in a confined space
Seal
Seamless Distance Tubes
SEATS FOR FLIGHT DECK CREWMEN-TRANSPORT AIRCRAFT
Security techniques - Extension to ISO/IEC 27001 and ISO/IEC 27002 for privacy information management - Requirements and guidelines (ISO/IEC 27701:2019, MOD)
Shorthand speed tests
Solar water heaters - Method of test for thermal performance - Simulator method
Solvents - 1,1,1-Trichloroethan e (inhibited)
Spark Plugs, Aircraft Engine
Spring Anchorage
Steel drums
Suspended ceilings - Design and installation
Symbols - Health care in hospitals
Tampons - Menstrual
Tapped Ring for Drain Valve (AS 2560)
Tapped Ring for Drain Valve (AS 2573)
Textile floor coverings - Informative labelling
Textiles - Seam types - Classification and terminology
Textiles - Stitch types - Classification and terminology
Textiles for hospitals and institutions - Fabric specifications
The use of reinforced concrete in small swimming pools (known as the SAA Concrete Swimming Pools Code)
Thermometers - Meteorological - Maximum, minimum and ordinary
Thermometers - Solid stem - Long and short - For precision use
Timber - Classification into strength groups
Timber - Hardwood - Sawn and milled products, Part 1: Product specification
Timber - Hardwood - Sawn and milled products, Part 2: Grade description
Timber - Hardwood - Sawn and milled products, Part 3: Timber for furniture components
Timber - Seasoned hardwood - Milled products, Part 1: Wall chart - Summary of surface finishes for seasoned hardwood milled products (in accordance with AS 2796)
Timber - Seasoned hardwood - Milled products, Part P2: Wall chart - Summary of permissible machining imperfections for seasoned hardwood milled products (in accordance with AS 2796)
Timber - Seasoned hardwood - Milled products, Part P3: Wall chart - Summary of permissible natural imperfections for seasoned hardwood milled products (in accordance with AS 2796)
Timber - Seasoned hardwood - Milled products
Timber - Softwood - Visually stress-graded for structural purposes
Timber drums for insulated electric cables and bare conductors
Tinplate cans for general use
Toothpastes
Training and certification of divers - Bell diving
Training and certification of divers - Commercial air diving with surface compression facilities
Training and certification of divers - Restricted commercial air diving
Training and certification of occupational divers - Dive supervisor
Training and certification of occupational divers - SCUBA diving to 30 m
Turnbuckles
Ultrasonic cleaners for health care facilities, Part 1: Non-portable
Ultrasonic cleaners for health care facilities, Part 2: Benchtop
Ultrasonic cleaners for hospital use
Valve Seal, for Flush Drain Valve
VALVE, AIR, HIGH PRESSURE CHARGING, 5000 PSI
Vibration and shock - Mechanical mounting of accelerometers
Voltage measurement - Sphere-gap method (one sphere earthed)
Washer - for use with AS28001 Nuts
Washer Plate for Tapped Nut Ring (AS 2800)
Washer Plate for Tapped Nut Ring (AS 2801)
Water supply - Backflow prevention devices - Air gaps and break tanks
Water supply - Backflow prevention devices - Materials, design and performance requirements
Water supply - Backflow prevention devices, Part 3: Field testing and maintenance
Water supply - Mechanical backflow prevention devices
Waters - Determination of chromium(VI) (diphenylcarbazide spectrophotometric method)
Waters - determination of manganese - Flame atomic absorption spectrometric method
Welding, brazing and cutting of metals - Glossary of terms
WHEEL AND AXLE DIMENSIONS FOR TYPE VII TIRE-STUB (TAPERED) AXLE TYPE
Whole blood - Determination of lead - Electrothermal atomization atomic absorption spectrometric method
Wool - Determination of mean staple length and mean staple strength
Wrought alloy steels - Stainless steel bars and semi-finished products

<< Prev Next >>