Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
212
213
214
215
216
217
218
219
220
221
222
223
224
230
240
250
260
270
280
300
350
400
450
500
550
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) ASSEMBLED COUPLING, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, ENVELOPE DIMENSIONS | |
| (R) Coupling Assembly, Threadless - Flexible, Fixed Cavity, Self-Bonding | |
| (R) Coupling Assembly, Threadless, Flexible, Fixed Cavity, Self-Bonding, Procurement Specification | |
| (R) COUPLING BODY, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING | |
| (R) Ferrule, Threadless Coupling - Fixed Cavity, Swaged | |
| (R) Fitting End, Threadless - Flexible, Fixed Cavity, Self-Bonding, Male and Female Ferrule Design Standard | |
| (R) Fitting, Adapter, External Thread Flareless to Integral Weld Ring, 3000 psi | |
| (R) Fitting, Elbow, 90 Degree, Integral Weld Ring, 3000 psi | |
| (R) Fitting, Reducer, Integral Weld Ring, 3000 psi | |
| (R) Fitting, Sleeve, Flareless Acorn to Integral Weld Ring, 3000 psi | |
| (R) Fitting, Tee, Integral Weld Ring, 3000 psi | |
| (R) Fittings, Welded, Hydraulic, Titanium, Corrosion Resistant Steel and Nickel, 3000 psi Hydraulic | |
| (R) GENERAL REQUIREMENTS FOR NONCERTIFIED CARGO/BAGGAGE CONTAINERS | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 45 Degree to 45 Degree | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 45 Degrees to 90 Degrees | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 90 Degree to 90 Degree | |
| (R) HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, 90 DEGREES TO 90 DEGREES | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, Straight to 45 Degrees | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, Straight to 90 Degrees | |
| (R) Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, Straight to Straight | |
| (R) Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 45 Degree to 45 Degree, Lightweight | |
| (R) Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 45 Degrees to 90 Degrees, Lightweight | |
| (R) Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 90 Degrees to 90 Degrees, Lightweight | |
| (R) Hose Assembly, PTFE, CRES Braid, 3000 psig, 400 Degrees F, 45 Degrees to 90 Degrees, Flared, Lightweight | |
| (R) Hose Assembly, PTFE, CRES Braid, 3000 psig, 400 Degrees F, 90 Degree to 90 Degree, Flared, Lightweight | |
| (R) Male Ferrule, Threadless - Flexible, Fixed Cavity, Self-Bonding, Swaged | |
| (R) Ring, Weld, 3000 psi, Titanium | |
| (R) Sleeve, Threadless - Flexible, Fixed Cavity, Self-Bonding | |
| (R) Stud, Locked In - Ring, Straight, Installation and Removal Of | |
| (R) STUD, STEPPED, DRILLED, NECKED, 2 DIA ENGAGEMENT, CADMIUM PLATED, STEEL UNS G87400, .4375-14 UNS X .3750-24 UNF-3A | |
| (R) STUD, STEPPED, DRILLED, NECKED, 2 DIA ENGAGEMENT, CADMIUM PLATED, STEEL UNS G887400, .4375-14 UNS X .3750-24 UNF-3A | |
| (R) STUD, STEPPED, NECKED, 1.5 DIA ENGAGEMENT, CADMIUM PLATED, STEEL UNS G87400, .4375-14 UNS X .3750-24 UNF-3A | |
| (R) Tube End, Weld Design Standard | |
| 20 CWT Cable & Swaged End Assembly Code | |
| 25 CWT Cable & Swaged End Assembly Code | |
| Acoustics - Instrumentation for audiometry - A mechanical coupler for calibration of bone vibrators used in hearing aids and audiometers | |
| Acoustics - Instrumentation for audiometry - Reference zero for the calibration of pure-tone audiometers | |
| Acrylic teeth | |
| Adaptor, Union, Pipe, for use with 3/16\x94 to 1\xbd\x94 O/DIA. 22 SWG (.028) and 20 SWG (.036) T.55 Tubes | |
| Aluminium alloy road wheels for passenger cars and derivatives (cast one-piece and composite constructions) | |
| Arc welded steel pipes for water and gas | |
| Asbestos cement corrugated sheets for roofing and cladding | |
| Assembled Coupling, Threadless - Flexible, Fixed Cavity, Self Bonding, Envelope Dimension | |
| ASSEMBLED COUPLING, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, ENVELOPE DIMENSIONS | |
| Assembly of Accumulator Tray, 12 Volt, 15 & 25 A.H | |
| Assembly of Accumulator Tray, 12 Volt, 40 A.H | |
| Automatic fire detection and alarm systems - Control and indicating equipment | |
| Automatic fire detection and alarm systems - Duct sampling units | |
| Automatic fire detection and alarm systems - Fire alarm bells | |
| Automatic fire detection and alarm systems - Heat alarms | |
| Automatic fire detection and alarm systems - Heat detectors | |
| Automatic fire detection and alarm systems - In situ testers | |
| Automatic fire detection and alarm systems - Manual call points | |
| Automatic fire detection and alarm systems - Point type carbon monoxide (CO) fire detectors | |
| Automatic fire detection and alarm systems - Point type smoke detectors | |
| Automatic fire detection and alarm systems - Remote indicators | |
| Automatic fire detection and alarm systems - Visual warning devices | |
| Automatic fire detection and alarm systems, Part 17: Warning equipment for people with hearing impairment | |
| Automatic fire detection and alarm systems, Part 7: Optical beam smoke detectors | |
| Automatic fire detection and alarm systems, Part 8: Multi-point aspirated smoke detectors | |
| BELLMOUTH TUBE END, WELDING | |
| Bolt, Externally Relieved Body - Double Hexagon Extended, Washer Head, HR601, .372-24 UNS | |
| Building limes | |
| Bushing (for use with Ferrule Welding Pipe Fitting) | |
| Calcium silicate bricks Metric Units | |
| Capillary fittings for use in water supply and hot water services | |
| Cast iron non-pressure pipes and pipe fittings | |
| Children''s toys and playthings (safety requirements) | |
| Children's toys (Safety requirements) - Constructional requirements | |
| Children's toys (Safety requirements) - Flammability requirements | |
| Children's toys (safety requirements) - General safety requirements | |
| Children's toys (safety requirements) - Toxicological requirements | |
| Code of practice for design and installation of corrugated asbestos cement roofing | |
| Code of practice for metal scaffolding (known as the SAA Metal Scaffolding Code) | |
| Cold-rolled unalloyed low carbon steel sheet and strip, Part 1: Sheet | |
| Cold-rolled unalloyed low carbon steel sheet and strip, Part 2: Strip to temper designations | |
| Cold-rolled unalloyed low carbon steel sheet and strip | |
| Colours for marking stress graded timber | |
| Commercial Aircraft Towbar Attach Fitting Interface | |
| Copper alloy gate valves and non-return valves for use in water supply and hot water services | |
| Copper alloy screwed pipe fittings for use in water supply and hot water services | |
| Copper and copper alloy compression fittings for use in water supply and hot water services | |
| Copper and copper alloy forging stock and forgings for general engineering purposes | |
| Copper and copper alloy plate, rolled bar, sheet, strip and foil for general engineering purposes | |
| Copper and copper alloy wire for general electrical purposes | |
| Copper and copper alloy wire for general engineering purposes | |
| Copper and copper alloys - Ingots and castings | |
| Copper and copper alloys - Seamless tubes for heat exchangers | |
| Copper and copper based alloy fittings for use in sanitary plumbing installations | |
| Coupling Assembly, Threadless - Fixed Cavity Ferrule Type, Self Bonding | |
| COUPLING ASSEMBLY, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING | |
| Coupling Assembly, Threadless, Flexible, Fixed Cavity, Self-Bonding, Procurement Specification | |
| Coupling Assembly, Threadless, Flexible, Fixed Cavity, Self-Bonding | |
| COUPLING BODY, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING | |
| Coupling, Threadless - Fixed Cavity Ferrule Type, Self Bonding | |
| Current transformers for measurement and protection (Metric Units) | |
| Cycles - Cycle trailers - Safety requirements and test methods (EN 15918:2011, MOD) | |
| Dental artificial stone | |
| Dental casting golds | |
| Dental gold solder | |
| Dental impression plaster | |
| Dental inlay casting waxes | |
| Dental laboratory plaster | |
| Dental mercury | |
| Dental silver solder | |
| Dental sticky wax | |
| Dental wrought gold alloys | |
| Design and installation of self-supporting metal roofing without transverse laps (metric units) | |
| Design and installation of sheet roof and wall cladding, Part 1: Metal | |
| Design and installation of sheet roof and wall cladding, Part 3: Plastic | |
| Dimensions and preferred sizes for refractory bricks | |
| Earth-moving machinery - Lifting and tying-down attachment points - Performance requirements (ISO 15818:2017, MOD) | |
| Earth-moving machinery - Safety requirements for remote operator control systems (ISO 15817:2012, MOD) | |
| Elastomeric seals for waterworks purposes - General requirements | |
| Elastomeric seals for waterworks purposes - Material requirements for pipe joints seals used in water and wastewater applications with the exception of natural rubber and polyisoprene compounds | |
| Elastomeric seals for waterworks purposes, Part 2: Material requirements for pipe joint seals used in water and wastewater applications - Specifies by prescription formulation | |
| Elastomeric seals for waterworks purposes, Part 4: Material requirements for pipe joint seals used in water and wastewater applications - Thermoplastic elastomers and vulcanizates | |
| Emergency procedure guide - Transport - Vehicle fire | |
| Emergency procedure guide - Transport, Part 10.001: Pesticides | |
| Eye and face protection for occupational use, Part 4: Protection against biological hazards | |
| Eye protectors for motor cyclists and racing car drivers | |
| Feeler gauges (metric units) | |
| Ferrule, Blank | |
| Ferrule, Welding, Pipe Fitting (for Inch Pipes) | |
| Ferrule, Welding, Pipe Fitting - Assembly | |
| Fiber Optics Test Methods and Instrumentation | |
| Filler rods for welding | |
| Fire detection, warning control and intercom systems - System, design, installation and commissioning - Monitoring network performance | |
| Fire detection, warning, control and intercom systems - System design, installation and commissioning - Local fire | |
| Fire detection, warning, control and intercom systems - System design, installation and commissioning, Part 1: Fire | |
| Fire detection, warning, control and intercom systems - System design, installation and commissioning, Part 4: Sound systems and intercom systems for emergency purposes | |
| Fire detection, warning, control and intercom systems - System design, installation and commissioning, Part 5: Special hazards systems | |
| Fire detection, warning, control and intercom systems - System design, installation and commissioning, Part 6: Smoke alarms | |
| Fireclay refractory bricks | |
| FITTING END, INTEGRAL WELD, LIP, DESIGN STANDARD | |
| FITTING END, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, MALE AND FEMALE DESIGN STANDARD ** BEST COPY AVAILABLE ** | |
| FITTING END, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, MALE AND FEMALE DESIGN STANDARD | |
| Fitting End, Threadless Coupling - Ferrule or Sleeve, Design Standard | |
| FITTING, ADAPTER, EXTERNAL THREAD FLARELESS TO INTEGRAL WELD RING, 3000 PSI | |
| FITTING, ELBOW, 90 DEGREE, INTEGRAL WELD RING, 3000 PSI | |
| FITTING, ELBOW, 90 DEGREES, INTEGRAL WELD RING, 3000 PSI | |
| FITTING, LUBRICATION, HYDRAULIC, THROAT OR SURFACE CHECK, .250-28 TAPER THREADS, CORROSION RESISTANT STEEL, TYPE VII | |
| FITTING, LUBRICATION, HYDRAULIC, THROAT OR SURFACE CHECK, .250-28 TAPER THREADS, CORROSION-RESISTANT STEEL, TYPE VII | |
| FITTING, LUBRICATION, HYDRAULIC, THROAT OR SURFACE CHECK, 1/8 PIPE THREADS, CORROSION RESISTANT STEEL, TYPE VIII | |
| FITTING, LUBRICATION, HYDRAULIC, THROAT OR SURFACE CHECK, 1/8 PIPE THREADS, CORROSION-RESISTANT STEEL, TYPE VIII | |
| FITTING, REDUCER, INTEGRAL WELD RING, 3000 PSI | |
| FITTING, SLEEVE, FLARELESS ACORN TO INTEGRAL WELD RING, 3000 PSI | |
| FITTING, TEE, INTEGRAL WELD RING, 3000 PSI | |
| Fittings, Welded, Hydraulic, Titanium and Corrosion Resistant Steel, 3000 psi Hydraulic | |
| FITTINGS, WELDED, HYDRAULIC, TITANIUM, AND CORROSION RESISTANT STEEL, 3000 PSI HYDRAULIC | |
| Fittings, Welded, Hydraulic, Titanium, Corrosion Resistant Steel and Nickel, 3000 psi Hydraulic | |
| Fittings, Welded, Hydraulic, Titanium, Corrosion-Resistant Steel and Nickel, 3000 psi Hydraulic | |
| Float and sink testing of hard coal | |
| Friction-surface rubber transmission belting | |
| Galvanized coatings on ferrous articles Metric Units | |
| Gas Turbine Starter (Jet Fuel Starter) Specification | |
| General purpose freight containers (international sizes) | |
| General Requirements for Noncertified Cargo/Baggage Containers | |
| General Requirements for Noncertified LD-2, LD-4, and LD-8 Cargo/Baggage Containers | |
| Glossary of acoustic terms | |
| Guidance for the mounting of discrete electronic components on printed boards | |
| Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 45 Degree to 45 Degree | |
| Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 45 Degree to 90 Degree | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, 45 DEGREES TO 90 DEGREES | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, 45\xb0 TO 45\xb0 | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, 45\xb0 TO 90\xb0 | |
| Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, 90 Degree to 90 Degree | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, 90\xb0 TO 90\xb0 | |
| Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, Straight to 45 Degrees | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, STRAIGHT TO 45\xb0 | |
| Hose Assembly, Convoluted, Polytetrafluoroethyl ene, Metallic Reinforced Conductive, Flareless, Straight to 90 Degrees | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, STRAIGHT TO 90\xb0 | |
| HOSE ASSEMBLY, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED CONDUCTIVE, FLARELESS, STRAIGHT TO STRAIGHT | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, 45 Degrees to 45 Degrees | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, 45 Degrees to 90 Degrees | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, 90 Degree to 90 Degree | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, Straight to 45 Degrees | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, Straight to 90 Degrees | |
| Hose Assembly, Convoluted, Tetrafluoroethylene, Flareless, Straight to Straight | |
| Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 45 Degree to 45 Degree, Lightweight | |
| Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 45 Degrees to 90 Degrees, Lightweight | |
| Hose Assembly, Nonmetallic, 3000 psi, TFE, Flared, 90 Degrees to 90 Degrees, Lightweight | |
| Hose Assembly, PTFE, CRES Braid, 3000 psig, 400 Degrees F, 45 Degree to 45 Degree, Flared, Lightweight | |
| Hose Assembly, PTFE, Cres Braid, 3000 psig, 400 Degrees F, 45 Degrees to 90 Degrees, Flared, Lightweight | |
| Hose Assembly, PTFE, Cres Braid, 3000 psig, 400 Degrees F, 90 Degrees to 90 Degrees, Flared, Lightweight | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 45 DEGREE TO 45 DEGREE, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 45 DEGREE TO 90 DEGREE, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 45\xb0 TO 45\xb0, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 45\xb0 TO 90\xb0, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 90 DEGREE TO 90 DEGREE, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 90\xb0 TO 90\xb0, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 DEGREES F, 45 DEGREE TO 45 DEGREE, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 DEGREES F, 45 DEGREES TO 90 DEGREES, FLARED, LIGHTWEIGHT | |
| HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 DEGREES F, 90 DEGREES TO 90 DEGREES, FLARED, LIGHTWEIGHT | |
| Hose, Air Duct, Flexible, Polyurethane-Coated Fabric, 1 psi, External Nylon Helix, Self-Extinguishing | |
| HOSE, POLYTETRAFLUOROETHYL ENE (TFE), LIGHTWEIGHT 3,000 PSI, HIGH TEMPERATURE, HYDRAULIC AND PNEUMATIC | |
| Hot-rolled unalloyed low carbon steel sheet and strip | |
| Household fixed electric washboilers | |
| Household synthetic laundry detergent powder (composition basis) | |
| Hydrogen generators using fuel processing technologies, Part 1: Safety (ISO 16110-1:2007, MOD) | |
| Identification cards - Contactless integrated circuit(s) cards - Vicinity cards, Part 1: Physical characteristics | |
| Identification cards - Contactless integrated circuit(s) cards - Vicinity cards, Part 2: Air interface and initialization | |
| Identification cards - Contactless integrated circuit(s) cards - Vicinity cards, Part 3: Anticollision and transmission protocol | |
| Image Quality Indicator Radiographic | |
| Increased safety of electrical equipment for explosive atmospheres | |
| Information technology - Multimedia content description interface, Part 7: Conformance testing | |
| Insert Arrangements for MIL-C-5015, MIL-C-22992 (Classes C, J, and R), and MIL-C-83723 (Series II) Electrical Connectors | |
| INSERT ARRANGEMENTS, AS81582 CONNECTORS, UMBILICAL | |
| Instrumentation for audiometry - Speech audiometers | |
| Instrumentation for audiometry - Wide band artificial ear | |
| International gear notation symbols for geometric data | |
| ISO system of limits and fits - Bases of tolerances, deviations and fits | |
| ISO system of limits and fits - Tables of standard tolerance grades and limit deviations for holes and shafts | |
| Laminated timber scaffold planks | |
| Lead and lead alloys, Part 4: Determination of tin in antimonial lead - Flame atomic absorption spectrometric method | |
| LIFTING EYE - PROPELLER SHAFT | |
| Limes and limestones, Part 1: Limes for building | |
| Limits and fits for engineering (Metric units) | |
| Limits and fits for engineering- Imperial units (Supplement to AS1654-1974) | |
| Low alloy steel covered electrodes for manual metal-arc welding | |
| LP Gas - Storage and handling - Siting of LP Gas automotive retail outlets (Supplement to AS 1596-1989) | |
| Main Line Aircraft Tow Bar Attach Fitting Interface | |
| MALE FERRULE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, SWAGED | |
| MALE FERRULE, THREADLESS FLEXIBLE, FIXED CAVITY, SELF-BONDING, SWAGED | |
| Marking motion picture work prints to indicate special effects | |
| Medical equipment - Conical fittings with a 6% (Luer) taper for syringes, needles and certain other medical equipment - General requirements | |
| Medical equipment - Conical fittings with a 6% (Luer) taper for syringes, needles and certain other medical equipment - Lock fittings | |
| Metal finishing - Preparation and pretreatment of metal surfaces prior to protective coating - Cleaning and preparation of metal surfaces using acid solutions (non-immersion) | |
| Metal finishing - Preparation and pretreatment of sufaces - Phosphate treatment of iron and steel surfaces | |
| Metal finishing - Preparation and pretreatment of sufaces - Pickling steel surfaces | |
| Metal finishing - Preparation and pretreatment of surfaces - Wash primer pretreatment of metal surfaces | |
| Metal finishing - Preparation and pretreatment of surfaces, Part 9: Pictorial surface preparation standards for painting steel surfaces | |
| Method for dropweight test for nil-ductility transition temperature of ferritic steels | |
| Methods for the analysis of dried milk and whey, Method 3.4: Physical examination - Determination of the heat stability of skim milk powder | |
| Methods for the analysis of dried milk and whey, Method 3.5: Physical examination - Determination of the viscosity index of dried skim milk | |
| Methods for the analysis of dried milk and whey | |
| Methods for the analysis of iron ores, Part 2 - Calcium and magnesium in iron ores (Atomic absorption spectrometric method) - Metric Units | |
| Methods for the analysis of iron ores, Part 3 - Manganese in iron ores (Atomic absorption spectrometric method) - Metric Units | |
| Methods for the analysis of iron ores: Part 1, Aluminium in iron ores (Atomic absorption spectrometric method) - Metric Units | |
| METHODS FOR THE ANALYSIS OF LEAD ALLOYS PART 2\x97LOW CONCENTRATION ANTIMONY IN LEAD AND LEAD ALLOYS CONTAINING NOT MORE THAN 2.5 percent ARSENIC AND 0.10 percent COPPER (Volumetric Method) | |
| Methods for the analysis of lead alloys, Part 1: Antimony in lead alloys (Atomic absorption spectrometric method) - Metric Units | |
| Methods for the analysis of lead alloys, Part 3: Higher concentration antimony in lead and white metal alloys containing not more than 2.5% arsenic and 1.0% copper (Volumetric Method) | |
| Methods for the determination of basic working loads for metal fasteners for timber | |
| Methods for the measurements of textile fabrics : Length, width, thickness, mass per unit length and area | |
| Methods for the sampling and analysis of wood preservatives and preservative-treated wood | |
| Methods for the sampling of hard coal (Metric Units) | |
| Methods of test for electric cables and flexible cords (including conductors, insulation and sheath), Part 1: Test methods for conductors - Metric Units | |
| Methods of test for electric cables and flexible cords (including conductors, insulation and sheath), Part 2: Test methods for insulation, sheath and braid - Metric Units | |
| Methods of test for electric cables and flexible cords (including conductors, insulation and sheath), Part 3: Test methods for complete cable - Metric Units | |
| Methods of test for electric cables and flexible cords (including conductors, insulation and sheath), Part 4: Test methods for complete flexible cords - Metric Units | |
| Methods of test for electric cables, cords and conductors, Method 5.2: Fire tests - Smoke density | |
| Methods of test for electric cables, cords and conductors, Method 5.3: Fire tests - Determination of the amount of halogen acid gas evolved during the combustion of polymeric materials taken... | |
| Methods of test for electric cables, cords and conductors, Method 5.4: Fire tests - Determination of degree of acidity of gases evolved during the combustion of materials taken from electric... | |
| Methods of test for pressure-sensitive adhesive tape - Adhesion strength | |
| Methods of test for pressure-sensitive adhesive tape, Method 3.3: Quickstick | |
| Methods of test for pressure-sensitive adhesive tape, Method 3.5: Adhesion strength after water immersion | |
| Methods of test for pressure-sensitive adhesive tape, Method 3.6: Adhesion strength to own backing | |
| Methods of test for pressure-sensitive adhesive tape, Method 4.1: Stability of tape other than cellulose tape - Accelerated ageing | |
| Methods of testing pressure sensitive adhesive tape - Determination of resistance to accelerated ageing by artificial light | |
| Methods of testing pressure sensitive adhesive tape - Preparation of rolls and removal of test specimens | |
| Methods of testing pressure sensitive adhesive tape - Water vapour permeability | |
| Microbiology of the food chain - Method validation, Part 3: Protocol for the verification of reference methods and validated alternative methods in a single laboratory (ISO 16140-3:2021, MOD) | |
| MODULES AND BASIC RACKS OF METRIC SPUR AND HELICAL GEARS (STABILIZED TYPE) | |
| Modules and Basic Racks of Metric Spur and Helical Gears | |
| No Title Available | |
| Nut Assembly, Pipe Closure | |
| Nut, Union - Tube and Hose Coupling | |
| Paints and related materials - Methods of test, Method 101.1: Air drying conditions | |
| Paints and related materials - Methods of test, Method 101.3: Standard procedure for stoving | |
| Paints and related materials - Methods of test, Method 102.1: Sampling procedure | |
| Paints and related materials - Methods of test, Method 104.1: Recommended materials for test panels | |
| Paints and related materials - Methods of test, Method 105.1: Pretreatment of metal test panels - Solvent cleaning | |
| Paints and related materials - Methods of test, Method 105.2: Pretreatment of metal test panels - Sanding | |
| Paints and related materials - Methods of test, Method 107.1: Determination of wet film thickness from dry film mass | |
| Paints and related materials - Methods of test, Method 108.2: Dry film thickness - Paint inspection gauge | |
| Paints and related materials - Methods of test, Method 202.3: Determination of specific gravity of liquids by hydrometer | |
| Paints and related materials - Methods of test, Method 202.4: Determination of density by pressure cup | |
| Paints and related materials - Methods of test, Method 203.1: Skin formation | |
| Paints and related materials - Methods of test, Method 213.2: Dry hiding power - Contrast ratio | |
| Paints and related materials - Methods of test, Method 214.3: Viscosity - Cone-and-plate | |
| Paints and related materials - Methods of test, Method 2: Resistance to corrosion - Salt droplet test | |
| Paints and related materials - Methods of test, Method 301.1: Non-volatile content by mass | |
| Paints and related materials - Methods of test, Method 301.2: Non-volatile content by volume (volume solids) | |
| Paints and related materials - Methods of test, Method 302.1: Pigment content | |
| Paints and related materials - Methods of test, Method 401.3: Drying times using a BK-type recorder | |
| Paints and related materials - Methods of test, Method 401.5: Hard dry condition - Sanding test | |
| Paints and related materials - Methods of test, Method 401.6: Hard dry condition (mechanical thumb test) | |
| Paints and related materials - Methods of test, Method 402.1: Bend test | |
| Paints and related materials - Methods of test, Method 403.2: Abrasion resistance | |
| Paints and related materials - Methods of test, Method 406.1: Resistance to impact - Falling weight test (Gardner-type tester) | |
| Paints and related materials - Methods of test, Method 407.1: Heat resistance - Slow cooling | |
| Paints and related materials - Methods of test, Method 407.2: Heat resistance - Thermal shock | |
| Paints and related materials - Methods of test, Method 408.2: Adhesion - Knife test | |
| Paints and related materials - Methods of test, Method 408.4: Adhesion (crosscut) | |
| Paints and related materials - Methods of test, Method 408.5: Adhesion - Pull-off test | |
| Paints and related materials - Methods of test, Method 409.1: Resistance to mudcracking | |
| Paints and related materials - Methods of test, Method 409.2: Low temperature coalescence | |
| Paints and related materials - Methods of test, Method 409.3: Blocking resistance of latex paint finishes | |
| Paints and related materials - Methods of test, Method 410.1: Cold check cycling | |
| Paints and related materials - Methods of test, Method 452.1: Resistance to humidity under condensation conditions | |
| Paints and related materials - Methods of test, Method 453.1: Resistance to petroleum spirit | |
| Paints and related materials - Methods of test, Method 454.1: Resistance to mineral oil | |
| Paints and related materials - Methods of test, Method 456.1: Resistance to boiling water | |
| Paints and related materials - Methods of test, Method 459.1: Resistance to washing | |
| Paints and related materials - Methods of test, Method 481.0: Coatings - Guide to assessing paint systems exposed to weathering conditions | |
| Paints and related materials - Methods of test, Method 481.3: Coatings - Exposed to weathering - Degree of corrosion of coated metal substrates | |
| Paints and related materials - Methods of test, Method 481.5: Coatings - Durability and resistance to fouling - Marine underwater paint systems | |
| Paints and related materials - Methods of test, Method 482.1: Determination of fastness to light of interior paint | |
| Paints and related materials - Methods of test, Method 483.1: Resistance to artificial weathering (carbon-arc type instruments) | |
| Paints and related materials - Methods of test, Method 503.1: Determination of water by the Dean and Stark method | |
| Paints and related materials - Methods of test, Method 504.1: Metallic zinc content | |
| Paints and related materials - Methods of test, Method 601.3: Colour - Instrumental measurement of colour difference using the 'Color Eye' | |
| Paints and related materials - Methods of test, Method 602.2: Specular gloss | |
| Paints and related materials - Methods of test, Method 603.1: Finish | |
| Paints and related materials - Methods of test, Part 0: Introduction and list of methods | |
| Paper sizes | |
| Paper, paper bags and paper packages for sterile goods Metric Units | |
| Permanently installed outdoor fitness equipment - Safety requirements and test methods (EN 16630:2015, MOD) | |
| Plastics pipes and fittings for gas reticulation - Polyethylene - Nominal size series | |
| Polyethylene pipes and fittings for gas reticulation (Metric Units), Part 1: Pipes | |
| Polyethylene pipes and fittings for gas reticulation, Part 2 - Fittings | |
| Precast reinforced concrete box culverts, Part 1: Small culverts (not exceeding 1200 mm width and 900 mm depth) | |
| Precast reinforced concrete box culverts, Part 2: Large culverts (from 1500 mm span and up to and including 4200 mm span and 4200 mm height) - Commentary (Supplement to AS... | |
| Precast reinforced concrete box culverts, Part 2: Large culverts (from 1500 mm span and up to and including 4200 mm span and 4200 mm height) | |
| Preparation and pretreatment of metal surfaces prior to protective coating - Abrasive blast cleaning of surfaces | |
| Preparation and pretreatment of metal surfaces prior to protective coating - Degreasing of metal surfaces using solvent or alkaline solutions | |
| Preparation and pretreatment of metal surfaces prior to protective coating - Flame cleaning steel surfaces | |
| Preparation and pretreatment of metal surfaces prior to protective coating - Hand cleaning of steel surfaces | |
| Preparation and pretreatment of metal surfaces prior to protective coating - Power tool cleaning of steel surfaces | |
| Preparation and pretreatment of metal surfaces prior to protective coating, Part 0: Method selection guide for preparation and pretreatment of steel surfaces | |
| Preservative treatment for sawn timber, veneer and plywood | |
| Preservative-treated farm fencing timber - Softwood timber | |
| Pressure sensitive adhesive electrical tapes | |
| Pressure sensitive adhesive filmic tapes for general office applications | |
| Pressure sensitive adhesive packaging tapes | |
| Pressure-sensitive adhesive electrical tapes - General requirements | |
| Pressure-sensitive adhesive electrical tapes, Part 2: Methods of test | |
| Pressure-sensitive adhesive electrical tapes, Part 3.1: Plasticized polyvinyl chloride tapes with non-thermosetting adhesive | |
| Pressure-sensitive adhesive electrical tapes, Part 3.2: Polyester film tapes (PETP) with thermosetting adhesive | |
| Pressure-sensitive adhesive electrical tapes, Part 3.3: Polyester film tapes (PETP) with non-thermosetting adhesive | |
| Pressure-sensitive adhesive electrical tapes, Part 3.4: Cellulosic paper tapes, creped, with thermosetting adhesive | |
| Pressure-sensitive adhesive electrical tapes, Part 3.5: Cellulosic paper tapes with thermosetting adhesive | |
| Protective cabs and frames for agricultural wheeled tractors | |
| Recommendations for the selection and use of paperboard boxes and cartons | |
| Refractory bricks and shapes - Fireclay | |
| Refractory bricks and shapes - High alumina | |
| Refractory bricks and shapes - Insulating | |
| Refractory bricks and shapes - Magnesite, chrome | |
| Refractory bricks and shapes - Silica | |
| RING, WELD 3000 PSI, TITANIUM | |
| RING, WELD, 3000 PSI, TITANIUM | |
| Rivet, Countersunk 120\xb0 | |
| Rivet, Countersunk 90\xb0 | |
| Rivet, Mushroom Head | |
| Rivet, Snap Head | |
| Rivet, Solid, 100\xba Countersunk Head, BS HR 504 (Heat Resistant Alloy) | |
| Rivet, Solid, 100\xba Countersunk Head, DTD5036, (Corrosion & Heat Resistant Steel) | |
| Rivet, Solid, Universal Head, BS HR 504 (Heat Resistant Alloy) | |
| Rivet, Solid, Universal Head, DTD5036, (Corrosion & Heat Resistant Steel) | |
| Rubber joint rings for water supply, sewerage and drainage purposes | |
| Rules for brickwork in buildings (metric units) (known as the SAA Brickwork Code Metric) | |
| Rules for the storage and handling of liquefied petroleum gases (known as the SAA LP Gas Code)(metric units) | |
| Rules for the welding of aluminium structures (known as the SAA Aluminium Welding Code) | |
| SAA Aluminium structures code Metric Units | |
| SAA code for automatic fire alarm installations (Metric Units) | |
| SAA code for fixed platforms, walkways, stairways, and ladders Metric Units | |
| SAA Mechanical ventilation and air conditioning code, Part 1: Fire precautions in buildings with air-handling systems (Metric Units) | |
| SAA Mechanical ventilation and air conditioning code, Part 2: Ventilation requirements | |
| SAA Refrigeration Code - Metric Units | |
| Safety in welding and allied processes - Electrical | |
| Safety in welding and allied processes - Fire precautions | |
| Scaffolding - Couplers and accessories | |
| Scaffolding - General requirements | |
| Scaffolding - Prefabricated and tube-and-coupler scaffolding | |
| Scaffolding - Suspended scaffolding | |
| Scaffolding, Part 5: Prefabricated trestle and trestle ladder scaffolds | |
| Scaffolding, Part 6: Metal tube-and-coupler scaffolding - Deemed to conform to AS/NZS 1576.1 | |
| Scaffolding, Part 7: Safe use of encapsulation on scaffolding | |
| Scorched particle standards for dry milks | |
| Seamless copper and copper alloy tubes for general engineering purposes | |
| Seamless copper tubes for electrical purposes | |
| Seamless copper tubes for use in refrigeration | |
| Single-use needles (sterile) for insulin injection | |
| Size coding scheme for school and college wear for boys and girls | |
| Sizes of film for medical radiography - Films used for direct exposure | |
| Sizes of film for medical radiography | |
| SLEEVE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING | |
| Sleeve, Threadless Coupling - Fixed Cavity Ferrule Type | |
| Solid timber scaffold planks | |
| Specification for dental hypodermic needles (re-usable) | |
| Specification for preservative treatment - Sawn and round timber | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 10.3: Holding power of double faced tape | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 13.2: Heat resistance of edge binding tapes | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 3.2: Adhesion strength of double faced tape | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 3.4: Liner removal characteristics of double faced tape | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 4.3: Stability - Accelerated ageing of double faced tape | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 4.4: Liner removal characteristics of double faced tape after accelerated ageing | |
| Standard methods of test for pressure sensitive adhesive tapes, Method 5.2: Breaking strength of double faced tape | |
| Steel wire ropes (other than for mining purposes) Metric Units | |
| Steel wire ropes (other than mining purposes). Equivalent breaking loadsin tonnes | |
| STUD, LOCKED IN - RING, STRAIGHT, HOLE PREPARATION FOR | |
| Stud, Locked in - Ring, Straight, Installation and Removal of | |
| Stud, Stepped, Drilled, Necked, 2 Dia Engagement, .4375 X .375-24 | |
| STUD, STEPPED, DRILLED, NECKED, 2 DIA ENGAGEMENT, CADMIUM PLATED, STEEL UNS G887400, .4375-14 UNS X .3750-24 UNF-3A | |
| STUD, STEPPED, NECKED, 1.5 DIA ENGAGEMENT, CADMIUM PLATED, STEEL UNS G87400, .4375-14 UNS X .3750-24 UNF-3A | |
| Stud-Stepped, Necked, 1.5 Dia Engagement, .4375-14 X .375-24 | |
| Systems for evacuation of plume generated by medical devices (ISO 16571:2014, MOD) | |
| Test methods for electric cables, cords and conductors, Method 2.1: Insulation, extruded semi-conductive screens and non-metallic sheaths - Methods for general application | |
| Test methods for electric cables, cords and conductors, Method 2.2: Insulation, extruded semi-conductive screens and non-metallic sheaths - Methods specific to elastomeric and XLPE compounds | |
| Test methods for electric cables, cords and conductors, Method 2.3: Insulation, extruded semi-conductive screens and non-metallic sheaths - Methods specific to PVC and halogen free thermoplastic compounds | |
| Test methods for electric cables, cords and conductors, Method 2.4: Insulation, extruded semi-conductive screens and non-metallic sheaths - Methods specific to polyethylene and polypropylene compounds | |
| Test methods for electric cables, cords and conductors, Method 2.5: Insulation, extruded semi-conductive screens and non-metallic sheaths - Methods specific to cables above 1 kV | |
| Test methods for electric cables, cords and conductors, Method 5.6: Fire tests - Test for combustion propagation | |
| The alphanumeric section of keyboards operated with both hands | |
| The design and use of reflectorized signs for mines and tunnels | |
| The determination of the number of threads per unit length in a sampleof woven fabric | |
| The use of mechanical ventilation and air-conditioning in buildings, Part 2: Mechanical ventilation for acceptable indoor-air quality - Commentary (Supplement to AS 1668.2-1991) | |
| The use of ventilation and airconditioning in buildings, Part 3: Smoke control systems for large single compartments or smoke reservoirs | |
| The use of ventilation and airconditioning in buildings, Part 4: Natural ventilation of buildings | |
| Thermal detectors for fire alarm installations | |
| Threaded brass hose couplings for use with taps and watering devices | |
| Tractors - Roll-over protective structures - Criteria and tests, Part 1: Conventional tractors | |
| Tractors - Roll-over protective structures - Criteria and tests, Part 2: Rear-mounted for narrow-track tractors | |
| Tractors - Roll-over protective structures - Criteria and tests, Part 3: Mid-mounted for narrow-track tractors | |
| Tube End, Welding, Hydraulic | |
| Tubes, couplers and accessories used in metal scaffolding | |
| Valve, Starter Control, Pneumatic, Aircraft Engine General Specification for | |
| Visually stress graded cypress pine for structural purposes Metric Units | |
| Wire, Thrust -Tube and Hose Coupling Nut | |
| Wire-rope slings, Part 1: Product specification | |
| Wire-rope slings, Part 2: Care and use | |
| Wire-rope slings | |
| Wrought copper and copper alloy rods, bars and sections for general engineering purposes |
| << Prev | Next >> |