Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 160 170 180 190 200 209 210 211 212 213 214 215 216 217 218 219 220 221 230 240 250 260 270 280 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) Delegated Product Release Verification Training Requirements
(R) Fire Resistant Phosphate Ester Hydraulic Fluid for Aircraft
(R) Graphic Symbols for Aircraft Hydraulic and Pneumatic Systems
(R) Hose Assembly, Convoluted Polytetrafluoroethyl ene, Metallic Reinforced, Low Pressure, Up to 400 Degrees F, Aircraft
(R) HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 90\xb0 TO 90\xb0, FLARELESS, LIGHTWEIGHT
(R) Minimum Standard for Gaseous Oxygen Pressure Reducers
(R) Minimum Standards for Valve, High Pressure Oxygen, Line Shut Off, Manually Operated
(R) NUT, PLAIN - HEXAGON, STEEL UNS G87400, CADMIUM PLATED, 125 KSI MIN.
(R) PIN, COTTER - CRES, UNS S30200, AS7210
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .125 NOM
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .187 NOM
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .250 NOM
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .312 NOM
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .375 NOM
(R) PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .500 NOM
(R) PIN, STRAIGHT, HEADLESS, STEEL, UNS G10950
(R) PLUG - PIPE, CADMIUM PLATED, STEEL UNS G87400, COUNTERSUNK HEX
(R) PORT - RING LOCKED FLUID CONNECTION TYPE STANDARD DIMENSIONS FOR
(R) RIVET - 100 DEGREE COUNTERSUNK HEAD, ALUMINUM ALLOY
(R) RIVET - UNIVERSAL HEAD, ALUMINUM ALLOY
(R) RIVET \x96 100 DEGREE COUNTERSUNK HEAD, ALUMINUM ALLOY
(R) RIVET \x96 UNIVERSAL HEAD, ALUMINUM ALLOY
(R) RIVET, SOLID, 100 DEGREEs FLUSH HEAD, NICKEL ALLOY UNS N06600
(R) RIVET, SOLID, UNIVERSAL HEAD, NICKEL ALLOY UNS N06600
(R) RIVET, UNIVERSAL HEAD, HIGH TEMPERATURE, 347 CRES UNS S34700
(R) STUD - STRAIGHT, CADMIUM PLATED, STEEL, UNS G87400, 125 KSI MIN, .3125 - 18 NS X .3125 - 24 UNF-3A
(R) STUD - STRAIGHT, CADMIUM PLATED, STEEL, UNS G87400, 125 KSI MIN, .3750 - 16 NS X .3750 - 24 UNF-3A
(R) STUD - STRAIGHT, DRILLED, .2500-20UNS X .2500-28UNF-3A
(R) STUD - STRAIGHT, DRILLED, .3125-18UNS X .3125-24UNF-3A
(R) STUD - STRAIGHT, DRILLED, STEEL (SAE 8740), CADMIUM PLATED, .3750-16UNS X .3750-24UNF-3A
(R) STUD - STRAIGHT, NECKED, .3750-16UNS X .3750-24UNF-3A
(R) STUD - STRAIGHT, WAISTED, .4375-14 X .4375-20UNF-3A
(R) STUD - WAISTED, DRILLED, .3750-16UNS X .3750-24UNF-3A
(R) WASHER - LOCK, SPRING, CADMIUM PLATED
Acoustics - Determination of sound power levels of noise sources - Guidelines for the use of basic Standards for the preparation of noise test codes
Acoustics - Determination of sound power levels of noise sources - Survey method
Acoustics - Determination of sound power levels of noise sources, Part 2: Precision methods for broad-band sources in reverberation rooms
Acoustics - Determination of sound power levels of noise sources, Part 3: Precision methods for discrete-frequency and narrow-band sources in reverberation rooms
Acoustics - Determination of sound power levels of noise sources, Part 4: Engineering methods for special reverberation test room
Acoustics - Determination of sound power levels of noise sources, Part 5: Engineering methods for free-field conditions over a reflecting plane
Acoustics - Determination of sound power levels of noise sources, Part 6: Precision methods for anechoic and hemi-anechoic rooms
Acoustics - Measurement procedures for ducted silencers
ADAPTER - PORT CONNECTION RING LOCKED TO FLARELESS TUBE END
ADAPTERS - PORT CONNECTION, RING LOCKED DESIGN, INSTALLATION AND REMOVAL OF
Adjuster Screw (Swaged on Cable)
Aircraft Oxygen Replenishment Coupling for Civil Transport Aircraft (Design Standard)
Aluminium conductors steel reinforced for overhead power transmission purposes, Part 1: Galvanized steel reinforced (ACSR/GZ)
Aluminium conductors steel reinforced for overhead power transmission purposes, Part 2: Aluminized steel reinforced (ACSR/AZ)
Aluminium conductors steel reinforced for overhead power transmission purposes, Part 3: Aluminium-clad steel reinforced (ACSR/AC)
Amendment Record for Drawing Standard No. AS12980-984
Anodic oxidation coatings on aluminium for architectural applications
Assembly of Filler Cap, 3\xbc\x94
Body, Filler Cap, 3\xbc\x94
Bolt, 90\xba Countersunk Head (Aluminium Alloy)
Bolt, 90\xba Countersunk Head (H.T.S.)
Bolt, Machine, Double Hexagon Extended Washer Head DTD5066, .187-32 UNS. 3A
Bolt, Mushroom Head (Aluminium Alloy)
Bolt, Mushroom Head (H.T.S.)
Bolt, Raised 90\xba Countersunk Head (Aluminium Alloy)
Bolt, Raised 90\xba Countersunk Head (H.T.S.)
Bolt, Round Head (Aluminium Alloy)
Bolt, Round Head (H.T.S.)
Bore sizes, test pressures and tolerances on lengths of elastomeric hose
Burnt clay and shale building bricks
Bushing. Plastics
Bushings for alternating voltages above 1000 v
Ceramic tiles - Definitions, classification, characteristics and marking (ISO 13006:2018 (ED.3.0) MOD)
Ceramic tiles - Grouts and adhesives, Part 6: Requirements, test methods, evaluation of conformity, classification and designation for waterproof membranes used with the installation of ceramic tiles (ISO 13007-6:2020, MOD)...
Children's night clothes having reduced fire hazard, Part 2: Children's night clothes designed to reduced fire hazard
Children's night clothes having reduced fire hazard, Part 3: Limitation and requirements for children's night clothes in category 3
Children\x92s night clothes having reduced fire hazard, Part 1: Children\x92s night clothes having low fire hazard
CLAMP - LOOP TYPE SUPPORT (HEAT RESISTANT) .204 HOLE
Class labels for dangerous goods
Classification, hazard identification and information systems for dangerous goods - HAZCHEM emergency action code
Classification, hazard identification and information systems for dangerous goods - NFPA hazard identification system
Classification, hazard identification and information systems for dangerous goods - UN substance identification numbers
CLIP, SPRING, TENSION, INNER
CLIP, SPRING, TENSION, OUTER
Coated and etched steel measuring tapes
Continuous Flow Aviation Oxygen Masks (for Non-Transport Category Aircraft)
Corrosion Prevention and Deterioration Control in Electronic Components and Assemblies
Cotterpin-Corrosion Resistant
Cover Plate- Trim Control
Dental alginate impression material
Dental gutta-percha points
Dental rubber dam punch
Dental shellac baseplates
Dental single-use cartridge hypodermic needles (sterile)
Dial Assembly - Trim Control
Dimensional change in fabrics, Part 5: Dimensional change in laundering of woven and knitted fabrics and garments
Dimensions and location of rectangular punched holes in 80 column punched paper cards
Drive Pad Breech QAD Assembly
Earth-moving machinery - Operator station and maintenance areas - Bluntness of edges (ISO 12508:1994, MOD)
Earth-moving machinery and rough-terrain trucks - Lighting, signalling and marking lights, and reflex reflectors (ISO 12509:2023, MOD)
Elbow, 45 Degree, Flared Tube Bulkhead Universal, for Seal Ring
Elbow, 90 Degree, Flared Tube for Seal Ring
ELBOW, 90 DEGREES , FLARED TUBE FOR SEAL RING
Electric Power, Aircraft, Characteristics and Utilization of
Electrical equipment for coal mines - Bolted flameproof cable coupling devices
Electricity metering - Electronic watthour meters (Classes 0.2 S and 0.5 S)
Electricity metering - General purpose electronic watthour meters
Electricity metering - Polyphase multifunction demand watthour meters (Class 1)
Electricity metering - Portable alternating current rotating standard watthour meters
Electricity metering - Ripple control receivers for tariff and load control
Electricity metering - Socket mounting system
Electricity metering, Part 10.1: Data exchange for meter reading, tariff and load control - Direct local data exchange via hand-held unit (HHU) - IEC Standard interface
Electricity metering, Part 10.2: Data exchange for meter reading, tariff and load control - Direct local data exchange via hand-held unit (HHU) - ANSI Standard interface
Electricity metering, Part 11: Single-phase multifunction watthour meters
Electricity metering, Part 12: Polyphase multifunction (non-demand) watthour meters (Class 1)
Electricity metering, Part 7: Internal clocks for meters and load control devices
Electricity meters - Alternating current watthour meters classes 0.5 and 2.0
Electricity meters - Alternating current watthour meters of two-rate and energy demand types
Electro-acoustic response of motion-picture control rooms and indoor the atres
Equivalent Sections of Certain Shapes to Round Bars
Eye End (Swaged on Cable)
Fabrics for domestic apparel of the low fire hazard type
Fire control plans on ships
Fire detection and alarm systems - Smoke alarms (ISO 12239:2003, MOD)
Fire hose reels
Fire Resistant Phosphate Ester Hydraulic Fluid for Aircraft
FITTING, UNION FLARED TUBE, FOR SEAL RING
FITTING, UNION, FLARED TUBE, FOR SEAL RING
Flameproof restrained plugs
Flat metal washers - For general engineering purposes (metric series)
Flushing cisterns - Metric units
Fork End (Swaged on Cable)
GASKET - ALUMINUM - NON ASBESTOS, ANNULAR
Gear - Trim Control
General grade high-strength steel bolts with associated nuts and washers for structural engineering (ISO metric series)
General requirements for linear measuring instruments used in construction
General requirements for supply of hot-rolled steel plates, sections, piling and bars for structural purposes (metric units)
Glass in buildings - Selection and installation (Supplement to AS 1288-2006)
Glossary of terms for pressure sensitive adhesive tapes
Graphic Symbols for Aircraft Hydraulic and Pneumatic Systems
Hearing conservation (known as the SAA hearing conservation code)
Hearing protection devices
High Pressure Oxygen System Filler Valve
High-Temperature Low Pressure Hose Assembly, Convoluted-, Tetrafluoroethylene- , for Aerospace
Hose Assembly, Nonmetallic, 3000 psi, TFE, Flareless, 90 Degree to 90 Degree, Lightweight
Hose Assembly, PTFE, Cres Braid, 3000 psig, 400 Degrees F, 90 Degree to 90 Degree, Flareless Lightweight
HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 90 DEGREE TO 90 DEGREE, FLARELESS, LIGHTWEIGHT
HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 \xb0F, 90\xb0 TO 90\xb0, FLARELESS, LIGHTWEIGHT
HOSE ASSEMBLY, PTFE, CRES REINFORCED, 3000 PSI, 400 DEGREES F, 90 DEGREE TO 90 DEGREE, FLARELESS LIGHTWEIGHT
Hot-dip galvanized coatings on threaded fasteners (ISO metric coarse thread series)
Industrial skin cleansers (solvent type)
INSERT, SCREW THREAD, HELICAL COIL, STUD LOCKING, PERFORMANCE STANDARD FOR (STABILIZED TYPE)
Insert, Screw Thread, Helical Coil, Stud Locking, Performance Standard for
Installation of glass in buildings
Intermediate Gear - Trim Control
Laths, folding rods and multi-folding rods
Laundry troughs
Levelling staffs
Linear measuring instruments used in construction - Coated and etched steel measuring tapes
Linear measuring instruments used in construction - General requirements
Linear measuring instruments used in construction - Laths, folding rods and multi-folding rods
Linear measuring instruments used in construction - Levelling staves
Linear measuring instruments used in construction - Retractable steel pocket rules
Linear measuring instruments used in construction - Surveyor's measuring bands and readers
Linear measuring instruments used in construction - Synthetic material measuring tapes
Linear measuring instruments used in construction - Wooden and synthetic material folding rules
Location and direction of motion of operator's controls for agricultural tractors and self-propelled agricultural machines
Locking Ring, Filler Cap, 3\xbc\x94
Magnetos, Aircraft, Drives for
Measurement of airborne sound emitted by machines
Measurement Systems Analysis Requirements for the Aero Engine Supply Chain
Metal surgical implants
Methods for determination of sound transmission class and noise isolation class of building partitions
Methods for the determination of dimensional change in fabrics, Part 2: Relaxation in steam
Methods for the determination of dimensional change in fabrics, Part 4: Dimensional stability to heat
Methods for the sampling of iron, steel, permanent magnet alloys and ferro-alloys
Methods of sampling and testing burnt clay and shale building bricks, Method 1: Methods of sampling
Methods of sampling and testing burnt clay and shale building bricks, Method 2: Method for measurement of dimensions
Methods of sampling and testing burnt clay and shale building bricks, Method 3: Method of test for efflorescence
Methods of sampling and testing burnt clay and shale building bricks, Method 4: Method for chemical analysis of soluble salts
Methods of sampling and testing burnt clay and shale building bricks, Method 5: Method for examination for spalling
Methods of sampling and testing burnt clay and shale building bricks, Method 6: Method for determination of compressive strength
Methods of sampling and testing burnt clay and shale building bricks, Method 7: Method for determination of transverse strength
Methods of sampling and testing burnt clay and shale building bricks, Method 8: Method for determination of absorption and saturation coefficient
Methods of sampling and testing burnt clay and shale building bricks, Method 9: Method for determination of initial rate of absorption (suction)
Methods of test for electrical characteristics of solid plastics insulating materials - Determination of electric strength at power frequencies
Methods of test for electrical characteristics of solid plastics insulating materials - Determination of insulation resistance
Methods of test for electrical characteristics of solid plastics insulating materials - Determination of the permittivity and dielectric dissipation factor at power, audio and radio frequencies up to 300 MHz...
Methods of test for electrical characteristics of solid plastics insulating materials - Determination of volume and surface resistivities
Methods of test for pulp and paper (metric units) - Bursting strength of paper
Methods of test for pulp and paper (metric units) - Determination of stock concentration
Methods of test for pulp and paper (metric units) - Determination of titanium dioxide in paper, paperboard, pigments and fillers
Methods of test for pulp and paper (metric units) - Equipment for preparation of handsheets
Methods of test for pulp and paper (metric units) - Freeness of pulp
Methods of test for pulp and paper (metric units) - Internal tearing resistance of paper
Methods of test for pulp and paper (metric units) - Laboratory processing of pulp - PFI mill method
Methods of test for pulp and paper (metric units) - Physical testing of handsheets
Methods of test for pulp and paper (metric units) - Removal of latency
Methods of test for pulp and paper (metric units) - Ring crush test
Methods of test for pulp and paper (metric units) - Solubility of wood in boiling tenth molar sodium hydroxide
Methods of test for pulp and paper (metric units) - Water absorptiveness of paper and paperboard (Cobb test)
Methods of test for pulp and paper (metric units) - Water vapour transmission rate of paper
Methods of test for pulp and paper (metric units), Part 420S: Gurley air permeance of paper
Methods of test for pulp and paper - Grammage of non-creped paper and board
Methods of test for pulp and paper - Preparation of wood samples for chemical analysis
Methods of test for pulp and paper - Ring crush test
Methods of test for pulp and paper - Sampling paper, board and pulp for testing
Methods of test for pulp and paper Method 220: Test method for repulpability
Methods of test for pulp and paper, Method 004: Solubility of wood in boiling water
Methods of test for pulp and paper, Method 014: Size classification of wood chips
Methods of test for pulp and paper, Method 402: Statistical monitoring of test systems for paper and paper board
Methods of test for pulp and paper, Method 403: Bursting strength of paper (ISO 2758:2014, MOD)
Methods of test for pulp and paper, Method 405: Grammage of non-creped paper and board (ISO 536:2019, MOD)
Methods of test for pulp and paper, Method 411: Water absorptiveness of paper and paperboard (Cobb test) (ISO 535:2014, MOD)
Methods of test for pulp and paper, Method 420: Gurley air permeance of paper (ISO 5636-5:2013, MOD)
Methods of test for pulp and paper, Method 421S: Determination of the pH value of aqueous extracts of paper, board and pulp - Cold extraction method
Methods of test for pulp paper, Method 215: Pulps - Laboratory wet disintegration - Disintegration of mechanical pulps at 85 \xb0C
Methods of testing soils for engineering purposes - Soil strength and consolidation tests, Method 6.6.1: Determination of the one-dimensional consolidation properties of a soil - Standard method
Methods of testing soils for engineering purposes, Method 1.1: Sampling and preparation of soils - Preparation of disturbed samples for testing
Methods of testing soils for engineering purposes, Method 1.2.1: Sampling and preparation of soils - Disturbed samples - Standard method
Methods of testing soils for engineering purposes, Method 1.3.1: Sampling and preparation of soils - Undisturbed samples - Standard method
Methods of testing soils for engineering purposes, Method 1.4.1: Sampling and preparation of soils - Selection of sampling or test sites - Random number method
Methods of testing soils for engineering purposes, Method 1.4.2: Sampling and preparation of soils - Selection of sampling or test sites - Stratified random number method
Methods of testing soils for engineering purposes, Method 1: Preparation of disturbed soil samples for testing
Methods of testing soils for engineering purposes, Method 2.1.1: Soil moisture content tests - Determination of the moisture content of a soil - Oven drying method (standard method)
Methods of testing soils for engineering purposes, Method 2.1.2: Soil moisture content tests - Determination of the moisture content of a soil - Sand bath method (subsidiary method)
Methods of testing soils for engineering purposes, Method 2.1.4: Soil moisture content tests - Determination of the moisture content of a soil - Microwave-oven drying method (subsidiary method)
Methods of testing soils for engineering purposes, Method 2.1.5: Soil moisture content tests - Determination of the moisture content of a soil - Infrared lights method (subsidiary method)
Methods of testing soils for engineering purposes, Method 2.1.6: Soil moisture content tests - Determination of the moisture content of a soil - Hotplate drying method (subsidiary method)
Methods of testing soils for engineering purposes, Method 2.2.1: Soil moisture content tests - Determination of the total suction of a soil - Standard method
Methods of testing soils for engineering purposes, Method 2.3.1: Soil moisture content tests - Establishment of correlation - Subsidiary method and the standard method
Methods of testing soils for engineering purposes, Method 3.1.1: Soil classification tests - Determination of the liquid limit of a soil - Four point Casagrande method
Methods of testing soils for engineering purposes, Method 3.1.2: Soil classification tests - Determination of the liquid limit of a soil - One point Casagrande method (subsidiary method)
Methods of testing soils for engineering purposes, Method 3.2.1: Soil classification tests - Determination of the plastic limit of a soil - Standard method
Methods of testing soils for engineering purposes, Method 3.3.1: Soil classification tests - Calculation of the plasticity index of a soil
Methods of testing soils for engineering purposes, Method 3.3.2: Soil classification tests - Calculation of the cone plasticity index of a soil
Methods of testing soils for engineering purposes, Method 3.4.1: Soil classification tests - Determination of the linear shrinkage of a soil - Standard method
Methods of testing soils for engineering purposes, Method 3.5.1: Soil classification tests - Determination of the soil particle density of a soil - Standard method
Methods of testing soils for engineering purposes, Method 3.5.2: Soil classification tests - Determination of the soil particle density of combined soil fractions - Vacuum pycnometer method
Methods of testing soils for engineering purposes, Method 3.6.1: Soil classification tests - Determination of the particle size distribution of a soil - Standard method of analysis by sieving
Methods of testing soils for engineering purposes, Method 3.6.2: Soil classification tests - Determination of the particle size distribution of a soil - Analysis by sieving in combination with hydrometer...
Methods of testing soils for engineering purposes, Method 3.6.3: Soil classification tests - Determination of the particle size distribution of a soil - Standard method of fine analysis using a...
Methods of testing soils for engineering purposes, Method 3.7.1: Soil classification tests - Determination of the sand equivalent of a soil using a power-operated shaker
Methods of testing soils for engineering purposes, Method 3.8.1: Soil classification tests - Dispersion - Determination of Emerson class number of a soil
Methods of testing soils for engineering purposes, Method 3.8.2: Soil classification tests - Dispersion - Determination of the percent dispersion of a soil
Methods of testing soils for engineering purposes, Method 3.8.3: Soil classification tests - Dispersion - Determination of pinhole dispersion classification of a soil
Methods of testing soils for engineering purposes, Method 3.9.1: Soil classification tests - Determination of the cone liquid limit of a soil
Methods of testing soils for engineering purposes, Method 3.9.2: Soil classification tests - Determination of the cone liquid limit of soil - One-point method
Methods of testing soils for engineering purposes, Method 3.9: Soil classification tests - Determination of the cone liquid limit of a soil
Methods of testing soils for engineering purposes, Method 4.1.1: Soil chemical tests - Determination of the organic matter content of a soil - Normal method
Methods of testing soils for engineering purposes, Method 4.2.1: Soil chemical tests - Determination of the sulfate content of a natural soil and the sulfate content of the groundwater -...
Methods of testing soils for engineering purposes, Method 4.3.1: Soil chemical tests - Determination of the pH value of a soil - Electrometric method
Methods of testing soils for engineering purposes, Method 4.4.1: Soil chemical tests - Determination of the electrical resistivity of a soil - Method for sands and granular materials
Methods of testing soils for engineering purposes, Method 5.1.1: Soil compaction and density tests - Determination of the dry density/moisture content relation of a soil using standard compactive effort
Methods of testing soils for engineering purposes, Method 5.2.1: Soil compaction and density tests - Determination of the dry density/moisture content relation of a soil using modified compactive effort
Methods of testing soils for engineering purposes, Method 5.3.1: Soil compaction and density tests - Determination of the field density of a soil - Sand replacement method using a sand-cone...
Methods of testing soils for engineering purposes, Method 5.3.2: Soil compaction and density tests - Determination of the field dry density of a soil - Sand replacement method using a...
Methods of testing soils for engineering purposes, Method 5.3.5: Soil compaction and density tests - Determination of the field dry density of a soil - Water replacement method
Methods of testing soils for engineering purposes, Method 5.4.1: Soil compaction and density tests - Compaction control test - Dry density ratio, moisture variation and moisture ratio
Methods of testing soils for engineering purposes, Method 5.4.2: Soil compaction and density tests - Compaction control test - Assignment of maximum dry density and optimum moisture content values
Methods of testing soils for engineering purposes, Method 5.4.3: Soil compaction and density tests - Compaction control test - Dry density ratio and moisture ratio using statistical selection of reference...
Methods of testing soils for engineering purposes, Method 5.5.1: Soil compaction and density tests - Determination of the minimum and maximum dry density of a cohesionless material - Standard method...
Methods of testing soils for engineering purposes, Method 5.6.1: Soil compaction and density tests - Compaction control test - Density index method for a cohesionless material
Methods of testing soils for engineering purposes, Method 5.7.1: Soil compaction and density tests - Compaction control test - Hilf density ratio and Hilf moisture variation (rapid method)
Methods of testing soils for engineering purposes, Method 5.8.1: Soil compaction and density tests - Determination of field density and field moisture content of a soil using a nuclear surface...
Methods of testing soils for engineering purposes, Method 5.8.4: Soil compaction and density tests - Nuclear surface moisture-density gauges - Calibration using standard blocks
Methods of testing soils for engineering purposes, Method 5.8.5: Soil compaction and density tests - Nuclear surface moisture-density gauges - Density of a Type A or Type C standard density...
Methods of testing soils for engineering purposes, Method 5.8.6: Soil compaction and density tests - Nuclear surface moisture-density gauges - Assigned density of a Type B standard density block
Methods of testing soils for engineering purposes, Method 5.8.7: Soil compaction and density tests - Nuclear surface moisture-density gauges - Water content of a standard moisture block using hydrogen content...
Methods of testing soils for engineering purposes, Method 5.8.8: Soil compaction and density tests - Nuclear surface moisture-density gauges - Water content of a standard moisture block using proportion of...
Methods of testing soils for engineering purposes, Method 5.8.9: Soil compaction and density tests - Nuclear surface moisture-density gauges - Water content of a standard moisture block using comparison against...
Methods of testing soils for engineering purposes, Method 6.1.1: Soil strength and consolidation tests - Determination of the California Bearing Ratio of a soil - Standard laboratory method for a...
Methods of testing soils for engineering purposes, Method 6.1.2: Soil strength and consolidation tests - Determination of the California Bearing Ratio of a soil - Standard laboratory method for an...
Methods of testing soils for engineering purposes, Method 6.1.3: Soil strength and consolidation tests - Determination of the California Bearing Ratio of a soil - Standard field-in-place method
Methods of testing soils for engineering purposes, Method 6.2.1: Soil strength and consolidated tests - Determination of the shear strength of a soil - Field test using a vane
Methods of testing soils for engineering purposes, Method 6.2.2: Soil strength and consolidation tests - Determination of shear strength of a soil - Direct shear test using a shear box...
Methods of testing soils for engineering purposes, Method 6.3.1: Soil strength and consolidation tests - Determination of the penetration resistance of a soil - Standard penetration test (SPT)
Methods of testing soils for engineering purposes, Method 6.3.2: Soil strength and consolidation tests - Determination of the penetration resistance of a soil - 9 kg dynamic cone penetrometer test...
Methods of testing soils for engineering purposes, Method 6.3.3: Soil strength and consolidation tests - Determination of the penetration resistance of a soil - Perth sand penetrometer test
Methods of testing soils for engineering purposes, Method 6.4.1: Soil strength and consolidation tests - Determination of compressive strength of a soil - Compressive strength of a specimen tested in...
Methods of testing soils for engineering purposes, Method 6.4.2: Soil strength and consolidation tests - Determination of compressive strength of a soil - Compressive strength of a saturated specimen tested...
Methods of testing soils for engineering purposes, Method 6.5.1: Soil strength and consolidation tests - Determination of the static cone penetration resistance of a soil - Field test using a...
Methods of testing soils for engineering purposes, Method 6.7.1: Soil strength and consolidation tests - Determination of permeability of a soil - Constant head method for a remoulded specimen
Methods of testing soils for engineering purposes, Method 6.7.2: Soil strength and consolidation tests - Determination of permeability of a soil - Falling head method for a remoulded specimen
Methods of testing soils for engineering purposes, Method 6.7.3: Soil strength and consolidation tests - Determination of permeability of a soil - Constant head method using a flexible wall permeameter...
Methods of testing soils for engineering purposes, Method 6.8.1: Soil strength and consolidation tests - Determination of the resilient modulus and permanent deformation of granular unbound pavement materials
Methods of testing soils for engineering purposes, Method 6.9.1: Soil strength and consolidation test - Determination of stiffness of soil - Clegg impact value (CIV)
Methods of testing soils for engineering purposes, Method 7.1.1: Soil reactivity tests - Determination of the shrinkage index of a soil - Shrink swell index
Methods of testing soils for engineering purposes, Method 7.1.2: Soil reactivity tests - Determination of the shrinkage index of a soil - Loaded shrinkage index
Methods of testing soils for engineering purposes, Method 7.1.3: Soil reactivity tests - Determination of the shrinkage index of a soil - Core shrinkage index (subsidiary method)
Methods of testing soils for engineering purposes, Part 0: General requirements and list of methods
Metric screw threads for fasteners (based on ISO recommendations)
Minimum Standard for Gaseous Oxygen Pressure Reducers
Minimum Standards for Valve, High Pressure Oxygen, Line Shut Off, Manually Operated
Nut & Plain
Nut Ring, Filler Cap, 2\x94
Nut Ring, Filler Cap, 3\xbc\x94
NUT, PLAIN - HEXAGON, STEEL UNS G87400, CADMIUM PLATED, 125 KSI MIN
Oil-based putty
Operation and maintenance of powered industrial trucks
Orthodontic band cements
Orthodontic latex elastic bands
Oxygen System Fill/Check Valve
PIN, COTTER - CRES, UNS S30200, AS7210 (STABILIZED TYPE)
PIN, COTTER - CRES, UNS S30200, AS7210
Pin, Straight, Headed - .125 Nom.
Pin, Straight, Headed - .187 Nom.
Pin, Straight, Headed - .250 Nom.
Pin, Straight, Headed - .500 Nom.
Pin, Straight, Headed - 312 NOM.
Pin, Straight, Headed - 375 NOM.
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .125 NOM
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .187 NOM
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .250 NOM
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .312 NOM
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .375 NOM
PIN, STRAIGHT, HEADED, CADMIUM PLATED, UNS G87400, .500 NOM
PIN, STRAIGHT, HEADLESS, STEEL UNS G10950
Pin, Straight, Headless, Steel
Plain washers for metric bolts, screws and nuts for general purposes - Tolerances
Plain washers for metric bolts, screws and nuts for general purposes, Part 1: General plan
PLUG - PIPE, CADMIUM PLATED, STEEL UNS G87400, COUNTERSUNK HEX
Plug-Pipe, Steel, Countersunk Hex
Polyethylene (polythene) garbage bags - Low density
Polyethylene (polythene) garbage bags
PORT - RING LOCKED FLUID CONNECTION TYPE STANDARD DIMENSIONS FOR
Preferred (soft metric) sizes of steel pipes
Preferred metric sizes of hot-rolled flat steel bars and wroughtnon-ferrous rectangular bars
Preferred sizes of building components (metric units)
Pressure vessels
Problem Solving Requirements for Suppliers
Process Control Methods
Process Failure Mode and Effects Analysis (PFMEA) and Control Plans
Programming language COBOL
PROPELLER SHAFT END, FLANGED TYPE - NO. 1, 2, 3, 4, 5, & 6
Propeller Shaft End, Flanged Type-No. 1, 2, 3, 4, 5, & 6
PROPELLER SHAFT END, TAPER TYPE - NUMBER 0
Reducers, Pneumatic Pressure, Missile
Refined copper
Reliability of electronic equipment and components - Reliability concepts
Reliability of electronic equipment and components - Terminology
Reliability of electronic equipment and components, Part 3: Reliability program for equipment
Requirements for Developing and Qualifying Alternate Inspection Frequency Plans
Resin-based dental restorative materials
Retainer, Nut & Bolt, without Rivet Holes
RETAINER, NUT AND BOLT, WITH RIVET HOLES
Retractable steel pocket rules
Right-angled earth thermometers
RING, SEALING, TOROIDAL (O-RING \x96 INCH SERIES) FOR GENERAL AEROSPACE USE (MATERIAL DTD5603 GRADE-80)
RING, SEALING, TOROIDAL (O-RING \x96 INCH SERIES) FOR USE WITH TAPPED PORT BOSSES (MATERIAL DTD 5603 GRADE-80)
RIVET - 100 DEGREE COUNTERSUNK HEAD, ALUMINUM ALLOY (UNS A92117)
Rivet - 100 Degree Countersunk Head, Corrosion Resistant Steel
Rivet - 100 Degrees Countersunk Head, Aluminum Alloy
RIVET - 100 DEGREES COUNTERSUNK HEAD, MILD STEEL (STABILIZED TYPE)
Rivet - 100 Degrees Countersunk Head, Mild Steel
RIVET - 100\xb0 COUNTERSUNK HEAD, MILD STEEL
RIVET - UNIVERSAL HEAD, ALUMINUM ALLOY (UNS A92117)
RIVET - UNIVERSAL HEAD, AS7225 (UNS G10100)
RIVET - UNIVERSAL HEAD, CORROSION RESISTANT STEEL
Rivet - Universal Head, Mild Steel
RIVET \x96 100\xb0 COUNTERSUNK HEAD, CORROSION RESISTANT STEEL
RIVET \x96 UNIVERSAL HEAD, MILD STEEL
Rivet and Universal Head, High Temperature, AMS 7229
Rivet, Solid, 100 Degrees Flush Head, AMS 7229
Rivet, Solid, 100 Degrees Flush Head, AMS 7232
Rivet, Solid, 100 Degrees Flush Head, CRES, UNS S34700
RIVET, SOLID, 100 DEGREES FLUSH HEAD, HIGH TEMPERATURE, 347 CRES, UNS S34700
RIVET, SOLID, 100\xb0 FLUSH HEAD, HIGH TEMPERATURE, 347 CRES, UNS S34700
RIVET, SOLID, 100\xb0 FLUSH HEAD, NICKEL ALLOY UNS N06600
Rivet, Solid, Universal Head, AMS 7232
RIVET, SOLID, UNIVERSAL HEAD, NICKEL ALLOY, UNS N06600
RIVET, UNIVERSAL HEAD, HIGH TEMPREATURE, 347 CRES UNS S34700
Rivet-Universal Head, Aluminum Alloy
Roof bars for motor vehicles
Rules for the installation of glass in buildings (known as the SAA Glass Installation Code), Part 1: Selection of glass
Rules for the installation of glass in buildings (known as the SAA Glass Installation Code), Part 2: Glazing techniques
SAA Unfired Pressure Vessels Code Class 1H pressure vessels of advanced design and construction
Safe design rules for children''s night-clothes
Safe handling of dangerous goods, Part 1: Classification and class labels for dangerous goods
Safe use of metalworking power presses (known as the SAA safety code for metalworking power presses)
Scale rules (metric units)
Schedule of tool steel compositions
Screw End, Female (Swaged on Cable)
Seating Ring, Filler Cap, 3\xbc\x94
Shaft - Trim Control - Direct Drive
Ships pilot and embarkation ladders
SLEEVE, HEAVY WALL, HOSE ASSEMBLY, CHAFE GUARD, TFE
SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, BUTYRATE COIL
SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, NEOPRENE RUBBER
SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, NYLON COIL
SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TEE COIL
Sleeve, Hose Assembly, Chafe Guard, TFE Coil
SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TFE OR FEP
Small craft \x97 Deck safety harness and safety line \x97 Safety requirements and test methods
Sound level meters, Part 1: General purpose
Sound level meters, Part 2: Precision
Sound level meters, Part 3: Precision sound level meter for the measurement of impulsive sounds
Spanner for Filler Caps
Specification for endless v-belt drives sections Y, Z, A, B, C and D
Split cotter pins (metric series)
Standard Test Procedure and Limit Value for Shutoff Surge Pressure of Pressure Fuel Dispensing Systems
Steel conductors and stays for overhead power transmission purposes - Aluminium clad (SC/AC)
Steel conductors and stays for overhead power transmission purposes - Galvanized (SC/GZ)
Structural steels (weather-resistant weldable grades) (metric units)
Stud - Straight, .3125-18 X .3125-24
Stud - Straight, .375-16 X .375-24
STUD - STRAIGHT, CADMIUM PLATED, STEEL, SAE 8740, 125 KSI MIN, .3125-18UNS-3A X .3125-24 UNF-3A
STUD - STRAIGHT, CADMIUM PLATED, STEEL, UNS G87400, 125 KSI MIN, .3125 - 18 UNS X .3125 - 24 UNF-3A
STUD - STRAIGHT, CADMIUM PLATED, STEEL, UNS G87400, 125 KSI MIN, .3750 - 16 UNS X .3750 - 24 UNF-3A
Stud - Straight, Drilled, .250-20 x .250-28
STUD - STRAIGHT, DRILLED, .2500-20UNS X .2500-28UNF-3A
Stud - Straight, Drilled, .3125-18 X .3125-24
STUD - STRAIGHT, DRILLED, .3125-18UNS X .3125-24UNF-3A
Stud - Straight, Necked, .375-16 X .375-24
STUD - STRAIGHT, NECKED, .3750-16UNS X .3750-24UNF-3A
Stud - Straight, Necked, .4375-16 X .4375-20
STUD - STRAIGHT, WAISTED, .4375-14 X .4375-20UNF-3A
Stud, Filler Cap
Supplier Self Release Training Requirements
Surveyors measuring bands
Synthetic material measuring tapes
TEE, FLARED TUBE FOR SEAL RING
Tee, Flared Tube, Bulkhead Universal on Side, for Seal Ring
The cement mortar lining of steel pipes and fittings
The evaluation of results of accelerated corrosion tests on metallic coatings
The use of plastics for surgical implants
Thermal-storage electric room heaters
Transport information and control systems - Dedicated short-range communication - Application layer
Trim Control Assembly 90\xba Drive
Trim Control Assembly D. Drive
Tyre pressure gauges for road vehicles
Union, Flared Tube for Seal Ring
Unplasticized PVC (UPVC) downpipe and fittings for rainwater - Downpipe
Unplasticized PVC (UPVC) downpipe and fittings for rainwater
Unplasticized PVC (UPVC) downpipe and moulded fittings for rainwater, Part 2: Fittings
Unplasticized PVC (UPVC) pipes and fittings for sewerage applications, Part 4: Solvent-welding joints for UPVC sewerage pipes and moulded fittings
Unplasticized PVC (UPVC) pipes and fittings for sewerage applications, Part 5: Rubber ring joints for UPVC sewerage pipes and moulded fittings
Unplasticized PVC (UPVC) pipes and fittings for storm or surface water applications
Unpunched paper cards for information interchange
Unsintered PTFE tape for thread sealing applications
Use of steel in structures (known as the SAA steel structures code)
Valves, water gauges and other fittings for boilers and unfired pressure vessels
Voltage transformers for measurement and protection
WASHER - LOCK, SPRING, CADMIUM PLATED
Washer - Lock, Spring
Washer, Flat, Countersunk
Water-tube boilers
Wooden and synthetic material folding rules
Zinc ingot

<< Prev Next >>