Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1490 1500 1510 1520 1530 1540 1549 1550 1551 1552 1553 1554 1555 1556 1557 1558 1559 1560 1561 1570 1580 1590 1600 1610 1620
Product Name Notes
ACCEPTANCE TESTS FOR OXYGEN CUTTING MACHINES. REPRODUCIBLE ACCURACY. OPERATIONAL CHARACTERISTICS (ISO 8206:1991).
Acoustics - Hearing protectors - Subjective method for the measurement of sound attenuation (ISO 4869-1:1990)
ACOUSTICS. DETERMINATION OF DYNAMIC STIFFNESS. PART 1: MATERIALS USED UNDER FLOATING FLOORS IN DWELLINGS. (ISO 9052-1:1989).
Adhesives - Wood adhesives for non-structural applications - Determination of tensile shear strength of lap joints
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear strength
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
Adhesives for load-bearing timber structures - Test methods - Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile...
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the conventional working life
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
ADHESIVES, PHENOLIC AND AMINOPLASTIC, FOR LOAD BEARING TIMBER STRUCTURES. CLASSIFICATION AND PERFORMANCE REQUIREMENTS.
Aerospace series - Aluminium alloy 2024- - T3510 - Bars and sections - 1,2 mm = (a or D) = 150 mm - With peripheral coarse grain control
Aerospace series - Aluminium alloy AL-C42101 - T6 - Sand casting - a = 20 mm
Aerospace series - Aluminium alloy Al-C42201 - T6 - Sand castings - a = 20 mm
Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm = a = 12,5 mm
Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm
Aerospace series - Aluminium and aluminium alloy - Square and rectangular extruded bars - Dimensions (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in February of 2019.)
Aerospace series - Bearings, spherical plain in corrosion resisting steel with assembly slots - Dimensions and loads (Endorsed by AENOR in July of 2006.)
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 002: General (Endorsed by AENOR in February of 2006.)
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 009: DRA family, single and multicore assembly - Product standard...
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 010: DR family, single UV laser printable - Product standard (Endorsed...
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 011: DZA family, single and multicore assembly for use in low...
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 012: DZ family, single UV laser printable for use in low...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 002: Screened and jacketed - General (Endorsed...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 014: DR family, 5 to 10 cores,...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 013: DR family, screened (spiral) and jacketed, UV...
Aerospace series - Carbon fibre laminates - Determination of the fibre, resin and void contents
Aerospace series - Carbon, glass and aramid fibre preimpregnates - Determination of the resin and fibre content and the mass of fibre per unit area (Endorsed by Asociaci\xf3n Espa\xf1ola de...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in February of 2007.)
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact -...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in February of 2007.)
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard (Endorsed by AENOR in February of...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard (Endorsed by AENOR in February...
Aerospace series - Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm and 2,8 mm blade terminal - With polarized signal contact...
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak -...
Aerospace series - Designation of metallic semi-finished products - Rules (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in February of 2019.)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 100: General (Endorsed by AENOR in December of 2005.)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 214: Lightning strike, current and voltage pulse (Endorsed by AENOR in December of 2005.)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 318: Fire-resistance (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in September of 2018.)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 508: Measurement of thickness of coating on contacts
Aerospace series - Elements of electrical and optical connection - Test methods - Part 509: Adhesion of coating on contacts
Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm >= 900 MPa - Bars for forged bolts - D <= 25 mm (Endorsed by AENOR in June of 2008.)...
Aerospace series - Heat-resisting nickel base alloy NiCr20Co3Fe3 - Rm >= 650 MPa - Sheets and strips, cold rolled - 0,25 mm < a <= 3 mm (Endorsed by Asociaci\xf3n...
Aerospace series - Inserts, screw thread, helical coil, self-locking - Technical specification
Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
Aerospace series - Macrographic examination of aluminium and aluminium alloy wrought products, forging stock and forgings (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in February of 2019.)
Aerospace series - Marking of aerospace products (Endorsed by AENOR in July of 2008.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 1: Single lap shear (Endorsed by AENOR in August of 2006.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal (Endorsed by AENOR in August of 2006.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 3: Peeling test metal-honeycomb core (Endorsed by AENOR in August of 2006.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 4: Metal-honeycomb core flatwise tensile test (Endorsed by AENOR in August of 2006.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 5: Ageing tests (Endorsed by AENOR in August of 2006.)
Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 6: Determination of shear stress and shear strain (Endorsed by AENOR in August of 2006.)
Aerospace series - Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized - Classification: 450 MPa (at ambient temperature)/120 \xb0C (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in...
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C (Endorsed by...
Aerospace series - Steel 31Ni10 - 1 230 MPa = Rm = 1 420 MPa - Bars - De = 40 mm
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm = a = 20 mm - 520 MPa = Rm =...
Aerospace series - Steel FE-PL1505 (15CrMoV6) - 1 080 MPa = Rm = 1 250 MPa - Forgings - De = 100 mm
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De = 16 mm - 980 MPa = Rm = 1 180 MPa
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D = 200 mm - Rm =...
Aerospace series - Test method - Determination of susceptibility to intergranular corrosion - Wrought aluminium alloy products AL-P2XXX- series, AL-P7XXX- series and aluminium-lithium alloys (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n...
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY BURNISHING. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. ADHESION TEST FOR METALLIC COATINGS BY SHEARING ACTION. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2024-T3511. EXTRUDED BARS AND SECTION 1,2 MM < OR = TO A OR D < OR = 150 MM WITH PERIPHERAL COARSE GRAIN CONTROL (Endorsed by...
AEROSPACE SERIES. ALUMINIUM ALLOY AL-P6082-T6. EXTRUDED BARS AND SECTIONS A OR D<= 200 MM WITH PERIPHERAL COARSE GRAIN CONTROL. (Endorsed by AENOR in February of 1994.)
AEROSPACE SERIES. ALUMINIUM ALLOYS AL-P7009-T74511. EXTRUDED BARS AND SECTIONS - A OR D < OR = TO 125 MM WITH PERIPHERAL COARSE GRAIN CONTROL. (Endorsed by AENOR in February of...
AEROSPACE SERIES. BEARING, SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER. NARROW SERIES. ELEVATED LOADS AT AMBIENT TEMPERATURE. DIMENSIONS AND LOADS
AEROSPACE SERIES. BEARINGS, SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER. LIGHT SERIES. ELEVATED LOADS AT AMBIENT TEMPERATURE. DIMENSIONS AND LOADS
AEROSPACE SERIES. BEARINGS, SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER. WIDE SERIES. ELEVATED LOADS AT AMBIENT TEMPERATURE. DIMENNSIONS AND LOADS
AEROSPACE SERIES. BOLTS, DOUBLE HEXAGON HEAD, RELIEVED SHANK, LONG THREAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/650 \xbaC.
AEROSPACE SERIES. BUSHES, FLANGED ALUMINIUM ALLOY WITH SELF-LUBRICATING LINER. DIMENSIONS AND LOADS.
AEROSPACE SERIES. BUSHES, PLAIN ALUMINIUM ALLOY WITH SELF-LUBRICATING LINER. DIMENSIONES AND LOADS.
AEROSPACE SERIES. BUSHES, PLAIN CORROSION RESISTING STEEL WITH SELF-LUBRICANTING LINER. DIMENSIONS AND LOADS.
AEROSPACE SERIES. CARBON FIBRE PREIMPREGNATES. DETERMINATION OF MASS PER UNIT AREA.
AEROSPACE SERIES. CARBON FIBRE PREIMPREGNATES. DETERMINATION OF THE RESIN AND FIBRE CONTENT AND THE MASS OF FIBRE PER UNIT AREA.
AEROSPACE SERIES. CARBON FIBRE PREIMPREGNATES. DETERMINATION OF THE RESIN FLOW.
AEROSPACE SERIES. CARBON FIBRE PREIMPREGNATES. DETERMINATION OF THE VOLATILE CONTENT.
AEROSPACE SERIES. CARBON FIBRE REINFORCED PLASTICS. UNIDIRECTIONAL LAMINATES. FLEXURAL TEST PARALLEL TO THE FIBRE DIRECTION.
AEROSPACE SERIES. CARBON FIBRE REINFORCED PLASTICS. UNIDIRECTIONAL LAMINATES. TENSILE TEST PARALLEL TO THE FIBRE DIRECTION.
AEROSPACE SERIES. CARBON FIBRE REINFORCED PLASTICS. UNIDIRECTIONAL LAMINATES. TENSILE TEST PERPENDICULAR TO THE FIBRE DIRECTION.
AEROSPACE SERIES. CARBONE FIBRE REINFORCED PLASTICS. UNIDIRECTIONAL LAMINATES. DETERMINATION OF THE APPARENT INTERLAMINAR SHEAR STRENGTH.
AEROSPACE SERIES. CHARACTERISTICS OF AIRCRAFT ELECTRICAL SUPPLIES.
AEROSPACE SERIES. CHROMIC-SULPHURIC ACID PICKLE OF ALUMINIUM AND ALUMINIUM ALLOYS.
AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 20 A TO 50 A. PART 001: TECHNICAL SPECIFICATION.
AEROSPACE SERIES. CIRCUIT BREAKERS, THREE-POLE, TEMERATURE COMPENSATED, RATED CURRENTS 20 A TO 50 A. PART 001: TECHNICAL SPECIFICATION
AEROSPACE SERIES. CIRCUIT BREAKERS. TECHNICAL SPECIFICATION.
AEROSPACE SERIES. CONNECTORS, ELECTRICAL, CIRCULAR, COUPLED BY THREADED RING, FIRE-RESISTANCE OR NON FIRE RESISTANCE, OPERATING TEMPERATURES 175 \xbaC CONTINUOUS, 200 \xbaC CONTINUOUS, 260 \xbaC PEAK. PART 1: TECHNICAL SPECIFICATION.
AEROSPACE SERIES. ELEMENTS OF ELECTRICAL AND OPTICAL CONNECTION. TEST METHODS. GENERAL.
AEROSPACE SERIES. ELEMENTS OF ELECTRICAL AND OPTICAL CONNECTION. TEST METHODS. PART 403: SINUSOIDAL AND RANDOM VIBRATION.
Aerospace series. Elements of electrical and optical connection. Test methods. Part 420: Mechanical strength of rear accesories (Endorsed by AENOR in April of 2002.)
AEROSPACE SERIES. FIBRE REINFORCED PLASTICS. DETERMINATION OF WATER ABSORPTION BY IMMERSION.
AEROSPACE SERIES. GLASS FIBRE REINFORCED PLASTIC. TEST METHOD. DETERMINATION OF APPARENT INTERLAMINAR SHEAR STRENGTH.
AEROSPACE SERIES. GLASS FIBRE REINFORCED PLASTICS. TENSILE TEST.
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEEL. NOTCHED SPECIMEN TESTS. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. HYDROGEN EMBRITTLEMENT OF STEELS. TEST BY SLOW BENDING. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. METALLIC MATERIALS. PART 2: CODING OF METALLURGICAL CONDITION IN DELIVERY CONDITION. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. NON METALLIC MATERIALS. PREFERRED TEST TEMPERATURES.
AEROSPACE SERIES. NUTS, BIHEXAGONAL, SELF-LOCKING, IN HEAT RESISTING NICKEL BASE ALLOY NI-P101HT (WASPALOY), SILVER PLATED. CLASSIFICATION: 1 210 MPA (AT AMBIENT TEMPERATURE)/730 \xbaC.
Aerospace series. Nuts, self locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy). Classification: 1210 MPa/730\xbaC- Technical specification (Endorsed by AENOR in March of 2003.)
AEROSPACE SERIES. PASSIVATION OF CORROSION RESISTING STEELS AND DECONTAMINATION OF NICKEL BASE ALLOYS.
AEROSPACE SERIES. RECYCLING OF TITANIUM AND TITANIUM ALLOY SCRAPP. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. RIVETS, SOLID, UNIVERSAL HEAD, IN ALUMINIUM ALLOY 2117, ANODIZED OR CHROMATED INCH BASED SERIES. (Endorsed by AENOR in September of 1994.)
AEROSPACE SERIES. RIVETS, SOLID, UNIVERSAL HEAD, IN ALUMINIUM ALLOY 2117, INCH BASED SERIES. (Endorsed by AENOR in September of 1994.)
AEROSPACE SERIES. SCREWS, 100 \xbaC COUNTERSUNK HEAD, OFFSET CRUCIFORM RECESS, THREADED TO HEAD, IN HEAT RESISTING STEEL FE-PA92HT (A286). CLASSIFICATION: 900 MPa (AT AMBIENT TEMPERATURE)/650 \xbaC.
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED, MOS2 LUBRICATED. CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/315 \xbaC.
AEROSPACE SERIES. STEEL. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATION. PART 1: GENERAL REQUIREMENTS. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. STEEL. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATION. PART 2: FORGING STOCK. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. STEEL. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATION. PART 3: PREPRODUCTION AND PRODUCTION FORGINGS. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. CORROSION TEST ON STEELS SPECIMENS. (Endorsed by AENOR in April of 1994.)
AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. SOLIDS CONTENT. (Endorsed by AENOR in April of 1994.)
AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. THICKNESS MEASUREMENT. (Endorsed by AENOR in April of 1994.)
AEROSPACE SERIES. TEST METHOD FOR DRY LUBRICANTS. SALT SPRAY TEST. (Endorsed by AENOR in April of 1994.)
AEROSPACE SERIES. TEST METHODS FOR ALUMINIUM AND ALUMINIUM ALLOY PRODUCTS. PART 1: DETERMINATION OF ELECTRICAL CONDUCTIVITY OF WROUGHT ALUMINIUM ALLOYS. (Endorsed by AENOR in October of 1993.)
AEROSPACE SERIES. TEST METHODS FOR ALUMINIUM AND ALUMINIUM ALLOY PRODUCTS. PART 5: DETERMINATION OF CLADDING THICKNESS AND COPPER DIFFUSION OF CLAD SEMI-FINISHED PRODUCTS. (Endorsed by AENOR in October of 1993.)...
AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF MASS PER UNIT AREA. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE CONTENT OF VOLATILE MATTER. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE RESIN FLOW.
AEROSPACE SERIES. TEXTILE GLASS FIBRE PREINPREGNATES. TEST METHOD FOR THE RESIN AND FIBRE CONTENT AND MASS OF FIBRE PER UNIT AREA. (Endorsed by AENOR in July of 1993.)
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 1: GENERAL REQUIREMENTS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 2: FORGING STOCKS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOYS. FORGING STOCK AND FORGINGS. TECHNICAL SPECIFICATIONS. PART 3: PRE-PRODUCTION AND PRODUCTION FORGINGS. (Endorsed by AENOR in June of 1994.)
AEROSPACE SERIES. WASHERS, TAB FOR FLIGHT CONTROL RODS. DIMENSIONS.
Aircraft ground support equipment - General requirements - Part 1: Basic safety requirements (Endorsed by AENOR in May of 2009.)
Aircraft ground support equipment - General requirements - Part 1: Basic safety requirements
Aircraft ground support equipment - General requirements - Part 3: Vibration measurement methods and reduction (Endorsed by AENOR in January of 2005.)
Aircraft ground support equipment - General requirements - Part 4: Noise measurement methods and reduction (Endorsed by AENOR in March of 2005.)
Atomising and spraying equipment for coating materials - Safety requirements (Endorsed by AENOR in October of 2013.)
Atomising and spraying equipment for coating materials - Safety requirements
AUTOMATIC GAS BURNER CONTROL SYSTEMS FOR GAS BURNERS AND GAS BURNING APPLIANCES WITH OR WHITHOUT FANS.
Automatic steam traps - Marking (ISO 6553:1980)
Automotive fuels - Unleaded petrol - Requirements and test methods
BANK CARDS. MAGNETIC STRIPE DATA CONTENT FOR TRACK 3. (ISO 4909, 2ND, 1987)
BANK TELECOMMUNICATION. FUNDS TRANSFER MESSAGES. PART 1: VOCABULARY AND DATA ELEMENTS. (ISO 7982-1:1987), EDITION 1).
BANKING. PERSONAL IDENTIFICATION NUMBER MANAGEMENT AND SECURITY. PART 1: PIN PROTECTION PRINCIPLES AND TECHNIQUES. (ISO 9564-1:1991).
BANKING. PERSONAL IDENTIFICATION NUMBER MANAGEMENT AND SECURITY. PART 2: APPROVED ALGORITHM(S) FOR PIN ENCIPHERMENT. (ISO 9564-2:1991).
Basket trolleys - Part 1: Requirements and tests for basket trolleys with or without a child carrying facility
Basket trolleys - Part 3: Requirements and tests for basket trolleys with additional goods carrying facility(ies), with or without a child carrying facility
BLANK DETAIL SPECIFICATION: ROTARY SWITCHES - ASSESMENT LEVEL Y. (Endorsed by AENOR in July of 1998.)
Building hardware - Lever handles and knob furniture - Requirements and test methods
Cement - Part 1: Composition, specifications and conformity criteria for common cements
Cement - Part 2: Conformity evaluation
Child care articles - Wheeled child conveyances - Part 3: Pushchairs intended for leisure sport activities
CLASSIFICATION OF FIRES.
Classification of fires
Classification of thermoplastic wood adhesives for non-structural applications
CLEVIS PINS WITH HEAD. (ISO 2341:1986).
CLEVIS PINS WITHOUT HEAD. (ISO 2340:1986).
CODES FOR THE REPRESENTATION OF CURRENCIES AND FUNDS. (4217:1990).
Colours of gold alloys - Definition, range of colours and designation (ISO 8654:1987)
Concrete - Part 1: Specification, performance, production and conformity
Concrete - Part 9: Additional Rules for Self-compacting Concrete (SCC)
Concrete - Specification, performance, production and conformity
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
Conical fittings with 6 % (Luer) taper for syringes, needles and certain other medical equipment - Part 1: General requirements (ISO 594-1:1986)
Conical fittings with a 6% (Luer) taper for syringes, needles and certain other medical equipment - Part 1: General requirements (ISO 594-1:1986)
Copper and copper alloys - Cast unwrought copper products
Copper and copper alloys - Copper cathodes
Copper and copper alloys - Copper drawing stock (wire rod)
Copper and copper alloys - Ingots and castings
Copper and copper alloys. Master alloys
COUNTERSUNK HEAD SCREWS. HEAD CONFIGURATION AND GAUGING. (ISO 7721:1983).
Covered electrodes - Determination of the efficiency, metal recovery and deposition coefficient (ISO 2401:1972)
DATA ELEMENTS AND INTERCHANGE FORMATS. INFORMATION INTERCHANGE. REPRESENTATION OF DATES AND TIMES. (ISO 8601, 1ST EDITION 1988 AND TECHNICAL CORRIGENDUM 1:1991).
Dental rotary instruments - Cutters - Part 3: Carbide laboratory cutters for milling machines (ISO 7787-3:1991)
DIMENSIONS OF SEAM WELDING WHEEL BLANKS. (ISO 693:1982).
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene (Endorsed...
District Heating Pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
DIVING ACCESORIES. SNORKELS. SAFETY REQUIREMENTS AND TEST METHODS.
Domestic cooking appliances burning gas - Part 1-1: Safety - General
Domestic cooking appliances burning gas - Part 1-2: Safety - Appliances having forced-convection ovens
Domestic cooking appliances burning gas - Part 1-3: Safety - Appliances having a glass ceramic hotplate
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
Domestic cooking appliances burning gas - Part: 2-1: Rational use of energy - General
Domestic cooking appliances burning gas - Safety - Part 1-4: Appliances having one or more burners with an automatic burner control system
Domestic cooking appliances burning gas fuel - Part 1-1: Safety - General
DOMESTIC COOKING APPLIANCES BURNING GAS FUEL. PART 1-1: SAFETY. GENERAL.
DOMESTIC COOKING APPLIANCES BURNING GAS. PART 1-1: SAFETY. GENERAL.
DOMESTIC COOKING APPLIANCES BURNING GAS. PART 1-2: SAFETY. APPLIANCES HAVING FORCED-CONVECTION OVENS AND/OR GRILLS
DOMESTIC COOKING APPLIANCES BURNING GAS. PART 2-1: RATIONAL USE OF ENERGY. GENERAL.
DOMESTIC COOKING APPLIANCES BURNING GAS. PART 2-2: RATIONAL USE OF ENERGY. APPLIANCES HAVING FORCED-CONVECTIOiN OVENS AND/OR GRILLS
Electrically propelled road vehicles - Measurement of energy performances - Part 2: Thermal electric hybrid vehicles.
ELECTRICALLY PROPELLED ROAD VEHICLES. MEASUREMENT OF ENERGY PERFORMANCES. PART 1: PURE ELECTRIC VEHICLES.
ELECTRICALLY PROPELLED ROAD VEHICLES. SPECIFIC REQUIREMENTS FOR SAFETY. PART 1: ON BOARD ENERGY STORAGE.
ELECTRICALLY PROPELLED ROAD VEHICLES. SPECIFIC REQUIREMENTS FOR SAFETY. PART 2: FUNCTIONAL SAFETY MEANS AND PROTECTION AGAINST FAILURES.
ELECTRICALLY PROPELLED ROAD VEHICLES. SPECIFIC REQUIREMENTS FOR SAFETY. PART 3: PROTECTION OF USERS AGAINST ELECTRICAL HAZARDS.
Electrode taper fits for spot welding equipment - Dimensions (ISO 1089:1980)
ELECTRONIC DATA INTERCHANGE FOR ADMINISTRATION, COMMERCE AND TRADE (EDIFACT). APPLICATION LEVEL SYNTAX RULES (ISO 9735:1988). (AMENDED AND REPRINTED IN 1990). (AMENDMENT 1:1992).
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements. (ISO 9241-3:1992/AM1:2000 )
ERGONOMIC REQUIREMENTS FOR OFFICE WORK WITH VISUAL DISPLAY TERMINALS (VDTS). PART 2: GUIDANDE ON TASK REQUIREMENTS. (ISO 9241-2:1992).
ERGONOMIC REQUIREMENTS FOR OFFICE WORK WITH VISUAL DISPLAY TERMINALS (VDTS). PART 3: VISUAL DISPLAY REQUIREMENTS. (ISO 9241-3:1992).
Eurocode 1 - Actions on structures - Part 1-3: General actions - Snow loads
Eurocode 1 - Actions on structures - Part 1-7: General actions - Accidental actions
Eurocode 1 - Actions on structures - Part 4: Silos and tanks (Endorsed by AENOR in June of 2007.)
Eurocode 1 - Actions on structures Part 1-6: General actions - Actions during execution
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire.
Eurocode 1: Actions on structures - Part 1-4: General actions - Wind actions
Eurocode 1: Actions on structures - Part 1-5: General actions - Thermal actions
Eurocode 1: Actions on structures - Part 2: Traffic loads on bridges.
Eurocode 2 - Design of concrete structures - Concrete bridges - Design and detailing rules (Endorsed by AENOR in June of 2007.)
Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings
Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
Eurocode 3 - Design of steel structures - Part 1-6: Strength and Stability of Shell Structures
Eurocode 3 - Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts
Eurocode 3 - Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
Eurocode 3: Design of steel structures - Part 1-8: Design of joints
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design.
Eurocode 4 - Design of composite steen and concrete structures - Part 2: General rules and rules for bridges (Endorsed by AENOR in June of 2007.)
Eurocode 5: Design of timber structures - Part 1-1: General - Common rules and rules for buildings
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
Eurocode 5: Design of timber structures - Part 2: Bridges
Eurocode 6 - Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures (Endorsed by AENOR in June of 2007.)
Eurocode 6 - Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry (Endorsed by AENOR in June of 2007.)
Eurocode 6 - Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures (Endorsed by AENOR in June of 2007.)
Eurocode 7: Geotechnical design - Part 1: General rules
Eurocode 8 - Design of structures for earthquake resistance - Part 2: Bridges
Eurocode 8: Design of structures for earthquake resistance - Part 1: General rules, seismic actions and rules for buildings
Eurocode 8: Design of structures for earthquake resistance - Part 3: Assessment and retrofitting of buildings
Eurocode 8: Design of structures for earthquake resistance - Part 6: Towers, masts and chimneys
Eurocode 8: Design of structures for earthquake resistance Part 5: Foundations, retaining structures and geotechnical aspects
EXTERIOR BLINDS. RESISTANCE TO LOAD DUE TO WATER ACCUMULATION. TEST METHOD.
External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria
FASTENERS. CLEARANCE HOLES FOR BOLTS AND SCREWS. (ISO 273:1979).
FASTENERS. SURFACE DISCONTINUITIES. PART 1: BOLTS, SCREWS AND STUDS FOR GENERAL REQUIREMENTS. (ISO 6157-1:1988)
FASTENERS. SURFACE DISCONTINUITIES. PART 3: BOLTS, SCREWS AND STUDS FOR SPECIAL REQUIREMENTS. (ISO 6157-3:1988)
Feather and down - Terms and definitions (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in April of 2025.)
Feather and down - Terms and definitions
Ferronickel - Specification and delivery requirements (ISO 6501:1988)
FERRONICKEL INGOTS OF PIECES. SAMPLIG FOR ANALYSIS. (ISO 8050:1988).
Ferronickel shot - Sampling for analysis (ISO 8049:1988)
FERRONICKEL. DETERMINATION OF COBALT CONTENT. FLAME ATOMIC ABSORPTION SPECTROMETRIC METHOD. (ISO 7520:1985).
FERRONICKEL. DETERMINATION OF NICKEL CONTENT. DIMETHYLGLYOXIME GRAVIMETRIC METHOD. (ISO 6352:1985).
FERRONICKEL. DETERMINATION OF SILICON CONTENT. GRAVIMETRIC METHOD. (ISO 8343:1985).
Field test method for determining the relative protective effectiveness of a wood preservative in ground contact
FINANCIAL TRANSACTION CARDS. MESSAGES BETWEEN THE INTEGRATED CIRCUIT CARD AND THE CARD ACCEPTING DEVICE. PART 1: CONCEPTS AND STRUCTURES. (ISO 9992-1:1990).
FINANCIAL TRANSACTION CARDS. SECURITY ARCHITECTURE OF FINANTIAL TRANSACTION SYSTEMS USING INTEGRATED CIRCUIT CARDS. PART 1: CARD LIFE CYCLE. (ISO 10202-1:1991).
Fire-fighting hoses - Semi-rigid delivery hoses and hose assemblies for pumps and vehicles
Flanged automatic steam traps - Face-to-face dimensions (ISO 6554:1980)
Gas heated catering equipment - Part 1: General safety requirements
Gas heated catering equipment - Part 1: General safety rules
Gas heated catering equipment - Part 2-10: Specific requirements - Chargrills
Gas heated catering equipment - Part 2-11: Specific requirements - Pasta cookers
Gas heated catering equipment - Part 2-1: Specific requirements - Open burners and wok burners
Gas heated catering equipment - Part 2-2: Specific requirements - Ovens
Gas heated catering equipment - Part 2-3: Specific requirements - Boiling pans
Gas heated catering equipment - Part 2-4: Specific requirements - Fryers
Gas heated catering equipment - Part 2-6: Specific requirements - Hot water heaters for beverage
Gas heated catering equipment - Part 2-7: Specific requirements - Salamanders and rotisseries
Gas heated catering equipment - Part 2-8: Specific requirements - Brat pans and paella cookers
Gas heated catering equipment - Part 2-9: Specific requirements - Solid tops, warming plates and griddles
Gas heated catering equipment - Part 3: Materials and parts in contact with food and other sanitary aspects
Gas infrastructure - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields
Gas infrastructure - Underground gas storage - Part 3: Functional recommendations for storage in solution-mined salt caverns
Gas supply systems - Underground gas storage - Part 1: Functional recommendations for storage in aquifers
Gas tightness of equipment for gas welding and allied processes (ISO 9090:1989)
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B BOILERS FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B BOILERS, FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B11 AND B11BS BOILERS FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
GAS-FIRED CENTRAL HEATING BOILERS. TYPE B11 AND B11BS BOILERS, FITTED WITH ATMOSPHERIC BURNERS OF NOMINAL HEAT INPUT NOT EXCEEDING 70 KW.
Gas-fired instantaneous water heaters for the production of domestic hot water
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications (ISO 2768-2:1989)
GENERAL TOLERANCES. PART 1: TOLERANCES FOR LINEAL AND ANGULAR DIMENSIONS WITHOUT INDIVIDUAL TOLERANCE INDICATIONS.
Graphical symbols for resistance welding equipment (ISO 7286:1986)
HAND-HELD PORTABLE POWER TOOLS. MEASUREMENT OF VIBRATIONS AT THE HANDLE. PART 1: GENERAL. (ISO 8662-1:1988).
HARD METALS. DETERMINATION OF (THE MAGNETIZATION) COERTIVITY (Endorsed by AENOR in May of 1993.)
Hardmetals - Vickers hardness test (ISO 3878:1983)
HARDMETALS. COMPRESSION TEST. (Endorsed by AENOR in May of 1993.)
HARDMETALS. METALLOGRAPHIC DETERMINATION OF POROSITY AND UNCOMBINED CARBON. (Endorsed by AENOR in May of 1993.)
Heating boilers - Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
Heating boilers - Test code for heating boilers for atomizing oil burners
HEATING BOILERS. HEATING BOILERS WITH FORCED DRAUGHT BURNERS. PART 2: SPECIAL REQUIREMENTS FOR BOILERS WITH ATOMIZING OIL BURNERS.
Heating boilers. Part 1: Heating boilers with forced draught burners. Terminology, general requirements, testing and marking
Heating boilers. Part 2: Heating boilers with forced draught burners. Special requirements for boilers with atomizing oil burners.
HEATING BOILERS. PART 5: HEATING BOILERS FOR SOLID FUELS, HAND AND AUTOMATICALLY STOCKED, NOMINAL HEAT OUTPUT OF UP TO 300 KW. TERMINOLOGY, REQUIREMENTS, TESTING AND MARKING
Hexagon head bolts - Product grade B - Reduced shank (Shank diameter = pitch diameter) (ISO 4015:1979)
Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature) (ISO 7243:1989)
Industrial valves - Marking of metallic valves
Industrial valves - Steel ball valves
Industrial valves - Steel gate valves
INFORMATION TECHNOLOGY. PROGRAM CONSTRUCTS AND CONVENTIONS FOR THEIR PRESENTATION.
INFORMATION TECHNOLOGY. TELECOMMUNCATIONS AND INFORMATION EXCHANGE BETWEEN SYSTEMS. INTERFACE CONNECTOR AND CONTACT ASSIGNMENTS FOR ISDN BASIC ACCESS INTERFACE LOCATED AT REFERENCE POINTS S AND T. (ISO/IEC 8877:1992).
Inland navigation vessels - Work boats, ship's boats and lifeboats
INSTRUMENTS FOR SURGERY, SCALPELS WITH DETACHABLE BLADES, FITTING DIMENSIONS. (ISO 7740:1985).
INSTRUMENTS FOR SURGERY. SCALPELS WITH DETACHABLE BLADES. FITTING DIMENSIONS (ISO 7740:85).
INSTRUMENTS FOR SURGERY. SCALPES WITH DETACHABLE BLADES. FITTING DIMENSIONS. (ISO 7740:1985).
INSULATION CAPS AND BUSHES FOR RESISTANCE WELDING EQUIMENT (ISO 7931:1985).
ISO SYSTEM OF LIMITS AND FITS. PART 2: TABLES OF STANDARD TOLERANCE GRADES AND LIMIT DEVIATIONS FOR HOLES AND SHAFTS. (ISO 286-2:1988).
Jewellery - Fineness of precious metal alloys (ISO 9202:1991)
JEWELLERY. FINENESS OF PRECIOUS METAL ALLOYS. (ISO 9202:1991).
LASHING AND SECURING ARRANGEMENTS ON ROAD VEHICLES FOR SEA TRANSPORTATION ON RO/RO SHIPS. GENERAL REQUIREMENTS. PART 1: COMMERCIAL VEHICLES AND COMBINATIONS OF VEHICLES, SEMITRAILERS EXCLUDED. (Endorsed by AENOR in June...
MECHANICAL PROPERTIES OF FASTENERS. BOLTS, SCREWS, STUDS AND NUTS MADE OF NONFERROUS METALS. (ISO 8839:1986)
MECHANICAL PROPERTIES OF FASTENERS. PART 7: TORSIONAL TEST AND MINIMUN TORQUES FOR BOLTS AND SCREWS WITH NOMINAL DIAMETERS 1 MM TO 10 MM. (ISO 898-7:1992).
MECHANICAL THERMOSTATS FOR GAS-BURNING APPLIANCES.
Mechanical thermostats for gas-burning appliances
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 1: Basic requirements (ISO 10326-1:1992)
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 1: Basic requirements - Amendment 1 (ISO 10326-1:1992/Amd 1:2007)
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 1: Basic requirements - Amendment 2 (ISO 10326-1:1992/Amd 2:2011)
Metallic powders - Determination of acid insoluble content in iron, copper, tin and bronze powders (ISO 4496:1978)
Metallic powders - Determination of green strength by transverse rupture of rectangular compacts (ISO 3995:1985)
Metallic powders - Determination of oxygen content by reduction methods - Part 1: General guidelines (ISO 4491-1:1989)
Metallic powders - Determination of particle size by dry sieving (ISO 4497:1983)
METALLIC POWDERS, EXCLUDING POWDERS FOR HARDMETALS. DETERMINATION OF DIMENSIONAL CHANGES ASSOCIATES WITH COMPACTING AND SINTERING. (Endorsed by AENOR in May of 1993.)
METALLIC POWDERS. DETERMINATION OF APPARENT DENSITY. PART 2: SCOTT VOLUMETER METHOD. (Endorsed by AENOR in May of 1993.)
METALLIC POWDERS. DETERMINATION OF OXIGEN BY REDUCTION-EXTRACTION . (Endorsed by AENOR in May of 1993.)
Methods of testing cement - Part 10: Determination of the water-soluble chromium (VI) content of cement
Methods of testing cement - Part 12: Reactivity of cement constituents - Heat of hydration and bound water content methods
Methods of testing cement - Part 3: Determination of setting times and soundness
Methods of testing cement - Part 5: Pozzolanicity test for pozzolanic cement
Methods of testing cement - Part 6: Determination of fineness
Methods of testing cement - Part 7: Methods of taking and preparing samples of cement
Methods of testing cement - Part 8: Heat of hydration - Solution method
METHODS OF TESTING CEMENT. PART 1: DETERMINATION OF STRENGTH.
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests
Mobile elevating work platforms - Part 2: Additional safety requirements for load lifting appliances on the extending lifting structure and work platform
Natural stone test methods - Determination of real density and apparent density, and of total and open porosity
Natural stone test methods - Determination of uniaxial compressive strength
Non-destructive testing - Industrial radiographic illuminators - Minimum requirements (ISO 5580:1985)
PAINTS, VARNISHES AND THEIR RAW MATERIALS. TEMPERATURES AND HUMIDITIES FOR CONDITIONING AND TESTING. (ISO 3270, EDITION 1984)
Paper, board and pulps - Standard atmosphere for conditioning and testing and procedure for monitoring the atmosphere and conditioning of samples (ISO 187:1990)
PAPER, BOARD AND PULPS. UNITS FOR EXPRESSING PROPERTIES. (ISO 5651:1989).
PAPER. DETERMINATION OF TEARING RESISTANCE (ELMENDORF METHOD). (ISO 1974:1990).
PERMEABLE SINTERED METAL MATERIALS. DETERMINATION OF BUBBLE TEST PORE SIZE. (Endorsed by AENOR in May of 1993.)
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
Personal protective equipment for the prevention of falls from a height - Low stretch kernmantel ropes
Petroleum products - Determination of cloud point (ISO 3015:1992)
PETROLEUM PRODUCTS AND HYDROCARBONS. DETERMINATION OF SULFUR CONTENT. WICKBOLD COMBUSTION METHOD. (ISO 4260:1987).
PINS AND GROOVED PINS. SHEAR TEST. (ISO 8749:1986).
PLAIN WASHERS FOR CLEVILS PINS. PRODUCT GRADE A. (ISO 8738:1986).
Plastics piping and ducting systems - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam
Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and material - Method for assessment of the PVC content based on total chlorine content
Projections for resistance welding (8167:1989)
PULPS. LABORATORY BEATING. PART 3: JOKRO MILL METHOD. (ISO 5264-3:1979).
Qualification test of welders - Fusion welding - Part 1: Steels
Qualification test of welders - Fusion welding - Part 6: Cast irons
Qualitative classification of softwood round timber - Part 1: Spruces and firs
Qualitative classification of softwood round timber - Part 2: Pines
Qualitative classification of softwood round timber - Part 3: Larches and Douglas fir
QUALITY MANAGEMENT AND QUALITY SYSTEM ELEMENTS. PART 2: GUIDELINES FOR SERVICES. (ISO 9004-2.1991).
QUALITY MANAGEMENT AND QUALITY SYSTEM ELEMENTS. PART 2: GUIDELINES FOR SERVICES.
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10 (ISO 8430-1:1988)
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO 8430-2:1988)
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust (ISO 8430-3:1988)
RESISTANCE SPOT WELDING EQUIPMENT. COOLING TUBES (ISO 9313:1989).
Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing and marking
Respiratory protective devices - Powered fresh air hose breathing apparatus incorporating a hood - Requirements, testing, marking
Rubber or plastics hoses - Determination of volumetric expansion (ISO 6801:1983)
Rubber or plastics hoses - Determination of volumetric expansion - Amendment 1: Deletion of alcohol as pressurizing fluid (ISO 6801:1983/Amd 1:2011)
Rubber- or plastics-coated fabrics - Determination of blocking resistance (ISO 5978:1990)
Safety requirements for cableway installations designed to carry persons - Recovery and evacuation
Safety requirements for cableway installations designed to carry persons - Terminology
Safety requirements of cableway installations designed to carry persons - Tensioning devices
Sanitary tapware - General specification for electrodeposited coatings of Ni-Cr.
Sanitary tapware. General specifications for flow rate regulators.
Sanitary tapware. Single taps and combination taps (PN 10). General technical specification.
Sectional Specification: Membrane switches including Blank Detail Specification EN 196501. (Endorsed by AENOR in September of 1996.)
Sectional Specifications: Membrane switches including Blank Detail Specification EN 196501. (Endorsed by AENOR in November of 2001.)
Shipbuilding and marine structures - Rungs for dog-step ladders (ISO 9519:1990)
SHIPBUILDING. YACHTS. WASTE WATER FITTINGS (ISO 4567:1978).
Simple unfired pressure vessels designed to contain air or nitrogen - Part 1: Pressure vessels for general purposes
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 1: PRESSURE VESSELS FOR GENERAL PURPOSES.
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 2: PRESSURE VESSELS FOR AIR BRAKING AND AUXILIARY SYSTEMS FOR MOTOR-VEHICLES AND THEIR TRAILERS. (INCLUDES CORRIGENDUM AC:1992).
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 3: STEEL PRESSURE VESSELS DESIGNED FOR AIR BRAKING EQUIPMENT AND AUXILIARY PNEUMATIC EQUIPMENT FOR RAILWAY ROLLING STOCK.
SIMPLE UNFIRED PRESSURE VESSELS DESIGNED TO CONTAIN AIR OR NITROGEN. PART 4: ALUMINIUM ALLOY PRESSURE VESSELS DESIGNED FOR AIR BRAKING EQUIPMENT AND AUXILIARY PNEUMATIC EQUIPMENT FOR RAILWAY ROLLING STOCK.
Sintered hardmetals - Sampling and testing (ISO 4489:1978)
SINTERED METAL MATERIALS AND HARDMETALS DETERMINATION OF YOUNG MODULUS (Endorsed by AENOR in May of 1993.)
Sintered metal materials, excluding hardmetals - Unnotched impact test piece (ISO 5754:1978)
SLOTS IN PLATENS FOR PROJECTION WELDING MACHINES. (ISO 865:1981)
Slotted set screws with cone point (ISO 7434:1983)
Slotted set screws with cup point (ISO 7436:1983)
Slotted set screws with long dog point (ISO 7435:1983)
Small craft - Electrical devices - Protection against ignition of surrounding flammable gases (ISO 8846:1990)
Small craft - Remote steering systems (ISO 8848:1990)
Small craft - Remote steering systems for single outboard motors of 15 kW to 40 kW power (ISO 9775:1990)
SMALL CRAFTS. ANCHOR CHAINS. (ISO 4565:1986)
Soft soldering fluxes - Classification and requirements - Part 1: Classification, labelling and packaging (ISO 9454-1:1990)
Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues (ISO 9455-11:1991)
Soft soldering fluxes - Test methods - Part 14: Assessment of tackiness of flux residues (ISO 9455-14:1991)
Soft soldering fluxes - Test methods - Part 1: Determination of non-volatile matter, gravimetric method (ISO 9455-1:1990)
SOFT SOLDERING FLUXES. TEST METHODS. PART 8: DETERMINATION OF ZINC CONTENT. (ISO 9455-8:1991).
SPECIFICATION AND APPROVAL OF WELDING PROCEDURES FOR METALLIC MATERIALS - PART 9: WELDING PROCEDURE TEST FOR PIPELINE WELDING ON LAND OFFSHORE SITE BUTT WELDING OF TRANSMISSION PIPELINES.
Specification for the installation of LPG systems for habitation purposes in leisure accommodation vehicles and accommodation purposes in other vehicles
SPOT WELDING EQUIPMENT. TAPER PLUG GAUGES AND TAPER RING GAUGES. (ISO 5822:1988).
SPOT WELDING. ELECTRODE BACK-UPS AND CLAMPS (ISO 5827:1983).
Stationary source emissions - Determination of greenhouse gas (GHG) emissions in energy-intensive industries - Part 1: General aspects
Stationary source emissions - Determination of greenhouse gas (GHG) emissions in energy-intensive industries - Part 3: Cement industry
Stationary source emissions - Determination of greenhouse gas (GHG) emissions in energy-intensive industries - Part 4: Aluminium industry
Stationary source emissions - Determination of greenhouse gas (GHG) emissions in energy-intensive industries - Part 5: Lime industry
Stationary source emissions - Determination of greenhouse gas (GHG) emissions in energy-intensive industries - Part 6: Ferroalloy industry
Stationary source emissions - Determination of mass concentration of gaseous chlorides expressed as HCl - Standard reference method
Stationary source emissions - Determination of the mass concentration of PCDDs/PCDFs and dioxin-like PCBs - Part 1: Sampling of PCDDs/PCDFs (Endorsed by AENOR in October of 2006.)
Stationary source emissions - Greenhouse Gas (GHG) emissions in energy-intensive industries - Part 2: Iron and steel industry
Steel - Determination of aluminium content - Flame atomic absorption spectrometric method (ISO 9658:1990)
Steel and iron - Determination of sulphur content - Infrared absorption method after combustion in an induction furnace (ISO 4935:1989)
STEEL DRUMS - NON-REMOVABLE HEAD (OPEN HEAD) DRUMS WITH A MINIMUM TOTAL CAPACITY OF 210 L
STEEL DRUMS - NON-REMOVABLE HEAD (TIGHT HEAD)DRUMS WITH A MINIMUM TOTAL CAPACITY OF 216,5 L
Sterilization - Steam sterilizers - Large sterilizers
STERILIZATION. STEAM STERILIZERS. LARGE STERILIZERS.
STRAIGHT RESISTANCE SPOT WELDING ELECTRODES. (ISO 5184:1979).
Structural Timber - Strength classes - Assignment of visual grades and species
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
Swap bodies - Testing
TAPER PINS WITH EXTERNAL THREAD, UNHARDENED. (ISO 8737:1986).
TAPER PINS WITH INTERNAL THREAD, UNHARDENED. (ISO 8736:1986).
TAPER PINS, UNHARDENED. (ISO 2339:1986).
Textile fabrics - Determination of the recovery from creasing of a horizontally folded specimen by measuring the angle of recovery
Textile floor coverings - Tests using the Lisson Tretrad Machine
Textiles - Determination of resistance to water penetration - Hydrostatic pressure test
Textiles - Test methods for nonwovens - Part 1: Determination of mass per unit area
Textiles - Test methods for nonwovens - Part 3: Determination of tensile strength and elongation
Textiles - Tests for colour fastness - Part A03: Grey scale for assessing staining (ISO 105-A03:1993)
TEXTILES. DETERMINATION OF WATER REPELLENCY OF FABRICS BY THE BUNDESMANN RAIN-SHOWER TEST. (ISO 9865:1991).
TEXTILES. TESTS FOR COLOUR FASTNESS. PART A02: GREY SCALE FOR ASSESSING CHANGE IN COLOUR. (ISO 105-A02:1993).
TEXTILES. TESTS FOR COLOUR FASTNESS. PART N01: COLOUR FASTNESS TO BLEACHING: HIPOCHLORITE. (ISO 105-N01:1993).
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 1: Common criteria
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 2: Measurements by guarded hot plate method
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 3: Measurements by heat flow meter method
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 5: Measurements by pipe test methods
Thermal performance of building products and components. Specific criteria for the assessment of laboratories measuring heat transfer properties. Part 4: Measurements by hot box methods.
Thermoplastics valves - Fatigue strength - Test method (ISO 8659:1989)
Thermoplastics valves - Torque - Test method (ISO 8233:1988)
Ventilation for buildings - Air handling units - Mechanical performance
Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints
Vitrified clay pipe systems for drains and sewers - Part 2: Evaluation of conformity and sampling
Vitrified clay pipe systems for drains and sewers - Part 3: Test methods
Vitrified clay pipe systems for drains and sewers - Part 4: Requirements for adaptors, connectors and flexible couplings
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
Vitrified clay pipe systems for drains and sewers - Part 7: Requirements for pipes and joints for pipe jacking
Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers
Wall coverings in roll form - Specification for textile wall coverings
Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings
WASTE FITTINGS FOR SANITARY APPLIANCES. PART 1: REQUIREMENTS.
WASTE FITTINGS FOR SANITARY APPLIANCES. PART 2: TEST METHODS.
WASTE FITTINGS FOR SANITARY APPLIANCES. PART 3: QUALITY CONTROL.
WATER QUALITY. DETECTION AND ENUMERATION OF THE SPORES OF SULFITE-REDUCING ANAEROBES (CLOSTRIDIA). PART 1: METHOD BY ENRICHMENT IN A LIQUID MEDIUM. (ISO 6461-1:1986).
WATER QUALITY. DETECTION AND ENUMERATION OF THE SPORES OF SULFITE-REDUCING ANAEROBES (CLOSTRIDIA). PART 2: METHOD BY MEMBRANE FILTRATION. (ISO 6461-2:1986).
WATER QUALITY. DETERMINATION OF KJELDAHL NITROGEN. METHOD AFTER MINERALIZATION WITH SELENIUM. (ISO 5663:1984).
WATER QUALITY. DETERMINATION OF TOTAL ARSENIC. SILVER DIETHYLDITHIOCARBAMA TE SPECTROPHOTOMETRIC METHOD. (ISO 6595:1982).
Wood flooring and wood panelling and cladding - Determination of dimensional stability
Wood preservatives - Determination of the protective effectiveness against Lyctus Brunneus (Stephens) - Part 1: Application by surface treatment (laboratory method)
Wood preservatives - Determination of the protective effectiveness against Lyctus brunneus (Stephens) - Part 2: Application by impregnation (Laboratory method)
Wood preservatives - General guidance on sampling and preparation for analysis of wood preservatives and treated timber

<< Prev Next >>