Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1503
1504
1505
1506
1507
1508
1509
1510
1511
1512
1513
1514
1515
1520
1530
1540
1550
1560
1570
1600
1620
| Product Name | Notes |
|---|---|
| 100 Mb/s Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850nm Fiber Optics-Addendum 1 | |
| 100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto- Negotiation on 850nm Fiber Optics | |
| 100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics | |
| 3GPP2 All-IP Core Network Enhancements for Legacy MS Domain \x96 Step 1 | |
| 800 MHz Cellular Systems TDMA Radio Interface Radio Link Protocol 1 | |
| 800 MHz Cellular Systems TDMA Services Async Data and Fax | |
| 800 MHz TDMA Cellular - Radio Interface - Mobile Station - Base Station Compatibility - Digital Control Channel | |
| 800 MHz TDMA Cellular - Radio Interface - Mobile Station - Base Station Compatibility - Traffic Channels and FSK Control Channel | |
| 9-Position Non-Synchronous Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange | |
| Acoustic-To-Digital and Digital-To-Acoustic Transmission Requirements for ISDN Terminals | |
| All-IP Core Network Multimedia Domain - Overview | |
| All-IP Core Network Multimedia Domain ; Service Based Bearer Control \x96 Ty Interface Stage 3 | |
| All-IP Core Network Multimedia Domain \x96 Cx Interface Based on the Diameter Protocol; Protocol Details | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Call Control Protocol Based on SIP and SDP Stage-3 | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Subsystem \x96 Accounting Information Flows and Protocol | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Subsystem \x96 Charging Architecture | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Subsystem \x96 IP Multimedia Call Model: Stage 2 | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Subsystem Cx Interface Signaling Flows and Message Contents | |
| All-IP Core Network Multimedia Domain \x96 IP Multimedia Subsystem Sh Interface; Signaling Flows and Message Contents \x96 Stage-2 | |
| All-IP Core Network Multimedia Domain \x96 Overview | |
| All-IP Core Network Multimedia Domain \x96 Sh Interface Based on Diameter Protocols \x96 Protocol Details \x96 Stage-3 | |
| All-IP Core Network Multimedia Domain IP Multimedia (IMS) Session Handling: IP Multimedia (IM) Call Model: Stage 2 | |
| All-IP Core Network Multimedia Domain, IP Multimedia Subsystem \x96 Stage 2 | |
| All-IP Core Network Multimedia Domain: Cx Interface Based on the Diameter Protocol; Protocol Details | |
| All-IP Core Network Multimedia Domain: IP Multimedia Call Control Protocol Based on SIP and SDP Stage 3 | |
| All-IP Core Network Multimedia Domain: IP Multimedia Subsystem - Offline Accounting Information Flows and Protocols | |
| All-IP Core Network Multimedia Domain: IP Multimedia Subsystem Cx Interface Signaling flows and Message Contents | |
| All-IP Core Network Multimedia Domain: IP Multimedia Subsystem Sh interface; Signaling flows and message contents - Stage 2 | |
| All-IP Core Network Multimedia Domain: Overview | |
| All-IP Core Network Multimedia Domain: Sh Interface based on Diameter Protocols Protocol Details - Stage 3 | |
| All-IP Core Network Multimedia Domain; Cx Interface Based on the Diameter Protocol; Protocol Details | |
| All-IP Core Network Multimedia Domain; IP Multimedia Call Control Protocol Based on SIP and SDP - Stage 3 | |
| All-IP Core Network Multimedia Domain; IP Multimedia Subsystem \x96 IP Multimedia Call Model; Stage 2 | |
| All-IP Core Network Multimedia Domain; IP Multimedia Subsystem \x96 Stage 2 | |
| All-IP Core Network Multimedia Domain; IP Multimedia Subsystem Cx Interface Signaling flows and Message Contents | |
| All-IP Core Network Multimedia Domain; Messaging Service Using the IP Multimedia Subsystem | |
| All-IP Core Network Multimedia Domain; Service Based Bearer Control \x96 Stage 2 | |
| All-IP Core Network Multimedia Domain; Service Based Bearer Control \x96 Tx Interface Stage 3 | |
| All-IP Core Network Multimedia Domain; Sh Interface based on Diameter Protocols Protocol Details \x96 Stage 3 | |
| Analog Signaling Standard for cdma2000 Spread Spectrum System | |
| Analog Signaling Standard for cdma2000 Spread Spectrum Systems | |
| APCO Project 25 Vocoder Description | |
| Application, Stream and Session Layers for cdma2000 High Rate Packet Data Air Interface Specification | |
| Asynchronous Facsimile DCE Control Standard- Service Class 1 | |
| Asynchronous Facsimile DCE Control Standard- Service Class 2 | |
| Automated Infrastructure Management (AIM) Systems \x96 Requirements, Data Exchange and Applications, Addendum 1: Adoption of ISO/IEC 18598 AMD1 ED1 | |
| Automated Infrastructure Management (AIM) Systems- Requirements, Data Exchange and Applications | |
| Battery Life Measurement Methodology of cdma2000 1x and cdma2000 HRPD Mobile Stations | |
| Blank Detail Specification for Class IVd Nonzero-Dispersion Single-Mode Optical Fiber for the 1550 nm Window | |
| Blank Detail Specification for Connector Set for Optical Fibers and Cables - Type BFOC/2.5: Environmental Category I | |
| Blank Detail Specification for Connector Set for Optical Fibers and Cables - Type BFOC/2.5: Environmental Category II | |
| Blank Detail Specification for Connector Set for Optical Fibers and Cables - Type BFOC/2.5: Environmental Category III | |
| Blank Detail Specification for Conventional, Permanent, Optical Fiber Splices | |
| Blank Detail Specification for Single- Mode Fiber Optic Branching Devices for Outside Plant Applications | |
| BTS-BSC Inter-Operability (Abis Interface) | |
| Building Automation Systems Cabling Standard for Commercial Buildings | |
| CDMA Card Application Toolkit (CCAT) | |
| CDMA Tandem Free Operation | |
| cdma2000 Application (CSIM) Conformance Testing for Spread Spectrum Systems | |
| cdma2000 High Rate Packet Data Air Interface Specification \x96 Addendum 2 | |
| cdma2000 High Rate Packet Data Air Interface Specification | |
| cdma2000 M2M Numbering Recommendations System Requirements Document | |
| cdma2000 Packet Data Network Standard | |
| cdma2000 RAN Management | |
| cdma2000 Wireless IP Network Standard: Accounting Services and 3GPP2 RADIUS VSAs | |
| cdma2000 Wireless IP Network Standard: Introduction | |
| cdma2000 Wireless IP Network Standard: Packet Data Mobility and Resource Management | |
| cdma2000 Wireless IP Network Standard: PrePaid Packet Data Services | |
| cdma2000 Wireless IP Network Standard: Quality of Service and Header Reduction | |
| cdma2000 Wireless IP Network Standard: Simple IP and Mobile IP Services | |
| cdma2000 Wireless IP Network Standard | |
| cdma2000 Wireless Network IP Standard | |
| Cellular Features Description | |
| Cellular Radiotelecommunicati ons Intersystem Operations: Automatic Roaming Information Flows | |
| Cellular Radiotelecommunicati ons Intersystem Operations: Functional Overview | |
| Cellular Radiotelecommunicati ons Intersystem Operations: Intersystem Handoff Information Flows | |
| Cellular Radiotelecommunicati ons Intersystem Operations: Operations, Administration, and Maintenance Information Flows and Procedures | |
| Cellular Radiotelecommunicati ons Intersystem Operations: Signaling Protocols | |
| Cellular Radiotelecommunicati ons Intersystem Operations | |
| Circuit Switched Video Conferencing Services | |
| CoAP Protocol Binding (oneM2M TS-0008-v1.0.1) | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 1- Temperature and Humidity Requirements for Telecommunications Spaces | |
| Commercial Building Standard for Telecommunications Pathways and Spaces | |
| Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 3 - Supportable Distances and Channel Attenuation for Optical Fiber Applications by Fiber Type | |
| Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 4 - Recognition of Category 6 and 850 nm Laser-Optimized 50/125 um Multimode Optical Fiber Cabling | |
| Commercial Building Telecommunications Cabling Standard Part 2 - Balanced Twisted Pair Cabling Components Addendum 7 \x96 Reliability Requirements for Connecting Hardware used in Balanced Twisted-Pair Cabling | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 4 - Solders Connection Reliability Requirements for Copper Connecting Hardware | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components Addendum 11 \x96 Specification of 4-Pair UTP and SCTP Cabling | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components Addendum 2 | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components | |
| Common Terminology (oneM2M TS-0011-v1.2.1) | |
| Concurrent Volume and Duration Based PrePaid | |
| Conformance Test for the Project 25 DES Encryption Protocol New Technology Standards Project Digital Radio Technical Standards | |
| Connection and Security Layers for cdma2000 High Rate Packet Data Air Interface Specification | |
| Customer-Owned Outside Plant Telecommunications Cabling Standard | |
| Data Service Option For Spread Spectrum Systems - Section 01 | |
| Data Service Option For Spread Spectrum Systems - Section 07 | |
| Data Service Option For Spread Spectrum Systems - Section 09 | |
| Data Service Option For Spread Spectrum Systems - Section 10 | |
| Data Service Option For Spread Spectrum Systems - Section 12 | |
| Data Service Option For Spread Spectrum Systems\x96Section 11 | |
| Data Service Options for Spread Spectrum Systems: Async Data and Fax Services | |
| Data Service Options for Spread Spectrum Systems: AT Command Processing and the Rm Interface | |
| Data Service Options for Spread Spectrum Systems: Packet Data Services | |
| Data Service Options for Spread Spectrum Systems: Radio Link Protocol Type 3 | |
| Data Transmission Systems and Equipment - Extensions to Serial Asynchronous Dialing and Control | |
| Data Transmission Systems and Equipment- Serial Asynchronous Automatic Dialing and Control | |
| Detail Specification for All-Dielectric (Construction 1) Fiber Optic Communications Cable for Indoor Plenum Use, Containing Class Ia, 62.5 Micro Meters Core Diameter/125 Micro Meters Cladding Diameter Optical Fiber(s) | |
| Detail Specification for All-Dielectric Fiber Optic Communications Cable for Outside Plant Use, Containing Class Ia, 62.5 Micro Meters Core Diameter/125 Micro Meters Cladding Diameter/250 Micro Meters Coating Diameter Optical Fiber(s)... | |
| Digital C4FM/CQPSK Transceiver Performance Recommendations | |
| DTE/DCE Interface for Digital Cellular Equipment | |
| Effective Transmitter Output Power Coupled into Single-Mode Fiber Optic Cable- Adoption of IEC 61280-1-1 ed.2 Part 1-1: Test Procedures for General Communication Subsystems- Transmitter Output Measurement for Single-Mode Optical Fibre... | |
| Effective Transmitter Output Power Coupled into Single-Mode Fiber Optic Cable | |
| Electrical Characteristics for an Interface at Data Signaling Rates up to 52 Mbit/s | |
| Electrical Characteristics for an Unbalanced Digital Interface for Data Signaling Rates Up to 5 12 kbit/s | |
| Electrical Characteristics for an Unbalanced Digital Interface for Data Signaling Rates up to 512 Kbit/s | |
| Electrical Characteristics for an Unbalanced Digital Interface | |
| Electrical Characteristics of Low Voltage Differential Signaling (LVDS) Interface Circuits | |
| Electrical Characteristics of Multipoint-Low-Volta ge Differential Signaling (M-LVDS) Interface Circuits for Multipoint Data Interchange | |
| Electrical Performance for Television Transmission Systems | |
| Enhanced Cryptographic Algorithms | |
| Enhanced Subscriber Privacy for cdma2000 High Rate Packet Data - Addendum 1 | |
| Enhanced Subscriber Privacy for cdma2000 High Rate Packet Data | |
| Enhanced Variable Rate Codec, Speech Service Option 3 for Wideband Spread Spectrum Digital Systems Addendum 2 | |
| Enhanced Variable Rate Codec, Speech Service Option 3 for Wideband Spread Spectrum Digital Systems Addendum 3 | |
| Enhanced Variable Rate Codec, Speech Service Option 3 for Wideband Spread Spectrum Digital Systems | |
| Enhanced Variable Rate Codec, Speech Service Option 3 for Wideband Spread Spectrum Systems - Addendum 1 | |
| Enhancements to TIA/EIA-41-D & TIA/EIA-664 for Advanced Features In Wideband Spread Spectrum Systems | |
| Facsimile Digital Interfaces - Amendments to TIA/EIA-592 to Support ITU-T T.30-1993 | |
| Facsimile Digital Interfaces - Voice Control Interim Standard for Asynchronous DCE | |
| Fiber Optic Connector Intermateability Standard, Type MPO | |
| Fiber Optic Graphic Symbols | |
| FOCIS 1 Fiber Optic Connector Intermateability Standard | |
| FOCIS 12 Fiber Optic Connector Intermateability Standard Type MT-RJ | |
| FOCIS 15 Fiber Optic Connector Intermateability Standard- Type MF | |
| FOCIS 17 Fiber Optic Connector Intermateability Standard, Type MU | |
| FOCIS 3 Fiber Optic Connector Intermateability Standard- Type SC and SC-APC | |
| FOCIS 3 Fiber Optic Connector Intermateability Standard | |
| FOCIS 4 Fiber Optic Connector Intermateability Standard- Type FC and FC-APC | |
| FOCIS 4 Fiber Optic Connector Intermateability Standard | |
| FOCIS 5 Fiber Optic Connector Intermateability Standard- Type MPO | |
| FOCIS-16 Fiber Optic Connector Intermateability Standard \x96 Type LSH | |
| FOCIS-2 Fiber Optic Connector Intermateability Standard, Type ST | |
| FOTP-115 Spectral Attenuation Measurement of Step-Index Multimode Optical Fibers | |
| FOTP-120 Modeling Spectral Attenuation on Optical Fiber | |
| FOTP-13 Visual and Mechanical Inspection of Fiber Optic Components, Devices, and Assemblies | |
| FOTP-134 Measurement of Connector Ferrule Hole Inside Diameter | |
| FOTP-135 Measurement of Connector Ferrule Inside and Outside Diameter Runout | |
| FOTP-168 Chromatic Dispersion Measurement of Multimode Graded-Index and Single-Mode Optical Fibers by Spectral Group Delay Measurement in the Time Domain | |
| FOTP-169 Chromatic Dispersion Measurement of Single-Mode Optical Fibers by the Phase-Shift Method | |
| FOTP-173 Coating Geometry Measurement for Optical Fiber Side-View Method | |
| FOTP-175 Chromatic Dispersion Measurement of Single-Mode Optical Fibers by the Differential Phase Shift Method | |
| FOTP-194 Measurement of Fiber Pushback in Optical Connectors | |
| FOTP-201 Return Loss of Connectorized Polarization-Maintai ning Fiber of Polarizing Fiber Pigtailed Devices and Cable Assemblies | |
| FOTP-221-IEC 61290-5-1 - Optical Fiber Amplifiers - Basic Specification - Part 5-1: Test Method for Reflectance Parameters - Optical Spectrum Analyzer | |
| FOTP-223 - IEC 61291-2 - Optical Fiber Amplifiers - Part 2: Digital Applications - Performance Specification Template | |
| FOTP-226 IEC 61746 Calibration of Optical Time-Domain Reflectometers (OTDR's) | |
| FOTP-227 IEC 61300-3-24 Fiber Optic Interconnecting Devices and Passive Components- Basic Test and Measurement Procedures- Part 3-24: Examinations and Measurement-Keying Accuracy of Optical Connectors for Polarization Maintaining Fibre | |
| FOTP-24 Water Peak Attenuation Measurement of Single-Mode Fibers | |
| FOTP-29 Refractive Index Profile, Transverse Interference Method | |
| FOTP-3 Procedure to Measure Temperature Cycling Effects on Optical Fibers, Optical Cable, and Other Passive Fiber Optic Components | |
| FOTP-34 Interconnection Device Insertion Loss Test | |
| FOTP-4 Fiber Optic Component Temperature Life Test | |
| FOTP-44 Refractive Index Profile, Refracted Ray Method | |
| FOTP-45 Method for Measuring Optical Fiber Geometry Using a Laboratory Microscope | |
| FOTP-5 Humidity Test Procedure for Fiber Optic Components | |
| FOTP-51 Pulse Distortion Measurement of Multimode Glass Optical Fiber Information Transmission Capacity | |
| FOTP-73 Procedure for Assessing Temperature and Humidity Cycling Exposure Effects on Mechanical Characteristics of Optical Fibers | |
| FOTP-85 Fiber Optic Cable Twist Test | |
| FOTP-93 Test Method for Optical Fiber Cladding Diameter and Noncircularity by Noncontacting Michelson Interferometry | |
| FOTP-98 Fiber Optic Cable External Freezing Test | |
| FOTP161 Procedure for Assessing Temperature Exposure and Humidity Exposure Effects on Mechanical Characteristics of Optical Fibers | |
| FOTP70 Procedure for Assessing High Temperature Exposure Effects on Mechanical Characteristics of Optical Fibers | |
| Functional Architecture (oneM2M TS-0001-v1.6.1) | |
| Generic Specification Field Portable Electronic Instruments for Optical Fiber System | |
| Generic Specification for Fiber Optic Connectors | |
| Generic Specification for Fiber Optic Terminal Devices | |
| Generic Specification for Optical Fiber and Cable Splices | |
| Generic Specification for Optical Fiber Splices | |
| Generic Specification for Passive Optical Branching Devices | |
| Guidelines for using cdma2000 1x Revision F M2M Features | |
| High Speed 232 Type DTE/DCE Interface | |
| High Speed 25 Position Interface for Data Terminal Equipment and Data Circuit-Terminating Equipment, Including Alternative 26-Position Connector | |
| High Speed Serial Interface for Data Terminal Equipment and Data Circuit- Terminating Equipment | |
| HTTP Protocol Binding (oneM2M TS-0009-v1.0.1) | |
| IMS/MMD Call Flow Examples | |
| Inter-Operability Specification (IOS) for High Rate Packet Data (HRPD) Network Access Interfaces | |
| Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release B Part 1: Overview | |
| Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release B Part 2: Transport | |
| Interoperability Specification (IOS) For cdma2000 Access Network Interfaces | |
| Interoperability Specification (IOS) for cdma2000 Machine to Machine (M2M) Communications | |
| Interoperability Specification (IOS) for High Rate Packet Data (HRPD) Access Network Interfaces \x96 Addendum 1 | |
| Interoperability Specification (IOS) for High Rate Packet Data (HRPD) Radio Access Network Interfaces with Session Control in the Access Network | |
| Interoperability Specification (IOS) for Wireless Priority Services | |
| Intersystem Link Protocol (ISLP) | |
| Intersystem Operation Support for the IS-136 Digital Control Channel | |
| Interworking/Interop erability between DCS 1900 and IS-41 Based MAPs for 1800 MHz Personal Communications Systems - Phase I | |
| Introduction to cdma2000 High Rate Packet Data Air Interface Specification | |
| Introduction to cdma2000 Standards for Spread Spectrum Systems | |
| IP Multimedia Subsystem - Charging Architecture | |
| IS-41-C Enhancements for Circuit Mode Services | |
| Ka-Band Satellite Systems RF Compatibility Requirements | |
| LAES for cdma2000 Femtocells | |
| Land Mobile FM or PM - Communications Equipment - Measurement and Performance Standards | |
| Land Mobile FM or PM Communications Equipment Measurement and Performance Standards Addendum to TIA/EIA-603 | |
| Land Mobile FM or PM Communications Equipment Measurement and Performance Standards- Addendum 1 | |
| Land Mobile FM or PM Communications Equipment Measurement and Performance Standards | |
| Legacy Mobile Station Domain (LMSD) - Step 1 | |
| Link Layer Assisted Service Options for Voice-over-IP: Header Removal (SO 60) and Robust Header Compression (SO 61) | |
| Management Enablement (BBF) (oneM2M TS-0006-v1.0.1) | |
| Management Enablement (OMA) (oneM2M TS-0005-v1.0.1) | |
| MAP Enhancements for CDMA Packet Data Service (C-PDS) | |
| MAP Location Services Enhancements | |
| MAP Support for the Mobile Equipment Identity (MEID) | |
| MAP Support of Authentication and Key Agreement (AKA) | |
| Markov Service Option (MSO) for cdma2000 Spread Spectrum Systems | |
| Markov Service Option for cdma2000 Spread Spectrum Systems | |
| Medium Access Control (MAC) Standard for cdma2000 Spread Spectrum Systems Addendum 1 | |
| Medium Access Control (MAC) Standard for cdma2000 Spread Spectrum Systems Addendum 2 | |
| Medium Access Control (MAC) Standard for cdma2000 Spread Spectrum Systems | |
| Medium Access Control Layer for cdma2000 High Rate Packet Data Air Interface Specification | |
| Medium Access Control Layer for cdma2000 High Rate Packet Data Interface Specification | |
| Medium Speed Interface for Data Terminal Equipment and Data Circuit Terminating Equipment | |
| Method for Measuring Dynamic Fatigue of Optical Fibers by Tension | |
| Minimum Performance Specification for Text Telephone Signal Detector and Text Telephone Signal Regenerator | |
| Minimum Performance Specification for the Enhanced Variable Rate Codec, Speech Service Options 3 and 68 for Spread Spectrum Digital Systems | |
| Minimum Performance Specification for the Enhanced Variable Rate Codec, Speech Service Options 3, 68, 70, 73 and 77 for Wideband Spread Spectrum Digital Systems | |
| Minimum Performance Specification for the Enhanced Variable Rate Codec, Speech Service Options 3, 68, 70, and 73 for Wideband Spread Spectrum Digital Systems | |
| Minimum Performance Specification for the Enhanced Variable Rate Codec, Speech Service Options 3, 68, and 70 for Wideband Spread Spectrum Digital Systems | |
| Mobile Equipment (ME) Conformance Testing with CDMA Card Application Toolkit | |
| Mounting System Classification | |
| MQTT Protocol Binding (one M2M TS-0010-v1.0.1) | |
| Multimedia Messaging System (MMS) Specification | |
| Multimode Fiber-Optic Link Transmission Design | |
| Network Channel Terminating Equipment for Public Switched Digital Service | |
| Network Enhancements for Machine to Machine (M2M) | |
| Norma para Cableado de Telecomunicaciones en Edificios Comerciales | |
| OFSTP 10 Measurement of Dispersion Power Penalty in Digital Single-Mode Systems | |
| OFSTP-11 Measurement of Single-Reflection Power Penalty for Fiber Optic Terminal Equipment | |
| OFSTP-14 Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant | |
| OFSTP-15 Jitter Tolerance Measurement | |
| OFSTP-16 Jitter Transfer Function Measurement | |
| OFSTP-17 Output Jitter Measurement | |
| OFSTP-18 Systematic Jitter Generation Measurement | |
| OFSTP-27 Procedure for System-Level Temperature Cycle Endurance Test | |
| OFSTP-3 Fiber Optic Terminal Equipment Receiver Sensitivity and Maximum Receiver Input | |
| OFSTP-4 Optical Eye Pattern Measurement Procedure | |
| OFSTP-7 Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant | |
| Open Service Access (OSA); Application Programming Interface (API) | |
| Optical Fiber Cabling and Components Standard- Addendum 1: General Updates | |
| Optical Fiber Cabling and Components Standard | |
| Optical Fiber Cabling Components Standard \x96 Addendum 1, Addition of OM4 Cabled Optical Fiber and Array Connectivity | |
| Optical Fiber Cabling Components Standard; Addendum 1 - Additional Transmission Performance Specifications for 50/125 um Optical Fiber Cables | |
| Optical Fiber Cabling Components Standard | |
| Over-the-Air Service Provisioning of Mobile Stations in Spread Spectrum Systems | |
| Overview for cdma2000 High Rate Packet Data Air Interface Specification | |
| Packet Based Video Conferencing Services | |
| Packet Switched Video Telephony Services (PSVT) | |
| Personal Communications Interface Interoperability Standard (PCI) | |
| Personal Communications Service Descriptions for 1800 MHz | |
| Personal Wireless Telecommunications Standard (PWT) | |
| Physical Layer for cdma2000 High Rate Packet Data Air Interface Specification | |
| Physical Layer Standard for cdma2000 Spread Spectrum Systems Addendum 1 | |
| Physical Layer Standard for cdma2000 Spread Spectrum Systems Addendum 2 | |
| Physical Layer Standard for cdma2000 Spread Spectrum Systems | |
| Position Determination Service for cdma2000 Spread Spectrum Systems Software Distribution | |
| Position Determination Service for cdma2000 Spread Spectrum Systems | |
| Position Determination Service for cdma2000\xae Spread Spectrum Systems Software Distribution | |
| Project 25 DES Encryption Protocol | |
| Project 25 FDMA Common Air Interface New Technology Standards Project Digital Radio Technical Standards | |
| Project 25 Trunking Control Channel Messages New Technology Standards Project Digital Radio Technical Standards | |
| Project 25 Vocoder Description | |
| Project 25 Vocoder Mean Opinion Score Conformance Test | |
| Public Safety Wideband Data Equipment Performance Measurement Procedures (IOTA) | |
| Radio Communication Performance Recommendations for Public Safety Wideband Data Equipment Using Isotropic Orthogonal Transform Algorithm (IOTA) | |
| Radio Communications \x96 Public Safety Wideband Data Equipment \x96 Performance Measurement Procedures | |
| Radio Communications Performance Recommendations \x96 Public Safety Wideband Data Equipment \x96 Scalable Adaptive Modulation (SAM) | |
| Radio Propagation - Path Loss - Measurement Presentation Format | |
| Radiowave Propagation - Path Loss - Measurement Presentation Format | |
| Radiowave Propagation - Path Loss - Measurement, Validation, and Presentation | |
| RADIOWAVE PROPAGATION PATH LOSS MEASUREMENT PRESENTATION FORMAT | |
| Recirculation Ballot #1 Draft - Customer-Owned Outside Plant Telecommunications Infrastructure Standard | |
| Recommended Minimum Performance Standard for cdma2000 Spread Spectrum Base Stations | |
| Recommended Minimum Performance Standard for Mobile Stations with Position Service | |
| Recommended Minimum Performance Standards for cdma2000 High Rate Packet Data Access Network Equipment | |
| Recommended Minimum Performance Standards for cdma2000 High Rate Packet Data Access Network | |
| Recommended Minimum Performance Standards for cdma2000 High Rate Packet Data Access Terminal \x96 Addendum 1 | |
| Recommended Minimum Performance Standards for cdma2000 High Rate Packet Data Access Terminal | |
| Recommended Minimum Performance Standards for cdma2000 Spread Spectrum Base Stations | |
| Recommended Minimum Performance Standards for cdma2000 Spread Spectrum Mobile Stations | |
| Recommended Minimum Performance Standards for cdma2000\xae High Rate Packet Data Access Network Equipment, Addendum 1 | |
| Recommended Minimum Performance Standards for Extended Cell cdma2000 High Rate Packet Data Access Terminal | |
| Remote Subscription Management System Requirements | |
| Removable User Identity Module for Spread Spectrum Systems \x96 Addendum | |
| Removable User Identity Module for Spread Spectrum Systems | |
| Requirements (oneM2M TS-0002-v1.0.1) | |
| Requirements for Mission Critical PTT and Related Supplementary Services | |
| Requirements for Private Branch Exchange (PBX) Switching Equipment | |
| Requirements for the Mission Critical Priority and QoS Control Service | |
| Residential Telecommunications Cabling Standard Addendum 2 - Control Cabling for Residences | |
| Residential Telecommunications Cabling Standard | |
| Sectional Specification for Class IVa Dispersion-Unshifed Single-Mode Optical Fibers | |
| Sectional Specification for Class IVd Nonzero-Dispersion Single-Mode Optical Fibers for the 1550 nm Window | |
| Sectional Specification for Conventional, Permanent, Optical Fiber Splices | |
| Sectional Specification for Fiber Optic Communications Cable for Indoor Use | |
| Sectional Specification for Fiber Optic Connectors - Type BFOC/2.5 | |
| Sectional Specification for Field-Portable Optical-Fiber Cleaving Tools | |
| Sectional Specification for Field-Portable Single-Optical-Fiber Stripping Tools | |
| Sectional Specification for Single- Mode Fiber Optic Branching Devices for Outside Plant Applications | |
| Sectional Specification for Splice Closures for Pressurized Aerial, Buried and Underground Fiber Optic Cables | |
| Sectional Specification for Splice Closures for Pressurized Aerial, Buried, and Underground Fiber Optic Cables | |
| Security Framework for Binding of Access Subscription with Devices | |
| Security Solutions (oneM2M TS-0003- v1.0.1) | |
| Selectable Mode Vocoder (SMV) Service Option for Wideband Spread Spectrum Communication Systems - Addendum 1[E] | |
| Selectable Mode Vocoder Minimum Performance Specification - Option 56 for Wideband Spread Spectrum Digital Systems | |
| Self-Organizing Networks (SON) System Requirements | |
| Service Layer Core Protocol Specification (oneM2M TS-0004-v1.0.1) | |
| Short Message Service (SMS) for Wideband Spread Spectrum Systems | |
| Short Message Service for Spread Spectrum Systems | |
| Short Messaging Services | |
| Signaling Conformance Specification for High Rate Packet Data Air Interface | |
| Signaling Conformance Standard for cdma2000 High Rate Packet Data Air Interface-Addendum 1 Test Specification | |
| Signaling Conformance Standard for cdma2000 Wireless IP Networks | |
| Signaling Conformance Tests for cdma2000 Spread Spectrum Systems | |
| Signaling Link Access Control (LAC) Standard for cdma2000 Spread Spectrum Systems Addendum 1 | |
| Signaling Link Access Control (LAC) Standard for cdma2000 Spread Spectrum Systems Addendum 2 | |
| Signaling Link Access Control (LAC) Standard for cdma2000 Spread Spectrum Systems | |
| Simple 8-Position Non-Synchronous Interface Between Data Terminal Equipment and Data Circuit- Terminating Equipment Employing Serial Binary Data Interchange | |
| Single-Mode Fiber Optic System Transmission Design | |
| Standard for Physical Location and Protection of Below Ground Fiber Optic Cable Plant | |
| Standard for Sustainable Information Communications Technology | |
| Standard Test Procedure for Fiber Optic Fibers, Cables, Transducers, Sensors, Connecting and Terminating Devices, and Other Fiber Optic Components | |
| Standard Test Procedures for Fiber Optic Systems | |
| Support for the Mobile Equipment Identity (MEID) | |
| TDMA Cellular PCS Digital Control Channel Layer 1 | |
| TDMA Cellular/PCS - Radio Interface - Minimum Performance Standard for Mobile Stations | |
| TDMA Cellular/PCS - Radio Interface - Mobile Station - Base Station Compatibility - Digital Control Channel | |
| TDMA Cellular/PCS - Radio Interface - Mobile Station - Base Station Compatibility - Traffic Channels and FSK Control Channel | |
| TDMA Third Generation Wireless - Charge-Rate Indication Teleservice (CIT) | |
| TDMA Third Generation Wireless - Informative Information | |
| TDMA Third Generation Wireless - Over-the-Air Programming Teleservice (OPTS) | |
| TDMA Third Generation Wireless Adaptive Multi Rate (AMR) Codec | |
| TDMA Third Generation Wireless- Base Stations Minimum Performance | |
| TDMA Third Generation Wireless-Data Service Control | |
| TDMA- Cellular PCS-Radio Interface-Enhanced Full-Rate Voice Codec Addendum 1 | |
| Telecommunications - Telephone Terminal Equipment - Magnetic Field and Acoustic Gain Requirements for Handset Telephones Intended for Use by the Hard of Hearing | |
| Telecommunications - Telephone Terminal Equipment - Performance and Interoperability Requirements for Voice-over-IP (VoIP) Feature Telephones | |
| Telecommunications Communications Products Speech Quality Subjective Measurement Procedures and Performance Recommendations | |
| Telecommunications IP Telephony Equipment Voice Gateway Transmission Requirements | |
| Telecommunications Multiline Terminal Systems PBX and KTS Support of Enhanced 9-1-1 Emergency Calling Service | |
| Telecommunications Multiline Terminal Systems Synchronous Methods and Technical Requirements for Private Integrated Services Networks | |
| Telecommunications Pathways and Spaces | |
| Telecommunications Telephone Terminal Equipment - Type 1 Caller Identity Equipment Performance Requirements | |
| Telecommunications Telephone Terminal Equipment Overview of Acoustic Requirements for Wideband Digital Wireline Telephones | |
| Telecommunications Telephone Terminal Equipment Technical Requirements for Connection of Terminal Equipment to the Telephone Network | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Digital Wireline Telephones | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones TIA-920 | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones with Handset | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones with Headset Addendum 1 | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones with Headset | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Wideband Digital Wireline Telephones with Speakerphone | |
| Terrestrial Land Mobile Radio - Antenna Systems - Standard Format for Digitized Filter Characteristics | |
| Terrestrial Land Mobile Radio - Antenna Systems \x96 Standard Format For Digitized Antenna Patterns | |
| Terrestrial Land Mobile Radio -- Antenna Systems -- Standard Format for Digitized Antenna Patterns | |
| Terrestrial Land Mobile Radio \x96 Antenna Systems \x96 Standard Format for Digitized Antenna Patterns | |
| Terrestrial Land Mobile Radio \x96 Antenna Systems \x96 Standard Format for Digitized Filter Characteristics, Addendum 1 | |
| Test Application Specification (TAS) for High Rate Packet Data Air Interface, Addendum 1 | |
| Test Application Specification (TAS) for High Rate Packet Data Air Interface | |
| Test Data Service Option (TDSO) for cdma2000 Spread Spectrum Systems \x96 Revision A | |
| Test Data Service Option (TDSO) for cdma2000 Spread Spectrum Systems, Addendum 1 | |
| TIA Component Set | |
| TIA Data Center Set | |
| TIA Education Set | |
| TIA-41 Enhancements for Roamer Verification Database | |
| TIA-41 Support for the Mobile Equipment Identity (MEID) | |
| TIA/EIA-41-D Based Pre-Paid Charging Enhancements for Circuit Switched Data and Short Message Services | |
| TIA/EIA-41-D Enhancements for Circuit-Switched Call Precedence Over CDMA Packet Data Session (CPOP) | |
| TIA/EIA-41-D Enhancements for Wireless Calling Name Feature Descriptions | |
| TIA/EIA-41-D Enhancements for Wireless Number Portability \x96 Phase II Addendum 1 | |
| TIA/EIA-41-D Enhancements for Wireless Number Portability Phase II | |
| TIA/EIA-41-D Location Services Enhancements | |
| TIA/EIA-41-D Modifications to Support IMSI | |
| TIA/EIA-41-D Network Enhancements to Support CDMA SIM Roaming to GSM | |
| Transmission Performance Specifications for 4-Pair 100 Ohm Augmented Category 6 Cabling | |
| TTY/TDD Minimum Performance Specification | |
| Uniform Dialing Procedures and Call Processing Treatment for Cellular Radio Telecommunications | |
| Unstructured Supplementary Service Data (USSD) Service Options for Spread Spectrum Systems: Service Options 78 and 79 | |
| Upper Layer (Layer 3) Signaling Standard for cdma2000 Spread Spectrum Systems Addendum 1 | |
| Upper Layer (Layer 3) Signaling Standard for cdma2000 Spread Spectrum Systems Addendum 2 | |
| Upper Layer (Layer 3) Signaling Standard for cdma2000 Spread Spectrum Systems | |
| Wideband Air Interface - (SAM) Radio Channel Coding Specification - Public Safety Wideband Data Standards Project - Digital Radio Technical Standards | |
| Wideband Air Interface - Logical Link Control (LLC) Layer Specification - Public Safety Wideband Data Standards Project - Digital Radio Technical Standards | |
| Wideband Air Interface Isotropic Orthogonal Transform Algorithm (IOTA) Physical Layer Specifiaction Public Safety Wideband Data Standards Project - Digital Radio Technical Standards | |
| Wideband Air Interface Isotropic Orthogonal Transform Algorithm (IOTA) Radio Channel Coding (CHC) Specification \x96 Public Safety Wideband Data Standards Project \x96 Digital Radio Technical Standards | |
| Wideband Air Interface Media Access Control/Radio Link Adaptation (MAC/RLA Layer Specification Public Safety Wideband Data Standards Project Digital Radio Technical Standards | |
| Wideband Air Interface Mobility Management (MM) Layer Specification - Public Safety Wideband Data Standards Project \x96 Digital Radio Technical Standards | |
| Wideband Air Interface Packet Data Specification (PDS) - Public Safety Wideband Data Standards Project \x96 Digital Radio Technical Standards | |
| Wireless Features Description: Circuit Switched Call Precedence Over CDMA Packet Data Session | |
| Wireless Features Description: Generic Broadcast Teleservice Transport Capability: Network Perspective | |
| Wireless Features Description | |
| Wireless Intelligent Network Feature Descriptions | |
| Wireless Intelligent Network Support for Location Based Services | |
| Wireless Priority Service Enhancements for CDMA Systems | |
| Wireless Telecommunications Ai-Di Interfaces Standard \x96 Addendum 2 | |
| Wireless Terrestrial Land Mobile Radio --- Antenna Systems --- Standard Format for Digitized Antenna Patterns |
| << Prev | Next >> |