Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1508
1509
1510
1511
1512
1513
1514
1515
1516
1517
1518
1519
1520
1530
1540
1550
1560
1570
1580
1600
1620
| Product Name | Notes |
|---|---|
| "C" Plate Seal Fitting Connections for Air Conditioning Hose Assys | |
| "Y" Pattern for Chip Component Cleanliness | |
| 12 mm Polyester Foam with Backing (VM Release) | |
| Adhesion of Conductors on Hybrid Substrates | |
| Adhesion, Tape Testing | |
| Adhesive Fastener | |
| Adhesive Paper | |
| Adhesive Tape | |
| Adhesive Tapes for Wiring Harness | |
| Air Springs, Suspension Component | |
| Airbag - Woven Fabric | |
| Airbag Woven Fabric | |
| Airbag-Flame Protective Woven Fabric | |
| Airbag-Woven Fabric | |
| Aluminum Tubing for Engine Air/Fluid Systems | |
| AMMUNITION AND EXPLOSIVES STANDARDS, REPRINT INCORPORATES CHANGE 1-10 | |
| Analysis of Deionized Water for Volume Resistivity | |
| Antenna Steel, Precipitation Hardening Stainless | |
| Anti Creak Tape | |
| ARMY AVIATION LIGHTING | |
| ARTILLERY AMMUNITION FOR GUNS, HOWITZERS, MORTARS, RECOILLESS RIFLES AND 40-MM GRENADE LAUNCHERS | |
| ARTILLERY AMMUNITION FOR GUNS, HOWITZERS, MORTARS, RECOILLESS RIFLES, AND 40-MM GRENADE LAUNCHERS | |
| Asphalt Cardboard | |
| Asphalt Free Body Cardboard | |
| Ball Stud, High-Strength, Wear-Resistant | |
| Bare Board Cleanliness by Surface Insulation Resistance | |
| Bare Printed Board Cleanliness by Ion Chromatography | |
| Bellows Flexible Pipe | |
| Bitumen Cardboard | |
| Bituminous Cardboard | |
| Bituminous Cordboard, Grained and Painted on One Side | |
| Bituminous Free Body Cardboard | |
| Body Cardboard, Deformable | |
| Body Cardboard | |
| Bolts, Special Locking, Case-Hardened | |
| Bow and Twist (Percentage) | |
| Bow and Twist - Laminate | |
| Bow and Twist | |
| Carburizing Steels | |
| Cardboard Casting on the Basis of Wood Pulp, Bonded with Synthetic Resin | |
| Cardboard, Bonded with Synthetic Resin, Bitumen Free | |
| Carrier Insulation Engine Compartment | |
| Characteristic Impedance of Lines on Printed Boards by TDR | |
| Chemical Resistance, Marking Paints and Inks | |
| Chemical Test Methods | |
| Clamps, Spring Tension, Type CTB | |
| Cleanliness Test - Residual Rosin | |
| Composite Material Based on PUR with Urea Segment, Reinforced with Glass Fibre, Bonded with PP-Foam | |
| Composite Material for Formed Headliners, Carrier Based on Glass Fibre, Bonded with Polyester Resin | |
| Composite Material for Formed Headliners, Substrate Made of Polystyrene Molded Foam | |
| Composite Material, Carrier Based on PIR Reinforced with Glass Fibre, Bonded with PP-Foam | |
| Composite Material, Carrier Based on PP, Reinforced with Glass Fibre, Bonded on PP-Foam | |
| Composite Material, Carrier Based on PUR Reinforced with Glass Fibre, Bonded with PP-Foam | |
| Composite Material, Carrier Based on UP Reinforced with Glass Fibre, Bonded with PP-Foam | |
| Composite Material, Substrate Based on PP Reinforced with Short Glass Fibres, Clip Attached or Welded to a Non-Woven Absorber | |
| Compression Molded Composite Material for Formed Headliners, Substrate based on Glass Fibres | |
| Compression Molded Composite Material for Formed Headliners, Substrate made of Polyurethane Foam | |
| Compression Molded Composite Material for Formed Headliners | |
| Conductive Anodic Filament (CAF) Resistance Test: X-Y Axis | |
| Conductor Temperature Rise Due to Current Changes in Conductors for Printed Conductor Materials on Textiles | |
| COORDINATED POWER SYSTEMS PROTECTION | |
| Corrosion Resistant Steel Tubing | |
| Cotton Fibre Plate | |
| Cover Foil | |
| Cover Paper | |
| Cover Plate | |
| Daedender Strips | |
| DC Current Induced Thermal Cycling Test | |
| Deadener Strip | |
| DEPARTMENTS OF THE ARMY, THE AIR FORCE, AND HEADQUARTERS, MARINE CORPS | |
| DESIGN & ANALYSIS OF HARDENED STRUCTURES TO CONVENTIONAL WEAPONS EFFECTS | |
| Design of Structures to Resist Atomic Weapons; Design of Structures to Resist the Effects of Atomic Weapons | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPON EFFECTS AIR ENTRAINMENT, FASTENERS, PENETRATION PROTECTION, HYDRAULIC-SURGE PROTECTIVE DEVICES, EMP PROTECTIVE DEVICES | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPON EFFECTS ILLUSTRATIVE EXAMPLES | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPON EFFECTS SHOCK ISOLATION SYSTEMS | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPON EFFECTS STRUCTURES | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPON EFFECTS WEAPON EFFECTS | |
| DESIGNING FACILITIES TO RESIST NUCLEAR WEAPONS EFFECTS HARDNESS VERIFICATION | |
| Detection and Measurement of Ionizable Surface Contaminants by Resistivity of Solvent Extract (ROSE) | |
| Determination of Thickness and Phosphorus Content in Electroless Nickel (EN) Layers by X-Ray Fluorescence (XRF) Spectrometry | |
| Dielectric Withstanding Voltage (Hipot Method) - Thin Dielectric Layers for Printed Boards | |
| Dielectric Withstanding Voltage, PCB | |
| Dimensional Stability, Flexible Dielectric Materials | |
| Double-Sided Adhesive Foam Tape | |
| Double-Sided Adhesive Tape | |
| Doublesided Adhesive Tape for PP Surfaces | |
| Driveline Components | |
| Dye and Pull Test Method (Formerly Known as Dye and Pry) | |
| Elastic Tape | |
| ELECTRIC POWER PLANT DESIGN | |
| ELECTRIC POWER SUPPLY AND DISTRIBUTION | |
| ELECTRICAL DESIGN, CATHODIC PROTECTION | |
| ELECTRICAL DESIGN, INTERIOR ELECTRICAL SYSTEM | |
| Electrical Test Methods | |
| ENGINE WITH CONTAINER; TURBOSUPERCHARGED, DIESEL, FUEL INJECTION, 90-DEGREE "V" TYPE, AIR-COOLED, 12-CYLINDER, ASSEMBLY; MODELS AVDS-1790-2DR, 2815-00-124-5387, AVDS-1790-2CA, 2815-01-149-1353 AND AVDS-1790-2DA, 2815-01-166-2051 | |
| Environmental Test Methods | |
| EPDM-Foil | |
| Felt Cardboard Bituminous Impregnated | |
| Felt Strips | |
| Fibre Mat on the Basis of Textile Fibres (Raphia Fibres), Bonded with Phenolic Resin | |
| Fibre Material, Bounded with Polyester Resin | |
| Fibre Plastic Mat Based on Glass Fibres, Bonded with Synthetic Resin | |
| FIELD MAINTENANCE 60-MM MORTARS M2 AND M19 60-MM MORTAR MOUNT M5 60-MM MORTAR BASEPLATE M1; 81-MM MORTARS M1 AND M29; AND 81-MM MORTAR AND MOUNTS M4, M23A1 M23A2, AND M23A3... | |
| Filter Media for Oilfuel | |
| Fixing Band | |
| Flat Strape | |
| Flax Fiber Plate | |
| Flax Fibre Plate | |
| Flexible Steel Hose | |
| Flexural Endurance, Flexible Printed Board Materials | |
| Flexural Endurance, Flexible Printed Wiring Materials | |
| Floor Mat | |
| Foot Rest | |
| FOUNDATIONS IN EXPANSIVE SOILS | |
| Frame Rails - High Strength, Heat Treated Steel | |
| Frame Steel, Ultra High-Strength, Heat-Treated | |
| Fuel Filler Lid | |
| Gel Time for Prepreg Materials | |
| General Requirements on Polyurethane Foam for Insulations | |
| Glas Fibre / Polypropylene Plate | |
| Glass Transition Temperature and Cure Factor by DSC | |
| Grey Cardboard | |
| GROUND STORAGE OF COAL | |
| HAND RECEIPT MANUAL COVERING BASIC ISSUE ITEMS (BII) AND ADDITIONAL AUTHORIZATION LIST (AAL) FOR GRENADE LAUNCHER, 40-MM: M203 National Stock No. 1010-00-179-6447 | |
| HANDLING OF AIRCRAFT AND AUTOMOTIVE FUELS | |
| Heat Fusible Deadener Pads | |
| Heat Fusible Magnetic Deadener Pads | |
| Heat Fusible Magnetic Sound Deadener Pads | |
| Heat Fusible Reinforcement Material | |
| Heat Fusible Sound Deadener Pads | |
| HEATING, VENTILATING AND AIR CONDITIONING (HVAC) CONTROL SYSTEMS | |
| HEATING, VENTILATION, AND AIR CONDITIONING OF HARDENED INSTALLATIONS | |
| High Voltage Moisture and Insulation Resistance Test of Fabricated Printed Board Test Patterns | |
| HIGH-PRESSURE GAS AND CRYOGENIC SYSTEMS | |
| Hot Fusible Deadening Pades | |
| Hot Fusible Deadsheets | |
| Hot Fusible Magnetic Deadener Pads | |
| Hot Fusible Magnetic Deadsheets | |
| Hot Fusible Sound Deadener Pads | |
| Hot Stickable Deadsheets | |
| Hydrolytic Stability - Conformal Coating | |
| Insulating Strip, One-Sided Self Adhesive, Laminated with Back Knitted Fabric | |
| Insulating Strip | |
| Insulation Air Conditioning Unit | |
| Insulation Fender | |
| Insulation Strip, One-Sided Self Adhesive | |
| Insulation with Foot Rest | |
| Insulation | |
| Integral Foam | |
| Ionic Analysis of Circuit Boards, Ion Chromatography Method | |
| Ionic Cleanliness Testing of Bare PWBs | |
| IPC Test Method Development Packet | |
| Isulation | |
| Kenaf Fibre Plate | |
| Laminate with proportion of recycled material | |
| Leather "Siena" | |
| Leather | |
| Low Carbon Steel, Welded, Hardened, and/or Plated | |
| Material-Development and Testing | |
| Measuring High Frequency Signal Loss and Propagation on Printed Boards with Frequency Domain Methods | |
| Mechanical Test Methods | |
| Microsectioning, Manual and Semi or Automatic Method | |
| Microsectioning, Manual Method | |
| MILITARY EXPLOSIVES, REPRINT INCORPORATES CHANGE 1-4 | |
| Mirror Assemblies, Exterior | |
| Moisture Absorption, Flexible Printed Wiring | |
| Moisture and Insulation Resistance - Conformal Coating | |
| Moisture and Insulation Resistance, Printed Boards | |
| Molded Fiber Mat on the Basis of Textile and Wood Fibers | |
| Molded Fibre Mat on the Basis of Textile Fibres | |
| MOP, WET, COTTON, (WITH FIXED HANDLE) | |
| Moulded Composite Material, for Finished Headliner, Carrier Based on Textile Fibres | |
| Moulded Parts from Foam Waste | |
| Moulded Parts from Foam Wastes | |
| Moulded Parts from PUR-Foam Wastes | |
| Moulded Parts of Foam Waste | |
| Mounting Bolts for Seat Belt Anchorage | |
| Multi-Leaf Springs | |
| Multilayer-Insulatio n | |
| Noncontact Metallic Foil Surface Topography/ Texture | |
| NUCLEAR ELECTROMAGNETIC PULSE (NEMP) PROTECTION | |
| Operator's Manual for Carrier, Ammunition, Tracked M992A2 NSN 2350-01-368-9500 (EIC: AE2) | |
| OPERATOR'S MANUAL WELDING THEORY AND APPLICATION | |
| OPERATOR'S, UNIT, DIRECT SUPPORT AND GENERAL SUPPORT MAINTENANCE MANUAL FOR LEAD-ACID STORAGE BATTERIES | |
| Organizational Maintenance Manual | |
| Organizational, Direct Support and General Support Maintenance Manual - Standards for Inspection and Classification of Tracks, Track Components and Solid-Rubber Tires | |
| Pad Tape | |
| Particle Foam for Moulding Parts | |
| Particle Foam | |
| PAVEMENT DESIGN FOR SEASONAL FROST CONDITIONS | |
| Peel Strength, Flexible Dielectric Materials | |
| Permittivity (Dielectric Constant) and Loss Tangent (Dissipation Factor) of Materials (Two Fluid Cell Method) | |
| Plaited Work Hose Made of PET | |
| Plastic Fibre Mat on the Basis of Wood Pulp, Bonded with Synthetic Resin | |
| PLUMBING | |
| Plywood | |
| Polyester Foam (as Multi Sewing) (VM Release) | |
| Polyethylene Foam for Moulded Parts | |
| Polyethylene Foam | |
| Polyolefine Foam | |
| Polyurethane Foam (Flocks Compound) | |
| Polyurethane Foam for Headrests | |
| Polyurethane Foam for Moulded Parts (Multiple Zone Foam) | |
| Polyurethane Foam for Moulded Parts | |
| Polyurethane Foam Laminated with Knitted Fabric Backing | |
| Polyurethane Foam Laminated with Woven Fabric | |
| Polyurethane Foam One-Sided Laminated on Fleece | |
| Polyurethane Foam, Cutting Foam | |
| Polyurethane Foam | |
| Polyurethane Half Hard Foam | |
| Propagation Delay of Lines on Printed Boards by TDR | |
| Propagation Tear Strength, Flexible Insulating Material | |
| PROTECTION AGAINST CHEMICAL AND BIOLOGICAL AGENTS AND RADIOLOGICAL FALLOUT | |
| PUR-Cutting-Foam | |
| PUR-Foam for Moulded Parts | |
| PUR-Foam Laminated with Knitted Fabric | |
| PUR-Foam Reinforced with Glass Fibre Fleece | |
| PUR-Foam with covering Nonwoven and laminated Nonwoven | |
| PUR-Foam-Insulation | |
| PUR-Foam | |
| Purity, Copper Foil or Plating | |
| PVC Open Cell Foam (VM Release) | |
| PVC-Foam (Daewoo) | |
| PVC-Foam on One Side Laminated with Fleece | |
| PVC-Foam One-Sided on Fleece Laminated | |
| PVC-Foam | |
| Rear Axle Housings | |
| Reinforcement, Self Adhesive | |
| Reinforcing Mat, flexible | |
| Relative Permittivity and Loss Tangent Using a Split-Post Dielectric Resonator | |
| Resin Flow of Adhesive Coated Films and Unsupported Adhesive Films | |
| RESIST NUCLEAR WEAPON EFFECTS FACILITIES SYSTEM ENGINEERING | |
| RESIST NUCLEAR WEAPON EFFECTS FACILITY SUPPORT SYSTEMS | |
| Resistivity of Copper Foil | |
| RIGID PAVEMENTS FOR AIRFIELDS | |
| Rubber Cord | |
| Rubber Strand | |
| SANITARY ENGINEERING INDUSTRIAL WASTES | |
| SANITARY LANDFILL | |
| Section 5 - Table of Contents | |
| Section One - Table of Contents | |
| SECURITY ENGINEERING CONCEPT DESIGN | |
| SECURITY ENGINEERING ELECTRONIC SECURITY SYSTEMS | |
| SECURITY ENGINEERING FINAL DESIGN | |
| SECURITY ENGINEERING PROJECT DEVELOPMENT | |
| SEISMIC DESIGN GUIDELINES FOR ESSENTIAL BUILDINGS REPRINT INCORPORATES CHANGE 1 | |
| SEISMIC DESIGN GUIDELINES FOR UPGRADING EXISTING BUILDINGS | |
| Self - Adhesive Sound Deadener Pad | |
| Self Adhesive Deadener Strip | |
| Self Adhesive Foil with Coating | |
| Self Adhesive Moulded Parts from Foam Wastes | |
| Self Adhesive Polyethylene Foam for Moulded Parts | |
| Self Adhesive Polyethylene Foam | |
| Self Adhesive PVC-Foam for Moulded Parts | |
| Self-Adhesive Deadsheets | |
| Self-Adhesive Magnetic Sound Deadener Pads | |
| Self-Adhesive Reinforcement, Perforated | |
| Self-Adhesive Sound Deadsheets | |
| Shaft Components | |
| Shafts, Steel, Induction Hardened | |
| Shipping Protection | |
| Single Layer Insulation Mat | |
| Single Layer Insulation | |
| Small Diameter Tubing for Engine Air/Fluid Systems | |
| Softstrip | |
| Solder Mask - Dielectric Strength | |
| Solder Mask - Hydrolytic Stability | |
| Solder Mask Adhesion - Tape Test Method | |
| Solder Paste - Tack Test | |
| Solderability, Wave Solder Method | |
| Sound Deadener Foil | |
| Specimen D - Daisy Chain - Four Layer Board | |
| Specimen D - Daisy Chain - Ten Layer with Blind and Buried Vias | |
| Specimen E - Insulation Resistance | |
| Specimen F - Registration | |
| Specimen G - Solder Mask | |
| Specimen H - Higher Level Insulation Testing | |
| Specimen M - Surface Solderability | |
| Specimen N - Peel Strength | |
| Specimen R - Registration | |
| Specimen S - Hole Reliability | |
| Specimens A & B - Plated Hole Evaluations | |
| Springs Pins | |
| Stainless Steel Clad Aluminum Bumpers | |
| STANDARDS AND HIGH-EFFICIENCY MOTORS AND CONTROLLERS | |
| Steel Tubing for Engine Air/Fluid Systems | |
| Steel Tubing For Engine Exhaust Systems | |
| Steel Tubing, Power Transmission | |
| Steel Wheels | |
| Steels, Medium Carbon, Quenched and Tempered | |
| STORAGE AND MATERIALS HANDLING | |
| Striker Pin Assembly, Door Lock | |
| STRUCTURAL DESIGN CRITERIA FOR BUILDINGS | |
| STRUCTURAL DESIGN FOR THIN-SHELL ROOF CONSTRUCTION | |
| Surface Insulation and Moisture Resistance, Copper Clad Flexible Dielectric Material | |
| Surface Insulation Resistance | |
| Surface Organic Contaminant Identification Test (Infrared Analytical Method) | |
| Surface Roughness and Profile of Metallic Foils (Contacting Stylus Technique) | |
| Suspension Stabilizer Bars | |
| Synthetic Adhesive Film | |
| Synthetic Resin Bonded Body Cardboard | |
| Tapered Leaf and Air Ride Control Arm, Suspension Springs | |
| Tapered Roller Bearings for Wheel End Applications | |
| Tensile Strength and Elongation, Flexible Printed Wiring Materials | |
| Test Method 2.6.3.2 - Insulation and Moisture Resistance | |
| Test Method for Thermal Transmission Properties of Metal Based Printed Boards (MBPB) | |
| TEST METHODS MANUAL | |
| Test Patterns for Coupons in IPC-2221 | |
| Test to Determine Sensitivity of Electronic Assemblies to Ultrasonic Energy | |
| Test to Determine Sensitivity of Electronic Components to Ultrasonic Energy | |
| Textil-Fiber-Nonwove n | |
| Textile Flock | |
| Thermal Shock - Solder Mask | |
| Thermal Shock, Continuity and Microsection, Printed Board | |
| Thermal Shock, Thermal Cycle and Continuity | |
| Thermal Stress, Convection Reflow Assembly Simulation | |
| Three Layer Insulating Mat | |
| Three Layer Insulation | |
| Tool Box | |
| Top Material | |
| Trilaminate Plate | |
| Trilaminate | |
| Tube, Oil Level Gauge and Fill | |
| Two Layer Insulation | |
| U-Bolts, High Strength | |
| Upholstery Leather "Nappa Soft" | |
| Upholstery Leather Mondial for Covering parts | |
| Upholstery Leather Mondial perforated for Covering parts | |
| Upholstery Leather Nappa Soft | |
| Upholstery Leather Siena perforated | |
| Upholstery Leather Siena | |
| Upholstery Leather Splitting Leather | |
| Upholstery Leather | |
| Upholstery Polyurethane Foam For Moulded Parts | |
| Vibration Damping Vibration Damping Patch | |
| Visual Test Methods | |
| VOICE/DATA TELEPHONE SYSTEMS | |
| VOID - Alloy Steel - Medium Carbon, Medium Hardenability | |
| VOID - Assembly, Door Lock | |
| VOID - Camshaft, Induction Hardened | |
| VOID - Carbon Steel Connecting Rod | |
| VOID - Carburized Steel Parts, Chrome Plated | |
| VOID - Carburizing Steel (4620-H) | |
| VOID - Carburizing Steels | |
| VOID - Cast Iron, Hardenable Alloy Camshafts | |
| VOID - Cast Iron, Malleable, High Strength | |
| VOID - Coil Spring Material and Processing | |
| VOID - Crankshaft Steel Specification | |
| VOID - Crankshaft Steel | |
| VOID - Flywheel, Gray Cast Iron | |
| VOID - Frame Material - Heat Treated | |
| VOID - Frame Steel - High Strength, Heat Treated | |
| VOID - Frame Steel - Ultra High Strength, Heat Treated | |
| VOID - Frame Steel Very High Strength, Heat Treated | |
| VOID - Front Axle I-Beam Steels | |
| VOID - Gray Cast Iron for Cylinder Blocks | |
| VOID - Gray Cast Iron, Hardenable | |
| VOID - Gray Cast Iron, Piston Ring Carrier | |
| VOID - Gray Iron - High Strength, Wear Resistant | |
| VOID - High Strength Fasteners | |
| VOID - Hypoid Drive Pinion | |
| VOID - Medium Carbon, Medium Hardenability | |
| VOID - Piston Pins | |
| VOID - Reinforcement Bushing, Sintered Iron Weldable | |
| VOID - Screws, Corrosion Resistant | |
| VOID - Spring Steel, Flat Wire | |
| VOID - Steel - Meduim Carbon | |
| VOID - Steel Connecting Rod | |
| VOID - Strength Steel, Precipitation Hardening | |
| VOID - Tappet, Extreme Wear Resistant | |
| VOID - Tube and Hose Assemblies, Air Conditioner | |
| VOID - Welded Push Rods | |
| Water Absorption, Metal Clad Plastic Laminates | |
| Wire Bond Pull Strength | |
| Wood Fiber Plate | |
| Wood Fibre Plate on the Basis of Wood Pulp, Bonded with Synthetic Resin | |
| Wood Fibre Plate, Laminated with Foil | |
| Wood Fibre Plate | |
| Wood Pulp, Bonded with Synthetic Resin | |
| Wood Pulp | |
| Wood Veneer | |
| Zip Fastener |
| << Prev | Next >> |