Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1254 1255 1256 1257 1258 1259 1260 1261 1262 1263 1264 1265 1266 1270 1280 1290 1300 1310 1320 1350 1400 1450 1500 1550 1600 1620
Product Name Notes
MILITARY SPECIFICATION SYNCHROS, 60 CYCLE, 115 VOLT
SAFE, FIELD, COMBINATION LOCK
SAMPLER, AIR PARTICLE, HD-732/UD
SAW, CIRCULAR, TRAVERSE CUT, 8 FOOT CAPACITY
SAWS, BAND, CUTOFF, HORIZONTAL, NON-ADJUSTABLE AND ADJUSTABLE CUTTING ANGLE
SAWS, BAND, CUTOFF, VERTICAL, TRAVELING, TILT-FRAME
SAWS, BAND, METAL CUTTING, CONTOUR, POWER FEEDING TABLE, 19, 26, 35, AND 60 INCH THROAT WIDTHS
SCALE, PLOTTING, COORDINATE: PLASTIC, GRADUATED IN YARDS AND METERS IN 1:25000 AND 1:50000 SCALES
SCALER, NEEDLE TYPE, PNEUMATIC, PORTABLE
SCREW MACHINES, AUTOMATIC, SINGLE SPINDLE, 1/2 INCH THROUGH 2-3/8 INCHES SPINDLE CAPACITY
SCREW, COLLAR, 12-POINT, EXTERNAL WRENCHING GENERAL SPECIFICATION FOR
SEALING COMPOUND (WITH ACCELERATOR), SILICONE RUBBER, ELECTRICAL
SEALING COMPOUND, BEARING PRESERVATION, SYNTHETIC RUBBER BASE
SEALS, SECURITY
SECTION, EXERCISE, TORPEDO, MARK 64 MOD 2 (FOR TORPEDO MARK 37 MODS 2 AND 3)
SEWAGE TREATMENT EQUIPMENT, CHLORINATOR MACERATOR (NAVAL SHIPBOARD USE)
SEXTANT, MARINE, MARK II
SEXTANT, TYPE III, PERISCOPE
SHACKLE, BOMB, MARK 8 MOD 5
SHACKLES, STEEL, GENERAL PURPOSE REGULAR AND HIGH STRENGTH
SHAPER, METAL CUTTING, HORIZONTAL PLAIN AND UNIVERSAL, MECHANICAL, MEDIUM DUTY, 14 INCH, 16 IN, 20 IN. AND 24 INCH STROKE
SHAPER, METAL CUTTING, HORIZONTAL RAM, HYDRAULIC PLAIN AND UNIVERSAL TABLE
SHAPER, METAL CUTTING, HORIZONTAL RAM, MECHANICAL, PLAIN AND UNIVERSAL TABLE
SHEARING MACHINES, METAL SQUARING, MANUALLY OPERATED
SHEATH, MACHETE (FOR 18 INCH LONG, 2-1/4 INCH WIDE BLADE)
SHIPPING AND STORAGE CONTAINER, CARTRIDGE, 20MM, M548
SHORES, DAMAGE CONTROL, AUTOMATIC, ADJUSTABLE TELESCOPING STEEL
SIGHT, GUN MARK 31 MODS 4 AND 5
SIGNAL, UNDERWATER SOUND, MARK 61 MOD 0 AND MARK 64 MOD 0
SINK, SANITIZING (SUBMARINE SERVICE)
SKETCHMASTER, OBLIQUE, 60-DEGREE, PLOTTING SCALE RANGE 1/4 TO 1, WITH CHEST
SNOW REMOVAL UNIT, WALKING, POWER DRIVEN
SNOWPLOWS, TRUCK MOUNTING, ONE-WAY, 8 FOOT CLEARING SWATH (FOR 27,000 POUND GVW TRUCKS)
SONOBUOY, DETECTION DEVICES, PRESERVATION, PACKAGING & PACKING, PROCEDURES FOR
SPRAY OUTFITS, PAINT, AIRLESS COLD AND HOT SPRAY, PORTABLE, NON-ELECTRIC
SPRAYABLE VIBRATION DAMPING MATERIAL FOR LIGHT STEEL PLATE
SPRAYER AND DUSTER UNITS, INSECTICIDE, MIST DUST BLOWER TYPE, GED, 30 TO 100 GAL/H LIQUID, 30 TO 300 LB/H DUST (COMMERCIAL)
SPRAYER AND DUSTER UNITS, INSECTICIDE, MIST-DUST BLOWER TYPE: GED, 30 TO 100 GAL/H LIQUID, 30 TO 300 LB/H DUST (COMMERCIAL)
SPRAYER-DUSTER, BACKPACK TYPE; GED BLOWER (COMMERCIAL)
SPREADER, AGGREGATE, SELF-PROPELLED, PNEUMATIC-TIRED, DED
STATIC ADJUSTABLE SPEED CONTROL SYSTEM FOR A.C. INDUCTION MOTOR (ADJUSTABLE FREQUENCY TYPE) NAVAL SHIPBOARD
STEEL BARS AND FORGINGS, CORROSION RESISTANT, AUSTENITIC (UNS S30400, S30403, S31600, S31603, S34700, AND S34800)
STEEL FORGINGS, CARBON & ALLOY
STEEL FORGINGS, CARBON AND ALLOY HEAT TREATED (CLASS B, ALLOY STEEL, HEXAGONAL BAR)
STEEL FORGINGS, CARBON AND ALLOY HEAT TREATED (CLASS B, ALLOY STEEL, ROUND BAR)
STEEL FORGINGS, CARBON AND ALLOY HEAT TREATED (CLASS H, CARBON STEEL, HEXAGONAL BAR)
STEEL FORGINGS, CARBON AND ALLOY HEAT TREATED
STEEL FORGINGS, CARBON AND ALLOY, FOR SHAFTS, SLEEVES, PROPELLER NUTS, COUPLINGS, AND STOCKS (RUDDERS AND DIVING PLANES)
STEEL PLATE CARBON AND LOW ALLOY
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
STEEL PLATES, CARBON MANANESE - HEAT TREATED BY NORMALIZING OR QUENCHING AND TEMPERING
STEEL, CARBON, EXTRUSIONS, STRUCTURAL FOR SHIPS
Steel, Forgings, Carbon and Low Alloy (UNS K13502, K12766 and K42365)
STORAGE AND CHARGING UNIT FOR LIQUID OXYGEN AND LIQUID NITROGEN (SHIPBOARD TYPE)
STRAPS, CLAMPS, AND MOUNTING HARDWARE, PLASTIC AND METAL FOR CABLE HARNESS TYING AND SUPPORT STRAP, TIE DOWN, ADJUSTABLE, CORROSION RESISTANT STEEL TYPE VI, CLASS 1
STRAPS, CLAMPS, AND MOUNTING HARDWARE, PLASTIC AND METAL FOR CABLE HARNESS TYING AND SUPPORT
STRAPS, CLAMPS, AND MOUNTING HARDWARE, PLASTIC FOR CABLE HARNESS TYING AND SUPPORT CLAMP, LOOP, NYLON, ADJUSTABLE, WIRE SUPPORT, TYPE III, CLASS 1
STRAPS, CLAMPS, PLASTIC AND METAL, MOUNTING HARDWARE, PLASTIC FOR CABLE HARNESS TYING AND SUPPORT CLAMP, LOOP, METAL, CUSHIONED, ADJUSTABLE, WIRE SUPPORT TYPE V, CLASS 1
STUD, WELDING, AND ARC SHIELDS (FERRULES); TYPE I, CLASS 1, 2, 3, AND TYPE II, CLASS 1, 4, 5, 5A, 6, CARBON STEEL, FOR DIRECT ENERGY, ARC WELDING
Studs, Welding, & Arc Shields (Ferrules); Type V, Class 1, 4, 5, 5A, Corrosion- Resistant Steel, for Direct Energy Arc Welding
STUDS, WELDING, & ARC SHIELDS (FERRULES); TYPE V, CLASS 1, 4, 5, 5A, CORROSION-RESISTANT STEEL, FOR DIRECT ENERGY ARC WELDING
STUDS, WELDING, AND ARC SHIELDS (FERRULES), GENERAL SPECIFICATION FOR
Studs, Welding, and Arc Shields (Ferrules); Type III, Class 1, 2, 3, 4, 5, 6, Aluminium Alloy, for Direct Energy Arc Welding
STUDS, WELDING, AND ARC SHIELDS (FERRULES); TYPE III, CLASS 1, 2, 3, AND TYPE IV, CLASS 1, 2, 3, 4, 5, 6, ALUMINUM ALLOY, FOR DIRECT ENERGY ARC WELDING
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
Studs, Welding, Type VII, Class 1, 2, 3, Aluminium Alloy, for Stored Energy (Capacitor Discharge) Arc Welding
STUDS, WELDING, TYPE VII, CLASS 1, 2, 3, ALUMINUM ALLOY, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
STUDS, WELDING, TYPE VIII, CLASS 1, 2, 3, CORROSION-RESISTANT STEEL FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
STUFFING TUBE, PACKING ASSEMBLIES FOR PRESSUREPROOF BULKHEAD
STUFFING TUBES FOR USE WITH CIRCULAR ANODES AND REFERENCES ELECTRODES (CORROSION PREVENTIVE)
Stuffing Tubes, and Packing Assemblies for Electric Cables, Ballast Tank
Stuffing Tubes, Metal and Packing Assemblies for Electric Cables, for Sheet Metal Enclosures, Pressureproof
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, BALLAST TANK
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, BRASS AND STEEL, FOR DECKS AND BULKHEADS WITH PIPE PROTECTION
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, BULKHEAD, FOR BALLAST TANKS
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, BULKHEAD, PRESSUREPROOF
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, CABLE SHEARING VALVE, HULL, PRESSUREPROOF, SYMBOLS 512, 512.1, 513, AND 513.1
Stuffing Tubes, Metal, and Packing Assemblies for Electric Cables, Cable, Shearing Valve, Hull, Pressureproof, Symbols 512, 512.1, 513, and 513.1
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, FITTERS FOR
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, FOR CAST ENCLOSURES, PRESSUREPROOF
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, FOR CAST ENCLOSURES
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, FOR SHEET METAL ENCLOSURES, PRESSUREPROOF
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, FOR SHEET METAL ENCLOSURES
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, GENERAL SPECIFICATION FOR
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, OUTLET, WEATHER DECK, NONMAGNETIC
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, PACKING ASSEMBLIES FOR BALLAST TANK
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, PACKING ASSEMBLIES FOR BULKHEAD (BALLAST TANKS)
Stuffing Tubes, Metal, and Packing Assemblies for Electric Cables, Packing Assemblies for Electric Cables, Packing Assemblies for Ballast Tank
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SEALING PLUG FOR UNUSED STUFFING TUBES
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SPLIT
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, STEEL, FOR DECKS AND BULKHEADS WITHOUT PIPE PROTECTION
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SWAGE TYPE, REDUCED DIAMETER, STEEL AND ALUMINUM, FOR DECK AND BULKHEADS WITH PIPE PROTECTION
Stuffing Tubes, Metal, and Packing Assemblies for Electric Cables, Swage Type, Steel and Aluminium, for Deck and Bulkheads with Pipe Protection
STUFFING TUBES, METAL, AND PACKING ASSEMBLIES FOR ELECTRIC CABLES, SWAGE TYPE, STEEL AND ALUMINUM, FOR DECK AND BULKHEADS WITH PIPE PROTECTION
SULFUR, FLOWERS OF (FOR ROCKET MOTOR, 3.0 INCH, MARK 32 MOD 0)
SWEEPER, ROTARY, SELF PROPELLED INDUSTRIAL, HEAVY DUTY, D-ED
SWEEPER, ROTARY, SELF-PROPELLED, BLOWER TYPE, PAVED SURFACE CLEANING
Switch Assemblies, Linear Movement , Manual Operation, Style JLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, GENERAL SPECIFICATION FOR
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, SNAP-ACTION, STYLE SLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE 3 BLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE 3DLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE 5DLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE LLS TYPE 5LLS0-1C AND 5LLS0-S1C1
Switch Assemblies, Linear Movement, Manual and Remote Operation, Style LLS Type 5LLSO-1C and 5 LLSO-S1C1
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE LS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATION, STYLE VLLS TYPE 5VLLSO-1C
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL AND REMOTE OPERATIONS, STYLE 5BLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL OPERATION, STYLE CLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL OPERATION, STYLE JLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, MANUAL OPERATIONS, STYLE KLS
SWITCH ASSEMBLIES, LINEAR MOVEMENT, REMOTE OPERATION, STYLE 5DLS, TYPE R5DLSO-S1A1
SWITCH ASSEMBLIES, LINEAR MOVEMENT, REMOTE OPERATION, TYPE R3DLS0-S3A3 MANUAL AND REMOTE OPERATION, STYLE DLS, TYPE R3DLS0-S3A4
Switch Assemblies, Linear Movement, Remote Operation, Type R3DLSO-S3A3 Manual and Remote Operation, Style DLS, Type R3DLSO-S3A4
SWITCH ASSEMBLY, DUAL CONTROL, PORTABLE
SWITCH, HYDROSTATIC, MARK 63 MOD 0 AND MOD 1
SWITCH, THERMOSTATIC (METALLIC), TYPE II, OVERHEAT DETECTOR, ADJUSTABLE, DUAL TERMINAL, 3 AMPERES
SWITCH, THERMOSTATIC (METALLIC), TYPE II, OVERHEAT DETECTOR, ADJUSTABLE, SINGLE TERMINAL, 3 AMPERES
SWITCH, THERMOSTATIC, (BIMETALLIC), CYLINDRICAL SHELL, FLANGE MOUNTING, ADJUSTABLE, TYPE 1, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 1 AMPERE
SWITCH, THERMOSTATIC, (BIMETALLIC), MINIATURE, TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 1 AMPERE
SWITCHES, COAXIAL, RADIO FREQUENCY TRANSMISSION LINE (FOR USE WITH ELECTRONIC COUNTERMEASURES EQUIPMENT) DOUBLE POLE, DOUBLE THROW, TYPE II
SWITCHES, COAXIAL, RADIO FREQUENCY TRANSMISSION LINE (FOR USE WITH ELECTRONIC COUNTERMEASURES EQUIPMENT) SINGLE POLE, DOUBLE THROW, TYPE I
SWITCHES, COAXIAL, RADIO FREQUENCY TRANSMISSION LINE (FOR USE WITH ELECTRONIC COUNTERMEASURES EQUIPMENT), GENERAL SPECIFICATION
SWITCHES, THERMOSTATIC, (BIMETALLIC) TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW, (SPST) AND SINGLE POLE, DOUBLE THROW (SPDT), MANUAL RESET AND AUTOMATIC RESET
SWITCHES, THERMOSTATIC, (BIMETALLIC) TYPE II, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW, (SPST) 2 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), (SUBMINIATURE), TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 1 AMPERE AND LOW LEVEL
SWITCHES, THERMOSTATIC, (BIMETALLIC), SUBMINIATURE, TYPE I, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW (SPDT), 2 AMPERES AND LOW LEVEL
SWITCHES, THERMOSTATIC, (BIMETALLIC), SUBMINIATURE, TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 2 AMPERES AND LOW LEVEL
SWITCHES, THERMOSTATIC, (BIMETALLIC), SUBMINIATURE, TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 5 AMPERES, AND LOW LEVEL
SWITCHES, THERMOSTATIC, (BIMETALLIC), SUBMINIATURE, TYPE II, WATERTIGHT, SINGLE POLE, SINGLE THROW (SPST), 2 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE 1, HERMETICALLY SEALED, SINGLE POLE, DOUBLE THROW (SPDT), 2 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 1 AMPERE AND LOW LEVEL
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 1 AMPERE
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 15 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE I, HERMETICALLY SEALED, SINGLE POLE, SINGLE THROW (SPST), 2 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE I, SINGLE POLE, SINGLE THROW (SPST), 5 AMPERES
SWITCHES, THERMOSTATIC, (BIMETALLIC), TYPE II, HERMETICALLY SEALED, SINGLE TERMINAL, .5 AMPERE
SWITCHES, THERMOSTATIC, (METALLIC AND BIMETALLIC), GENERAL SPECIFICATION FOR
SWIVEL, BALL-BEARING OR ROLLER-BEARING (SPECIAL, WATER-TIGHT)
SYNCHRONIZING CONTROL EQUIPMENT, 60 CYCLES, 450 VOLTS, NAVAL SHIPBOARD
SYNCHROS, 60 CYCLE, 115 VOLT
SYNTACTIC BUOYANCY MATERIAL FOR HIGH HYDROSTATIC PRESSURES
SYNTACTIC MATERIAL, RIGID, POUR-IN-PLACE, STRUCTURAL VOID FILLING
SYSTEM, INTEGRATED FLIGHT INSTRUMENTATION
SYSTEM, OPTICAL LANDING, FRESNEL LENS, MK 6 MOD 0

<< Prev Next >>