ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 These test methods cover requirements for simulated service tests and testing equipment for determining the performance characteristics of various types and shapes of steels designated for use in detention... | |
| 1.1 These test methods include four methods for the determination of tin coating weights for electrolytic tin plate as follows: 1.2 The values stated in inch-pound units are to be... | |
| 1.1 These test methods include four methods for the determination of tin coating weights for electrolytic tin plate as follows: 1.2 The values stated in inch-pound units are to be... | |
| 1.1 These test methods include four methods for the determination of tin coating weights for electrolytic tin plate as follows: Test Method Sections A-Bendix Test Method 3 to 9 B-Constant-Current,... | |
| 1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of... | |
| 1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical and lamination steels made to specified maximum values of core loss. It applies to... | |
| 1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice applies to magnetically... | |
| 1.1 This specification covers a group of common requirements which, unless otherwise specified in the purchase order or in an individual specification, shall apply to tin mill products. 1.2 In... | |
| 1.1 This specification covers a group of common requirements which, unless otherwise specified in the purchase order or in an individual specification, shall apply to tin mill products. 1.2 The... | |
| 1.1 This specification covers a group of common requirements which, unless otherwise specified in the purchase order or in an individual specification, shall apply to tin mill products. The following... | |
| 1.1 This specification covers austenitic stainless steels in the annealed and normally required cold-worked conditions for various structural, architectural, pressure vessel, magnetic, cryogenic, and heat-resisting applications. (This revision of Specification... | |
| 1.1 This specification covers austenitized, quenched, temperized, and reversion-annealed 5% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. 1.2 The maximum... | |
| 1.1 This specification covers carbon and alloy steel pipe, electric-fusion-weld ed with filler metal added, fabricated from pressure-vessel-qual ity plate of several analyses and strength levels and suitable for high-pressure... | |
| 1.1 This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. Pipe ordered under this specification shall be suitable for fusion... | |
| 1.1 This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for... | |
| 1.1 This specification covers cold-rolled carbon non-killed forming steel (NKFS) sheet in coils or cut lengths. The material is intended for fabricating identified parts where drawing or severe forming may... | |
| 1.1 This specification covers cold-rolled, high-carbon strip. It is furnished in the following types as specified: 1.1.1 Soft spheroidized annealed high-carbon steel is intended for applications requiring maximum cold forming. | |
| 1.1 This specification covers deformed and plain axle-steel bars for concrete reinforcement. The standard sizes and dimensions of deformed bars and their number designations shall be those listed in Table... | |
| 1.1 This specification covers deformed and plain carbon steel bars for concrete reinforcement in cut lengths and coils. Steel bars containing alloy additions, such as with the AISI and SAE... | |
| 1.1 This specification covers deformed and plain carbon-steel bars for concrete reinforcement in cut lengths and coils. Steel bars containing alloy additions, such as with the AISI and SAE series... | |
| 1.1 This specification covers deformed and plain carbon-steel bars for concrete reinforcement in cut lengths and coils. Steel bars containing alloy additions, such as with the American Iron and Steel... | |
| 1.1 This specification covers deformed and plain rail-steel concrete-reinforceme nt bars. The standard sizes and dimensions of deformed bars and their number designations shall be those listed in Table 1. | |
| 1.1 This specification covers double-reduced black plate, produced from low-carbon cold-reduced steel, furnished in coils and cut sizes, for use predominantly in the manufacture of containers. The product may be... | |
| 1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It is furnished... | |
| 1.1 This specification covers electric-fusion-weld ed steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for high-pressure service at... | |
| 1.1 This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings... | |
| 1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065... | |
| 1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065... | |
| 1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065... | |
| 1.1 This specification covers high-strength low-alloy steel H-piles and sheet piling of structural quality for use in the construction of dock walls, sea walls, bulkheads, excavations, and like applications in... | |
| 1.1 This specification covers high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar applications. Steels that conform to this specification... | |
| 1.1 This specification covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of these alloys are developed by suitable... | |
| 1.1 This specification covers hot-rolled carbon steel sheet and strip of drawing quality, in coils or cut lengths. This material is intended for use in fabricating identified parts where drawing... | |
| 1.1 This specification covers hot-rolled carbon steel sheet and strip of drawing quality, special killed, in coils or cut lengths. This material is intended for use in fabricating identified parts... | |
| 1.1 This specification covers hot-rolled commercial steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not... | |
| 1.1 This specification covers hot-rolled, heavy-thickness, carbon commercial steel, drawing steel, structural steel, high-strength low-alloy, and high-strength low-alloy with improved formability sheet and strip. Structural steel may be ordered when... | |
| 1.1 This specification covers hot-wrought merchant quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for noncritical constructional applications (see 3.2). 1.2 Merchant quality... | |
| 1.1 This specification covers hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. 1.2 The bars are available... | |
| 1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are... | |
| 1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are... | |
| 1.1 This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. 1.2 This material is particularly suited for service at low ambient temperatures of -50... | |
| 1.1 This specification covers one grade of nickel oxide sinter, designated as 75 used for alloying in iron and steel melting. 1.2 The values stated in inch-pound units are to... | |
| 1.1 This specification covers premium quality alloy steel semifinished rolled or forged blooms and billets for reforging into critical parts such as aircraft landing-gear forgings. 1.2 Blooms and billets, hereinafter... | |
| 1.1 This specification covers quenched-and-tempere d carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. 1.2 When the steel is to be welded,... | |
| 1.1 This specification covers requirements for the performance characteristics including conventional mechanical tests, simulated service tests and testing equipment for determining the characteristics of homogeneous tool-resisting steel bars and does... | |
| 1.1 This specification covers round, uncoated, high tensile strength, hard-drawn steel spring wire, having properties and quality suitable for the manufacture of mechanical springs and wire forms subject to high... | |
| 1.1 This specification covers single- and double-reduced tin mill black plate electrolytically coated with chromium and chromium oxide. The steel is furnished in coils and cut lengths for use in... | |
| 1.1 This specification covers single-reduced black plate produced from low carbon, cold-reduced steel, furnished in coils and cut sizes, for use in the manufacture of containers, closures, signs, toys and... | |
| 1.1 This specification covers single-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use in the manufacture of cans, closures, crowns, and other... | |
| 1.1 This specification covers soft, medium, and hard temper zinc-coated (galvanized) carbon steel wire in coils for general use. Note 1-This specification is the companion to metric Specification A641M; therefore,... | |
| 1.1 This specification covers steel pipe: electric-fusion-weld ed with filler metal added, fabricated from pressure-vessel quality plate of any of several analyses and strength levels and suitable for high-pressure service... | |
| 1.1 This specification covers steel screw spikes used as fastenings between railroad rails, tie plates, and ties. 1.2 Supplementary Requirement S1 Specifying Copper Content is provided. It shall apply only... | |
| 1.1 This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. 1.2 The product is produced in various zinc or... | |
| 1.1 This specification covers steel tie plates for use in railroad track. 1.2 Two grades of tie plates are described: Grade 1, low carbon, and Grade 2, high-carbon-hot-work ed. 1.3... | |
| 1.1 This specification covers steel track spikes used as fastenings between railroad rails, tie plates, and ties. 1.2 Two grades of spikes are described, Grades 1 and 2, previously known... | |
| 1.1 This specification covers the chemical and mechanical requirements for quenched and tempered steel nonheaded bolts and studs with enhanced Charpy V-notch impact properties for anchorage and other purposes. The... | |
| 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate, sheet, strip,... | |
| 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire,... | |
| 1.1 This specification covers the detailed requirements to which flat-rolled nonoriented fully processed electrical steel shall conform. 1.2 This steel is produced to specified maximum core-loss values and is intended... | |
| 1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform. 1.2 This steel is produced to specified maximum core-loss values and is intended primarily... | |
| 1.1 This specification covers the general requirements for cold-rolled carbon spring steel strip in coils or cut lengths. Strip is classified as product that is 0.3000 in. (7.6 mm) or... | |
| 1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018. 1.3 This material is available only in... | |
| 1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M. 1.3 This material is available only in... | |
| 1.1 This specification covers three grades of carbon-manganese-sil icon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is important. 1.2 The maximum... | |
| 1.1 This specification covers two classes of uncoated, high-strength, hard-drawn steel wire for use in the manufacture of prestressed concrete pipe. In application, the wire is helically wrapped on the... | |
| 1.1 This specification covers two kinds of rolls used in machinery for producing corrugated paperboard. Rolls are fabricated of forged bodies and trunnions. The trunnions may be bolted or shrink... | |
| 1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting messenger in Figure... | |
| 1.1 This specification covers two types and four strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar... | |
| 1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications such as pressure vessels,... | |
| 1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2 The tubing... | |
| 1.1 This specification establishes the procedure for longitudinal Charpy V-notch testing of structural steel and contains two frequencies of testing. The impact properties of steel can vary within the same... | |
| 1.1 This specification2 covers two kinds of rolls used in machinery for producing corrugated paperboard. Rolls are fabricated of forged bodies and trunnions. The trunnions may be bolted or shrink... | |
| Specification for Carbon Steel Bars for Springs | |
| Specification for Cast Steel Wheels for Electrical Railway Service (Withdrawn 1993) | |
| Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders (Metric) (Withdrawn 1987) | |
| Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement (Metric) | |
| Specification for Elliptical Steel Springs for Automobiles | |
| Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed, Types 23G048, 27G053, 30G058, and 35G066 (Withdrawn 1987) | |
| Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed, Types 23G106M, 27G117M, 30G128M, and 35G146M (Withdrawn 1987) | |
| Specification for Hot-Dipped Aluminum Coatings on Ferrous Articles | |
| Specification for Machined Flat and Square Tool Steel Bars (Withdrawn 1985) | |
| Specification for Pressure Vessel Plates, Alloy Steel, 36 Percent Nickel (Withdrawn 1988) | |
| Specification for Seamless Ferritic-Austenitic Alloy Steel Tubes (Withdrawn 1983) | |
| Specification for Special Requirements for Pipe and Tubing for Nuclear and Other Special Applications (Withdrawn 1983) | |
| Specification for Special Requirements for Steel Forgings and Bars for Nuclear and Other Special Applications (Withdrawn 1983) | |
| Specification for Special Requirements for Steel Plates for Nuclear and Other Special Applications (Withdrawn 1981) | |
| Specification for Special Requirements for Wrought Steel Welding Fittings for Nuclear and Other Special Applications (Withdrawn 1983) | |
| Specification for Stainless Steel Water-DWV Tube (Withdrawn 1986) | |
| Specification for Steel Castings, Heavy-Walled, Carbon and Alloy for Pressure Vessels (Withdrawn 1982) | |
| Specification for Steel Elliptical Springs | |
| Specification for Steel Sheet and Strip, Alloy, Hot-Rolled and Cold-Rolled, Aircraft Quality (Withdrawn 1977) | |
| Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot Dip Process, Drawing Quality, Special Killed | |
| Specification for Steel Strip, High-Carbon, Cold-Rolled, Spring Quality, General Requirements for [Metric] (Withdrawn 1998) | |
| Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Carbon, Hot-Rolled (Metric) (Withdrawn 1990) | |
| Specification for Steel, Strip, High-Carbon, Cold-Rolled Hard, Untempered Quality | |
| Specification for Tin Mill Products, Black Plate, Single Reduced. (Metric) (Withdrawn 1992) | |
| Specification for Tool-Resisting Composite Steel Plates for Security Applications (Withdrawn 1981) | |
| Standard Specification for Axle-Steel Deformed And Plain Bars For Concrete Reinforcement | |
| Standard Specification for Electric-Fusion-Weld ed Steel Pipe for Atmospheric and Lower Temperatures | |
| Standard Specification for Hot-Formed Welded And Seamless High-Strength Low-Alloy Structural Tubing | |
| Standard Specification for Normalized High-Strength Low-Alloy Structural Steel | |
| Standard Specification for Rail-Steel Deformed And Plain Bars For Concrete Reinforcement | |
| Standard Specification for Steel Forgings, Carbon And Alloy, For General Industrial Use | |
| Standard Specification for Steel Sheet, Zinc-Coated (Galvinized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process | |
| Standard Specification for Steel, Sheet and Strip, Carbon, Hot-Rolled, -Drawing Quality | |
| Standard Terminology Relating to Iron Castings | |
| The specification covers grades of stainless steel tubing for general corrosion-resisting and low or high-temperature service. The tubes shall be cold finished and shall be made by the seamless or... | |
| These test methods cover requirements for simulated service tests and testing equipment for determining the performance characteristics of various types and shapes of steels designated for use in detention and... | |
| This guide covers standard specification for hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. Heat analysis shall... | |
| This practice covers the procedure for designating standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice applies to magnetically soft irons and steel... | |
| This practice covers the standard materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe for water or other liquids. It may also... | |
| This practice explains the procedure for identifying standard grades and types of flat-rolled electrical steels in ASTM electrical steel specifications. This practice applies to flat-rolled magnetically soft irons and steel... | |
| This specification covers a group of common requirements which shall apply to tin mill products. The steel shall be made by the open-hearth, electric-furnace, or basic-oxygen process. The steel shall... | |
| This specification covers a group of common requirements which shall be applied to tin mill products. The steel shall be made by the open-hearth, electric-furnace, or basic-oxygen process. The steel... | |
| This specification covers austenitic stainless steels in the annealed and normally required cold-worked conditions. They shall be formed in different shapes such as sheets, strips, plates and flat bars. The... | |
| This specification covers carbon and alloy steel pipe, electric-fusion-weld ed with filler metal added, fabricated from pressure-vessel-qual ity plate of several analyses and strength levels and suitable for high-pressure service... | |
| This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. This pipe shall be suitable for fusion welding, bending, and other... | |
| This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure... | |
| This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are... | |
| This specification covers cold-rolled, high-carbon strip. The strip shall be furnished cold rolled spheroidized annealed, soft annealed, intermediate hardness, or full hard, as specified. The heat or cast analysis shall... | |
| This specification covers deformed and plain carbon-steel bars for concrete reinforcements in cut lengths and coils. Materials considered under this specification are available in Grades 40 [280], 60 [420] and... | |
| This specification covers deformed and plain carbon-steel bars for concrete reinforcements in cut lengths and coils. Materials considered under this specification are available in Grades 40 [280], 60 [420], and... | |
| This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. Double-reduced plate is relatively... | |
| This specification covers doubled-reduced black plate tin mill products produced from low-carbon cold-reduced steel, furnished in coils and cut sizes, for use predominantly in the manufacture of containers. The product,... | |
| This specification covers electrical-fusion-we lded steel pipe for high-pressure service at moderate temperatures. Heat treatment may or may not be required to attain the desired properties or to comply with... | |
| This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings and... | |
| This specification covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of these alloys are developed by suitable solution... | |
| This specification covers hot-rolled carbon steel sheet and strip, in coils and cut lengths. The cast or heat analysis of the steel shall conform to the chemical composition for copper,... | |
| This specification covers hot-wrought merchant quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for noncritical constructional applications. The bars shall be available in... | |
| This specification covers hot-wrought steel bars for the manufacture of general purpose springs such as coil, torsion, and leaf. The steel shall be melt processed by using open-hearth, basic-oxygen, or... | |
| This specification covers normalized high-strength low-alloy structural steel plates for welded, riveted, or bolted construction. This material is suited for low ambient temperatures where the desired notch toughness is better... | |
| This specification covers quenched-and-tempere d carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. The plates shall undergo heat treatment by heating to... | |
| This specification covers round, uncoated, high tensile strength, cold-drawn steel spring wires having properties and quality suitable for the manufacture of mechanical springs and wire forms subject to high static... | |
| This specification covers single- and double-reduced tin mill black plate electrolytically coated with chromium and chromium oxide. The steel shall be furnished in coils and cut lengths for use in... | |
| This specification covers single-reduced black plate produced from low carbon, cold-reduced steel, furnished in coils and cut sizes, for use in the manufacture of containers, closures, signs, toys and other... | |
| This specification covers single-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use in the manufacture of cans, closures, crowns, and other products. | |
| This specification covers specially heat treated 5% and 5 1/2% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. Plates are classified... | |
| This specification covers standard requirements for electric-fusion-weld ed steel pipe with filler metal added, for atmospheric and lower temperatures. The steel pipe shall be fabricated from a pressure vessel quality... | |
| This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. All... | |
| This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. The material is available in several designations as follows: commercial... | |
| This specification covers steel track spike to be used as fastenings between railroad rails, tie plates, and ties. Several tests shall be conducted, namely: heat or cast analysis; alternative analysis; | |
| This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. The material shall be made by an electric melting process. It shall be made... | |
| This specification covers the detailed requirements for flat-rolled nonoriented fully processed electrical steel intended primarily for commercial power frequency applications in magnetic devices. These electrical steels are low-carbon, silicon iron,... | |
| This specification covers the general requirements for hot-rolled, heavy-thickness, and high-strength low-alloy with improved formability sheet and strip coils. These coils are normally produced from rimmed, capped, or semi-killed steel. | |
| This specification covers the soft, medium, and hard temper zinc-coated (galvanized) carbon steel wire in coils for general use. The steel shall be made by any commercially accepted steel making... | |
| This specification covers the standard requirements for flat-rolled nonoriented fully processed electrical steel intended primarily for commercial power frequency applications in magnetic devices. These electrical steels are low-carbon, silicon iron,... | |
| This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices. These electrical steels are low carbon, silicon-iron, or... | |
| This specification covers the three types and four strength grades of high strength low-alloy, hot rolled structural steel plate with improved formability. These steels are normally furnished in the as-rolled... | |
| This specification covers three grades, Grades A, B, and C, of carbon-manganese-sil icon steel plates intended primarily for service in welded pressure vessels where improved low temperature notch toughness is... | |
| This specification covers two classes of uncoated, high-strength, hard-drawn steel wires for use in the manufacture of prestressed concrete pipe. The steel shall be made by the open-hearth, basic-oxygen, or... | |
| This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting messenger in Figure 8-type... | |
| This specification deals with steel screw spikes used as fastenings between railroad rails, tie plates, and ties. The steel shall be made by electric-furnace or basic-oxygen, may be cast by... | |
| This specification deals with steel tie plates, low-carbon and high-carbon-hot-work ed that are used in railroad tracks. The steel shall be manufactured by either basic-oxygen or electric-furnace processes and may... | |
| This specification deals with the standard requirements for premium quality alloy steel semifinished rolled or forged blooms and billets for reforging into aircraft and aerospace critical parts such as landing-gear... | |
| This specification deals with the standard requirements for untreated and heat-treated carbon and alloy steel forgings for general industrial use. This specification covers six classes of carbon steels (Class A... | |
| This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and... | |
| This specifications covers standards for Grade 75 nickel oxide sinter to be used for alloying in iron and steel melting. The material shall adhere to specified nickel, cobalt, copper, iron,... | |
| This test method deals with the standard sampling procedure for impact testing of structural steel. Covered are the procedures for longitudinal Charpy V-notch testing, which contain two testing frequencies. The... |
| << Prev | Next >> |