ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 This is an acceptance specification for the ultrasonic inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [100 mm] or larger in diameter. 1.2 This... | |
| 1.1 This practice covers the procedures to be followed when performing ultrasonic shear and longitudinal wave tests on turbine-generator retaining rings with an inside diameter to wall thickness ratio equal... | |
| 1.1 This practice covers the qualification of procedures, welders, and operators for the fabrication and repair of steel castings by electric arc welding. 1.1.1 Qualifications of a procedure and either... | |
| 1.1 This practice establishes the qualification of procedures, welders, and operators for the fabrication and repair of steel castings by electric arc welding. 1.1.1 Qualifications of a procedure and either... | |
| 1.1 This specification covers 8 and 9 % nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. The specification... | |
| 1.1 This specification covers a group of common requirements that, unless otherwise specified in the material specification, apply to hot-rolled and cold-rolled alloy steel sheet and strip under each of... | |
| 1.1 This specification covers a group of general requirements that, unless otherwise specified in the purchase order or in an individual specification, shall apply to rolled steel plate, sheet, and... | |
| 1.1 This specification covers a group of requirements which, with the exceptions of Section 4.3, Section 12, Section 19, and Section 20, are mandatory requirements to the ASTM pipe product... | |
| 1.1 This specification covers a group of requirements which, with the exceptions of Section 5.3, Section 13, Section 20, and Section 21, are mandatory requirements to the ASTM pipe product... | |
| 1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and... | |
| 1.1 This specification covers a standard grade of calcium-silicon, a standard grade of calcium-manganese-si licon, a standard grade of calcium-silicon-bari um and a standard grade of ferro-calcium-silico n. | |
| 1.1 This specification covers aluminum-coated steel chain-link fence fabric, aluminum-coated before weaving. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in... | |
| 1.1 This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges... | |
| 1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape... | |
| 1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 For plates produced from coil and furnished without... | |
| 1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are available in four... | |
| 1.1 This specification covers carbon-manganese steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of buildings and for general structural purposes. 1.2 Material... | |
| 1.1 This specification covers carbon-silicon steel plates primarily for intermediate- and higher-temperature service in welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades... | |
| 1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3 Round tube size... | |
| 1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a factor. | |
| 1.1 This specification covers cold-formed welded and seamless carbon steel round, square, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings, and for... | |
| 1.1 This specification covers deformed steel wire which has been cold-worked by drawing, rolling, or both drawing and rolling, to be used as produced, or in fabricated form, for the... | |
| 1.1 This specification covers electric-resistance- welded carbon and alloy steel tubing for use as mechanical tubing. 1.2 This specification covers mechanical tubing made from hot- or cold-rolled steel. 1.3 This... | |
| 1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned... | |
| 1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel, alloy steel, and stainless steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and... | |
| 1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict,... | |
| 1.1 This specification covers general requirements for carbon steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict, the requirements... | |
| 1.1 This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished material (except wire) for forging, under the latest revision... | |
| 1.1 This specification covers gray iron castings intended for general engineering use where tensile strength is a major consideration. Castings are classified on the basis of the tensile strength of... | |
| 1.1 This specification covers heat-treated carbon steel joint bars, microalloyed joint bars, and forged compromise joint bars for general use in standard railroad track. 1.2 The joint bars may be... | |
| 1.1 This specification covers high hardenability modifications of high-carbon bearing quality steel to be used in the manufacture of antifriction bearings. 1.2 Supplementary requirements of an optional nature are provided... | |
| 1.1 This specification covers high-silicon cast iron castings intended for corrosion-resistant service. 1.2 This specification covers three grades as shown in Table 1. Selection of grade depends on the corrosive... | |
| 1.1 This specification covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. 1.2 This specification includes a number of grades... | |
| 1.1 This specification covers hot-rolled and cold-rolled alloy and structural alloy-steel sheet and strip. Alloy steel is furnished to chemical composition requirements and is intended primarily for general or miscellaneous... | |
| 1.1 This specification covers hot-rolled and cold-rolled drawing alloy-steel sheet and strip. Material of this quality is produced principally for applications involving severe cold plastic deformation such as deep drawn... | |
| 1.1 This specification covers hot-rolled and cold-rolled drawing quality alloy-steel sheet and strip. Material of this quality is produced principally for applications involving severe cold plastic deformation such as deep... | |
| 1.1 This specification covers hot-rolled and cold-rolled regular quality and structural quality alloy-steel sheet and strip. Regular quality is furnished to chemical composition requirements and is intended primarily for general... | |
| 1.1 This specification covers low-alloy steels and martensitic stainless steels in the normalized and tempered, or quenched and tempered, condition suitable for pressure-containing parts. The weldability of the classes in... | |
| 1.1 This specification covers manganese-molybdenum and manganese-molybdenum -nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels. 1.2 This specification includes... | |
| 1.1 This specification covers nickel, nickel-copper, nickel-copper-silico n, nickel-molybdenum, nickel-chromium, and nickel-molybdenum-ch romium alloy castings for corrosion-resistant service. 1.2 The values stated in either inch-pound units or SI units are... | |
| 1.1 This specification covers one-wear, two-wear, and multiple-wear wrought carbon steel wheels for locomotives and cars, designated Class U, untreated, and Classes L, A, B, and C, heat-treated, wheels. 1.2... | |
| 1.1 This specification covers one-wear, two-wear, and multiple-wear wrought carbon steel wheels for locomotives and cars, designated Classes L, A, B, and C, heat-treated, wheels. 1.2 The service for which... | |
| 1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and... | |
| 1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for vessel... | |
| 1.1 This specification covers seamless and electric-resistance- welded steel pipe used as conduit for the installation of high-pressure pipe-type electrical cables in NPS 4 to NPS 12, inclusive, with nominal... | |
| 1.1 This specification covers seamless carbon steel pipe intended primarily for service at atmospheric and lower temperatures, NPS 1/8 to 26 inclusive, with nominal (average) wall thickness as given in... | |
| 1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in and . 1.2 This specification... | |
| 1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Tables 1 and 2. 1.2... | |
| 1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in . When welding is used for joining the weldable mechanical tube... | |
| 1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical... | |
| 1.1 This specification covers the chemical and mechanical requirements of quenched and tempered steel bolts, in nominal thread diameters M16 to M36, inch. These bolts are intended for use in... | |
| 1.1 This specification covers the more commonly used types of round stainless steel wire intended especially for stranding into wire rope. 1.2 The values stated in inch-pound units are to... | |
| 1.1 This specification covers three grades of silicomanganese designated A, B, and C. | |
| 1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 1 1/2 in. (13 to 38 mm), inclusive, for structural fabricating purposes. The grades are as... | |
| 1.1 This specification covers two grades of chromium metal designated as A and B. 1.2 The values stated in inch-pound units are to be regarded as the standard. | |
| 1.1 This specification covers two grades of ferrochromesilicon designated A and B. | |
| 1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa. 1.2 These bolts are... | |
| 1.1 This specification covers two types of quenched and tempered, alloy steel, heavy hex structural bolts having a tensile strength of 150 to 173 ksi. 1.2 These bolts are intended... | |
| 1.1 This specification covers two types of quenched and tempered, alloy steel, heavy hex structural bolts having a tensile strength of 150 to 173 ksi. 1.2 These bolts are intended... | |
| 1.1 This specification covers untreated and heat-treated steel, closed-impression die forgings (Note 1) for general industrial use. Note 1-For the definition of a forging, refer General Requirements Specification A 788. | |
| 1.1 This specification covers untreated and heat-treated steel, closed-impression die forgings (Note 1) for general industrial use. Note 1-For the definition of a forging, refer to Definition A 509. 1.2... | |
| 1.1 This specification covers welded wire reinforcement made from cold-worked drawn or rolled deformed wire, or a combination of deformed and non-deformed wires, to be used for the reinforcement of... | |
| 1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Lifting eyes carrying this specification number even though they are liquid... | |
| 1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1-Lifting eyes carrying this specification number even though they are... | |
| 1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note-Lifting eyes carrying this specification number even though they are liquid... | |
| 1.1 This specification provides the requirements which are to supplement and supersede the requirements of ASTM specifications for seamless and electric-resistance- welded carbon steel tubular products suitable for high-temperature service,... | |
| 1.1 This specification² covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are available in four... | |
| Definition of Terms Relating to Steel Forgings | |
| Specification for General Requirements for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process (Metric) Withdrawn 1994 | |
| Specification for General Requirements for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process (Withdrawn 1994) | |
| Specification for Lap-Welded and Seamless Steel and Wrought-Iron Boiler Tubes for Stationary Service | |
| Specification for Quenched Carbon-Steel Track Bolts | |
| Specification for Steel Castings for Highway Bridges | |
| Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process Drawing Quality (Withdrawn 1994) | |
| Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process, Lock-Forming Quality | |
| Standard Specification for Calcium-Silicon And Calcium-Manganese-Si licon | |
| Standard Specification for Cold-Formed Welded And Seamless Carbon Steel Structural Tubing In Rounds And Shapes | |
| Standard Specification for Corrosion-Resistant High-Silicon Iron Castings [Metric] | |
| Standard Specification for Deformed Steel Wire For Concrete Reinforcement | |
| Standard Specification for Ferrochrome-Silicon | |
| Standard Specification for General Requirements for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process | |
| Standard Specification for High-Yield- Strength, Quenched And Tempered Alloy Steel Plate, Suitable For Welding | |
| Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding | |
| Standard Specification for Hot-Formed Welded And Seamless Carbon Steel Structural Tubing | |
| Standard Specification for Quenched And Tempered Alloy Steel Bolts For Structural Steel Joints | |
| Standard Specification for Silicomanganese | |
| Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process, Commercial Quality | |
| Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) By The Hot-Dip Process, General Requirements | |
| Standard Specification for Steel Structural Rivets | |
| Standard Specification for Steel, Sheet and Strip, Alloy, Hot-Rolled and Cold-Rolled, General Requirements for | |
| Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength (Withdrawn 2016) | |
| Standard Specification for Structural Steel With 42 000 Psi (290 Mpa) Minimum Yield Point (1/2 In. (12.7 Mm) Maximum Thickness) | |
| Standard Specification for Welded Deformed Steel Wire Fabric For Concrete Reinforcement | |
| This practice covers the qualification of procedures, welders, and operators for the fabrication and repair of steel castings by electric arc welding. The materials are categorized as carbon steel, carbon... | |
| This specification covers a general requirements for specialized carbon and alloy steel pipe. Tensile tests, tension tests, flattening tests, hydrostatic tests and ultrasonic tests shall be made to conform to... | |
| This specification covers a standard grade of calcium-silicon, a standard grade of calcium-manganese-si licon, a standard grade of calcium-silicon-bari um and a standard grade of ferro-calcium-silico n. The material shall... | |
| This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted construction or bridges and... | |
| This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. According to different strength levels, the plates are available in... | |
| This specification covers carbon-silicon steel plates primarily for intermediate- and higher-temperature service in welded boilers and other pressure vessels. Plates are available in three grades having different strength levels: Grade... | |
| This specification covers cold-drawn buttweld carbon steel tubes for use as round, square, rectangular or special shape mechanical tubing. The carbon steel can be made unless a specific type of... | |
| This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a factor. The... | |
| This specification covers cold-formed welded and seamless carbon steel round, square, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings, and for general... | |
| This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end... | |
| This specification covers ferrochrome-silicon of Grades A and B. Chemical analysis shall be performed wherein specimens shall conform to required chemical composition of chromium, carbon, silicon, sulfur, phosphorus, nitrogen, manganese,... | |
| This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or... | |
| This specification covers general requirements for flat-rolled stainless and heat-resisting steel plate, sheet, and strip. The steel shall be made by one of the following processes: electric-arc, electric-induction, or other... | |
| This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished... | |
| This specification covers gray iron castings intended for general engineering use where tensile strength is a major consideration. Castings are classified on the basis of the tensile strength of the... | |
| This specification covers heat-treated carbon steel joint bars, microalloyed joint bars, and forged compromise joint bars to be used in standard railroad track and production of insulated joints. Manufacturing of... | |
| This specification covers high hardenability modifications of high-carbon bearing quality steel to be used in the manufacture of antifriction bearings. The grades of steels covered here are: Grade 1, Grade... | |
| This specification covers high-strength carbon-manganese steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of buildings and for general structural purposes. Materials considered... | |
| This specification covers high-yield, quenched, and tempered alloy steel plates for use in welded bridges and other structures. Plates shall be subjected to heat treatment to conform to the tensile... | |
| This specification covers hot-rolled and cold-rolled alloy steel sheet and strip. The steel materials shall be melt processed, hot rolled, cold rolled, and heat treated. Cast or heat analysis and... | |
| This specification covers hot-rolled and cold-rolled drawing alloy steel sheets and strips for applications involving severe cold plastic deformation such as deep drawn or severely formed parts. Materials may be... | |
| This specification covers low-alloy steel and martensitic stainless steels in the normalized and tempered, or quenched and tempered conditions, suitable for pressure-containing parts. All castings shall receive the specified heat... | |
| This specification covers manganese-molybdenum and manganese-molybdenum -nickel alloy steel plates for use in welded pressure vessels. The steel materials shall be killed and shall conform to the required values of... | |
| This specification covers nickel, nickel-copper, nickel-copper-silico n, nickel-molybdenum, nickel-chromium, and nickel-molybdenum-ch romium alloy castings for corrosion resistant service. The castings shall be heat treated. When Class 1 is specified, grades... | |
| This specification covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels, such as those used in reactor systems, specifically, vessel closures, shells, flanges, tube sheets, rings,... | |
| This specification covers round, square, rectangular, and special shape electric-resistance- welded carbon and alloy steel mechanical tubing produced by hot- or cold-rolling. The types of tubing covered here are: Type... | |
| This specification covers seamless and electric-resistance- welded steel pipe used as conduit for the installation of high-pressure pipe-type electrical cables in NPS 4 to NPS 12, inclusive, with nominal (average)... | |
| This specification covers seamless carbon steel pipe intended primarily service at atmospheric and lower temperatures. The steel shall be killed steel made by one or more of the following processes:... | |
| This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The steel may be cast in ingots or may be strand cast. | |
| This specification covers standard requirements for high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. The steel shall be killed and... | |
| This specification covers standards for high-silicon iron castings of Grades 1, 2, and 3 intended for severe environment corrosion-resistant services. The alloy shall be produced by any melting and casting... | |
| This specification covers standards for silicomanganese of Grades A, B, and C. Materials shall conform to manganese, silicon, carbon, phosphorus, and sulfur contents, as well as supplemental requirements of arsenic,... | |
| This specification covers the 8 and 9% nickel-alloy steel forged or rolled flanges, fittings, valves, and parts intended for use in welded pressure vessels for low-temperature service. Two types of... | |
| This specification covers the basic physical requirements for steel chain-link fence fabric that are aluminum-coated before weaving. Fabrics conforming to this specification shall meet specified requirements for weave form and... | |
| This specification covers the chemical composition, mechanical (Brinell hardness), dimensional, and visual inspection requirements, and associated test methods for steel rivets used for structural fabricating purposes. The steel used to... | |
| This specification covers the chemical, mechanical, and metallurgical requirements for two types of heavy hex structural bolts made of quenched and tempered alloy steel and having specified tensile strengths and... | |
| This specification covers the chemical, mechanical, grain size, and dimensional requirements for weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly pertained to as eyebolts) for overhead lifting. | |
| This specification covers the general requirements for carbon steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. Chemical compositions are specified by ranges or... | |
| This specification covers the standard for carbon steel bars and shapes rolled from standard rail steel. The material shall be hot wrought from section "T" rails and shall be produced... | |
| This specification covers the standard for carbon steel bars and shapes rolled from standard rail steel. The material shall be hot wrought from section T rails and shall be produced... | |
| This specification covers the standard for hot-rolled and cold-rolled alloy and structural alloy-steel sheet and strip. The material shall be furnished in several conditions: heat treatments such as hot-rolling and... | |
| This specification covers the standard for the more commonly used types of round stainless steel wire intended especially for stranding into wire rope. Chemical analysis shall be performed on the... | |
| This specification covers the standard requirements for several grades of chromium metal. Materials shall undergo chemical analysis procedures and shall adhere to specified chemical composition requirements. The metals shall also... | |
| This specification covers untreated and heat-treated steel closed-impression die forgings for general industrial use. The Grades of forgings are as follows: Grades CA, CC, CC1, CE, CF, CF1, CG, AA,... | |
| This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have microstructures that consist of... | |
| This specification deals with one-wear, two-wear, and multiple-wear wrought carbon steel wheels for locomotives and cars. The classes of steel wheels according to passenger car service covered here are: Class... | |
| This specification deals with the acceptance specifications for the ultrasonic examination of forged steel crankshafts. This practice is applicable to both solid (slab) forged and continuous grain flow crankshafts. Specimens... | |
| This specification deals with the general requirements for carbon steel wire rods and uncoated coarse round wire in coils, or straightened and cut lengths. The steel shall be made by... | |
| This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be... | |
| This test method deals with the acceptance specifications for the ultrasonic examination of forged steel crankshafts. This practice is applicable to both solid (slab) forged and continuous grain flow crankshafts. | |
| This test specification deals with the acceptance specifications for the ultrasonic examination of forged steel crankshafts. This practice is applicable to both solid (slab) forged and continuous grain flow crankshafts. | |
| Withdrawn 1994: Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process, Commercial Quality |
| << Prev | Next >> |