1.1 This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths.
1.2 The product is produced in various zinc or zinc-iron alloy-coating weights [masses] or coating designations as shown in Table 1.
1.3 Product furnished under this specification shall conform to the applicable requirements of the latest issue of Specification A 924/A 924M, unless otherwise provided herein.
1.4 The product is available in a number of designations, grades and classes in four general categories that are designed to be compatible with different application requirements.
1.4.1 Steels with mandatory chemical requirements and typical mechanical properties.
1.4.2 Steels with mandatory chemical requirements and mandatory mechanical properties.
1.4.3 Steels with mandatory chemical requirements and mandatory mechanical properties that are achieved through solid-solution or bake hardening.
1.5 This specification is applicable to orders in either inch-pound units (as A 653) or SI units (as A 653M). Values in inch-pound and SI units are not necessarily equivalent. Within the text, SI units are shown in brackets. Each system shall be used independently of the other.
1.6 Unless the order specifies the "M" designation (SI units), the product shall be furnished to inch-pound units.
1.7 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of this specification.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A653/A653M-05 |
| Product Name | Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process |