ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled steel plates for pressure vessels covered by... | |
| 1.1 This practice covers the procedure for locating, by the use of a solution of copper sulfate, the thinnest spot in a zinc coating (hot dipped, electroplated, or sprayed) on... | |
| 1.1 This specification covers a group of common requirements which, unless otherwise specified in the individual material specification, shall apply to rolled steel plates for pressure vessels under each of... | |
| 1.1 This specification covers a high quality, round, cold-drawn steel music spring quality wire, uniform in mechanical properties, intended specially for the manufacture of springs subject to high stresses or... | |
| 1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also... | |
| 1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also... | |
| 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. The... | |
| 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high-temperature service. The term bolting material as used in this specification covers... | |
| 1.1 This specification covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought-steel parts... | |
| 1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1: 1.1.1 Unless otherwise... | |
| 1.1 This specification covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. 1.2 Two grades of track... | |
| 1.1 This specification covers chromium, chromium-nickel, and chromium-manganese-n ickel stainless steel plate, sheet, and strip for pressure vessels and for general applications. 1.2 The values stated in either inch-pound units... | |
| 1.1 This specification covers chromium-manganese-s ilicon alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in two grades having strength... | |
| 1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where savings in weight [mass]... | |
| 1.1 This specification covers malleable irons for castings made by the cupola process. 1.2 Without knowledge of casting geometry and process details, no quantitative relationship can be stated between the... | |
| 1.1 This specification covers manganese-vanadium-n ickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Material under this specification is available in two grades having different strength levels... | |
| 1.1 This specification covers manganese-vanadium-n ickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades having different strength levels... | |
| 1.1 This specification covers martensitic stainless steel and alloy steel castings for valves, flanges, fittings, and other pressure-containing parts (Note 1) intended primarily for high-temperature and corrosive service (Note 2). | |
| 1.1 This specification covers material in mat (or sheet) form fabricated from hot-rolled deformed steel bars to be used for the reinforcement of concrete. The mats shall consist of two... | |
| 1.1 This specification covers minimum-wall-thickne ss, electric-resistance- welded, carbon steel tubes to be used for heat exchangers, condensers, and similar heat-transfer apparatus. 1.2 The tubing sizes usually furnished to this... | |
| 1.1 This specification covers minimum-wall-thickne ss, electric-resistance- welded, carbon steel, boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2... | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless carbon steel boiler and superheater tubes for high-pressure service. 1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 in. | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Table 1 and 2. | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless ferritic and austenitic steel, boiler and superheater tubes and austenitic steel heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in... | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (Note 1), arch and stay tubes, and superheater tubes. Note 1-This type is... | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless medium-carbon steel, boiler tubes and boiler flues, including safe ends (see Note 1), arch and stay tubes, and superheater tubes. Note 1-This type... | |
| 1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Material under this specification is available in three grades having different strength levels... | |
| 1.1 This specification covers molybdenum-alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in three grades having different strength levels... | |
| 1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows:... | |
| 1.1 This specification covers nominal-wall-thickne ss welded tubes and heavily cold worked welded tubes made from the austenitic steels listed in Table 1, with various grades intended for such use... | |
| 1.1 This specification covers nominal-wall-thickne ss welded tubes made from the austenitic steels listed in , with various grades intended for such use as boiler, superheater, heat exchanger, or condenser... | |
| 1.1 This specification covers nonheat-treated axles up to and including those 6 1/2 in. (165.1 mm) nominal diameter at the center and heat-treated axles of all sizes for freight cars,... | |
| 1.1 This specification covers pearlitic malleable iron castings for general engineering usage at temperatures from normal ambient to approximately 750°F. 1.1.1 For continuous service at temperatures up to 1200°F design... | |
| 1.1 This specification covers pearlitic malleable irons for castings for general engineering usage at temperatures from normal ambient to approximately 400°C. 1.1.1 For continuous service at temperatures up to 650°C... | |
| 1.1 This specification covers round chromium-vanadium alloy steel spring wire having properties and quality intended for the manufacture of springs used at moderately elevated temperatures. This wire shall be either... | |
| 1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in . 1.2 Grades containing the letter,... | |
| 1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Table 1 and 2. 1.2 Grades... | |
| 1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2 Grades... | |
| 1.1 This specification covers several grades of minimum-wall-thickne ss, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes ½ to 5 in. [12.7 to 127 mm] inclusive,... | |
| 1.1 This specification covers several grades of minimum-wall-thickne ss, seamless, carbon-molybdenum alloy-steel, boiler and superheater tubes. 1.2 This specification covers tubes 1/2 to 5 in. [12.7 to 127 mm] inclusive,... | |
| 1.1 This specification covers the highest quality of round carbon steel spring wire, uniform in quality and temper, intended especially for the manufacture of valve springs and other springs requiring... | |
| 1.1 This specification covers the highest quality of round chromium-vanadium alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other springs... | |
| 1.1 This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. 1.2 The values stated in either SI (metric)... | |
| 1.1 This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or... | |
| 1.1 This specification covers welded wire reinforcement to be used for the reinforcement of concrete. Note 1-Welded wire for concrete reinforcement has been described by various terms: welded wire fabric,... | |
| 1.1 This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction covered by the latest revision of ASME B16.9, B16.11, B16.28, MSS SP-79, and MSS... | |
| 1.1 This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction covered by the latest revision of ASME B16.9, B16.11, MSS SP-79, and MSS SP-95. | |
| 1.1 This specification² covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also... | |
| 1.1 This test method covers the classification of graphite in cast irons in terms of type, distribution, and size by visual comparison to reference photomicrographs. This test method is intended... | |
| 1.1 This test method covers the classification of graphite in cast irons in terms of type, distribution, and size. This test method is intended to be applicable for all iron-carbon... | |
| Guidelines for Cast Iron | |
| Methods of Test for Local Thickness of Electrodeposited Coatings | |
| Specification for Alloy Steel Forgings for General Industrial Use | |
| Specification for Carbon and Alloy Steel Ring, Hollow Cylinder, and Disk Forgings for General Industrial Use | |
| Specification for Carbon Steel Forgings for General Industrial Use | |
| Specification for Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels | |
| Specification for Cold-Rolled Steel Axles | |
| Specification for Corrosion-Resistant Iron-Chromium and Iron-Chromium-Nickel Alloy Castings for General Application | |
| Specification for Cupola Malleable Iron [Metric] (Withdrawn 1999) | |
| Specification for Flat-Rolled Carbon Steel Sheets of Structural Quality | |
| Specification for High Tensile Strength Carbon-Silicon Steel Plates for Boilers and Other Pressure Vessels (Withdrawn 1967) | |
| Specification for High Tensile Strength Carbon-Silicon Steel Plates for Boilers and Other Pressure Vessels | |
| Specification for High-Strength Structural Rivet Steel (Withdrawn 1966) | |
| Specification for Lght Weight and Thin-Sectioned Gray Iron Castings | |
| Specification for One-Wear Wrought Steel Wheels | |
| Specification for Quenched-and-Tempere d Carbon-Steel Axles, Shafts, and Other Forgings for Locomotives and Cars (Withdrawn 1936) | |
| Specification for Quenched-and-Tempere d Carbon-Steel Axles, Shafts, and Other Forgings for Locomotives and Cars | |
| Specification for Rolled Wrought Iron Shapes and Bars | |
| Specification for Seamless Cold-Drawn Alloy-Steel (4 to 6 Percent Chromium) Heat Exchanger and Condenser Tubes | |
| Specification for Seamless Cold-Drawn Intermediate Alloy-Steel Heat-Exchanger and Condenser Tubes (Withdrawn 1995) | |
| Specification for Seamless Intermediate Alloy-Steel Still Tubes for Refinery Service (Withdrawn 1999) | |
| Specification for Single and Double Refined Wrought Iron Bars | |
| Specification for Spiral-Welded Steel or Iron Pipe | |
| Specification for Zinc-Coated Steel Wire Strand (Class B and Class C Coatings) | |
| Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service | |
| Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both | |
| Standard Specification for Cupola Malleable Iron | |
| Standard Specification for Fabricated Deformed Steel Bar Mats For Concrete Reinforcement | |
| Standard Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service | |
| Standard Specification for General Requirements for Steel Plates for Pressure Vessels | |
| Standard Specification for High-Strength Low-Alloy Structural Steel | |
| Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service | |
| Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes | |
| Standard Specification for Welded Steel Wire Fabric For Concrete Reinforcement | |
| Test Method for Uniformity of CoatIng by the Preece Test (Copper Sulfate Dip) on Zinc-Coated (Galvanized) Iron or Steel Articles | |
| This guide covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. The required chemical composition for steel... | |
| This guide covers standard specifications for minimum-wall-thickne ss, seamless carbon steel boiler and superheater tubes for high-pressure service. The steel shall conform to the required chemical composition for carbon, manganese,... | |
| This guide specifies standard specification for nominal-wall-thickne ss welded tubes and heavily cold worked welded tubes made from the austenitic steels with various grades intended for such use as a... | |
| This specification covers a group of common requirements that apply to rolled steel plates for pressure vessels. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace process. | |
| This specification covers a variety of carbon, alloy, and martensitic and austenitic stainless steel nuts. These nuts are intended for high-pressure or high-temperature service, or both. Bars from which the... | |
| This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers... | |
| This specification covers alloy steel and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. Ferritic... | |
| This specification covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought-steel parts by... | |
| This specification covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. The required chemical composition for steel... | |
| This specification covers chromium, chromium-nickel, and chromium-manganese-n ickel stainless steel plate, sheet, and strip for pressure vessels and for general applications. The steel shall conform to the requirements as to... | |
| This specification covers chromium-manganese-s ilicon alloy steel plates, intended particularly for welded boilers and other pressure vessels. | |
| This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a... | |
| This specification covers high quality, round, cold-drawn steel music spring quality wire for the manufacture of springs subject to high stresses or requiring good fatigue properties. The steel shall either... | |
| This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where savings in weight (mass) or... | |
| This specification covers malleable irons for castings made by the cupola process. The chemical composition of the iron shall be such as to produce materials that meet the mechanical property... | |
| This specification covers manganese-vanadium-n ickel alloy steel plates intended primarily for welded layered pressure vessels. Plates that shall be used are of Grades C and D and their maximum thickness... | |
| This specification covers minimum-wall-thickne ss carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other... | |
| This specification covers molybdenum alloy steel plates, intended particularly for welded boilers and other pressure vessels. Plates under this specification are available in three grades having different strength levels: Grade... | |
| This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. As a steel making practice, the steel shall be killed and shall conform to fine grain size requirements. | |
| This specification covers pearlitic malleable iron castings for general. The chemical composition of the iron shall be such as to produce the mechanical properties required by this specification. Hardness test... | |
| This specification covers round chromium-vanadium alloy steel spring wires having properties and quality intended for the manufacture of springs used at moderately elevated temperatures. Wires shall either be in the... | |
| This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for steel is given. The... | |
| This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes. Grades containing the letter H in their designation have requirements different from those of similar grades not... | |
| This specification covers seamless medium-carbon steel boiler and superheater tubes. The specification also covers minimum-wall-thickne ss, tubing sizes, boiler flues including safe ends, arch and stay tubes. The specification provides... | |
| This specification covers steel castings, martensitic stainless steel and alloys steel castings for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature and corrosive service. The grades of... | |
| This specification covers steel welded wire reinforcements to be used for the reinforcement of concrete. The wires shall be assembled by automatic machines or by other suitable mechanical means that... | |
| This specification covers the highest quality of round chromium-vanadium alloy steel wires for manufacture of valve springs and other springs with high-fatigue properties under moderately elevated temperatures. The wires shall... | |
| This specification covers the standard guide for welded deformed steel bar mats for concrete reinforcement. Mats should be capable of withstanding static load exerted perpendicular to the plane of the... | |
| This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The steel may be made by any commercially accepted... | |
|
Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs -- ASTM A227/A227M-06(2011)
|
This specification covers two classes of round cold-drawn steel spring wire having properties and quality for the manufacture of mechanical springs that are not subject to high stress or requiring... |
| This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction. These fittings are for use in pressure piping and in pressure vessel fabrication for service... | |
| This specification deals with carbon steel girder rails of plain, grooved, and guard types. Materials considered in this specification are grouped into three classes (Class A, B, and C) based... | |
| This specification deals with the highest quality of round carbon steel spring wire, uniform in quality and temper, intended especially for the manufacture of valve springs and other springs requiring... |
| << Prev | Next >> |