ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 The purpose of these test methods is to allow detection of the presence of intermetallic phases in mill products of duplex stainless steels to the extent that toughness or... | |
| 1.1 This document provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended... | |
| 1.1 This guide provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended... | |
| 1.1 This practice covers a basic procedure of ultrasonically inspecting cylindrical forgings with bores from the bore surface. 1.2 This practice applies to the manual testing mode. It does not... | |
| 1.1 This practice covers a basic procedure of ultrasonically inspecting cylindrical forgings with bores from the bore surface. 1.2 This practice applies to the manual testing mode. It does not... | |
| 1.1 This practice covers a procedure for using life-cycle cost (LCC) analysis techniques to evaluate alternative drainage system designs using corrugated metal pipe that satisfies the same functional requirements. 1.2... | |
| 1.1 This practice covers a procedure for using life-cycle cost (LCC) analysis techniques to evaluate alternative drainage system designs using corrugated metal pipe that satisfies the same functional requirements. 1.2... | |
| 1.1 This specification covers a group of common requirements that shall apply to wrought steel piping fittings covered in any of the following individual product specifications or any other ASTM... | |
| 1.1 This specification covers a group of requirements that are mandatory for castings produced by the investment casting process to meet the metallurgical requirements of the following steel casting specifications... | |
| 1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This specification is to be used... | |
| 1.1 This specification covers alloy steels having a chromium content equal to or less than 11.0% in plate, sheet, strip form for corrosion, and heat resisting applications. 1.2 Some steels... | |
| 1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range... | |
| 1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several classes are covered and are designated by... | |
| 1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by... | |
| 1.1 This specification covers deformed and plain stainless steel bars for concrete reinforcement used in applications requiring resistance to corrosion or controlled magnetic permeability. The standard sizes and dimensions of... | |
| 1.1 This specification covers deformed and plain stainless-steel bars for concrete reinforcement used in applications requiring resistance to corrosion or controlled magnetic permeability. The standard sizes and dimensions of deformed... | |
| 1.1 This specification covers deformed and plain steel reinforcing bars which prior to surface preparation are prefabricated and then coated with a protective fusion-bonded epoxy coating by electrostatic spray or... | |
| 1.1 This specification covers double pour, centrifugally cast, abrasion-resistant roll shells for general application. The outer layer is white iron and the inner layer is gray iron. There shall be... | |
| 1.1 This specification covers electric-fusion-weld ed steel pipe suitable for corrosive service. Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for traditional terms such... | |
| 1.1 This specification covers grades of nominal-wall-thickne ss, austenitic alloy steel tubing for general corrosion-resisting and low- or high-temperature service, having a specified minimum chromium content of less than 10.50%. | |
| 1.1 This specification covers grades of nominal-wall-thickne ss, austenitic alloy steel tubing for general corrosion-resisting and low- or high-temperature service, having a specified minimum chromium content of less than 10.50... | |
| 1.1 This specification covers high-strength low-alloy structural steel plate intended for use in welded construction of naval ships where a savings in weight [mass] is important. Plates that conform to... | |
| 1.1 This specification covers high-strength low-alloy structural steel plate intended for use in welded construction of naval ships where a savings in weight is important. Steels that conform to this... | |
| 1.1 This specification covers high-strength low-alloy structural steel shapes in Grades 50 [345], 60 [415], 65 [450] and 70 [485], produced by the quenching and self-tempering process (QST). The shapes... | |
| 1.1 This specification covers high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B, or Class C... | |
| 1.1 This specification covers hot-rolled and cold-rolled steel sheet coated by the electrolytic process. Coatings can be comprised of pure metals or metal alloys. For specific coatings, refer to Specifications... | |
| 1.1 This specification covers hot-worked alloy and carbon-boron steels designed to attain restricted depth of hardening in the end-quench test. These steel compositions are identified by the suffix letter "RH"... | |
| 1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use as hot forging stock. The bars shall be hot-wrought, as-wrought, unless thermal treatment is necessary to... | |
| 1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is hydraulic cylinder shafts. | |
| 1.1 This specification covers masonry joint reinforcement fabricated from cold drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in inch-pound units... | |
| 1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective vinyl (PVC, polyvinyl chloride, or polyvinyl chloride powder compound) coating. Class... | |
| 1.1 This specification covers requirements for a high strength drawn and cold rolled steel wire in two strength classes, with rectangular cross section, and round mill edge. This wire is... | |
| 1.1 This specification covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service, having a specified minimum chromium content of less than 10.50 %. 1.2... | |
| 1.1 This specification covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service, having a specified minimum chromium content of less than 10.50%. 1.2 Appendix... | |
| 1.1 This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. 1.2 Grades TP304H, TP309H, TP309HCb, TP310H, TP310HCb, TP316H, TP321H, TP347H, and TP348H are... | |
| 1.1 This specification covers spray-formed seamless ferritic/austenitic stainless steel pipe intended for general corrosive service, with particular emphasis on resistance to stress corrosion cracking. These steels are susceptible to embrittlement... | |
| 1.1 This specification covers stainless steel, textured sheets, especially for use in electronic packaging applications, for example, cabinet, rack, enclosure, and shelf constructions for telecommunication, computer, and data-processing equipment. 1.2... | |
| 1.1 This specification covers stainless steel, textured sheets, especially for use in electronic packaging applications, for example, cabinet, rack, enclosure, and shelf constructions for telecommunication, computer, and data-processing equipment. 1.2... | |
| 1.1 This specification covers steel sheet used in the manufacture of corrugated steel pipe for storm sewers, culverts, drains, and similar uses. The sheet is metallic coated by the hot-dip... | |
| 1.1 This specification covers steel wire in the size range of 0.120 to 0.500 in. (3.05 to 12.7 mm) with three classes of protective epoxy coating, in coils, for general... | |
| 1.1 This specification covers structural steel H-piles and sheet piling with protective epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1-The coating applicator is identified... | |
| 1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1-The coating applicator is... | |
| 1.1 This specification covers the general requirements that, unless otherwise specified in the product specification, apply to steel sheet in coils and cut lengths, metallic-coated on continuous lines by the... | |
| 1.1 This specification covers the general requirements to which flat-cast, amorphous, semi-processed, iron-base magnetic core alloys must conform. 1.2 These alloys are produced by a rapid-quenching, direct-casting process, resulting in... | |
| 1.1 This specification covers the magnetic properties of 50 nickel-50 iron parts fabricated by powder metallurgy techniques and is intended for parts that require high magnetic permeability, high electrical resistivity,... | |
| 1.1 This specification covers the procedure and acceptance standards for straight beam, pulse echo, ultrasonic examination of rolled structural shapes having a minimum section thickness of 1/2 in. [12.5 mm]. | |
| 1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade... | |
| 1.1 This specification covers three regular grades of silicon metal designated as Grades A, B, and C. 1.2 The values stated in inch-pound units are to be regarded as the... | |
| 1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand... | |
| 1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 Annex A1 describes low-relaxation bars and relaxation testing for that product. Low-relaxation bars shall... | |
| 1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 Supplement I describes low-relaxation bars and relaxation testing for that product. Low-relaxation bars shall... | |
| 1.1 This specification covers vacuum treated, alloy steel forgings, differentially heat treated for turbine rotors. 1.2 Differential heat treatment of a rotor forging involves subjecting two portions of the forging... | |
| 1.1 This specification covers wrought, microalloyed carbon steel forgings for industrial use. Microalloyed steels develop their properties by the addition of small amounts of microalloying elements such as vanadium, columbium,... | |
| 1.1 This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheet. The coating has a smooth, spangle-free surface. The zinc-nickel-coated sheet covered in... | |
| 1.1 This standard covers the requirements for forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings. | |
| 1.1 This standard is a compilation of definitions of terms related to steel, stainless steel, related alloys, and ferroalloys. 1.2 When a term is used in an ASTM document for... | |
| 1.1 This standard is a compilation of definitions of terms related to steel, stainless steel, related alloys, and ferroalloys. 1.2 When a term is used in an ASTM document for... | |
| 1.1 This standard is a compilation of terminology related to metallic coatings used in the steel industry, and to the steel on which the coatings are applied. Terms that are... | |
| 1.1 This standard provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended... | |
| 1.1 This test method covers a basic procedure of ultrasonically inspecting cylindrical forgings with bores from the bore surface. 1.2 This test method applies to the manual testing mode. It... | |
| 1.1 This test method covers a means of testing the interlaminar resistance of electrically insulating coatings as applied to adjacent laminations of flat-rolled electrical steel, under predetermined conditions of voltage,... | |
| 1.1 This test method covers a procedure for comparing materials used for coating, paving and lining corrugated metal pipe by use of a bed load abrasion testing machine. The procedure... | |
| 1.1 This test method covers measurements of lamination factor (Note 1) of a specimen composed of strips cut from amorphous magnetic material. It is suitable for the determination of lamination... | |
| 1.1 This test method covers procedures for determining the weight [mass] of coating on iron or steel sheet, wire, and other articles in which the coating is zinc or a... | |
| 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies (25 to 400 Hz) using a toroidal test transformer. The term toroidal test transformer... | |
| 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies [25 to 400 Hz] using a toroidal test transformer. The term “toroidal test transformer” | |
| 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies [25 to 400 Hz] using a toroidal test transformer. The term toroidal test transformer... | |
| 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies [25?Hz to 400?Hz] using a toroidal test transformer. The term "toroidal test transformer" is... | |
| 1.1 This test method covers tests for various magnetic properties of flat-cast amorphous magnetic materials at power frequencies (50 and 60 Hz) using sheet-type specimens in a yoke-type test fixture. | |
| 1.1 This test method covers tests for various magnetic properties of flat-cast amorphous magnetic materials at power frequencies (50?Hz and 60?Hz) using sheet-type specimens in a yoke-type test fixture. It... | |
| 1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method... | |
| 1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method... | |
| 1.1 This test method covers the determination of the Equotip hardness of steel, cast steel, and cast iron (Part A), including the methods for the verification of Equotip hardness testing... | |
| 1.1 This test method covers the determination of the Leeb hardness of steel, cast steel, and cast iron (Part A), including the methods for the verification of Leeb hardness testing... | |
| 1.1 This test method covers the tension testing of wire ropes and strand at room temperature, specifically to determine the measured breaking force, yield strength, elongation, and modulus of elasticity. | |
| 1.1 This test method covers the tension testing of wire ropes and strand at room temperature, specifically to determine the minimum acceptance strength or nominal strength, yield strength, elongation, and... | |
| 1.1 This test method covers torsion (or twist) testing of metallic wire. 1.2 The values stated in U.S. Customary units are to be regarded as the standard. The SI equivalents... | |
| 1.1 This test method describes procedures to establish the relative bond strength of steel reinforcing bars in concrete. 1.2 This test method is intended to determine the effects of surface... | |
| 1.1 This test method describes the torsion (or twist) testing of metallic wire. 1.2 The values stated in U.S. customary units are to be regarded as the standard. The SI... | |
| 1.1 This test method describes the torsion (or twist) testing of metallic wire. 1.2 The values stated in U.S. customary units are to be regarded as the standard. The SI... | |
| Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the manufacture of masonry... | |
| Specification for Carbon-Steel Castings for Valves, Flanges, and Fittings for High-Temperature Service | |
| Specification for High Strength Structural steel | |
| Specification for Steel for Buildings | |
| Specification for Zinc-Coated Galvanized Iron or Steel Sheets, Boils, and Butt Lengths | |
| The specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial application. An electric furnace or other similar primary melting process with or without degassing or refining may... | |
| These test methods cover the detection of detrimental intermetallic phase in duplex austenitic/ferritic stainless steel to the extent that toughness and corrosion resistance is affected significantly. These test methods will... | |
| This guide covers high-strength low-alloy steel shapes of structural quality, produced by quenching and self-tempering process (QST). The chemical analysis of the heat and of the steel product analysis shall... | |
| This guide covers standard specification for high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B, or... | |
| This guide covers standard specification for stainless steel, textured sheets, especially for use in electronic packaging applications. The textured side or sides of the sheet shall be produced in such... | |
| This specification covers a group of requirements that are mandatory for castings produced by the investment casting process to meet the metallurgical requirements of the following steel casting specifications. Chemical,... | |
| This specification covers alloy steels having a chromium content equal to or less than 11.0% in plate, sheet, strip form for corrosion, and heat-resisting applications. Some steels, especially the high... | |
| This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025,... | |
| This specification covers carbon and low-alloy steel castings. The steel specimens shall be heat treated and shall conform to the required values of austenitizing temperature and tempering temperature. The steel... | |
| This specification covers deformed and plain austenitic and duplex (austenitic/duplex) stainless steel bars for concrete reinforcement proposed to be used in applications requiring corrosion resistance, controlled tensile properties or controlled... | |
| This specification covers deformed and plain stainless steel bars for concrete reinforcement proposed to be used in applications requiring corrosion resistance or controlled magnetic permeability. For each specimen, one tension... | |
| This specification covers deformed and plain steel reinforcing bars. Steel samples shall be blast cleaned and shall be coated with a protective fusion-bonded epoxy coating by electrostatic spray or other... | |
| This specification covers different sizes of several grades of silicon metal. The metal shall undergo chemical analysis and shall conform to specified chemical composition requirements. | |
| This specification covers double pour, centrifugally cast, abrasion-resistant roll shells for general application. The outer layer is white iron and the inner layer is gray iron and there shall be... | |
| This specification covers ductile iron castings that are subsequently heat treated by an austempering process. The chemical composition requirements may be agreed upon between the manufacturer, heat treater, and the... | |
| This specification covers epoxy-coated steel wires, in coils, for general use. The protective epoxy coatings covered here are available in three classes, namely: Class A, which are intended for use... | |
| This specification covers forged alloy steel lifting components and welded coupling and master links for Grade 80 and Grade 100 alloy chain slings. The steel materials shall be melt processed... | |
| This specification covers high strength, cold drawn or cold rolled steel wire with rectangular cross-section and round mill edge. The wire is intended for use in pre-stressed vessel and press... | |
| This specification covers high-strength low-alloy steel shapes of structural quality, produced by quenching and self-tempering process (QST). The chemical analysis of the heat and of the steel product analysis shall... | |
| This specification covers high-strength low-alloy structural steel plates intended for use in welded construction of naval ships where a savings in weight (mass) is important. The steel shall be made... | |
| This specification covers hot-rolled and cold-rolled steel sheet coated by the electrolytic process. Coatings can be comprised of pure metals or metal alloys. The product shall be coated on one... | |
| This specification covers hot-worked alloy and carbon-boron steels designed to attain restricted depth of hardening in the end-quench test. These steel compositions are identified by the suffix letter "RH" added... | |
| This specification covers hot-worked alloy and carbon-boron steels designed to attain restricted depth of hardening in the end-quench test. These steel compositions are identified by the suffix letter RH added... | |
| This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use as hot forging stock. The bars shall be hot-wrought, as-wrought, unless thermal treatment is necessary to ensure... | |
| This specification covers requirements and method of rating and testing for alloy chain slings. Only component parts compatible with alloy chain shall be used. Sling assembled by welding shall be... | |
| This specification covers spray-formed seamless austenitic stainless steel pipe intended for high-temperature and general corrosive service. The steel shall conform to the specified chemical composition and tensile requirements. The mechanical... | |
| This specification covers spray-formed seamless ferritic/austenitic stainless steel pipe intended for general corrosive service, with particular emphasis on resistance to stress corrosion cracking. These steels are susceptible to embrittlement if... | |
| This specification covers standard requirements for ferritic/austenitic (duplex) stainless steel pipe that is electric fusion welded with addition of filler metal suitable for corrosive service. Heat treatment shall be performed... | |
| This specification covers standards for hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use includes hydraulic cylinder... | |
| This specification covers steel castings, surface acceptance standards, magnetic particle and liquid penetrant inspection. Liquid penetrant inspection or magnetic particle inspection shall be used for nondestructive inspection. Personnel performing examination... | |
| This specification covers steel sheets used in the manufacture of corrugated steel pipe for storm sewers, culverts, drains, and similar uses. The sheet is metallic coated by the hot-dip process. | |
| This specification covers steel wire and steel welded wire fabrics which are either plain or deformed, and coated with protective polyvinyl chloride (PVC). Class A material is intended for use... | |
| This specification covers the common requirements that shall apply to wrought steel piping fittings. The material shall consist of forgings, bars, plates, and seamless or welded tubular products. Ferritic steels... | |
| This specification covers the general requirements for steel sheet in coils and cut length, metallic-coated on continuous lines by the hot-dip process. This material is intended for applications requiring corrosion... | |
| This specification covers the general requirements to which flat-cast, amorphous, semi-processed, iron-base magnetic core alloys must conform. These alloys shall be produced by a rapid-quenching, direct-casting process, resulting in metals... | |
| This specification covers the magnetic property requirements of 50 nickel-50 iron soft magnetic parts fabricated by powder metallurgy techniques in the sintered or annealed conditions, intended for parts that require... | |
| This specification covers the qualification requirements for structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by electrostatic spraying, flocking, or fluidized bed processing. Surface preparation techniques... | |
| This specification covers the requirements to which flat-cast, amorphous, semi-processed, iron-base magnetic core alloys must conform. These alloys shall be produced by a rapid-quenching, direct-casting process, resulting in metals with... | |
| This specification covers two types and two grades of 2- and 3-wire, uncoated weldless steel and strand for use in pretensioned and posttensioned prestressed concrete construction. One specimen for test... | |
| This specification covers uncoated, stress-relieved steel bars for prestressed concrete railroad ties. Analysis of the steel shall conform to the chemical requirements specified by the specification. Mechanical requirements including test... | |
| This specification covers vacuum treated and differentially heat treated alloy steel forgings for turbine rotors. Materials shall be manufactured by melting process, heat treatment (consisting of normalizing and tempering to... | |
| This specification covers wrought, microalloyed carbon steel forgings for general industrial use. Materials shall be produced by melting processes and killing. It shall also be hot forged by hot mechanical... | |
| This specification covers zinc-nickel alloy coatings applied by the electrolytic process to hot-rolled and cold-rolled steel sheets for applications requiring designation of the coating mass on each surface. Coating application... | |
| This specification deals with the procedures and acceptance standards for straight beam, pulse echo, ultrasonic examination of rolled structural shapes. The section surfaces shall be sufficiently clean and smooth to... | |
| This test method deals with the procedures and acceptance standards for straight beam, pulse echo, ultrasonic examination of rolled structural shapes. The section surfaces shall be sufficiently clean and smooth... | |
| This test method deals with the standard procedures for establishing the relative bond strength of steel reinforcing bars in concrete using beam-end specimens. This test method shall determine the effects... |
| << Prev | Next >> |