This specification covers specially heat treated 5% and 5 1/2% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. Plates are classified as Grade A and Grade B. The steel shall be killed and shall conform to the fine austenitic grain size requirements specified. Plates shall be heat treated in accordance with the required specifications. The steel shall conform to the chemical requirements specified. Tensions tests and impacts tests shall be made to meet the mechanical requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A645/A645M-10(2022) |
| Product Name | Standard Specification for Pressure Vessel Plates, 5?% and 5 1 2 ?% Nickel Alloy Steels, Specially Heat Treated |