ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 These specifications cover welded carbon steel machine chain and coil chain. Although these chains are not intended for pocket wheel use, they can be used for pocket and sprocket... | |
| 1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2... | |
| 1.1 This method covers a procedure for performing transverse bending tests on separately cast cylindrical test bars of gray cast iron. 1.2 This standard does not purport to address all... | |
| 1.1 This practice for ultrasonic examination covers turbine and generator steel rotor forgings covered by Specifications A 293, A 469/A 469M, and A 470/A 470M. This standard shall be used... | |
| 1.1 This practice for ultrasonic examination covers turbine and generator steel rotor forgings covered by Specifications A 469/A 469M, A 470/A 470M, A 768/A 768M, and A 940/A 940M. This... | |
| 1.1 This practice for ultrasonic examination covers turbine and generator steel rotor forgings covered by Specifications A469/A469M, A470/A470M, A768/A768M, and A940/A940M. This practice shall be used for contact testing only. | |
| 1.1 This practice for ultrasonic examination covers turbine and generator steel rotor forgings covered by Specifications A469/A469M, A470/A470M, A768/A768M, and A940/A940M. This standard shall be used for contact testing only. | |
| 1.1 This specification covers a group of general requirements that, unless otherwise specified in the purchase order or in an individual specification, shall apply to rolled steel plate, sheet, and... | |
| 1.1 This specification covers a group of requirements which, with the exceptions of 4.3 and Sections 5, 6, 17, 18, 19, 20, 21, 22, and 23, are mandatory requirements to... | |
| 1.1 This specification covers alloy-steel bolting material specially heat treated for high-temperature service, such as steam turbine, gas turbine, and similar uses. This material requires special processing and should not... | |
| 1.1 This specification covers aluminum-coated steel sheet in coils and cut lengths available with two types of aluminum coating applied by the hot-dip process, with several coating weights [masses]. 1.2... | |
| 1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as indicated in Table... | |
| 1.1 This specification covers austenitic ductile iron castings which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile iron, also... | |
| 1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed graphite flakes,... | |
| 1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in inch-pound units are to... | |
| 1.1 This specification covers carbon steel chain for such applications as railroad cars, construction, industrial uses, load binding, and general purposes other than overhead lifting. Note 1-This specification does not... | |
| 1.1 This specification covers castings made of ductile iron, also known as spheroidal graphite iron or nodular iron, which is defined as cast iron with the graphite substantially in spherical... | |
| 1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions are given in Table... | |
| 1.1 This specification covers copper-clad steel wire strand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical... | |
| 1.1 This specification covers ductile iron castings for use in pressure containing paper mill dryer rolls at temperatures up to 450°F. 1.2 No precise quantitative relationship can be stated between... | |
| 1.1 This specification covers ductile iron castings for use in pressure containing paper mill dryer rolls at temperatures up to 450oF [230oC]. 1.2 No precise quantitative... | |
| 1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C. 1.2 No precise quantitative relationship can be stated between the properties... | |
| 1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 750°F. 1.2 No precise quantitative relationship can be stated between the properties... | |
| 1.1 This specification covers five grades of aluminum-coated, steel wire strand, composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and... | |
| 1.1 This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys,... | |
| 1.1 This specification covers four grades of bolting materials with nine classes of yield strength ranging from 50 to 120 ksi [345 to 827 MPa] for use in high-temperature service... | |
| 1.1 This specification covers four grades of bolting materials with ten classes of yield strength ranging from 50 to 120 ksi [345 to 827 MPa] for use in high-temperature service... | |
| 1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped deoxidation practice. However, at the... | |
| 1.1 This specification covers homogeneous wrought hardened alloy steel rolls for use in cold or hot reduction of flat rolled ferrous and nonferrous products. | |
| 1.1 This specification covers hot- and cold-finished bars of stainless steel, including rounds, squares, and hexagons, and hot-rolled or extruded shapes such as angles, tees, and channels for use in... | |
| 1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in accordance with... | |
| 1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and cold-finished... | |
| 1.1 This specification covers iron-base, heat-resisting alloy castings of the 25% chromium, 12% nickel class, intended for structural elements, containers, and supports in electric furnaces, petroleum still tube supports, and... | |
| 1.1 This specification covers minimum-wall-thickne ss, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where corrosion resistance is important. 1.2 The... | |
| 1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi... | |
| 1.1 This specification covers requirements for zinc-coated flat steel tape in coils for use as interlocking armor and flat armor for electrical cables. The zinc-coated tape is produced with three... | |
| 1.1 This specification covers round, cold-drawn, steel spring wire having properties and quality intended for the manufacture of the following types of upholstery springs: 1.1.1 Type A - Coiled (Marshall... | |
| 1.1 This specification covers round, cold-drawn, steel spring wire having properties and quality intended for the manufacture of the following types of upholstery springs: 1.1.1 Type A- Coiled (Marshall pack),... | |
| 1.1 This specification covers round, cold-drawn, steel spring wire having properties and quality intended for the manufacture of the following types of upholstery springs: 1.1.1 Type A-Coiled (Marshall pack), 1.1.2... | |
| 1.1 This specification covers round, cold-drawn, steel spring wire having properties and quality intended for the manufacture of the following types of upholstery springs: 1.1.1 Type A-Coiled (Marshall pack), 1.1.2... | |
| 1.1 This specification covers round, cold-drawn, steel spring wire having properties and quality intended for the manufacture of the following types of upholstery springs: 1.1.1 Type A\u2014Coiled (Marshall pack), 1.1.2... | |
| 1.1 This specification covers round, uncoated, cold-drawn spring wire in coils having properties and quality intended for the manufacture of the following upholstery springs: 1.1.1 Type A-Zig-zag (U-formed), 1.1.2 Type... | |
| 1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be... | |
| 1.1 This specification covers straight seam or spiral seam electric-fusion-weld ed, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered are NPS 14 to 30... | |
| 1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The... | |
| 1.1 This specification covers the more commonly used types of round stainless steel wire intended especially for weaving and knitting. 1.2 The values stated in inch-pound units are to be... | |
| 1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates, 1/2 in. [12.5 mm] and over in... | |
| 1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are low-relaxation... | |
| 1.1 This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: 1.1.1 Type BA wire is used for applications... | |
| 1.1 This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. 1.2 The values stated in inch-pound units are to be regarded as the... | |
| 1.1 This specification covers vacuum-treated basic electric steel forgings for generator rotors. 1.2 Supplementary requirements are provided, both in this standard and in Specification A 788, for use when additional... | |
| 1.1 This specification covers vacuum-treated basic electric steel forgings for generator rotors. 1.2 Supplementary requirements are provided, both in this standard and in Specification A 788/A 788M, for use when... | |
| 1.1 This specification covers vacuum-treated basic electric steel forgings for generator rotors. 1.2 The values stated in inch-pound units are to be regarded as the standard. | |
| 1.1 This specification covers vacuum-treated carbon and alloy steel forgings for turbine rotors and shafts. 1.2 The values stated in either SI units or inch-pound units are to be regarded... | |
| 1.1 This specification covers vacuum-treated carbon and alloy steel forgings for turbine rotors and shafts. 1.2 The values stated in inch-pound units are to be regarded as the standard. The... | |
| 1.1 This specification covers welded carbon steel machine chain and coil chain. Although these chains are not intended for pocket wheel use, they can be used for pocket and sprocket... | |
| 1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain... | |
| 1.1 This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction, covered by the latest revision of ASME B16.9, ASME B16.11, ASME B16.28, MSS-SP-79, and... | |
| 1.1 This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction, covered by the latest revision of ASME B16.9, ASME B16.11, MSS-SP-79, and MSS SP-95. | |
| 1.1 This specification covers zinc-coated low-carbon steel wire for use in armoring for protection against damage of submarine and underground cables used for communication, control, or power purposes. 1.2 The... | |
| 1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions are given in Table... | |
| 1.1 This specification2 covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions are given in... | |
| 1.1 This test method covers procedures for determining the weight [mass] of coating on aluminum-coated iron or steel sheets and wire, and on other aluminum-coated iron and steel articles. 1.2... | |
| 1.1 This test method covers procedures for determining the weight [mass] of coating on aluminum-coated iron or steel sheets and wire, and on other aluminum-coated iron and steel articles. 1.2... | |
| 1.1 This test method covers the determination of heat stability of steam turbine shafts and rotor forgings to ensure stability at operating temperature. This test method is not ordinarily applicable... | |
| 1.1 This test method for inspection applies to turbine and generator steel rotor forgings covered by the following specifications of the American Society for Testing and Materials: ASTM Title of... | |
| 1.1 This test method for ultrasonic examination applies to turbine and generator steel rotor forgings covered by Specifications A 293, A 469, and A 470. This standard shall be used... | |
| 1.1 This test method for ultrasonic examination applies to turbine and generator steel rotor forgings covered by Specifications A 293, A 469/A 469M, and A 470. This standard shall be... | |
| Specification for Austentic Steel Forged and Bored Pipe for Hi GH-Temperature Service (Withdrawn 1995) | |
| Specification for Butt Welds in Still Tubes for Refinery Service (Withdrawn 1994) | |
| Specification for Cast-Iron Locomotive Cylinders | |
| Specification for Centrifugally Cast Austenitic Steel Cold-Wrought Pipe for High-Temperature Service (Withdrawn 1995) | |
| Specification for Deformed Billet Steel Bars for Concrete Reinforcement with 60,000 psi Minimum Yield Point | |
| Specification for Electric-Fusion (Arc)- Welded Wrought Iron Plate pipe | |
| Specification for Forged or Rolled Alloy Steel Pip Flanges, Forged Fitings, and Valves and Parts Specially Heat Treated for High-Temperature Service (Withdrawn 1974) | |
| Specification for High-Strength Deformed Billet-Steel Bars for Concrete Reinforcement with 75,000 psi Minimum Yield Strength | |
| Specification for High-Strength Low-Alloy Structural Manganese Vanadium Steel | |
| Specification for High-Strength Structural Steel | |
| Specification for Hot- and Cold-Finished Bars of Stainless and Heat-Resisting Chromium-Nickel-Mang anese Steel | |
| Specification for Hot-Rolled Carbon Steel Sheets, Commercial Quality | |
| Specification for Hot-Worked, Hot-Cold-Worked, and Cold-Worked Alloy Steel Bars for High Strength at Elevated Temperatures | |
| Specification for Leaded Carbon Steel Forged Pipe Flanges and Parts for Pressure and General Service | |
| Specification for Merchant Pig Iron | |
| Specification for Nickel-Chromium-Iron Alloy Castings (35-15 Class) for High-Temperature Service | |
| Specification for Precipitation Hardening Alloy Bars, Forgings, and Forging Stock for High-Temperature Service | |
| Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Copper-Nick el-Aluminum | |
| Specification for Pressure Vessel Plates, Carbon Steel, Improved Transition Properties | |
| Specification for Refined Iron Bars | |
| Specification for Seamless Ferritic Alloy-Steel Pipe Specially Heat Treated for High-Temperature Service (Withdrawn 1995) | |
| Specification for Special Large Size Deformed Billet-Steel Bars for Concrete Reinforcement | |
| Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process, Structural (Physical) Quality (Withdrawn 1994) | |
| Specification for Wrought Iron Plates | |
| Standard Specification for Ferritic Malleable Iron Castings [Metric] | |
| Standard Specification for High- Strength Low- Alloy Structural Manganese Vanadium Steel | |
| Standard Specification for High-Strength Low-Alloy Structural Manganese Vanadium Steel | |
| Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Low-Temperature Service | |
| Standard Specification for Quenched And Tempered Steel Bolts And Studs | |
| Standard Specification for Stainless And Heat-Resisting Chromium-Nickel-Mang anese Steel Plate, Sheet, And Strip | |
| Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) by the Hot-Dip Process for Storm Sewer and Drainage Pipe (Withdrawn 1995) | |
| Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) By The Hot-Dip Process, Structural (Physical) Quality | |
| Standard Specification for Uncoated Seven-Wire Stress-Relieved Strand For Prestressed Concrete | |
| Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings | |
| Standard Specification for Zinc-Coated Steel Wire Strand | |
| Standard Specifications For Malleable Iron Castings | |
| This guide covers standard specification for straight seam or spinal seam electric-fusion-weld ed, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered shall include NPS... | |
| This measurement method covers the procedures for the standard practice of determining the heat stability of steam turbine and rotor forgings to ensure stability at operating temperature. Surface and test... | |
| This specification covers aluminum-coated steel sheet in coils and cut lengths available with two types of aluminum coating applied by the hot-dip process, with several coating weights. The heat analysis... | |
| This specification covers austenitic ductile iron castings used for their resistance to heat, corrosion and wear. The castings shall be melt processed using cupolas, air furnaces, electric furnaces or crucible... | |
| This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b,... | |
| This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. The different solution heat treatment and annealing treatment received by... | |
| This specification covers carbon and low alloy steel tubes. Steel samples shall be melt processed and shall either be ingot cast or strand cast. Heat and product analyses shall be... | |
| This specification covers carbon steel chain for such applications as railroad cars, construction, industrial uses, load binding, and general purposes other than overhead fitting. The three classes of carbon steel... | |
| This specification covers carbon steel chain for such applications as railroad cars, construction, industrial uses, load binding, and general purposes other than overhead lifting. The three classes of carbon steel... | |
| This specification covers copper-clad steel wire strand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance... | |
| This specification covers ductile iron castings for use in pressure containing paper mill dryer rolls. The castings shall be stress relieved through heat treatment and shall undergo chemical analysis and... | |
| This specification covers ferritic malleable castings for general engineering usage. The castings are classified as Grade 32510. The chemical composition of the iron shall be such as to produce the... | |
| This specification covers five grades of aluminum-coated, steel wire strand composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and for... | |
| This specification covers five grades of zinc-coated, steel wire strand, composed of a number of round, steel wires, with four weights of zinc coatings, suitable for use as guys, messengers,... | |
| This specification covers general requirements for flat-rolled stainless and heat-resisting steel plate, sheet, and strip. The steel shall be made by one of the following processes: electric-arc, electric-induction, or other... | |
| This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. Plates are normally supplied in the as-rolled condition. The plates may be ordered normalized or stress relieved,... | |
| This specification covers hot- and cold-finished bars of stainless steel, including rounds, squares, and hexagons, and hot-rolled or extruded shapes such as angles, tees, and channels for use in boiler... | |
| This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Tensile and yield strengths shall be determined after a tension test of the sheets. The... | |
| This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. The steel materials shall be melt processed by using open-heart, basic oxygen, or electric furnace and shall conform... | |
| This specification covers iron-base, heat-resisting alloy castings, intended for structural elements, containers, and supports in electric furnaces, petroleum still tube supports, and for similar applications. The alloys shall be electric-furnace... | |
| This specification covers round, uncoated, cold-drawn spring wire in coils intended for the manufacture of upholstery springs such as zig-zag, square-formed, and sinuous. The steel shall be made by open-heart,... | |
| This specification covers standard requirements for sheet steel in coils and cut lengths for porcelain enameling. Heat analysis of Type I, Type II, and Type III steels shall conform to... | |
| This specification covers standards for Grade 660 (Class A, B, C, and D) , Grade 651 (Class A and B), Grade 662 (Class A and B), and Grade 665 (Class... | |
| This specification covers standards for minimum-wall-thickne ss, seamless, and electric-resistance welded low-alloy steel tubes to be used for pressure containing parts, that is economizers, and for other corrosion resistant applications. | |
| This specification covers the commonly used types of round stainless steel wire intended especially for weaving and knitting. The steel shall conform to the requirements as to chemical composition specified. | |
| This specification covers the standard for centrifugally cast austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. The pipe shall receive a heat treatment at the... | |
|
Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings -- ASTM A403/A403M-13a
Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings -- ASTM A403/A403M-18a
Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings -- ASTM A403/A403M-19a
Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings -- ASTM A403/A403M-22a
|
This specification covers the standard for wrought austenitic stainless steel fittings for pressure piping applications. The material for fittings shall consist of forgings, bars, plates, or seamless or welded tubular... |
| This specification covers the standard procedure and acceptance for straight-beam, pulse-echo, ultrasonic examination of rolled fully killed carbon and alloy steel plates. The equipment shall be of the pulse-echo straight... | |
|
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete -- ASTM A421/A421M-15
|
This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction. These two types are the type BA used for applications in... |
| This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. The steel shall be made by the basic electric-furnace process. The molten steel shall... | |
| This specification covers vacuum-treated basic electric steel forgings for use in generator rotors. Steel materials shall be manufactured by vacuum degassing, heat treatment, rough machining, and boring. Heat and product... | |
| This specification covers vacuum-treated carbon and alloy steel forgings for turbine rotors and shafts. Materials shall be manufactured and treated by: melting process via basic electric-furnace; secondary melting process via... | |
| This specification covers welded carbon steel machine chain and coil chain. Although these chains are not intended for pocket wheel use, they can be used for pocket and sprocket wheel... | |
| This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. The chain shall conform to the... | |
| This specification covers wrought carbon steel and alloy steel pipe fittings of seamless and welded construction for use in pressure piping and pressure vessel service at low temperatures. Materials shall... | |
| This specification covers zinc-coated flat steel tape in coils for use as interlocking armor and flat armor for electric cables. The zinc-coated tape is produced with three classes of zinc... | |
| This specification covers zinc-coated low-carbon steel wire for use in armoring for protection against damage of submarine and underground cables used for communication, control, or power purposes. The base metal... | |
| This specification deals with carbon and alloy steel forgings (including gas bottles) for use in thin-walled pressure vessels. Covered here are the following grades of steel forgings: Grade A; Grade... | |
| This specification deals with the standard types and grade requirements of seven-wire, uncoated steel strands for use in the construction of pre-tensioned and post-tensioned pre-stressed concrete. The two types of... | |
| This specification2 covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength. The fasteners are intended for general engineering use. Type 1 fasteners shall... | |
| This specifications covers alloy-steel bolting material specially heat treated for high-temperature service, such as steam turbine, gas turbine, and similar uses. The grades of steels covered here are: Grade B4B,... | |
| This test method deals with the acceptance criteria for the magnetic particle examination of forged steel crankshafts and forgings having large main bearing journal or crankpin diameters. Covered here are... |
| << Prev | Next >> |