1.1 This specification covers austenitic stainless steels in the annealed and normally required cold-worked conditions for various structural, architectural, pressure vessel, magnetic, cryogenic, and heat-resisting applications. (This revision of Specification A 666 replaces prior Specifications A 412 and A 177.)
1.2 The application of this specification, or the use of material covered by this specification does not automatically allow usage in pressure vessel applications. Only annealed conditions of grades specifically approved by the ASME code are permitted for pressure vessel use.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A666-00 |
| Product Name | Standard Specification for Annealed or Cold-Worked Austenitic Stainless Steel Sheet, Strip, Plate, and Flat Bar |