ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 100 150 182
Product Name Notes
1.1 Nickel boron coatings are produced by autocatalytic (electroless) deposition from aqueous solutions. These solutions contain either an alkylamineborane or sodium borohydride as a reducing agent, a source of nickel...
1.1 The specification covers plate, sheet, and strip of nickel-chromium-iron -molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in , for use in general corrosive service. 1.2 The...
1.1 The specification covers plate, sheet, and strip of nickel-chromium-iron -molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive service. 1.2...
1.1 These test methods cover procedures for determining the presence of cuprous oxide (Cu2O) in products made from deoxidized and oxygen-free copper. 1.2 The test methods appear in...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil , and are derived from Test Methods E8, which cover the...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil , and are derived from Test Methods E8M, which cover the...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil, and are derived from Test Methods E 8, which cover the...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil, and are derived from Test Methods E 8M, which cover the...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil. 1.2 This standard does not purport to address all of the...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil. Note 1-These metric test methods are the equivalents of those in...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil2, and are derived from Test Methods E8, which cover the tension...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil2, and are derived from Test Methods E8M, which cover the tension...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, with the exception of aluminum foil,2 and are derived from Test Methods E8, which...
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, with the exception of aluminum foil,2 and are derived from Test Methods E8M, which...
1.1 These test methods describe procedures for determining the presence of cuprous oxide (Cu2O) in products made from deoxidized and oxygen-free copper. 1.2 Inch-pound units are the standard. SI values...
1.1 These test methods describe procedures for determining the presence of cuprous oxide (Cu2O) in products made from deoxidized and oxygen-free copper. 1.2 Units Inch-pound units are to be regarded...
1.1 These test methods describe procedures for determining the presence of cuprous oxide (Cu2O) in products made from deoxidized and oxygen-free copper.
1.1 These test methods describe procedures for determining the presence of cuprous oxide (Cu2O) in products made from deoxidized and oxygen-free copper. 1.2 The test methods appear in...
1.1 This classification covers temper designations for copper and copper alloys\u2014wrought and cast. The temper designations are classified by the process or processes used in manufacturing the product involved and...
1.1 This classification establishes temper designations for copper and copper alloys-wrought and cast. The temper designations are classified by the process or processes used in manufacturing the product involved and...
1.1 This guide covers a cleaning and descaling procedure useful to producers, users, and fabricators of titanium and titanium alloys for the removal of ordinary shop soils, oxides, and scales...
1.1 This guide covers the major variables which affect the rate of arc erosion of electrical contact materials and serves as a guide in developing more detailed specifications for arc-erosion...
1.1 This guide covers the use of the dropping test to measure the thickness of electrodeposited zinc, cadmium, copper, and tin coatings. Note 1Under most circumstances this method of measuring...
1.1 This guide covers the use of the dropping test to measure the thickness of electrodeposited zinc, cadmium, copper, and tin coatings. Note 1-Under most circumstances this method of measuring...
1.1 This guide covers the use of the dropping test to measure the thickness of electrodeposited zinc, cadmium, copper, and tin coatings. Note 1: Under most circumstances this method of...
1.1 This guide covers the use of the spot test for the measurement of thicknesses of electrodeposited chromium coatings over nickel and stainless steel with an accuracy of about ±20...
1.1 This guide covers the use of the spot test for the measurement of thicknesses of electrodeposited chromium coatings over nickel and stainless steel with an accuracy of about \u00b120?%...
1.1 This guide defines the criteria for composition, properties, and other requirements for brushes containing a matrix of one or more conducting metallic elements or alloys and one or more...
1.1 This is a classification of temper designations for copper and copper alloys-wrought and cast. The temper designations are classified by the process or processes used in manufacturing the product...
1.1 This method covers pulse-echo ultrasonic inspection of aluminum-alloy plate of thickness equal to or greater than 0.500 in. (12.7 mm) for use in the fabrication of pressure vessels. The...
1.1 This method describes procedures for the determination of the reversed or repeated bending fatigue properties of copper alloy flat-sheet or strip-spring materials by fixed cantilever, constant amplitude of displacement-type...
1.1 This practice covers a cleaning and descaling procedure useful to producers, users, and fabricators of zirconium and zirconium alloys for the removal of ordinary shop soils, oxides, and scales...
1.1 This practice covers simple, qualitative tests for evaluating the adhesion of metallic coatings on various substances. 1.2 The values stated in SI units are to be regarded as standard.
1.1 This practice covers simple, qualitative tests for evaluating the adhesion of metallic coatings on various substances. 1.2 The values stated in SI units are to be regarded as standard.
1.1 This practice covers the determination of the yield strength (0.01%, 0.02%, and 0.05% offset), at room temperature. It is intended for copper alloys in tempers commonly used for spring...
1.1 This practice covers the requirements for pulse-echo ultrasonic inspection and includes criteria used to define applicable quality levels of aluminum-alloy wrought products for aerospace applications when performance of the...
1.1 This practice covers the requirements for pulse-echo ultrasonic inspection and includes criteria used to define applicable quality levels of aluminum-alloy wrought products when performance of the ultrasonic test by...
1.1 This practice describes simple, qualitative tests for evaluating the adhesion of metallic coatings on various substances. 1.2 This standard does not purport to address all of the safety concerns,...
1.1 This practice describes the practices and factors considered to be most important in the measurement of electrical contact noise of sliding contacts. 1.2 This standard does not purport to...
1.1 This practice describes the practices and factors considered to be most important in the measurement of electrical contact noise of sliding contacts. 1.2 This standard does not purport to...
1.1 This practice describes the practices and factors considered to be most important in the measurement of electrical contact noise of sliding contacts. This standard does not purport to address...
1.1 This practice establishes the requirements for determining offset yield strength (0.01 %, 0.02 %, and 0.05 % offset) at room temperature. It is intended for copper alloys in tempers...
1.1 This practice is intended as an aid in establishing a suitable procedure for the heat treatment of aluminum alloys. 1.2 Times and temperatures appearing in the heat treatment tables...
1.1 This practice is intended to serve as a guide for producing adherent electrodeposits of nickel on nickel alloys. Only those methods that are well known and generally practiced are...
1.1 This specification covers 90% silver-10% copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts.
1.1 This specification covers a wrought alloy containing gold and copper in the form of wire, rod, strip, and tubing for electrical contacts. 1.2 The values stated in either inch-pound...
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are...
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are...
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate,...
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy...
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy investment castings used in aerospace applications. 1.3 Alloy and...
1.1 This specification covers an alloy containing palladium, silver, copper, platinum, and nickel in the form of wire, rod, and strip for electrical contacts. 1.2 The values stated in inch-pound...
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1. 1.2...
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A-Nominal 10 volume % copper, annealed.
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A-Nominal 10 volume % copper, annealed.
1.1 This specification covers concentric-lay-stran ded conductors made from round aluminum 1350-H19 (extra hard) aluminum wires and round aluminum-clad steel core wires for use as overhead electrical conductors (Explanatory Notes...
1.1 This specification covers electric fusion-welded nickel-chromium-coba lt-molybdenum alloy UNS N06617, nickel-iron-chromium -silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe Alloy UNS N06025, and Ni-Cr-Fe-Si Alloy UNS N06045 pipe intended...
1.1 This specification covers electric fusion-welded nickel-chromium-coba lt-molybdenum alloy UNS N06617, nickel-iron-chromium -silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy UNS N06025, and Ni-Cr-Fe-Si Alloy...
1.1 This specification covers five grades of zirconium strip, sheet, and plate. 1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values...
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to...
1.1 This specification covers nickel-iron-chromium -molydenum-columbium stabilized alloy (UNS N08700)* plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound units are to be regarded as...
1.1 This specification covers nickel-molybdenum-ch romium-iron alloy (UNS N10003)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to 3/4...
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-moly bdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059)*, low-carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200), low-carbon nickel-chromium-moly...
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-molybdenum-ch romium alloys (UNS N10276, N06022, and N06455), low-carbon nickel-chromium-moly bdenum alloy (UNS N06059)*, low-carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200),...
1.1 This specification covers refined gold in cast bar form (Note 1). 1.1.1 Grade 99.5 -Gold having a minimum fineness of 995. 1.1.2 Grade 99.95 -Gold having a minimum fineness...
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 -Palladium having a purity of 99.95%. Note...
1.1 This specification covers refined platinum as sponge, cast bar, and wrought forms (Note 1) in two grades as follows: 1.1.1 Grade 99.95 -Platinum having a purity of 99.95%, min,...
1.1 This specification covers refined rhodium as sponge and powder in three grades as follows: 1.1.1 Grade 99.80- Rhodium having a purity of 99.80%, 1.1.2 Grade 99.90- Rhodium having a...
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in . This is a composite...
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
1.1 This specification covers requirements for electrolytically formed porous oxide coatings on aluminum and aluminum alloy parts where appearance, abrasion resistance, electrical properties, and protection against corrosion are important. Nonporous,...
1.1 This specification covers rod of low-carbon nickel-chromium-moly bdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-ch romium-tantalum (UNS N06210), low-carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200), and...
1.1 This specification covers rod of low-carbon nickel-molybdenum-ch romium alloys (UNS N10276, N06022, and N06455)*, low-carbon nickel-chromium-moly bdenum alloy (UNS N06059), and low-carbon nickel-chromium-moly bdenum-tungsten (UNS N06686) as shown in...
1.1 This specification covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive service. 1.2 The following products are...
1.1 This specification covers rolled nickel-iron-chromium -molybdenum alloy (UNS N08320)* plate, sheet, and strip, for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1...
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors. 1.2 This specification covers wire of diameter...
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the manufacture of special aluminum and aluminum-alloy conductors, steel...
1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy...
1.1 This specification covers sintered aluminum structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have been added by...
1.1 This specification covers the requirements for electrodeposited (electroplated) coatings of tin applied to metallic articles. Tin coatings are used to provide a low contact-resistance surface, to protect against corrosion...
1.1 This specification covers the requirements for electrodeposited tin-lead coatings on fabricated articles of iron, steel, copper, and copper alloys, to protect them against corrosion (Note 1), to improve and...
1.1 This specification covers the requirements for electrodeposited tin-nickel alloy coatings from aqueous solutions intended for the corrosion protection of fabricated articles of iron, steel, zinc-base alloys, copper, and copper...
1.1 This specification covers the requirements for plate, sheet, strip, and rolled bar in alloys C66300 and C68800. Note 1--Since alloy C68800 is frequently used in a variety of applications...
1.1 This specification covers the requirements for several grades and types of electrodeposited copper plus nickel plus chromium coatings on plateable plastic substrates where appearance, durability and resistance to thermal...
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron -nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are...
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be...
1.1 This specification covers three grades of zirconium and zirconium alloy bar and wire. 1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values...
1.1 This specification covers three grades of zirconium and zirconium alloy bar and wire. 1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2,...
1.1 This specification covers three grades of zirconium strip, sheet, and plate. 1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values...
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS...
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10665; UNS N12160; UNS N10629; UNS N10675; UNS 10276; UNS N06455; UNS N06007; UNS N06975; UNS...
1.1 This specification covers welded tube of copper and various copper alloys up to 31/8 in., inclusive, in diameter, for use in surface condensers, evaporators, heat exchangers, and general engineering...
1.1 This specification covers welded tube of copper and various copper alloys up to 80 mm, inclusive, in diameter, for use in surface condensers, evaporators, heat exchangers, and general engineering...
1.1 This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in five grades as follows: 1.1.1 LME Grade 1.1.2 Special...
1.1 This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in three grades as follows: 1.1.1 Special High Grade, 1.1.2...
1.1 This specification established the requirements for welded tube of copper and various copper alloys up to 31/8in., inclusive, in diameter, for use in surface condensers,...
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2 The castings...
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200) used for component castings of valves, flanges, and fittings. 1.2 The castings covered...
1.1 This specification establishes requirements for brass strip (Copper Alloy UNS Nos. C23000, C26000, and C26130 ) in widths 3 in. (76.2 mm) and under and thickness less than 0.018...
1.1 This specification establishes requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.625 to 1.25 in. (15.9 to 31.8 mm) in diameter for use in heat exchangers in water desalting...
1.1 This specification establishes the requirements for arc-welded pipe for use in brackish water or seawater piping systems. 1.2 Units-The values stated in inch-pound units are the standard. The values...
1.1 This specification establishes the requirements for arc-welded pipe for use in brackish water or seawater piping systems. 1.2 Values stated in inch-pound units are the standard. SI values given...
1.1 This specification establishes the requirements for copper-beryllium alloy forgings and extrusions produced from the following alloys. Note 1-Requirements for copper-beryllium alloy rod and bar appear in Specification B 196/B...
1.1 This specification establishes the requirements for round, rectangular, and square copper alloy welded tube for general engineering applications. 1.2 The values stated in inch-pound units are the standard except...
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-moly bdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200), low-carbon nickel-molybdenum-ch...
1.1 This standard covers a test method that may be used to measure the sum of the changes in dimensions that occur when a metal powder is first compacted into...
1.1 This test method covers a procedure for determining the change in dimensions that occurs as a result of sintering a metal powder specimen. The size change referred to is...
1.1 This test method covers pulse-echo ultrasonic inspection of aluminum-alloy plate of thickness equal to or greater than 0.500 in. (12.7 mm) for use in the fabrication of pressure vessels.
1.1 This test method covers the beta backscatter gages for the nondestructive measurement of metallic and nonmetallic coatings on both metallic and nonmetallic substrate materials. 1.2 The test method measures...
1.1 This test method covers the beta backscatter gages for the nondestructive measurement of metallic and nonmetallic coatings on both metallic and nonmetallic substrate materials. 1.2 The test method measures...
1.1 This test method covers the determination of abrasive wear resistance of cemented carbides. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
1.1 This test method covers the determination of the hardness of metallic coatings upon various substrates. The measurements are made with the Knoop indenter under a test load of 0.245...
1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod.2 Note 1: Exceptions to this test...
1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod. Note 1--Exceptions to this test method...
1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod. Note 1-Exceptions to this test method...
1.1 This test method covers the measurement of the thickness of transparent metal oxide and metallic coatings by utilizing a double-beam interference microscope. 1.2 The test method requires that the...
1.1 This test method covers the nondestructive measurement of the mass per unit area of coating using beta backscatter gages. It also covers the measurement of the linear thickness if...
1.1 This test method covers the use of X-ray spectrometry to determine thickness of metallic and some nonmetallic coatings. 1.2 The maximum measurable thickness for a given coating is that...
1.1 This test method covers the use of X-ray spectrometry to determine thickness of metallic and some nonmetallic coatings. 1.2 The maximum measurable thickness for a given coating is that...
1.1 This test method describes procedures for the determination of the reversed or repeated bending fatigue properties of copper alloy flat-sheet or strip-spring materials by fixed cantilever, constant amplitude of...
1.1 This test method describes procedures for the determination of the reversed or repeated bending fatigue properties of copper alloy flat-sheet or strip-spring materials by fixed cantilever, constant deflection (that...
1.1 This test method establishes procedures for the determination of the reversed or repeated bending fatigue properties of copper alloy flat-sheet or strip-spring materials by fixed cantilever, constant deflection (that...
1.1 This test method establishes the requirements for the determination of the reversed or repeated bending fatigue properties of copper alloy flat sheet or strip of spring materials by fixed...
1.1 This test method establishes the requirements for the determination of the reversed or repeated bending fatigue properties of copper alloy flat sheet, or strip of spring materials by fixed...
1.1 This test method gives sampling plans that are intended for use in the inspection of metallic and inorganic coatings for conformance to ASTM standard specifications. 1.2 The plans in...
1.1 This test method gives sampling plans that are intended for use in the inspection of metallic and inorganic coatings for conformance to ASTM standard specifications. 1.2 The plans in...
1.1 This test method was developed for ranking the high-stress abrasion resistance of cemented carbides, but it has been successfully used on ceramics, cermets, and metal matrix hardfacings with a...
Recommended Practice for Measurement of Thickness of Metallic Coatings on Nonmetallic Substrates (Withdrawn 1986)
Specification for Copper-Alloy Condenser Tube Plates (Withdrawn 1941)
Specification for Nickel-Iron-Chromium -Manganese-Molybdenu m Alloy (UNS NO8245) Plate, Sheet, and Strip (Withdrawn 1980)
Specification for Seamless 70-30 Brass Condenser Tubes and Ferrule Stock (Withdrawn 1936)
Specification for Seamless Copper-Alloy Water Tube (Withdrawn 1988)
Specification for Tin-Bronze and Leaded Tin-Bronze Sand Castings (Withdrawn 1943)
Specification for Welded Copper-Alloy Water Tube (Withdrawn 1987)
Standard Specification for Welded Brass Tube
Test Method for Thermal Cycling of Electroplated Plastics (Withdrawn 1991)
Test Method for Thermal Cycling of Electroplated Plastics
This guide covers a cleaning and descaling procedure useful to producers, users, and fabricators of titanium and titanium alloys for the removal of ordinary shop soils, oxides, and scales resulting...
This guide defines the criteria for composition, properties, and other requirements for miniature brushes of composite materials containing a matrix of one or more conducting metallic elements or alloys and...
This guide establishes requirements for seamless and welded copper-nickel tubes for use in heat exchangers in water desalting plants. Seamless tubes shall be manufactured by hot extrusion or piercing, and...
This practice covers a cleaning and de-scaling procedure useful to producers, users, and fabricators of zirconium and zirconium alloys for the removal of ordinary shop soils, oxides, and scales resulting...
This practice serves as a guide for the preparation of nickel alloy substrates that shall undergo electroplating processes involving adherent nickel electrodeposits. Surface cleaning may be done either by degreasing...
This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rod for heat resisting and general-corrosive service. The material shall conform to the...
This specification covers aluminum and aluminum-alloy formed and arc-welded round tube, made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use...
This specification covers aluminum-alloy investment castings. Unless otherwise specified, only aluminum alloy conforming to the requirements shall be used in the remelting furnace from which molten metal is taken for...
This specification covers an alloy containing palladium, silver, copper, platinum, and nickel in the form of wire, rod, and strip for electrical contacts. The materials shall be processed by cold...
This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or insulated. The tempers covered...
This specification covers annealed, drawn or rolled iron-chromium-alumin um alloy shapes used for electrical heating and resistance purposes. This specification contains the requirements for chemical composition, electrical resistance, mechanical properties...
This specification covers arc-welded copper-alloy pipe for use in brackish water or seawater piping systems. The pipe shall be made from annealed copper alloy sheet or plate that conforms to...
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class 15H. The...
This specification covers concentric-lay-stran ded conductors made from round aluminum 1350-H19 (extra hard) aluminum wires and round aluminum-clad steel core wires for use as overhead electrical conductors. For the purpose...
This specification covers electric fusion-welded nickel-chromium-coba lt-molybdenum alloy UNS N06617, nickel-iron-chromium -silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy UNS N06025, and Ni-Cr-Fe-Si Alloy UNS...
This specification covers five grades of zirconium strip, sheet, and plate. These are low oxygen zirconium (Grade R60700), unalloyed zirconium (Grade R60702), zirconium-tin (Grade R60704), zirconium-niobium (Grade R60705), and zirconium-niobium...
This specification covers nickel alloy forgings. These alloys are classified into different grades according to their chemical composition. A chemical analysis shall be employed on each alloy in order to...
This specification covers nickel-chromium-iron -molybdenum-copper alloy rods (UNS N06007, N06975, N06985, N06030, and N08031), hot- or cold-finished, solution annealed, ground, or turned, for use in general corrosive service. Heat and...
This specification covers nickel-coated, round, copper-clad steel wire for electronic applications. The nickel-coated wire shall consist of the basis wire coated with nickel. Tensile strength and elongation of the nickel-coated...
This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320) rod for use in general corrosive service. The rods are classified according to their sizes. The material shall conform to the composition...
This specification covers nickel-iron-chromium -molybdenum-columbiu m stabilized alloy (UNS N08700) plate, sheet, and strip in the solution-annealed condition. Minor cold working such as flattening or temper rolling may be performed...
This specification covers plate, sheet, and strip of low-carbon nickel-chromium-moly bdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059), low carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200), low-carbon nickel-chromium-moly...
This specification covers refined gold of Grades 99.5, 99.95, 99.99, and 99.995 in cast bar forms. Other forms of unfabricated gold of commerce are not to be excluded under this...
This specification covers refined palladium as sponge, cast bar, and wrought forms in one grade designated as Grade 99.95 (UNS PO3995). The metal may be produced by any refining process...
This specification covers refined platinum as sponge, cast bar, and wrought forms in two grades as follows: Grade 99.95 and Grade 99.99. The refined platinum shall conform to the required...
This specification covers refined rhodium as sponge and powder in three grades, namely: Grade 99.80, Grade 99.90, and Grade 99.95. The material may be produced by any refining process that...
This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings shall conform to...
This specification covers rods of nickel-molybdenum-ch romium-iron alloys with UNS Nos. N10003 and N10242 for use in general corrosive service. Specimens shall be sampled and prepared, then tested accordingly to...
This specification covers rolled nickel-iron-chromium -molybdenum alloy (UNS N08320) plate, sheet, and strip, for use in general corrosive service. The material shall conform to the chemical composition limits specified by...
This specification covers silver-copper alloy tubing, rod, wire, strip, and sheet material for electrical contacts. The material shall be finished by cold working, heat treating, annealing, turning, grinding, or pickling...
This specification covers sintered aluminium structural parts made primarily from aluminum powders to which controlled amounts of master alloys or elemental copper, magnesium, and silicon have been added by blending.
This specification covers the requirements for electrodeposited tin coatings applied to metallic articles to provide a low contact resistance surface, to protect against corrosion, to facilitate soldering, to provide anti-galling...
This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-aluminum -cobalt (Copper Alloy UNS No. C68800) and copper-zinc-tin-iron (Copper Alloy UNS No. C66300) alloys. The material...
This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-tin and copper-zinc-tin-iron -nickel alloys with Copper Alloy UNS Nos. C40500, C40810, C40850, C40860, C41100, C41300, C41500,...
This specification covers the requirements for porous oxide coatings deposited by electrolysis on aluminum and aluminum alloy parts. These coatings should have good appearance, abrasion resistance, electrical properties, and protection...
This specification covers the standard requirements for round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the manufacture of special steel reinforced...
This specification covers three grades of zirconium and zirconium alloy bar and wire as grade R60702, unalloyed zirconium; grade R60704, zirconium-tin; and grade R60705, zirconium-niobium. The chemical composition; and mechanical...
This specification covers three modern alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. These alloy types include:...
This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;
This specification covers welded tube of specific copper and various copper alloys of a limited range of diameters, for use in surface condensers, evaporators, heat exchangers, and general engineering applications.
This specification covers wrought gold-copper alloy in the form of wire, rod, strip, and tubing to be used for electrical contacts. Raw materials shall be of such quality and purity...
This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in five grades as follows: LME grade, special high grade, high...
This specification deals with the standard requirements for nickel-chromium-iron -molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030) in the form of plate, sheet, and strip for use in general corrosive...
This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS C92200) used for component castings of valves, flanges, and fittings. Tensile strength, yield strength, and elongation...
This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc which is used for component castings of valves, flanges, and fittings. The specimen shall...
This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger...
This specification establishes the requirements for copper-beryllium alloy (UNS nos. C17000 and C17200) forgings and extrusions. The material of manufacture shall be cast or wrought billet of C17000 or C17200...
This specification establishes the requirements for electrodeposited tin-nickel alloy coatings from aqueous solutions intended for the corrosion protection of fabricated articles of iron, steel, zinc-base alloys, copper, and copper alloys.
This specification establishes the requirements for mat, bright, and flow-brightened electrodeposited tin-lead alloy coatings on fabricated articles of iron, steel, copper, and copper alloys to protect them against corrosion, to...
This specification establishes the requirements for round, rectangular, and square copper alloy welded tube for general engineering applications. The tubes are classified into four types: Type I tubes which are...
This specification establishes the requirements for several grades and types of electrodeposited copper plus nickel plus chromium coatings on plateable plastic substrates where appearance, durability and resistance to thermal cycling...
This specification2 covers rod of low-carbon nickel-chromium- molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059), low-carbon nickel-molybdenum- chromium-tantalum (UNS N06210), low-carbon nickel-chromium-moly bdenum-copper alloy (UNS N06200), and low-carbon...
This standard contains the requirements for autocatalytic nickel boron alloy coatings deposited from aqueous solutions without the use of external electric sources. The specification classifies the hard, uniform, microporous, and...
This test method specifies the determination of the microhardness of metallic coatings upon various substrates (electroplated coatings). Measurements shall be made with the Knoop indenter under specified test loads, and...
Wrought and Cast Aluminum- and Magnesium-Alloy Products

<< Prev Next >>