This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. The material is available in several designations as follows: commercial steel, forming steel, deep drawing steel, extra deep drawing steel, structural steel, high strength low alloy steel, high strength low alloy steel with improved formability, solution hardened steel, and bake hardenable steel. Structural steel, high strength low alloy steel, solution hardened steel, and bake hardenable steel are available in several grades based on mechanical properties. Yield strength, elongation, and bending properties of the steel shall be determined. A bend test shall be done to the coated sheets.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A653/A653M-22 |
| Product Name | Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process |