1.1 This specification covers steel pipe: electric-fusion-weld
ed with filler metal added, fabricated from pressure-vessel quality plate of any of several analyses and strength levels and suitable for high-pressure service at moderate temperatures. Heat treatment may or may not be required to attain the desired properties or to comply with applicable code requirements. Supplementary requirements are provided for use when additional testing or examination is desired.
1.2 The specification nominally covers pipe 16 in. (405 mm) in outside diameter or larger with wall thicknesses up to 3 in. (75 mm), inclusive. Pipe having other dimensions may be furnished provided it complies with all other requirements of this specification.
1.3 Several grades and classes of pipe are provided.
1.3.1 Gradedesignates the type of plate used.
1.3.2 Classdesignates the type of heat treatment performed during manufacture of the pipe, whether the weld is radiographically examined, and whether the pipe has been pressure tested as listed in 1.3.3.
1.3.3 Class designations are as follows (Note 1):
Note 1-Selection of materials should be made with attention to temperature of service. For such guidance, Specification A 20/A 20M may be consulted.
1.4 The values stated in inch-pound units are to be regarded as the standard.
1.1 This specification covers steel pipe: electric-fusion-welded with filler metal added, fabricated from pressure-vessel quality plate of any of several analyses and strength levels and suitable for high-pressure service at moderate temperatures. Heat treatment may or may not be required to attain the desired properties or to comply with applicable code requirements. Supplementary requirements are provided for use when additional testing or examination is desired.
1.2 The specification nominally covers pipe 16 in. (405 mm) in outside diameter or larger with wall thicknesses up to 3 in. (75 mm), inclusive. Pipe having other dimensions may be furnished provided it complies with all other requirements of this specification.
1.3 Several grades and classes of pipe are provided.
1.3.1 Gradedesignates the type of plate used.
1.3.2 Classdesignates the type of heat treatment performed during manufacture of the pipe, whether the weld is radiographically examined, and whether the pipe has been pressure tested as listed in 1.3.3.
1.3.3 Class designations are as follows (Note 1):
Note 1-Selection of materials should be made with attention to temperature of service. For such guidance, Specification A 20/A 20M may be consulted.
1.4 The values stated in inch-pound units are to be regarded as the standard.