item America, LLC Datasheets for Modular Framing Systems

Modular framing systems are essential industrial erector sets made of steel, aluminum, or composite materials.
Modular Framing Systems: Learn more

Product Name Notes
"Tough but gentle. The Guide Rails for Roller Conveyors 6 Al have a lot going for them. Made from aluminum, they are slotted into the special groove that runs along...
2 fastener halves, die-cast aluminum, natural Washer, St, bright zinc-plated Hexagon Socket Head Cap Screw DIN 912-M6x28, St, bright zinc-plated Hexagon nut DIN 934-M6, St, bright zinc-plated
Product Description: They hold in place without lifting up. Brackets 8 D30 and 6 D30 are used to form a stable connection where a tube of diameter 30 crosses any...
Product Description: When the end of the profile is not quite the end of the frame, it’s time to use Butt Fastener D30-180°. This fastener connects Profiles D30 together end...
A fastener with a firm grip. Transverse Fastener D30 connects two Profile Tubes at a 90° angle to each other. The two-part fastener enables users to connect together Profile Tubes...
A fastening bracket and stop in one. Roller Conveyor St Fastening Bracket D30 with Stop brings goods and workpiece carriers to a halt at the end of the conveyor line.
A practical accessory for Roller Conveyor St. Because Roller Conveyor St Stop H43 is not mounted to a cross profile, users can build roller conveyors that project outside a frame...
A universal interface for Line D30. By creating a connecting contour, Adapter 8 D30 allows you to connect fastening elements to Profile 8 grooves or any flat surface. Production tolerances...
Angle Bracket Sets 8 create a friction-based connection between profiles, with no machining required. They are therefore frequently used to provide additional reinforcement for profile connections. The enclosed Cap covers...
Angle Bracket Sets X 8 is suitable for the power-lock connection of profiles to each other with no machining, both as an additional reinforcement of profile connections and as an...
Angle Locking Bracket 8 80x40 is used to interconnect profile structures at any chosen angle. It is ideal for connecting adjustable jigs to ergonomically designed workstations. Important areas of application...
Caps for the ends of Profiles and Tubes are available in two variants - grey and a black, electrostatically dissipative version. This makes it easy to identify the intended application...
Compatible with the hook and holder system. The grey adapter for fastening to Profile Tubes and Tube D30. Hook and Holder Adapter D30 is fixed to Profile Tubes D30 without...
Connect together Profile Tubes D30 in parallel - the ideal solution for building strong structures that are especially resistant to bending. The Parallel Fastener is also suitable for connecting accessories...
D30 gets even curvier. Butt Fasteners D30-30°, D30-60° and D30-90° even out otherwise prominent right angles to produce smooth transitions. For example, Butt Fastener D30-90° stops trolleys getting tangled up...
Do you need a door that is stable or a cell with an easy-clean exterior? Thanks to these two Profiles X, the solution is simple. Three of the six grooves...
Double the connectivity - Profile Tube D30 with an integrated Line 8 groove. The special geometry supports the connection of Fasteners D30 on three sides. A Line 8 groove is...
Double the hold! Double Profile Tube D30-60 consists of two Profile Tubes D30 that are connected by an unbroken aluminum web. This continuous connection significantly increases bending strength in vertical...
Exceptionally stable construction. Profile Tube D30 heavy duty is used in applications with tough requirements. Low profile deflection and increased buckling resistance - that is when this profile really comes...
Fastening Ring D40/D30-10 can be used to restrict the lateral play of Roller D46/D30-20. Two self-tapping screws ensure a secure hold. Thanks to the Fastening Ring, the Roller can also...
For power-lock connection (without machining) between profiles, reinforcing profile connections or for fastening a range of components to profiles.
For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life. Sound support for Roller Conveyor St D30. Simply insert it into the Roller Conveyor...
Guide rails e are subjected to strong forces when heavy transport goods are deposited on the conveyor line. The robust Retaining Plate, Guide Rail e provides additional stability. It is...
Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e...
Have you ever tried installing a Profile Tube D30 between two parallel tubes to form a strut that can be used as a set-down surface or slideway? The adapter sleeves...
If an additional central strut is required, Profile X 8 80x40 4N180 light is the ideal solution. The four front and rear grooves on this profile are covered, while the...
It gets things where they need to be! Robust Guide Rail z Al is a side railing for item roller conveyors. It can be positioned anywhere and is mounted directly...
Laying cables and hoses really can be a quick and easy job! Cable Guide Profile D30 clips onto Profile Tube D30 with no need for drilling. A pair of cutting...
Line X 8 profiles are light profiles in cross-sections from 40x40 to 80x80 mm. The grooves of Profiles 8 are freely accessible or hidden beneath a flush, smooth exterior. If...
Locking Ring D30 secures the position of the Plain Bearing D40/30 along its axis. This design measure has to be used to secure the position of the bearing because of...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 3000 mm Weight, spec. Length: m = 0.92 kg/m Cross Sectional Area: A = 3.42 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 0.77 kg/m Antistatic: Yes
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 1.33 kg/m Cross Sectional Area: A = 4.95 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 1.37 kg/m Cross Sectional Area: A = 5.07 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 1.39 kg/m Cross Sectional Area: A = 5.14 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 1.74 kg/m Cross Sectional Area: A = 6.46 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 1.83 kg/m Cross Sectional Area: A = 6.78 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 2.07 kg/m Cross Sectional Area: A = 7.67 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 3.04 kg/m Cross Sectional Area: A = 11.38 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 4.01 kg/m Cross Sectional Area: A = 14.86 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 4.35 kg/m Cross Sectional Area: A = 16.12 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 5.33 kg/m Cross Sectional Area: A = 19.75 cm2 Moment of Inertia,...
Material: Al, anodized Property: Natural Delivery Unit: 1 pce., length 6000 mm Weight, spec. Length: m = 6.58 kg/m Cross Sectional Area: A = 24.38 cm2 Moment of Inertia,...
Minimum weight, maximum strength! Extremely torsion-resistant Tube D30x1.5 CFRP supports weight-optimized applications. The high-strength carbon Tube weighs around 40 percent less than a Tube D30 made of aluminum - which...
More safety when moving goods and materials! Back Stops make sure that crates and goods move in only one direction on roller conveyors. They also ensure that inertial forces don't...
Multiblock PA is inserted into the profile groove at any position. Light cladding panels and panel elements made from Acrylic Glass, Plastic or Compound Material must be provided with a...
Multiblocks X 8 PA are swiveled into the profile groove at any position. Lightweight metal sheet and panel elements made from Acrylic Glass, Plastic or Compound Material must be provided...
No end in sight! The Butt Fastener combines separate Roller Conveyors St D30 into a single continuous line. It also enables users to combine different variants in a single roller...
Profiles 5 are ideal for lightweight constructions of all kinds. The small exterior dimensions ensure particularly compact jigs, covers and handling equipment. The full functionality of the building kit is...
Profiles 6 are suitable for weight-optimized constructions of all kinds. With the choice of either Profiles 6 or Profiles 6 light the most suitable material for a given construction task...
Profiles 8 are suitable for constructions of all kinds. The choice of Profiles 8, Profiles 8 light and Profiles 8 E enable the most suitable material to be selected for...
Profiles with closed grooves are suitable for constructions where particular emphasis is placed on appearance and ease of cleaning, which is particularly attractive for clean-room applications, when used in combination...
Profiles with closed grooves are suitable for constructions where particular emphasis is placed on appearance and ease of cleaning, which is particularly attractive for clean-room applications.
Profiles with closed grooves are suitable for constructions where special emphasis is placed on appearance and ease of cleaning.
Profiles X 8 N add a number of profile variants to Line X. The grooves in these profiles are partially closed. Consequently, no additional work needs to be done to...
Roller Conveyor 6 40x40 Al Fastening Brackets make it incredibly easy to build custom conveyor lines. They are simply slotted onto the ends of the roller conveyor, screw-attached to the...
Roller Conveyor St Fastening Bracket 40 is used to fasten a Roller Conveyor St D30 to Line 8 profiles that are 40 mm wide. The bracket has an articulated connection...
Roller Conveyor St, Supports connect Roller Conveyor St to a D30 strut running underneath it. The Supports are screwed to the cross profile and the roller conveyor is simply dropped...
Sound support for Roller Conveyor St D30. Simply slot in and attach to Tube D30. If required, the Roller Conveyor Fastening Bracket can also be screwed into place. Sound support...
The alternative for all tube constructions that need to be electrically non-conductive and allow electromagnetic waves to pass through. Stable, weatherproof and made predominantly of renewable raw materials (> 70...
The Angle Hinge Bracket serves as a fixed point of rotation for profiles crossing each other. When the screws are tight, the rotational position around the bearing bush can still...
The Angle Hinge Brackets and Angle Clamp Brackets are used for connecting two profiles of the same Line whose side faces are in contact and which cross at an angle.
The bridge between two Roller Conveyors St D30 if gradients change. Fastening bracket I slots into fastening bracket U. The fastening is securely clamped onto a (Profile) Tube D30 and...
The fastest profile connection ever - automatic angle brackets and automatic flat brackets from item. These innovative fasteners are fully preassembled and ready for use. Simply fit them in place...
The flexible machining-free profile fastening. Using the Angle Bracket ensures constructions can be easily reconfigured, as it does not need to be permanently fixed in one place. Because Angle Brackets...
The heavy-duty, universal fastening point on Tubes, Profile Tubes and Profiles 6 D30 - the aluminum Multiblock. It offers a stable connection point for panels or mounting plates, non-system components...
The logical progression for innovative Profiles 8 KH! The enlarged cross-section of Profile KH 8 80x40 exhibits added bending strength and enables users to build frames with higher load-carrying capacities.
The MB Building Kit System from item is a tried-and-tested basis for machines and systems of all sizes. Profiles 8 are the most frequently used profiles of all the lines...
The metal-free alternative in the item MB Building Kit System. An innovative, high-strength material that is particularly easy to process. Profile KH 8 40x40 is made from environmentally friendly material...
The Profile Tube for more angles! Thanks to a total of eight grooves, Profile Tube D30-45° heavy duty offers outstanding versatility. It allows users to attach struts at an angle...
The profiles in Line X can be built into elegant constructions, usually with closed surfaces. The minimized edge radius results in a seamless connection between profiles and eliminates protruding edges.
The rapid solution for supporting horizontal panels. Position a Table-Top Fastening Bracket in each corner of a D30 frame and place on top any panel material - that's all it...
The special fastening techniques for Profile KH 8 40x40 require little processing work and use self-tapping screws that are driven into the core bore of the profile. Only a through...
The specialist solution for finding the perfect spacing! Telescope Clamp D40/D30 fixes the internal Profile Tube D30 of a telescope at the desired position. This enables users to adjust the...
The Tube Adapter turns a smooth Tube D30 into a Profile Tube! Simply fit it around the Tube and you're ready to fit a D30 fastener. The Fastener clamps the...
The tubes and profiles in Line D30 have one thing in common - their basic diameter of 30 mm makes solutions incredibly rigid. It also corresponds to the modular dimension...
The universal 90 connection - die-cast aluminum Fastener D30 produces a lasting hold with no creep behavior. It creates a mechanically locked connection with the contour of a Profile Tube...
This stop stands up even to heavy crates. Fastening Bracket D30 with Forward Stop H43 connects the roller conveyor to a Profile Tube D30 and brings transported goods to a...
Turning on a pin. Ball Joint Fasteners are used to install struts at any angle in the flick of a wrist. A stable integral ball in the fastener produces this...
When a flexible structure made from Line D30 tubes and profiles is to be fitted to a stable and exceptionally strong substructure constructed using Line 8 Profiles, the End Connector...
When heavier loads are involved, Roller Conveyor St, Fastening Bracket D30 with Forward Stop H43 is the best option. This bracket brings boxes to a stop closer to the removal...
Workpiece carriers and small load carriers kept firmly on track. Guide Rail e 19, which can also be retrofitted to Roller Conveyor St D30, ensures your transported goods don't stray...