EXAIR Datasheets for Air Knives
Air Knives are pressurized air plenums containing a series of holes or continuous slots through which pressurized air exits in a laminar flow pattern. The exit air velocity then creates an impact air velocity that can range from a gentle breeze to a powerful stream.
Air Knives: Learn more
| Product Name | Notes |
|---|---|
| A sheet of ionized air is an effective way to eliminate static and clean parts or maEXAIR's Gen4 Standard Ion Air Knife uses our Standard Air Knife (30:1 air... | |
| EXAIR's Full-Flow Air Knife is an effective way to clean, dry or cool parts, webs or conveyors. It utilizes the coanda effect to pull in large volumes of surrounding air,... | |
| EXAIR's Gen4 Super Ion Air Knife removes static electricity from plastics, webs, sheet stock and other product surfaces where tearing, jamming or hazardous shocks are a problem. The laminar sheet... | |
| EXAIR's Super Air Wipe™, with stainless steel hardware and shims, provides a uniform 360° airstream that is ideal for blowoff, drying, cleaning and cooling of pipe, cable, extruded shapes, hose,... | |
| The low cost Super Air Knife dramatically reduces compressed air usage and noise when compared to other blowoffs. It delivers a uniform sheet of laminar airflow with hard-hitting force across... | |
| The Standard Air Wipe™ is a good choice when the added durability of stainless steel screws, shims and hose are not required. EXAIR's Standard Air Wipe provides a uniform 360°... | |
| What is the Standard Air Knife? A quiet, energy efficient way to clean, dry or cool parts, webs or conveyors. The Standard Air Knife utilizes the coanda effect (wall attachment... |