EXAIR Datasheets for Industrial Conveyors

Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more

Product Name Notes
An effective way to convey small volumes of material over short distances! What is the Light Duty Line Vac? Light Duty Line Vac is the effective way to convey small...
Convey parts, materials, waste - with no moving parts! High Conveying Rates! Ideal for Long Distance! Mounting Brackets Available! Line Vac conveyors are ideal for moving large volumes of material...
EXAIR's most powerful Line Vac now has larger 2-1/2" and 3" models, moving high volumes of material while resisting wear! What Is The Heavy Duty Line Vac? The Heavy Duty...
Low cost conveyor uses ordinary pipe! EXAIR’s Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Threaded...
EXAIR's compressed air operated Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type316 stainless...
EXAIR's compressed air Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type 316SS and...
The Ultra Duty Line Vac is EXAIR's most powerful, wear-resistant conveyor. This rugged compressed air powered conveyor features an advanced, engineered ceramic insert that easily handles abrasive matter like sand,...