EXAIR Datasheets for Air Blow Guns

Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications.
Air Blow Guns: Learn more

Product Name Notes
EXAIR's Heavy Duty Safety Air Gun is a powerful air gun that delivers high force for use in rugged, industrial environments. The 3/8 NPT compressed air inlet increases the compressed...
EXAIR's new Soft Grip Super Air Scraper is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a...
EXAIR's Soft Grip Safety Air Gun is ideal for hours of continuous use without fatigue. The ergonomic design keeps the hand in a comfortable position and incorporates a large trigger...
Include Chip Shields to prevent chip blowback toward the operator and Extension Pipes for hard to reach areas while using the VariBlast Compact Safety Air Gun. The VariBlast® Compact Safety...
Include Extension Pipes on the VariBlast® Compact Safety Air Gun for hard to reach areas. This air gun is a uniquely powerful gun which produces variable force with the simple...
New TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which...
The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt...
These hand-held versions of our Super Air Nozzle Clusters and Large Super Air Nozzles provide the same strong blowing force with the added convenience of a comfortable soft grip and...
These models include Chip Shields and longer Type 316 stainless steel Extension Pipes for hard to reach areas. VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces...
These models include Chip Shields. Longer Type 316 stainless steel Extension Pipes for hard to reach areas are also available. VariBlast® Precision Safety Air Gun is a uniquely powerful gun...
These models include longer Type 316 stainless steel Extension Pipes for hard to reach areas. VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with...
TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates...
TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates...
VariBlast Compact Safety Air Gun Only
VariBlast® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. These models include Chip Shields and Extension Pipes...
VariBlast® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for...
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun Only.
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12"...
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 20"...
VariBlast® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for...