EXAIR Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Adjustable Air Amplifiers use a small amount of compressed air to produce airflows up to 250 miles per hour! From a “blast” to a “breeze”, they are ideal for exhausting...
EXAIR’s patented airflow technology, Super Air Amplifiers use a small amount of compressed air to produce airflows up to 250 miles per hour! From a “blast” to a “breeze”, they...
Force and flow for the Adjustable Air Amplifier™ is changed by turning the exhaust end (with the knurled ring loose) to open or close the continuous air gap. When desired...
High Temperature Air Amplifiers are ideal for moving hot air to surfaces requiring uniform heating while in an oven or furnace. They are often used as exhausters or for sampling...