EXAIR Datasheets for Compressed Air and Vortex Cooling Tubes
Compressed air and vortex cooling tubes are used for spot heating or cooling applications.
Compressed Air and Vortex Cooling Tubes: Learn more
| Product Name | Notes |
|---|---|
| A low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. With the turn of a knob, you can select the temperature best suited to your... | |
| A proven way to reduce downtime and increase productivity on a variety of operations involving small parts where heat is the problem. EXAIR's Mini Cooler produces a stream of 20°F... | |
| Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun increases tool life, tolerances and production rates by eliminating heat build-up. The quiet Cold Gun... | |
| What Is a Vortex Tube? A low cost, reliable, maintenance-free solution to a variety of industrial spot cooling problems. Using an ordinary supply of compressed air as a power source,... |