EXAIR Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Model 902067 24VDC Replacement Power Supply for the Intellistat Ion Air Gun. | |
| Single Voltage Power Supplies - The Two and Four Outlet Power Supplies require an input of 115 VAC, 50/60 Hz. Two other variations for 230 VAC are also available. A... |