EXAIR Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| 1/4 FNPT and 1/2 FNPT no drip external mix narrow angle flat fan pattern nozzles are great where a high volume of liquid is needed over a concentrated area. Since... | |
| 1/4 NPT and 1/2 NPT no drip external mix wide angle flat fan pattern nozzles are great where a high volume of liquid is needed over a wide area such... | |
| 1/8 FNPT, 1/4 FNPT, and 1/2 FNPT internal mix flat fan atomizing nozzles are designed with efficiency in mind. Especially good for vertical or horizontal assembly lines, their broad thin... | |
| BETE is not limited to manufacturing nozzles. Our engineering and fabrication services provide complete nozzle assemblies for your spray process. Whether you're applying antimicrobials, scrubbing exhaust gases, or cleaning conveyors,... | |
| BETE is the original inventor of the spiral, also known as a pigtail, corkscrew, or helix nozzle. Its durable, one-piece design with no internal parts delivers clog-resistant performance and high... | |
| BETE MicroWhirl nozzles offer outstanding fine mist or fog with a rugged, pinless design that ensures drip-free performance. They include a 70-micron polypropylene filter. A 200-mesh 316 Stainless Steel filter... | |
| BETE's HWD spray nozzle is a powerful, fully submersible rotating tank cleaner designed for cleaning small to medium-sized tanks. This rotary head is fluid-driven and self-flushing for minimal maintenance. Its... | |
| BETE's HydroWhirl® Mini (HWM) is a fluid-driven, self-flushing compact rotary tank cleaning nozzle made from FDA-compliant 316L Stainless Steel with PEEK slide bearings for greater longevity and minimal maintenance. Suitable... | |
| BETE's NF fan spray nozzle provides high-impact spray with evenly tapered edges, enabling effective overlapping of sprays for complete coverage. With a durable, one-piece construction and no internal parts, this... | |
| BETE's TW clog-resistant spiral nozzle is energy-efficient, using less water than conventional designs and fits small openings. Easy to maintain, it sprays in unique opposing directions. Its spray pattern forms... | |
| BETE's WL spray nozzle uses a whirl plate design to ensure uniform coverage at a low flow rate. Atomization occurs as water is spun within the nozzle before exiting through... | |
| EXAIR 1/8 NPT PowerStream nozzles provide a superior spraying solution for an extensive range of industrial processes. These processes include, but are not limited to, cooling, rinsing, washing, coating, and... | |
| EXAIR’s 1/4 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling,... | |
| EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling,... | |
| EXAIR’s 3/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling,... | |
| EXAIR’s award winning Super Air Nozzle provides a high thrust, concentrated stream of high velocity airflow for blowoff, cooling, drying and cleaning applications. The sound level is extremely low and... | |
| EXAIR’s Large Super Air Nozzles have been engineered to deliver the strongest blowing force, using an aerodynamic design that directs the airflow to a single point of convergence. The sound... | |
| EXAIR’s Mini Super Air Nozzle provides a high thrust, concentrated stream of high velocity airflow for blowoff, cooling, drying and cleaning applications. The "mini" has fewer holes than the Super... | |
| EXAIR’s wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light mist or a heavy soaking spray. They are popular... | |
| EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of... | |
| EXAIR's 1/2 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling,... | |
| EXAIR's 1/4 FNPT and 1/2 FNPT internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. 360° nozzles... | |
| EXAIR's 1/4 FNPT and 1/2 FNPT no drip internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. | |
| EXAIR's 1/4 FNPT and 1/2 FNPT no drip internal mix wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light... | |
| EXAIR's 1/4 FNPT internal mix flat fan atomizing nozzles are designed for applications where space is at a premium. The flat fan pattern sprays at a right angle to the... | |
| EXAIR's 1/4 FNPT no drip internal mix deflected flat fan atomizing nozzles are designed for applications where space is at a premium. The flat fan pattern sprays at a right... | |
| EXAIR's 1/4 FNPT siphon fed flat fan pattern nozzles are great where no liquid pressure is available and a thin coating is needed over a wide band. Flow rate is... | |
| EXAIR's 1/4 NPT external mix round pattern nozzles are great where a high volume of liquid is needed over a specific area or general area, but not in a flat... | |
| EXAIR's 1/4 NPT external mix wide angle flat fan pattern nozzles are great where a high volume of liquid is needed over a wide area such as a conveyor line. | |
| EXAIR's 1/4 NPT internal mix wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light mist or a heavy soaking... | |
| EXAIR's 1/8 FNPT, 1/4 FNPT and 1/2 FNPT siphon fed round pattern nozzles are great where no liquid pressure is available and a thin coating is needed at a specific... | |
| EXAIR's 1/8 FNPT, 1/4 FNPT, and 1/2 FNPT internal mix narrow angle round pattern nozzles are excellent for spraying a concentrated mist of liquid. Because of the versatility of their... | |
| EXAIR's 1/8 FNPT, 1/4 FNPT, and 1/2 FNPT siphon fed round pattern nozzles are great where no liquid pressure is available and a thin coating is needed at a specific... | |
| EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the... | |
| EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. | |
| EXAIR's Adjustable Air Jets are an adjustable version of our High Velocity Air Jets. They are engineered to provide a powerful, directed airstream that is easily adjustable using the micrometer... | |
| EXAIR's Adjustable Air Nozzles are suitable for a wide variety of blowoff applications. The design allows you to "tune in" the force and flow to the application requirements, thereby minimizing... | |
| EXAIR's Air Jets are engineered to provide a powerful, directed airstream. The focused blast of air is ideal for part ejection, chip removal, and part drying. Force and flow can... | |
| EXAIR's award winning Super Air Nozzles are available from 3/8 NPT to 1-1/4 NPT in zinc/aluminum alloy. Type 316 stainless steel versions are also available through 1 NPT and special... | |
| EXAIR's award winning Super Air Nozzles provide high thrust, concentrated stream of high velocity airflow. These Super Air Nozzles include Stay Set Hose to reach normally inaccessible areas. | |
| EXAIR's Back Blow Air Nozzles are engineered to clean inside of pipe, tube, hose, or channel. An array of holes provide a forceful 360 degree air flow to clear out... | |
| EXAIR's Micro Air Nozzle optimizes entrainment for a directed, high volume, high velocity airflow. The compact size permits mounting where space is limited. Sound level and air consumption are low. | |
| EXAIR's Model 1108SS Atto Super Air Nozzle delivers the smallest, most precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces... | |
| EXAIR's Model 1109SS Pico Super Air Nozzle delivers a precise blowoff with a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing... | |
| EXAIR's Model 1110SS Nano Super Air Nozzle delivers a highly focused, forceful blast of airflow. This small diameter nozzle will fit into tight spaces while packing the punch of strong... | |
| EXAIR's new 2" Super Air Scraper is a unique, highly efficient, corrosion resistant steel used in conjunction with EXAIR's 2" Flat Super Air Nozzle. The patent pending design of this... | |
| EXAIR's OmniStream Cone Nozzles, with full cone spray pattern, are among the most common type of spray nozzles. Full cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing... | |
| EXAIR's Safety Air Nozzles eject a small amount of compressed air 360&#deg; around the outer ring that combines with the air ejected from the center hole to produce a high... | |
| EXAIRs 1" High Power Super Air Nozzles produce a flat 1" (25mm) wide airstream with a blowing force of 1 pounds. The unique design of this super-efficient nozzle makes it... | |
| EXAIRs 2" High Power Super Air Nozzles produce a flat 2" (51mm) wide airstream with a strong blowing force of 2.2 pounds (1,134 grams). The adjustable force is more than... | |
| External mix narrow angle flat fan pattern nozzles are great where a high volume of liquid is needed over a concentrated area. Since they are external mix, airflow and liquid... | |
| Flat fan atomizing nozzles are designed with efficiency in mind. Especially good for vertical or horizontal assembly lines, their broad thin pattern makes efficient use of your expensive and previously... | |
| Fluids are atomized by combining liquid and compressed air/gas at low pressures. Atomizing nozzles produce very fine droplets ideal for coating, humidifying, gas cooling, lubricating, and misting or fogging. | |
| Hollow cone nozzles produce a ring-like spray pattern with droplets formed around the outer perimeter. Ideal for cooling, gas scrubbing, and dust control. | |
| It is necessary to keep tank contents mixed or agitated in many applications. Conventional mixing in a tank requires mechanical mixing components, such as a large, motor-driven impeller. However, many... | |
| Model 1122 and 1122SS - EXAIR's 2" (51mm) Super Air Nozzle is a highly efficient, unique flat air nozzle. These models include Stay Set Hose | |
| Model 6013 High Velocity Air Jet is the best choice for part ejection, chip removal, and part drying. These models include Stay Set Hose | |
| Model HP1002 and HP1002SS High Power Safety Air Nozzles - Provides strong blowing force for applications requiring the highest thrust, and velocity. These models include Stay Set Hose | |
| More Force, More Power! Some applications require extremely high force with extensive reach. EXAIR's Super Air Nozzle Clusters provide incredibly strong blowing force. These Super Air Nozzle Clusters are ideal... | |
| Narrow angle round pattern nozzles are excellent for spraying a concentrated mist of liquid. Because of the versatility of their adjustments, they can apply a heavy coat up close or... | |
| No drip external mix round pattern nozzles are great where a high volume of liquid is needed over a specific area or general area, but not in a flat pattern. | |
| No drip internal mix flat fan atomizing nozzles are designed with efficiency in mind. Especially good for vertical or horizontal assembly lines, their broad thin pattern makes efficient use of... | |
| No drip internal mix narrow angle round pattern nozzles are excellent for spraying a concentrated mist of liquid. Because of the versatility of their adjustments, they can apply a heavy... | |
| No drip siphon fed flat fan pattern nozzles are great where no liquid pressure is available and a thin coating is needed over a wide band. Since these nozzles are... | |
| Precise intermittent spraying solutions for coating, lubricating, conveyor spraying, moistening, and more. Uniform and repeatable spray coverage improves product quality and reduces waste and overspray. | |
| Replacements are available for TurboBlast Safety Air Gun Air Nozzle Guards. Use Model 902353 for Models 1916, 1917, 1918, 1926, 1927 and 1928. Use Model 902354 for Models 1915, 1915... | |
| Safety Air Nozzles eject a small amount of compressed air 360º around the outer ring that combines with the air ejected from the center hole to produce a high volume,... | |
| Safety Air Nozzles use the coanda effect to amplify compressed airflow 25 times or more. The compressed air is ejected through a thin slot 360 degrees around the outer ring. | |
| The 1/8 NPT Mini Super Air Nozzles provide a forceful, concentrated stream of high velocity airflow. It has fewer holes than the larger Super Air Nozzles, resulting in lower sound... | |
| The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry... | |
| The HydroWhirl® Poseidon (HWP) is one of the only rotary tank cleaning nozzles made of 100% FDA-compliant, corrosion-resistant PTFE. The HWP nozzle is highly versatile, making it ideal for Clean-In-Place... | |
| The HydroWhirl® Stinger (HWS2) is a compact, rotating tank cleaning nozzle made from FDA-compliant 316L Stainless Steel with a 32 Ra surface finish, making it ideal for many sanitary applications. | |
| The original BETE spiral nozzle design is also called a pigtail, corkscrew, or helix nozzle. The spiral produces relatively coarse droplets surrounded by wider bands of relatively fine droplets. Ideal... | |
| The patented† MaxiPass design features ultimate clog resistance and the largest free passage available in a full cone whirl-style spray nozzle to ensure high energy efficiency and reliable performance even... | |
| The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt... | |
| This FDA-compliant, clog-resistant nozzle is ideal for Clean-In-Place systems, handles particles up to 1/4", and efficiently cleans tanks at low pressure with high flow. Designed for compact openings, the HC... | |
| Use BETE spray lances, injectors, and quills to achieve optimal cooling, quenching, mixing, washing, humidifying, or chemical reaction for tank cleaning, gas cooling and conditioning, NOx control, chemical injection, or... |