EXAIR Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being...
EXAIR’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves...
EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital...