EXAIR Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Compressed air hose is made of reinforced synthetic rubber to assure long life and protection against ozone, weathering, and temperatures up to 158&#deg;F (70&#deg;C).3/8" I.D. Compressed Air Hose in 10... | |
| For applications where frequent repositioning of the Air Nozzle or Jet is required, the flexible Stay Set Hoses™ are ideal. Simply mount the hose in close proximity to the application... |