EXAIR Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| A dirt, oil, splash and corrosion resistant NEMA 4X Non Hazardous Purge Cabinet Cooler ® System runs efficiently by turning air on and off and also provides a slight positive... | |
| A Hazardous Location NEMA 4X (IP66) Cabinet Cooler System is available with a thermostat control or in a continuous operating system. Hazardous Location NEMA 4X (IP66) Cabinet Coolers are engineered... | |
| A low cost reliable way to cool and purge electronic control panels. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4X (IP66) Cabinet... | |
| A low cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving... | |
| A low-cost reliable way to cool and purge electronic control panels. EXAIR's Cabinet Cooler incorporate a vortex tube to produce cold air from compressed air - with no moving parts. | |
| A low-cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. | |
| A low-cost, reliable way to cool and purge electronic control panels. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4X (IP66) Cabinet Coolers... | |
| A low-cost, reliable way to cool and purge electronic control panels. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4X Continuous Cabinet Cooler® | |
| Aluminum ATEX Cabinet Coolers are engineered and approved for use upon purged electrical enclosures found within ATEX zoned areas. The areas approved are Zones 2 and 22. These ATEX Cabinet... | |
| Aluminum continuous operation ATEX Cabinet Cooler Systems are engineered and approved for use upon purged electrical enclosures found within ATEX zoned areas. These ATEX Cabinet Cooler Systems have been tested... | |
| Aluminum thermostat controlled ATEX Cabinet Cooler Systems are engineered and approved for use upon purged electrical enclosures found within ATEX zoned areas. These ATEX Cabinet Cooler Systems have been tested... | |
| Continuous Operation Hazardous Location NEMA 4X (IP66) Cabinet Cooler Systems are engineered and approved for use upon purged electrical enclosures found within classified areas. These HazLoc Cabinet Cooler Systems have... | |
| Continuous operation Hazardous Location NEMA 4X (IP66) Cabinet Cooler Systems are recommended when constant cooling and constant positive purge are desirable. NEMA 4X (IP66) Cabinet Coolers are available in many... | |
| EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. EXAIR's NEMA 4X (IP66) Cabinet Cooler ® Systems (dust-tight, oil-tight, splash... | |
| NEMA 4X thermostat control systems are the most efficient way to operate a Cabinet Cooler. They save air by activating the cooler only when internal temperatures approach critical levels. Thermostat... | |
| Thermostat controlled Hazardous Location NEMA 4 (IP66) Cabinet Cooler Systems are engineered and approved for use upon purged electrical enclosures found within classified areas. These HazLoc Cabinet Cooler Systems have... | |
| Thermostat controlled Hazardous Location NEMA 4X (IP66) Cabinet Cooler Systems are engineered and approved for use upon purged electrical enclosures found within classified areas. These HazLoc Cabinet Cooler Systems have... |