EXAIR Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Close Nipples are available in Brass, Nickel Plated Brass and Type 316 Stainless Steel. These short pieces of pipe with male threads at each end are used to connect two... | |
| Elbows are available in Brass. They are installed between two lengths of pipe to produce a 45&#deg; or 90&#deg; change of direction. | |
| EXAIR's Swivel Fittings make it easy to adjust the position of the Air Nozzles and Amplifiers. Swivel Fittings permit a movement of 25 degrees from the center axis for a... | |
| Hex Nipples are available in Brass, Nickel Plated Brass and Type 316 Stainless Steel. These short pieces of pipe with male threads at each end are used to connect two... | |
| T-shaped fittings made of brass connect three lengths of pipe in the same plane with one legth at right angles to the other two. | |
| These brass Reducer fittings reduce the pipe size from larger to a smaller bore. | |
| These female brass thread couplers allow two male threaded pipes to be joined together. | |
| This brass cross fiting is used to connect four lengths of pipe in the same plane with all lengths at right angles to each other. |