EXAIR Datasheets for Ionizers and Static Eliminators
Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more
| Product Name | Notes |
|---|---|
| A sheet of ionized air is an effective way to eliminate static and clean parts or maEXAIR's Gen4 Standard Ion Air Knife uses our Standard Air Knife (30:1 air... | |
| Concentrated flow of ionized air removes static and dust! What is The Ion Air Cannon? EXAIR’s Ion Air Cannon neutralizes static electricity and cleans at distances up to 15 feet... | |
| Ring of ionized airflow clamps around the part! Neutralizes and cleans continuous moving surfaces! What Is The Super Ion Air Wipe? EXAIR's Super Ion Air Wipe provides a uniform 360° | |
| EXAIR's Gen4 Ion Air Jet delivers a concentrated airflow that can cover a precise spot without disturbing other areas. This quiet, focused airstream provides incredibly fast static decay rates and... | |
| EXAIR's Gen4 Ionizing Bars eliminate static cling on paper, film and plastics that can attract dust and foreign materials, ruin product appearance, produce tears or jamming, and zap personnel. The... | |
| EXAIR's Gen4 Standard Ion Air Knife uses our Standard Air Knife (30:1 air amplification) to deliver a sheet of ionized air to a charged surface. Air consumption and noise are... | |
| EXAIR's Gen4 Super Ion Air Knife removes static electricity from plastics, webs, sheet stock and other product surfaces where tearing, jamming or hazardous shocks are a problem. The laminar sheet... | |
| EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts... | |
| IN some situations, even the smallest amount of airflow can disturb the product. This is especially true for lightweight materials. EXAIR manufactures the Gen4 Ionizing Point to be effective for... | |
| Replacement Emitter Point for Intellistat Ion Air Gun. | |
| The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of... | |
| The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt... |