AR RF/Microwave Instrumentation Datasheets for Electrical Field Strength Sensors
Electrical field strength sensors are used to measure the strength of electrical fields.
Electrical Field Strength Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compatible with all FL8000 field probes, the FM7004A field monitor provides four digital interfaces (IEEE-488, USB, RS-232, and Ethernet) and a highly readable, user-configurable, LCD touch display. The FM7004A accepts... | |
| Each FL8000 Series laser-powered electric field probe kit contains the FI8000 laser probe interface, along with everything needed to operate the field probe. Remote control and laser power for the... | |
| Features: Accurate field measurements ensure EMC lab measurements meet test standard requirements Separable-axis field probe capable of measuring both continuous wave & pulse electric fields Use of laser to deliver... | |
| he MP60000B includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 7¡¨ (4U) high instrument case. Please refer to individual product specification sheets for details. | |
| The FA7000 series Field Analyzers are specifically designed to measure modulated electric fields. Each kit provides a web-based, oscilloscope-type display of the instantaneous electric field strength or power density over... | |
| The FL7006/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... | |
| The FL7030/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... | |
| The FL7040/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... | |
| The FL7060/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... | |
| The FL7218/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP00200... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP09000... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP09001... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP09002... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP09004... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP18000C... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP18001C... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP18003B... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP40000B... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP40001B... | |
| The MP Series of Field Monitoring Packages are combinations of AR Field Monitors and Field Probe Kits. Each package contains all the necessary equipment to make Field measurements. Model MP60000C... | |
| The MP00030A includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 5.25¡¨ (3U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP06000A includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 5.25¡¨ (3U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP06001A includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 7¡¨ (4U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP06002A includes the equipment listed below. The equipment is housed in a 19 inches wide by 7 inches (4U) high instrument case. Please refer to individual product specification sheets... | |
| The MP06004A includes the equipment listed below. The equipment is housed in a 19” wide by 10.5” (6U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP18000B includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 7¡¨ (4U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP18001B includes the equipment listed below. The equipment is housed in a 19″ wide by 5.25″ (3U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP18003A includes the equipment listed below. The equipment is housed in a 19” wide by 10.5” (6U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP40000A includes the equipment listed below. The equipment is housed in a 19″ wide by 7″ (4U) high instrument case. Please refer to individual product specification sheets for details. | |
| The MP40001A includes the equipment listed below. The equipment is housed in a 19¡¨ wide by 5.25¡¨ (3U) high instrument case. Please refer to individual product specification sheets for details. | |
| The PL7004/Kit includes the equipment listed below. The FI7000 is housed in a 19” wide by 3.5” (2U) high instrument case with a 1.75 (1U) high blank panel. Please see... |