The FA7000 series Field Analyzers are specifically designed to measure modulated electric fields. Each kit provides a web-based, oscilloscope-type display of the instantaneous electric field strength or power density over time and calculates the minimum, maximum, and average field strength of the waveform is displayed. Each kit consists of an isotropic Field Sensor, glass fiber-optic cabling, a miniature tripod, a carrying case, and a Processor Unit. The Processor Unit stores all of the necessary linearity corrections for its associated Field Sensor.
The Field Sensor is laser-powered to allow for continuous operation without recharging or battery replacement. An ortho angle mount and adapter foot is provided for ease of mounting in common orientations.
Correction factors for many frequencies are provided with each kit. These factors can be loaded into the Processor Unit to automatically correct the field readings at user-specified frequencies. When correction factors are applied, the true accuracy of this device can be realized.
The glass fiber optic cabling between the Field Sensor and the Processor Unit can be up to 100 meters long.
The export classification for this equipment is EAR99. This equipment is controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | Electrical Field Strength Sensors |
| Product Number | fa7060-kit |
| Product Name | Electric Field Analyzer Kit |