Parco Scientific Company Datasheets for Laboratory Funnels
Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening.
Laboratory Funnels: Learn more
| Product Name | Notes |
|---|---|
| A good quality polyethylene powder funnel for general lab use. Dimensions are 23mm stem diameter, 105mm top diameter, and 95mm overall length. Capacity is 150mL. | |
| Providing excellent clarity and strength, this pear-shaped polypropylene separating funnel has a leakproof threaded screw cap. The polypropylene stopcock, fitted with a self-lubricating PTFE plug, is push-fitted to the stem... | |
| Short stem funnels made of borosilicate glass. | |
| These disposable funnels are made of either polystyrene or polypropylene. Both are tapered at a 60 deg angle with inside fluting. Stem opening is 4.3mm. | |
| These funnels feature wide, short stems. The 65mm and 125mm sizes are made of high density polyethylene, and the 85mm size is made of polypropylene. | |
| These long stem funnels have smooth walls, 60º cone angle and external ribs to prevent air lock. Molded in polypropylene, these clear funnels can also be steam autoclaved. | |
| This non-corrosive separatory funnel holder, molded in polypropylene, has a front opening which provides clear view of the solution and allows unobstructed placement of separating funnels. Two tapered wedges are... | |
| VEE GEE Separatory Funnels meet ASTM E-1096 Type 4 Specifications for Classification, Design, & Markings. These separatory funnels feature smooth tooled tips, large, white block letters, and large marking squares. |