Parco Scientific Company Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| A unique, patented, 2-piece valve prevents pressure build-up of solvents within the wash bottle. The volatiles are vented eliminating solvent drips. Patented value allows dispensing with bottle upright or inverted. | |
| Bottle is flexible with a leak proof design and made of FDA compliant material. These translucent bottles offer greater visibility then HDPE bottles. Suited for general storage of liquids, powders,... | |
| Double duty low density polyethylene bottles can be used as spray bottles with the supplied tube and as dropper bottles when the tube is removed. Excellent for use with indicator... | |
| For an extra fine needle point spray, use these easy to squeeze low density polyethylene wash bottles. Select from two sizes. 12 per bag. p> | |
| For quick, at-a-glance identification of contents, these low-density polyethylene wash bottles feature color coded polypropylene closures. Five closure colors to choose from: Natural, Red, Yellow, Blue and Green. p> | |
| Heavy duty bottle which can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Autoclavable and resistant... | |
| Heavy duty bottle which can be used for storage as well as mixing and sampling. Includes linerless, one-piece autoclavable polypropylene plug seal cap with drip free pouring rings. Glass bead... | |
| Ideal for pharmaceutical or similar packaging of both liquid and dry materials. These water-clear bottles are Boston round in style and molded from FDA compliant material. Inner bottle surfaces are... | |
| Laboratory and pharmaceutical grade bottles with matched polypropylene closures. These bottles have a leak proof design and are made of FDA compliant material. Ideal for packaging and storage of liquids... | |
| Low-density polyethylene wash bottles have color coded polypropylene closures for easy identification and wide mouths for easy filling. Five closure colors to choose from: Natural, Red, Yellow, Blue, Green. p> | |
| Manufactured from Pyrex borosilicate glass for chemical and thermal resistance. Square bottles are easier to handle, require less space on the shelf or in the autoclave and are ideal for... | |
| Recommended for use where preventing contamination by solubility or pH change is important. Stopper is ground to an interchangeable 1:10 taper. Pipet capacities are .25, .5 and 1.0mL respectively p> | |
| Rigid leak proof design with easy to fill wide mouth. These high-density polyethylene bottles with matched polypropylene closures are made of FDA compliant material and are ideal for packaging and... | |
| Round flint glass dropping bottles with ground-in glass stopper and dropper assembly. Ideal for work with chemicals and bases. Available in amber and clear color. p> | |
| The Polystop?ó„?ó Dropper Bottle provides a distinct advantage over other glass dropper bottles. The dropper section easily pulls free for use while the polypropylene stopper remains snugly in the neck... | |
| The sealer cap on these low density polyethylene dispenser bottles snaps on easily and continues to hold a tight seal even after repeated use. Tip opening is .76mm. p> | |
| These borosilicate glass, general purpose media bottles are autoclavable with permanent white imprinted graduations and marking spots. The screw thread opening has an ID of approximately 30mm. The supplied cap... | |
| These bottles are made of translucent and low density polyethylene (LDPE). The distinguishing feature that these bottles contain is the built-in delivery tube making it a one-piece wash bottle. These... | |
| These polypropylene (PP) bottles are rigid, translucent and have excellent contact clarity. These bottles can be autoclaved. | |
| These Safety Labeled wash bottles ensure leakproof dispensing of your most common solvents. Polypropylene closure is 53mm wide with a leakproof design. Easy to read, LDPE solvent resistant printed bottles... | |
| These wash bottles are bright red in color which alerts user of hazardous contents. Made of low-density polyethylene with polypropylene closure. Available in narrow mouth or wide mouth. 6 per... | |
| These water-clear bottles are Boston round in style and molded from FDA compliant material. Inner bottle surfaces are smooth and rounded for easy cleaning and thorough emptying. Polypropylene caps have... | |
| This sturdy, lightweight polypropylene carrier helps personnel safely and conveniently transport up to 6 wash bottles in one convenient holder. Its secure handle affords both comfort and control. Autoclavable at... | |
| Translucent, leak proof design, flexible and easy to fill wide mouth bottles. Made of FDA compliant material and ideal for general storage of liquids and powders. Low-density polyethylene with matched... |