Essentra Components Datasheets for Flange Protectors

Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements.
Flange Protectors: Learn more

Product Name Notes
Adhesive Full Face Flange Protectors have a special adhesive that bonds tightly and leaves no residue under normal conditions. The PE material is adhesive backed with a peel and stick...
Flexible ANSI Flange Covers provide complete all-around flange protection including the bolt holes for ANSI B16.5 flanges. The flexible PE material is durable yet pliable enough to provide an easy...
Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring...
Ozone and weather resistant, our Self-Adhesive Flange Discs provide Raised-Face flange protection. Special adhesive bonds tightly and leaves no residue. They are resistant to petrol, oil and non-oxidation acids. •
Push In Full Face Flange Protectors have flexible fins for a snug fit into the bore without using fasteners. The PE material protects ANSI B16.5 Class 150 flanges, DN2627-2638 and...
Push In Raised Face Flange Protectors have flexible fins for a snug fit into the bore with no fasteners. The PE material protects raised ANSI and DIN flanges against dirt...
Self Locking Flange Protectors easy to install with four integral locking arrows that are simply pushed thru the flange bolt holes to fasten the protector onto the flange surface without...
Studded Full Face Flange Protectors for SAE Code 61 (3000 - 5000 PSI) and Code 62 (6000 PSI) provide full coverage by inserting the attached lugs firmly into the bolt...
Studded Raised Face Flange Protectors quickly push-fit into the flange bolt hole requiring no fasteners. The PE material is weather and petroleum resistant and the protector meets ANSI B16.5 and...