VEGA Americas, Inc. Datasheets for Fieldbus Products
Fieldbus products are industrial automation products used in industrial network communications on factory floors.
Fieldbus Products: Learn more
| Product Name | Notes |
|---|---|
| Application area For use in conjunction with Profibus DP/PA bus systems. The segment coupler is suitable for coupling and power supply of Profibus PA networks. The Ex version ensures Ex... | |
| Application area Profibus PA T-distributors are used for coupling of Profibus PA transmitters to the Profibus PA bus cable Your benefit Simple connection possibilities through star distributor via M12 plug... | |
| Application area The TH-LINK.X is an Ethernet Profibus Interface providing the connection between the higher-level network and the field level. Hence the access of the parameter software PACTware from the... |