AAEON Electronics, Inc. Datasheets for Network Appliances
Network appliances are inexpensive personal computers (PC) or computer boards that provide Internet access and promote network security. They lack many of the features of fully-equipped PCs, however.
Network Appliances: Learn more
| Product Name | Notes |
|---|---|
| 1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports Main Feature 1U 10 LAN Network Appliance Intel Xeon Quad Core 3400 Series Up To 2.67 GHz 240-Pin Dual-Channel... | |
| 1U Intel Xeon Quad Core Network Appliance With 10 LAN Ports Main Feature 1U 10 LAN Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU... | |
| 2U 6 LANs Network Appliance Main Feature 2U 6 LAN Ports Network Appliance Platform Firewall Board with ATX Form Factor Standard 2U Power Supply up to 350W LAN Port x... | |
| Application Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Desktop Intel Pentium M/ Celeron M Network Appliance With 4 LAN Ports Main Feature Desktop 4 LAN... | |
| Application Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Desktop VIA C7/ Eden Network Appliance With 5 LAN Ports Main Feature Desktop 5 LAN Network Appliance... | |
| Application Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus 1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots Main Feature 1U... | |
| Application Firewall VPN IDS (Intrusion Detection System) Router 1U Intel Core 2 Duo Networking Appliance with 6/8 PCI-Express LAN Ports Main Feature 1U 8 LAN Ports Net Work Appliance Platform... | |
| Application Firewall VPN IDS (Intrusion Detection System) Router 1U Intel Pentium 4 Network Appliance with 6 LAN Ports & PCI Expansion Slot Main Feature 1U 6 LAN Ports Network Appliance... |