1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports Main Feature
1U 10 LAN Network Appliance
Intel Xeon Quad Core 3400 Series Up To 2.67 GHz
240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB
Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)
Ultra ATA 100 Port x 1, SATA II x 5
CompactFlash Type II x 1, Mini-PCI Type III x 1
400W Power With Auto Range Input
USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel
Watchdog Function 1~255 Sec.
3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional
Applications
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
1U Intel Xeon 3400 Series Network Appliance With 10 LAN Ports
Main Feature
|
- 1U 10 LAN Network Appliance
- Intel Xeon Quad Core 3400 Series Up To 2.67 GHz
- 240-Pin Dual-Channel ECC DDRIII 1066/1333 SDRAM DIMM x 4 Up To 16 GB
- Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)
- Ultra ATA 100 Port x 1, SATA II x 5
- CompactFlash Type II x 1, Mini-PCI Type III x 1
- 400W Power With Auto Range Input
- USB2.0 x 6 (Pin Header x 4, Type A Port x 2 On Front Panel) Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel
- Watchdog Function 1~255 Sec.
- 3.5" Internal Disk Drive Bay x 1, Dual 2.5" Internal Disk Drive Bay x 1 (Optional
Applications
- Firewall
- IDP/IPS
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|