Application
Firewall
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots Main Feature
1U 8 LAN Network Appliance
Intel Pentium M/ Celeron M 90nm Processor, (BGA/ Socket Co-Lay)
200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB
Intel 910GMLE Integrated Graphics Accelerator
Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function)
Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
150W Power With Auto Range Input
USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2)
Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel
RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)
Watchdog Function 1~255 Sec.
Internal 3.5" Disk Drive Bay x 1
Application
|
- Firewall
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|
1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots
Main Feature
|
- 1U 8 LAN Network Appliance
- Intel Pentium M/ Celeron M 90nm Processor, (BGA/ Socket Co-Lay)
- 200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB
- Intel 910GMLE Integrated Graphics Accelerator
- Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function)
- Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
- 150W Power With Auto Range Input
- USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2)
- Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel
- RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)
- Watchdog Function 1~255 Sec.
- Internal 3.5" Disk Drive Bay x 1
|